-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553B Notice 2 Bus Controller, Remote Terminal, Bus monitor IP Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units The BRM1553D IP core adds MIL-STD-1553 functionality suitable for any MIL-STD-1553
- Technology: FPGA
- Certifications: MIL-STD-1553
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553B Notice 2 Remote Terminal and Bus Controller, Extended Reliability, IP Core for FPGA Devices, Development License, Including 10 Prototype Units The BC/RT 1553ERL IP core is designed for MIL-STD-1553 applications requiring extreme reliability. The IP
- Technology: FPGA
- Certifications: MIL-STD-1553
-
-
Supplier: Sealevel Systems, Inc.
Description: MIL-STD-1553B Notice 2 Remote Terminal, Bus Controller, Monitor Front End Core for FPGA and ASIC Devices, Development License, Including 10 Prototype Units Designed for applications that require relatively short messages, the BC/RT/MT 1553FE IP core enables
- Technology: FPGA
- Certifications: MIL-STD-1553
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67432F030L SPACE-PHY is a completely integrated MIL-STD-1553 physical layer in a single package. The SPACE-PHY includes dual transceiver and transformers, suitable for connection to IP instantiated in an FPGA or custom MIL-STD-1553 protocol
- Supply Voltage: 5 V
- Technology: AS-i
- Features: Other
- Device Type: Transceiver
-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for
-
Supplier: Sealevel Systems, Inc.
Description: standard PCI bus interface. The BRM1553PCI IP core is suitable for any MIL-STD-1553 implementation. The core incorporates a back end logic that arranges the messages in a predefined memory structure, which simplifies the interface between the MIL-STD-1553
- Technology: FPGA
- Certifications: MIL-STD-1553
-
Supplier: Data Device Corporation (DDC)
Description: World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout.
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low profile and small footprint in a 48-pad Leadless Plastic Chip Carrier package
- Supply Voltage: 3.3 V
- Device Type: CardBus Controller, Transceiver
- Features: Other, RoHS Compliant
-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for
-
Supplier: Data Device Corporation (DDC)
Description: Nano-ACE is the worlds smallest and lowest power complete, MIL-STD-1553 Remote Terminal/Monitor, enabling the development of more compact and higher density boards. Benefits Ultra Small Size Saves Space and Enables More Compact and Higher Density Boards Replaces 2
- Pin Count: 48 #
- Supply Voltage: 3.3 V
- Features: Other
- Package Type: QFN
-
Supplier: Acromag, Inc.
Description: aircraft system monitoring Satellite test systems Aircraft simulators Key Features & Benefits • One or two complete dual-redundant MIL-STD-1553 bus interfaces • Supports both MIL-STD-1553 revision B and MIL-STD-1760 transceivers • All
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military
- User Interface: Computer Programmable
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides dual transceiver and encoder/decoder, complete MIL-STD-1553B protocol, 16k words of shared RAM, and memory management logic for all three modes (BC/RT/MT). Designed for LEO, Mars Terrestrial with an Option for GEO Environments One MIL-STD-1553B Dual
-
Supplier: DigiKey
Description: RF 902MHz ~ 928MHz ISM RS-485 200kbps
- Data Rate: 200 kbps
- Sensitivity: -110 dBm
- Output Power: 24 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: DigiKey
Description: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 2.7 to 3.6 volts
- Features: Buffer, Other
-
Supplier: Northrop Grumman Corporation
Description: receive path, a low loss bypass path is provided in transmit mode routing the transceiver to one of two output ports for a High Angle or Low Angle Antenna element. Control information from the transceiver is decoded to select the antenna port desired, transmit or receive mode and to
- Frequency: 0.243 to 0.319 GHz
- Operating Temperature: -40 to 131 F
- Certifications and Approvals: MIL-STD
-
Supplier: Smiths Interconnect, a Molex company
Description: error rates of 10-12. Features & Benefits Small: 5.5 mm high (module and interposer) Rugged: MIL-STD 883 shock and vibration qualified Sealed: Moisture and thermal shock resistant Storage temperature: –57 ºC to 100 ºC Performance: up to 10.3125 Gbps/channel over a recommended operating
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: to 28 Gbps per channel from −40 °C to 85 °C at ultra-low bit error rates of 10-12. Features & Benefits Small: Less than 6 mm high (module and interposer) Rugged: MIL-STD 883 shock and vibration qualified Sealed: Moisture and thermal shock resistant Storage temperature: –57 ºC to100 ºC
- Wavelength: 850 nm
- Data Rate: 28 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: temperature range of −40 °C to 85 °C at ultra-low bit error rates of 10-12. Features & Benefits Small: 5.5 mm high (module and interposer) Rugged: MIL-STD 883 shock and vibration qualified Sealed: Moisture and thermal shock resistant Storage temperature: –57 ºC to 100 ºC Performance:
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: tested following ECSS process and lot acceptance. Component pre-screening can be done for every batch of transceivers sold for this application.. Small: less than 6 mm high (module and interposer) Rugged: withstand radiation doses >100 krad (Si) and qualified per MIL-STD 883
- Wavelength: 850 nm
- Data Rate: 28 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The software defined, multiband-capable airborne transceivers of the R&S®M3AR family feature a modular design and state-of-the-art technology. This leads to high MTBF values and a long life. The compact and lightweight transceivers offer high performance, making them suitable for
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: for specification details) Connectorized interfaces, for easy fiber cable replacement Can be integrated into existing slip ring designs Aluminum or anodized aluminum housing Ruggedized design - MIL-STD-167-1 ship vibration - MIL-STD-810 functional shock (40 g) Low cost
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Connectorized interfaces, for easy fiber cable replacement Can be integrated into existing slip ring designs Aluminum or anodized aluminum housing Ruggedized design - MIL-STD-167-1 ship vibration - MIL-STD-810 functional shock (40 g) Low cost Integration capabilities
Find Suppliers by Category Top
Featured Products Top
-
boards by integrating optical transceiver into plug-in connector. Intermateability with VITA 66.5-defined backplane connectors enables multiple sources and drives faster design cycles. Reduces optical interconnect SWaP with rugged MIL-STD qualified edge-mounted optical (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
Smiths Interconnect, a leading provider of technically differentiated electronic components, cables and connectors, optical transceivers, microwave and radio frequency products, today announced the release of its HR TSX Wire Bond 2 Series – a new range of space-qualified, high (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company
More Information Top
-
Development of dual-rate MIL-STD-1773A data bus transceiver
It is also desired that the MIL-STD- 1773 transceivers be packaged in a pigtailed hybrid that is footprint compatible with existing MIL - STD - 1553 transceivers and require no interface circuitr' to operate with existing MIL-STD-1553 protocol components.
-
Sital announces the release of a new Mil-Std-1553 Transceiver board
Sital announces the release of a new Mil - Std - 1553 Transceiver board .
-
Burst-mode bit-error-rate characterization of dual-rate MIL-STD-1773 transceiver
compatible with MIL - STD - 1553 transceivers .
-
VHDL design environment for legacy electronics (VDELE)
Behavioral models - Behavioral models were developed for those components which were not synthesiazable (e.g. transformers, oscillators and MIL - STD - 1553 transceivers ) and those associated with memory devices such as the 1040x40 bit microprogram memory array.
-
1773 Fibre Optics Interface (FOI)
A channel is composed of a fibre optic transmitter and receiver, a digital signal processing circuit, and a MIL - STD - 1553 transceiver .
Indicates content that may require registration and/or purchase.