-
Supplier: Accuris
Description: CONDUIT, FLEXIBLE, WEATHERPROOF, ADAPTER FOR MIL-C-5015 CONNECTORS
-
Supplier: Accuris
Description: TOOL, CONNECTOR ASSEMBLY; FOR MIL-C-5015 CONNECTORS
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite connector (MIL-C-5015 compatible) to 3-socket, Nylon connector (MIL-C-5015 compatible) with 6 feet of General purpose, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, AC-0294, MIL-C-5015 3-pin (F) to BNC (M) 5,0m (16.7ft) -60°C to 200°C (-76 to +392°F)
- Standards / Certifications: MIL-SPEC
-
Supplier: Accuris
Description: INSERT ARRANGEMENTS, MIL-C-5015 ELECTRIC CONNECTOR, SIZE 18
-
Supplier: Accuris
Description: INSERT ARRANGEMENTS, MIL-C-5015 ELECTRIC CONNECTOR, SIZE 12
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, AC-0294, MIL-C-5015 3-pin (F) to BNC (M) 3,0m (10ft) -60°C to 200°C (-76 to +392°F)
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket high temperature "mini MIL" connector, 7/16-27 thd (MIL-C-5015 compatible) to 2-socket, molded composite connector (MIL-C-5015 compatible) with 1 feet of High temperature, PTFE jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: Heilind Electronics, Inc.
Description: GEN. PURPOSE, VIBRATION, SIDE EXIT, CASE ISO MIL-C-5015
-
Supplier: Heilind Electronics, Inc.
Description: GEN. PURPOSE, VIBRATION, TOP EXIT, CASE ISO MIL-C-5015
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket MS3106 connector w/strain relief (meets MIL-C-5015) to 2-pin, MS3101A connector (meets MIL-C-5015) with 10 feet of General purpose, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite connector (MIL-C-5015 compatible) to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 15 feet of General purpose, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, AC-0294, MIL-C-5015 3-pin (F) to open end, 5,0m (16.7ft) max.+250°C (482°F)
- Standards / Certifications: MIL-SPEC
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, MIL-DTL-5015 Solder, Threaded, MIL-C-5015 Series (VG95234), Plug, 3, Pin
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, MIL-DTL-5015 Solder, Threaded, MIL-C-5015 Series (VG95234), Receptacle, 7, Pin
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, AC-0294, MIL-C-5015 3-pin (F) to open end, 10m (33.3ft) max.+250°C (482°F)
- Standards / Certifications: MIL-SPEC
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, MIL-DTL-5015 Solder, Threaded, MIL-C-5015 Series (VG95234), Plug, 13, Socket RoHS Compliant: No
-
Supplier: Heilind Electronics, Inc.
Description: TOP EXIT, ULTRA LOW NOISE, PREMIUM, CASE ISO MIL-C-5015
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, MIL-DTL-5015 Solder, Threaded, MIL-C-5015 Series (VG95234), Receptacle, 8 RoHS Compliant: No
-
Supplier: Heilind Electronics, Inc.
Description: HT, GEN PURPOSE, VIBRATION, SIDE EXIT, CASE ISO MIL-C-5015
-
Supplier: SAE International
Description: This standard gives the dimensional requirements for insert arrangements used in MIL-C-5015, MIL-C-22992 (Classes C, J, and R), and MIL-C-83723 (Series II) electrical connectors.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASAP Semiconductor LLC
Description: ADPTR TINEL LOCK STR SHELL 61 Coupler MIL-C-5015G Series II; MIL-C-81703 Series III; MIL-C-83723 Series I II III 61
- Features: Coupling / Adapter, Military Connector
-
Supplier: Powell Electronics, Inc.
Description: MIL-5015 GT/ACA-B BAYONET
- Features: Military Connector
-
Supplier: ASAP Semiconductor LLC
Description: ADPTR TINEL LOCK STR SHELL 32 Coupler MIL-C-5015D 32 Aluminum Cadmium Nickel Plated Hardware Included Olive
- Features: Coupling / Adapter, Military Connector
-
Supplier: ASAP Semiconductor LLC
Description: ADPTR TINEL LOCK STR SHELL 20 Coupler MIL-C-5015D 20 Aluminum Cadmium Nickel Plated Hardware Included Olive
- Features: Coupling / Adapter, Military Connector
-
Supplier: ASAP Semiconductor LLC
Description: ADPTR TINEL LOCK STR SHELL 36 Coupler MIL-C-5015D 36 Aluminum Cadmium Nickel Plated Hardware Included Olive
- Features: Coupling / Adapter, Military Connector
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Amphenol Aerospace Corporation
Description: Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L” washers to prevent inadvertent disassembly Multiple interlock
- Contact Size (AWG): 0 to 16 AWG
- Voltage Rating: 1,000 to 7,000 volts
- Number of Contacts: 4 to 85 #
- Features: Circular / Cylindrical Connector, Military Connector
-
Supplier: HARWIN
Description: Circular Connectors to MIL-DTL-5015 (MIL-C-5015) Key range of RoHS compliant circular connectors for industrial and commercial applications. Harwin offers a key range of High Reliability, rugged, RoHS compliant Circular Connectors, meeting the high standards of
- Features: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: DigiKey
Description: MIL-5015 MS/AC THREADED RECEPT
- Current Rating: 13 amps
- Number of Contacts: 14 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Compact, general purpose accelerometer, 100 mV/g sensitivity, ±15% tolerance, top exit MIL-C-5015 connector, case isolated
- Acceleration: 80 g
- Frequency Range: 0.5 to 14,000 Hz
- Operating Temperature: -13 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Harwin Plc
Description: RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 4 x Female contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For complete pin numbering or pin out information, see
- Contact Size (AWG): 16 to 22 AWG
- Current Rating: 13 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Board Connector
-
Supplier: Harwin Plc
Description: RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 6 x Male contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For complete pin numbering or pin out information, see Component
- Contact Size (AWG): 16 to 22 AWG
- Current Rating: 13 amps
- Number of Contacts: 6 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Board Connector
-
Supplier: Harwin Plc
Description: RoHS Compliant version of MIL-DTL-5015 (MIL-C-5015) Circular Connectors, sealed to IP67. Receptacle shell, 3 x Female contacts for 16-22 AWG cable. Silver finish on contact area and solder termination. For complete pin numbering or pin out information, see
- Contact Size (AWG): 16 to 22 AWG
- Current Rating: 13 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
sealing is not compromised by any of the operating conditions defined in MIL-DTL-5015 and is completely watertight when mated. Broad Temperature Range These connectors will operate in temperatures from -67? to +257?F (-55? to +125?C). High-temperature and zero (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
with multiple conductor and connection types in one assembly. PotCon® hermetic bulkhead connectors are commonly used for small to medium TVAC chambers, often utilizing MIL-spec circular connectors such as MIL-DTL-5015, MIL-DTL-38999, and MIL-DTL-26482. For larger chambers, Port (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-32°C to +55°C ambient temperatures (MIL-STD-810G Methods 501.5 and 502.5); storage capability from -40°C to +71°C; vibration resistance according to MIL-STD-810G Method 514.5, Procedure I, Category 4; functional shock resistance according to MIL-STD-810G Method 516.5, Procedure I (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.