Products/Services for Mil Spec Dowel Pins
-
Dowel Pins - (192 companies)Last revised: January 15, 2025 Dowel pins are industrial fasteners that are used to join two or more items together. They are short, cylindrical rods made of various materials including wood, metal and plastic. Dowel pins can be tapered, slotted...Dowel PinsEnglish or MetricMaterial -
Industrial Pins - (744 companies)...on a wheel axle. Dowel pins are designed to affix two components together, often including an adhesive, by a firm fit with predrilled holes. This is similar to locating pins, except locating pins are designed for easier removal and positioning. Spring pins... -
Specialty Pins - (127 companies)...in applications that require chemical and corrosion resistance, as well as relatively high pressure ratings. Specialty pins include specialized or proprietary dowel pins, spring pins, cotter pins and wire clips, hitch pins and linch pins, and locating... -
Military (MIL-SPEC) Connectors - (289 companies)...a resilient face, and the mating pin inserts may have either a resilient or a hard face. MIL-C-27599. MIL-C-27599 covers two series of miniature, high density, quick disconnect, bayonet coupling, circular, environment resistant, electrical connectors... -
Spring Pins - (109 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical... -
Hitch Pins and Linch Pins - (85 companies)Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
-
Screws - (1402 companies)...surface. Composite deck screws have a non-helical thread near the screw head. Dowel screw. Image credit: SDS London. Dowel screws do not have a head. Both ends are threaded, albeit in opposite directions. They provide a hidden joint between two...
-
PCB Pins and Receptacles - (85 companies)...measurements such as millimeters (mm). Lead size. Current rating. Board thickness. Dimensional accuracy. Mounting-hole size. Standards. MIL-DTL-32139/5 - Connectors, electrical, rectangular, nanominiature, single row, plug, polarized shell, pin contacts...
-
PIN Diodes - (93 companies)PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
-
Locating and Fixturing Pins - (67 companies)...and easiest to install, but side-mount and top-mount shanks are available as well. Types of Locating and Fixturing Pins. Bullet-nose dowels have a long, tapered nose. They are similar to bullet-nose pins, explained below, but have a smaller locating...
Product News
-
National Bolt & Nut Corporation
Standard and Oversized Dowel Pins DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins meet ANSI B18.8.2 dimensional specifications. Other materials... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
Custom Dowel Pins for precise alignment Dowel pins. Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better-suited when temporary fastening is the only requirement. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
SPIROL
Dowel Bushings, Ground Hollow Dowels for Alignment Dowel Bushings, Spring Alignment Dowels, and Ground Hollow Dowels. SPIROL (R) Series DB100 Dowel Bushings, Series SD200 Spring Alignment Dowels, and Series GD100 Ground Hollow Dowels are used to locate components with respect to each other. For Dowel Bushings applications, the hollow design permits a fastening screw or bolt to pass through the inside diameter eliminating the need to drill a separate hole. Ground Hollow Dowels are used where centerline tolerancing and precision alignment... (read more)Browse Dowel Pins Datasheets for SPIROL -
SPIROL
SPIROL Introduces New Ground Hollow Dowel of the new GD100 Ground Hollow Dowel is that one can achieve the same alignment as with Ground Solid Dowels with a substantial reduction in cost. In most scenarios, the GD100 Ground Hollow Dowel is at least 30% less expensive. In addition, the weight of the Hollow Dowel is approximately 50% less. This translates into lighter assemblies, and a significant cost savings over Ground Solid Dowels. The Series GD100 supplements SPIROL's Coiled Pins and Alignment Bushings that are also used for alignment... (read more)Browse Dowel Pins Datasheets for SPIROL -
National Bolt & Nut Corporation
Standard and Custom Cotter Pins Cotter pins. Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
SPIROL
Slotted Spring Pins Slotted Spring Pins manufactured to ISO 8752 (EN 28752), ASME B18.8.4M Type B (Metric), and ASME B18.8.2 (Inch) are available from stock. ISO 8752 (EN 28752) Specifications. ASME B18.8.2 (Inch) Specifications. ASME B18.8.4M Type B (Metric) Specifications. Standard Materials. DIN 1481 is interchangeable with ISO 8752 (EN 28752) except for a variation in length tolerance. The ASME B18.8.2 range meets the requirement of NASM 10971 (formerly MIL-P-10971), NASM 16562 (formerly MS 16562), NAS 561, SAE... (read more)Browse Spring Pins Datasheets for SPIROL -
E-Labs, Inc.
MIL-DTL-901H (Formerly MIL-S-901) Shock Testing MIL-DTL-901H (Formerly MIL-S-901) Shock Testing -- Naval Shock Qualification for Shipboard Equipment. E-Labs offers MIL-DTL-901H Shock Testing that verifies shipboard equipment can survive and remain functional after severe shock events such as underwater explosions (UNDEX) and other high-magnitude transient loads. Our end-to-end service covers test planning, instrumentation & data acquisition, pre/post functional inspections, laboratory testing or witnessed naval qualification, and clear... (read more) -
SPIROL
SPIROL Automatic Pin Inserter Video SPIROL has released a new video highlighting the updated Model PR Semi-Automatic Pin Inserter and Model CR Heavy Duty Pin Inserter. Both machines install Coiled and Slotted Spring Pins, Solid Pins, Alignment Dowels, and Bushings, and feature a vibratory feeder bowl that automatically delivers pins --ideal for small, hard-to-handle parts. The touch-screen interface provides multilingual options, machine status, cycle counts, and clear fault indicators. Operation is simple: load the assembly... (read more)Browse Assembly and Insertion Presses Datasheets for SPIROL -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
OTTO Controls
MIL-Qualified Toggle Guards OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation --and they 're military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands... (read more)Browse Toggle Switches Datasheets for OTTO Controls
-
Dowel Pins - Pins - Grainger Industrial Supply
• Dowel Pin , Mil Spec Oversized, 416 Stainless Steel, Finish Passivated, Nominal Diameter 1/16 In, Overall Length 3/16 In, Length Tolerance +/-0.010 In, Dia.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85787/871542017-MIT.pdf?sequence=2
Corrosion Resistant Dowel Pin Type 316 SS, 1/16" Diameter, 1/4" Length, packs * High tensile strength " Same as Sylgard 182 but with RT cure capability " UL and Mil Spec tested .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… lye mad man map mar mat maw may men met mew mho mid mil mix mob mod … pen pep per pet pew phi pia pie pig pin pip pit ply pod poi pop pot … … doped doper doses dosed dotes doted dotty doubt dough douse doves dover dowdy dowel dower downs downy … spasm spats spate spawn spays speak spear speck specs speed spell spelt spend spent sperm spews spice …
Indicates content that may require registration and/or purchase.