Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ryan Electronics Corporation
Description: / FEP tape) with a polyimide coating, color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
- Standards / Approvals: MIL-SPEC
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature applications such as aircraft engines and where increased abrasion resistance is required CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded nickel coated copper PTFE tapes, PTFE coated glass tapes, PTFE coated glass briad, color coded TEMPERATURE RATING:
- Standards / Approvals: MIL-SPEC
-
Supplier: Ryan Electronics Corporation
Description: tinned copper braid and overall tape shield The specified number of pairs consecutively cabled, fillers as needed, overall binder tape Cross-linked polyolefin jacket, surface marked Type: TTXSA Same construction with braided aluminum armor Type: TTXSO Same construction as TTXS with
- Standards / Approvals: MIL-SPEC
-
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded nickel-plated copper Wrapped tape PTFE
- Standards / Approvals: MIL-SPEC
-
Supplier: R. S. Hughes Company, Inc.
Description: proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.
- Width: 2 inches
- Thickness: 0.0024000000000000002 inches
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.
- Width: 2 inches
- Thickness: 0.0024000000000000002 inches
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.
- Width: 0.75 inches
- Thickness: 0.0024000000000000002 inches
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.
- Width: 1 inches
- Thickness: 0.0024000000000000002 inches
- Type: Electrical
-
Description: fiberglass yarn to ensure flame retardancy, insulating protection and durability. Lagging tape style 7628 is also resistant to high temperatures and is easy to handle, cut and sew. This tape meets government specs, MIL-C20079D, Type II, class 1 Specifications Thickness:
- Thickness: 0.007 to 0.001 inches
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Aerospace flight vehicles CHARACTERISTICS: PRODUCT DESCRIPTION: Primary conductors: M22759/11* Shield: Silver coated copper braid, 85% coverage Jacket: Polytetrafluoroethylene (PTFE) Tape TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Cable Shielding: Braid
- Standards / Approvals: MIL-SPEC
-
Supplier: Consolidated Electronic Wire & Cable
Description: Temperature 65°C to +200°C Applications Point to point wiring high temperature internal wiring Internal wiring of electrical and electronic equipment Industry Approvals Mil-W-16878/4 Type E OSHA acceptable RoHS Compliant Packaging 1000 ft. spools 100 ft. spools Also available on bulk
- Number of Conductors: 1 #
- North American (AWG): 22 AWG
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: BRIM Electronics, Inc.
Description: under severe stress including mechanical strain, moisture, corona, chemical, or high temperature conditions, there is no cracking of the insulation. Cable construction meets & exceeds MIL-W-16878D. OPERATING VOLTAGE: Voltage capabilities are based on the thickness of the jacket. OPERATING
- North American (AWG): 26 to 10 AWG
- Cable Length: 250 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 2.5 to 50 kilovolts
-
Supplier: Hernon Manufacturing, Inc.
Description: Dripstop® 920 is a general-purpose anaerobic pipe sealant which contains Teflon®. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop® prevents galling on Stainless Steel, Aluminum, and other metal pipe fittings.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: Dripstop® 929 is a general- purpose anaerobic pipe sealant. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop® prevents galling on Stainless Steel, Aluminum and other metal pipe fittings. Dripstop® 929 reduces costs
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for thermally sensitive components and controlled strength for service repair
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Silicone
- Features: Thermal / Heat Conductive
-
Supplier: Douglas Electrical Components
Description: their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors are available for
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors are available for
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors are available for
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: their convenience. Hermetic NPT feedthroughs are commonly designed with integral circular connectors such as the M12 connector. This enables quick installation in a cost effective package. Other industrial connectors, push-pull connectors, and MIL-Spec connectors are available for
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Harbour Industries, Inc.
Description: shielding effectiveness and lower transfer impedance than any standard double braided mil-spec construction. LIGHTER WEIGHT WITH IMPROVED SHIELDING FEP jackets are typically used, but alternatives are available such as flame retardant PVC and abrasion resistant overall braids. Marker
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Electrical Connectors - Connectors, Interconnects - Terminals - Ring Connectors -- 1365093-2-31890-1Supplier: Win Source Electronics
Description: Win Source Part Number: 1365093-2-31890-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Features: Serrated
-
Supplier: Harbour Industries, Inc.
Description: cables, with expanded PTFE dielectrics and strip braid composite configurations, offer attenuation from 20 to 35% below other mil spec cables of comparable size. When size and weight are considerations, Harbour’s LL cables should be considered. CABLE CONSTRUCTIONS AND PHYSICAL AND
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Win Source Part Number: 1128677-43045-0820 Packaging: Cut Tape (CT) Number of Positions: 8 Mounting Style: SMD Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type:
- Voltage Rating: 600 volts
- Current Rating: 8 amps
- Connector Type: Military Connector, Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: "Electrical Tape Pressure Sensitive Adhesive (PSA) Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 108' (32.9m) 36 yds"
- Type: Electrical
- Backing Material: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: RS Components, Ltd.
Description: Advance Tapes AT4003 Electrical Tape
- Width: 0.47244094488188976 inches
- Thickness: 0.007086614173228346 inches
- Type: Electrical
- Features: Glass / Fiberglass, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M 27 is a 7.0 mil tape consisting of thermosetting rubber adhesive with a woven glass cloth backing primarily used for insulating, securing, splicing and reinforcing applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Type: Electrical
- Features: Glass / Fiberglass, Specialty / Other
-
Supplier: Waytek, Inc.
Description: Premium 85 Professional Grade 8.5 mil Vinyl Electrical Tape is an all weather, pressure-sensitive vinyl tape that provides heavier thickness for added mechanical and electrical protection. Premium 85 is cold weather resistant, flame retardant, and is used as
- Width: 0.75 inches
- Type: Electrical
- Backing Material: PVC / Vinyl
- Adhesive: Rubber
-
Supplier: Fujipoly® America Corp.
Description: INSULATION Self-fusing silicone rubber general purpose class H electrical tape is ideal for insulating or conductive applications where a quick, reliable weather-resistant electrical or hydraulic leak seal is required. The highly elastic material wraps around problem areas,
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Type: Cable, Electrical, Electronics (PCB, Semiconductor)
- Adhesive: Rubber, Silicone
-
Supplier: Waytek, Inc.
Description: Electrical Tape Orange 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
- Width: 0.75 inches
- Type: Electrical
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9707 is a pressure sensitive adhesive (PSA) transfer tape with isotropic electrical conductivity. The PSA matrix is filled with conductive fillers that allow interconnection between substrates through the adhesive
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Type: Electrical, Transfer
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Double-Sided Tapes 9701-100 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-100 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven fabric matrix) designed for PSA attachment to the
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Type: Electrical
- Features: Specialty / Other
-
Supplier: Waytek, Inc.
Description: 3M 7000006097-White-3/4" x66' Vinyl Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 66' Thickness: 7 mil Flame retardant Voltage Rating: 600VDC Dielectric Strength: 1250VDC/mil Operating Temp: -14°F (-10°C) to
- Width: 0.75 inches
- Thickness: 0.007 inches
- Dielectric Strength: 49,212,598.42519675 V/m
- Type: Electrical
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Ensure long-lasting durability and optimal performance in high-heat applications with our High-Temperature PTFE Tape. Designed for industries that demand reliable sealing solutions under extreme temperatures, this tape offers excellent chemical resistance, thermal stability, and
- Type: Electrical
- Backing Material: Fluoropolymer, Plastic / Polymer
-
Supplier: Waytek, Inc.
Description: Electrical Tape Green 60' Roll 3/4" Wide Category: Electrical Tape Roll size: 3/4" x 60' 7 mils 32°F (°C) to 176°F (80°C)
- Width: 0.75 inches
- Type: Electrical
-
Supplier: Budnick Converting, Inc.
Description: P212 is a 7.5 mil, glass cloth, electrical insulating tape. It is used wherever superior solvent resistance and flame retardancy are required.
- Thickness: 0.0075 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Type: Electrical
- Features: Glass / Fiberglass, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two (read more)
Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
Take your electrical design to the next level with performance where it matters. 3M™ Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
NOMAX* PROVIDES HIGH TEMPERATURE (-67°F TO +500°F) OPERATING PERFORMANCE CAPABILITY, WITH GREATER FRAY RESISTANCE THAN PROVIDED BY OUR TEFLON IMPREGNATED FIBER GLASS LACING TAPE. WE WILL BE STOCKING THIS CORDAGE PER MIL-T-43435 TY. V, SIZES 2 AND 3, IN FINISH B. OUR NOMAX* TAPES ALSO FALL (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two (read more)
Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
Product Features Ultra-thin unfired tape Using for primary purposes Probe cable suppression winding (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Product Features Ultra-thin unfired tape Using for primary purposes Probe cable suppression winding (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Product Features Ultra-thin unfired tape Using for primary purposes Probe cable suppression winding (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
The Centaur series high-speed, high-density, ruggedized connector system utilizes the advantages of Amphenol Aerospace's extensive legacy of Mil-Spec connectors and the latest in high-speed contact and connector technology. The Centaur interconnect provides a durable and high (read more)
Browse Electrical Connectors Datasheets for DigiKey -
and the use of automated handling systems increases, the fixturing and handling can cause labels to soften and scratch. Polyonics XF-731 (1 mil) and XF-732 (2 mil) labels feature durable topcoat chemistries that are abrasion resistant when directly contacted at elevated temperatures and (read more)
Browse Datasheets for Polyonics -
collaborate with customers to upgrade existing connectors with an epoxy seal using the connector types and brands you trust. This includes MIL-spec, D-sub, (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components
Conduct Research Top
-
CHEMEON TCP-NP Knowledge Base/FAQ
of application. Paint Adhesion: Epoxy primer conforming to MIL-PRF-23377 (High solids) with dry film thickness of ~ 0.7 mil was applied on CHEMEON TCP-NP processed two (3x10 in2) 2024-T3 and two (3x10 in2) 7075-T6 panels. Wet tape adhesion tests were done in accordance with FED-STD-141, Method 6301.3
-
AN3018: Known Good Die Delivery Specification
This application note describes M/A-COM's standard Known Good Die (KGD) delivery practices for use in high volume commercial applications. All KGD are electrically tested, visually inspected, and delivered in wafer form. Consult the factory if your application requires special test, inspection
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/65301/745674193-MIT.pdf?sequence=2
The batteries used a peculiar type of mil - spec connector which Iwas unable to find, so a makeshift connector was made using banana connectors clipped from the ends of cables and electrical tape .
Indicates content that may require registration and/or purchase.