-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
Supplier: Utmel Electronic Limited
Description: Rectangular MIL Spec Connectors 65P DUAL ROW RCPT HORIZONTAL PCB SMT
- Number of Contacts: 65 #
- Features: Board Mount Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Smiths Interconnect, a Molex company
Description: High reliability KA series MIL-DTL-55302 compliant connectors offer signal contacts designed for demanding defense, commercial aerospace and space applications. The 2 and 3 row series are compliant to MIL-DTL-55302 and offer flexibility not available with other interconnects.
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Amphenol Aerospace Corporation
Description: High speed, low cost board assembly Elimination of soldering thermal stress No cold soldered joints No short circuits by soldered connections No cleaning of excess flux Optional contact for piercing conformal board coating is available
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: HPW series is a medium density PCB connector with mixed signal and power contacts, up to 15A each. The HPW Series has been designed to resist to the high levels of shock and vibration in the harshest environments of the commercial aerospace and defense markets. Features & Benefits
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Newark, An Avnet Company
Description: MIL SPEC CIR CONN, RCPT, 10-35, PCB; Product Range:S5 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Insert Arrangement:10-35
-
Supplier: Smiths Interconnect, a Molex company
Description: With a 0.76mm contact diameter, the series is available up to 27 signal gold or tin plated contacts with straight PCB and cable mounting terminations. Using the Hypertac® hyperboloid contact technology. Features & Benefits Single row PCB connector meeting the requirements of
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Smiths Interconnect, a Molex company
Description: Optimized and qualified for next generation Electronic Control Units the Intercompact Series is an innovative solution for PCB to PCB and floating mouting rack and panel applications currently offered in both signal and Ethernet versions. Designed to meet the requirements of the rail
- Features: Board Mount Connector
- Category: Board-to-Board Connector, Military Connector
-
Supplier: Empower RF Systems
Description: Applications: instrumentation, PC/LAN, process controls, wireless
- Voltage Rating: 325 to 1,000 volts
- Frequency Range: 18 GHz
- Features: Coaxial Connector, Coupling / Adapter, Military Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: Empower RF Systems
Description: Applications: instrumentation, PC/LAN, process controls, wireless
- Voltage Rating: 250 to 750 volts
- Frequency Range: 4 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, PCB, Circular Military, MIL - C - 38999 Series II, Receptacle, 79, Pin
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, PCB, Circular Military, MIL - C - 38999 Series II, Receptacle, 22, Socket
-
Supplier: RS Components, Ltd.
Description: Molex 43650-0200 PCB Header
- Number of Contacts: 2 #
- Contact Pitch: 3 mm
- Features: Header Connector, Other
- Geometry: Right Angle
-
Supplier: Allied Electronics, Inc.
Description: Features: Snap-Fit Coupling for Quick-Connect/Disconnect Straight Plugs and Jacks Are Completely Crimp Terminated Available in 50 Ohm and 75 Ohm Teflon Dielectric
-
Supplier: Heilind Electronics, Inc.
Description: MICROFIT 3.0 SR VERT TH PEG TIN
- Connector Type: Board-to-Board Connector, Micro Connector and Nano Connector
-
Supplier: Allied Electronics, Inc.
Description: Features: Snap-Fit Coupling for Quick-Connect/Disconnect Straight Plugs and Jacks Are Completely Crimp Terminated Available in 50 Ohm and 75 Ohm Teflon Dielectric
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail
- Contact Size (AWG): 12 to 20 AWG
- Voltage Rating: 600 to 1,000 volts
- Number of Contacts: 3 to 61 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: PEI-Genesis
Description: ER 54C 54#16 PIN RECP
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: USB-C RECP BLK ZnNi PCB MIL TYP AL SHELL,BLK ZN/NI PLT
- Connector Type: Military Connector
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER SMPM connectors offer unrivalled miniaturisation and performance for RF applications up to 65 GHz. SMPM connectors are MIL-SPEC qualified for defense and space flight applications. Along with the unique bend-to-the-end Microbend style cable connectors,
- Frequency Range: 65 GHz
- Features: Circular / Cylindrical Connector, Micro Connector and Nano Connector, RF and Microwave Connector
-
Supplier: Radwell International
Description: CIRCULAR CONNECTOR, PCB, CIRCULAR MILITARY, MIL - C - 38999 SERIES II, RECEPTACLE, 22 PIN. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors SMA R/A JACK RECEP FOR PCB SLDR LEGS
- Frequency Range: 18 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Carlisle Interconnect Technologies
Description: Our Octax connector technology is available in a 38999 style housing application. High density, in a compact footprint. Ideal for use in the defense, commercial and industrial markets. High Density: up to 8 Octax® in a size 25 shell MIL-DTL-38999 shell styles available from size 9 to
- Voltage Rating: 115 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Geometry: Straight
-
Supplier: TE Connectivity
Description: Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Prewired : No Sealable : Yes Shell Type : Metal Termination
- Contact Size (AWG): 8 to 10 AWG
- Voltage Rating: 115 volts
- Current Rating: 46 amps
- Number of Contacts: 1 #
-
Supplier: JC Cherry, Inc.
Description: Socket Pins Current Rate: 13A at 25℃ Acceptable Plug: Dia. 1.6/0.063" Acceptable Wire: AWG#16 1.25mm² Applied housing conforms to MIL spec MS connector AMS3106. Please contact us for more details.
- Current Rating: 13 amps
- Product Type: IC Socket, PCB Pins, Pin Receptacles
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circular MIL Spec Connector PT 55C 55#20 PIN RECP PCB Product overview: 71-570128-55P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Current Rating: 7.5 amps
-
Supplier: Omnetics Connector Corporation
Description: Omnetics Bi-Lobe® connectors are now available with a quick latch system. These latches require no tools and offer great ease in handling. Bi-Lobe® connectors utilize Omnetics rugged and reliable Flex Pin contact system. Spaced on 25 mil (.64mm) centerlines, they are capable of
- Current Rating: 1 amps
- Number of Contacts: 9 to 65 #
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Amphenol Aerospace Corporation
Description: Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Advanced Interconnections Corp.
Description: .100" (2.54mm) Pitch Single Row Right Angle Board to Board Connectors featuring screw-machined terminals provide high reliability method of interconnecting PCB to PCB.
- Number of Contacts: 2 to 32 #
- Features: Automotive Connector, Board Mount Connector, Right Angle
- Category: Board-to-Board Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Amphenol PCD
Description: The new APeX Galley Connector, Circular is the latest circular connector from Amphenol Pcd. Designed specifically for legacy and new generation galley systems, it was tested to MIL-STD-1344 connector and EN 2591 contact standards. Highly reliable and easy to use, it is
- Contact Size (AWG): 10 to 16 AWG
- Number of Contacts: 6 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Carlisle Interconnect Technologies
Description: factor. The SMP interconnect series relies on a floating female-to-female adapter—commonly referred to as a “bullet”—to enable stacking of boards equipped with an SMP male PCB connector. This durable construction and ability to tolerate radial and axial misalignment allows for a
- Frequency Range: 0 to 40 GHz
- Features: Coaxial Connector, Military Connector, RF and Microwave Connector
- Connector Type: SMP
- Geometry: Straight
-
Description: CONN RCPT 8POS 0.079 GOLD PCB
- Voltage Rating: 800 volts
- Contact Pitch: 2.006598916436585 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
- Features: Header Connector, Other
Find Suppliers by Category Top
Featured Products Top
-
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
OMM circular micro-connectors are designed for the board-to-cable interconnections and allow space-saving thanks to their shape & captive screw fixing. They save weight and meet MIL-DTL-55302F performances. Contacts are dismountable for easy maintenance. Features: Up (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
PCB solutions deliver up to 20 Gbps performance per differential pair. High-Speed connectors and cables are optimized for gigabit digital applications and protocols such as: USB 3.0, 10GbE, Camera Link, and PCIe. These high performance Mil-Aero style Nano-D connectors are built using (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
using advanced hermetic epoxy sealing technology to minimize outgassing, withstand mechanical stress, and maintain performance through demanding environmental conditions. Available configurations include MIL-spec connectors, coaxial feedthroughs, circular and rectangular multipin connectors (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components -
-D (MIL-DTL-83513) line. These contacts are rated at 3 amps per contact, and can withstand over 2,000 mating cycles. Hybrid connectors are available in wired or thru-hole PCB mount termination types. The wired power contact is an insert-able/removabl e type contact which can be optionally (read more)
Browse Wire to Board Connectors Datasheets for Omnetics Connector Corporation -
CircuitSeal™ is a hermetic sealing and encapsulation process that protects connectors, circuit boards, and electronic assemblies using a low-outgassing, chemically inert epoxy. By fully encapsulating components such as rigid and flex PCBs, hybrid circuits, and flat flex cables, it creates (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
halogen-free Green package Compact SOIC-8 208-mil surface-mount package Technical Specifications Manufacturer Winbond Electronics Part Number W25Q128JVSIQ Product Family (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
encapsulated transformers Inductors Inverter transformers Isolation transformers Low-profile transformers Medical transformers Printed circuit board (PCB) mount transformers Pules transformers Reactors (up to 400 Henries (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
M24308/23-9F TE Connectivity / Buchanan | Mouser
D-Sub MIL Spec Connectors PCB RECEPT 25P VERT .
-
CR4 - Thread: Gasket Spec
You might be interested in: Gaskets and Gasketing, PCB Pins and Receptacles, Military ( MIL - SPEC ) Connectors .
-
DB2-076P(705) Amphenol Aerospace | Mouser
Rectangular MIL Spec Connectors 76P 2 Row R/A PCB Daughter Board .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33074/62147774-MIT.pdf?sequence=2
British Columbia, Canada), as shown in Figure 3A.4.b. A PCB adapter was constructed to provide connections between the 21-pin MIL - SPEC -83513 micro-D connectors .
-
PandaX: a liquid xenon dark matter experiment at CJPL
Each module consists of four 12-channel PCBs . The high voltage inputs into the module are through four China-standard mil - spec DB25 connectors , tested for 2 kV.
-
Shear wave velocity profiling and evaluation of liquefaction potential in northeast Arkansas using simplified equipment
… external single channel, battery powered, signal conditioning unit for each accelerometer was used ( PCB Model 480C02) to … Low noise coaxial cable with mil - spec /BNC connectors was used.
-
http://www.mouser.com/catalog/specsheets/Amphenol_M55302.pdf
90° PCB stud, .260 stickout, Au/Ni ( Mil - Spec ), DB Amphenol® Low Mating Force Connectors are shipped lessaccessory items.
-
Kroy, Inc. - 98-YT31-1242 - Printer Media - Shrink Tubing - Allied Electronics
75in Shrink Tube 3:1 Ratio Mil Spec on 100ft Reels Rectangular/ PCB Connectors > Connectors .
-
Molex Incorporated - 10-11-2043 - Rectangular/PCB Connectors - Connectors - Allied Electronics
.5in Shrink Tube 3:1 Ratio Mil Spec on 100ft Reels Rectangular/ PCB Connectors > Connectors .
-
ZEDFA1501P44
… microscopy; screening of electronic components (visual inspection, electrical test, x-ray, and SAM); connector and cable assembly … 1435 Allec St. Anaheim, CA 92805 Tel: 714/999-1616 e-mail: techsupport@ TheTestLab.com Web: www.thetestlab.com Services: Testing, analytical, and educational services Tools/Techniques: Electrical, IPC-9202 SIR, IPC, mechanical, MIL - SPEC , PCB /PCA, plastics and composites, and UL testing; environmental …
Indicates content that may require registration and/or purchase.