Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CHARACTERISTICS OF 28 VOLT DC ELECTRICAL SYSTEMS IN MILITARY VEHICLES
-
Supplier: ProTek Devices
Description: High Energy Extended Pulse TVS FEATURES • IEC 61000-4-5 (Surge): 95A, 8/20µs Level 3 (Line-Ground) & Level 4 (Line-Line) • Meets MIL-STD-1275 Military Specification • 30 kilowatts Peak Pulse Power per Line (tp=1ms) • Each Device 100% Tested • High Average (DC) Power Dissipation
- Maximum Surge Current: 500 amps
- Clamping Voltage: 55 volts
- Features: SPD
-
Supplier: Accuris
Description: PALLETIZING DOMESTIC UNIT LOAD 12"75 ROCKET HEAD MK 1, 2, 3 AND MODS - INERT
-
-
Supplier: Accuris
Description: CHARACTERISTICS OF 28 VOLT DC INPUT POWER TO UTILIZATION EQUIPMENT IN MILITARY VEHICLES
-
Supplier: Accuris
Description: Characteristics of 28 Volt DC Electrical Systems in Military Vehicles
-
Supplier: Nova Electric
Description: The Galaxy-MIL Series Inverters are extremely rugged by design, and built to withstand the rigors of harsh environment military applications where MIL-STD-1275, MIL-STD-461, and MIL-STD-810 apply. The units are ultra reliable and used worldwide
-
Supplier: Red Lion Controls, Inc.
Description: Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (18-30 VDC) Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B LED Link/Activity Status Indication Hardened Aluminum Enclosure with Bulkhead
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) Rated for MIL-STD-810F, MIL-STD-461E and MIL-STD-1275B LED Link/Activity Status Indication Hardened Aluminum Enclosure with Bulkhead Mounting
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: XP Power
Description: DSF226 Series Filter & Surge Protection DC-DC Converter Up to 200 W Output Power Active Surge Protection MIL-STD 461 & DEF-STAN 59-411 MIL-STD 1275A-D DEF-STAN 61-5 Part 6 Issue 6 MIL-STD 810 3 Year Warranty
- DC Input Voltage: 15 to 33 volts
- DC Output Voltage: 36 volts
- DC Output Power: 200 watts
- Number of Outputs: 1 #
-
Supplier: XP Power
Description: • 400-600 Watts • 400 W Regulated Output • Optional 200 W Non-regulated Conditioned Rail • 1 to 4 Configurable Outputs • Input Voltage to MIL-STD-1275A/B/C/D • EMI to MIL-STD-461E
- DC Input Voltage: 18 to 36 volts
- DC Output Voltage: 2 to 48 volts
- DC Output Power: 400 watts
- Number of Outputs: 1 #
-
Supplier: Micropower LLC
Description: Designed for military applications, the Micropower DC-DC Converter is built with the latest switching technology in DC to DC conversion, achieving efficiency above 96%. Designed for MIL-STD 461F and MIL-STD 1275D and includes built-in protection against reverse polarity
- DC Input Voltage: 33 to 65 volts
- DC Output Voltage: 28 volts
- DC Output Power: 400 watts
- Type: DC/DC Converter
-
Supplier: Red Lion Controls, Inc.
Description: MIL-STD-461E and MIL-STD-1275B Hardened Aluminum Enclosure with Bulkhead Mounting Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS)
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: MIL-STD-461E and MIL-STD-1275B Hardened Aluminum Enclosure with Bulkhead Mounting Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS)
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: XP Power
Description: • 200-600 Watts • 200 and 400 W Regulated Outputs • Optional Non-Regulated Conditioned Rail • Optional Non-Regulated Conditioned Rail • MIL-STD-1275A/B/C/D • 3 Year Warranty
- DC Input Voltage: 18 to 75 volts
- DC Input Current: 38 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 2.1 to 80 amps
-
Supplier: ELMA Electronic Inc.
Description: monitoring, fan fail and over temp 500-1200 watt PSU options Input options: 90-264VAC Fixed PSU, 47-500 Hz, 28/48VDC Designed to meet: MIL-STD-5400, MIL-STD-810F, MIL-STD-46IE, MIL-STD-704E, MIL-STD-1275A,
- ISA Slots: 4 to 20
- PCI Slots: 4 to 20
- Backplane Bus: ISA / EISA, PCI
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: cards optional) MIL grade components Front mounted LEDs for; voltage monitoring, fan fail and over temp 500 to 2000 watt PSU options Input options: 90-264VAC Fixed PSU, 47-500 Hz, 28/48VDC Designed to meet: MIL-STD-5400, MIL-STD-810F, MIL-STD-46IE,
- 6U VME / VXI Slots: 12 to 20
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: XP Power
Description: • 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3 Year Warranty EMC and Safety Conducted Emissions EN55022 Conducted Level B. MIL-STD-461E/F, CE101 & CE102 Immunity
- DC Input Voltage: 10 to 40 volts
- DC Input Current: 10.05 amps
- DC Output Current: 10 amps
- DC Output Power: 100 watts
-
Supplier: ELMA Electronic Inc.
Description: optional) MIL grade components Front mounted LEDs for; voltage monitoring, fan fail and over temp 500 to 2000 watt PSU options Input options: 90-264VAC Fixed PSU, 47-500 Hz, 28/48VDC Designed to meet: MIL-STD-5400, MIL-STD-810F, MIL-STD-46IE,
- Backplane Bus: CompactPCI, VME, VME64x
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: ELMA Electronic Inc.
Description: optional) MIL grade components Front mounted LEDs for; voltage monitoring, fan fail and over temp 500 to 1200 watt PSU options Input options: 90-264VAC Fixed PSU, 47-500 Hz, 28/48VDC Designed to meet: MIL-STD-5400, MIL-STD-810F, MIL-STD-46IE,
- Backplane Bus: CompactPCI, VME, VME64x, VXI / VMI
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: VPT, Inc.
Description: is to JESD22, MIL-STD-810, and MIL-STD-883. The VSCF1-28 is intended for smaller satellites in low earth orbits (LEO), and NASA Class D missions where the balance of cost and guaranteed performance is critical. The VSCF1-28 is well suited for space applications as it is a
- Rated Voltage: 50 volts
- Rated Current: 1 amps
- Minimum Insertion Loss: 55 dB
- Operating Temperature: -55 to 100 C
-
Supplier: TDK-Lambda Europe GmbH
Description: addition, contains active suppression circuitry to block input voltage surges and transients. The FQB series simplifies system level compliance to MIL-STD-461, MIL-STD-1275, RTCA/DO-160 and MIL-STD-704 per MIL-HDBK-704-8. The encapsulated
- Rated Voltage: -40 to 40 volts
- Rated Current: 20 amps
-
Supplier: Rantec Power Systems Inc.
Description: one and six output voltages. We have both convection and condiction cooled units. Our products are designed to meet Mil-spec input requirements (704 or 1275) ,MIL-STD-461 EMI requirements, MIL-STD-810 environments and MIL-STD-901 shock. Let us
- DC Output Power: 600 watts
- DC Input Voltage: 28 to 270 volts
- Type: DC Power Supply
-
Supplier: Data Device Corporation (DDC)
Description: Loading Data Monitoring FEATURES Bridge Between Ethernet, MIL-STD-1553, and/or ARINC 429 Remote Access to 429 or 1553 Data via Ethernet Low Power 1GHz Intel Atom Processor 8 GB Solid-State Drive IP67 Rugged D Connectors 28V Power (MIL-STD-704 &
- Network Equipment: Bridge
- Area Network Type: Local Area Network (LAN)
-
Supplier: Rantec Power Systems Inc.
Description: MIL-STD-461 EMI, and MIL-S-901 shock. Up to 185W output 50 or 65 VDC output Compliant with MIL-STD-704 A-E, MIL-STD-1275 A-B Mu metal Shield Fixed frequency operation Rugged, meets MIL-STD-810 environments Withstands 100V
- DC Output Voltage: 50 to 65 volts
- DC Output Power: 185.00000000000023 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: VPT, Inc.
Description: VPTi10-28 is suited for distributed power systems in avionics and military applications. Features High Reliability Up to 10 amps of output current Up to 200W of output power Wide input voltage range Transient operation up to 80V per MIL-STD-704 and 100V per
- Rated Voltage: 40 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 45 dB
- Operating Temperature: -55 to 100 C
-
Supplier: APITech
Description: Dual Source 650W power supply capable of being powered from a universal shoreline (85-265VAC) or vehicle 12/24/28VDC battery / alternator source. It was designed to comply with MIL-STD-1275 for Vehicle Power Systems as well as MIL-STD-461 EMI. It can operate in a
-
Supplier: VPT, Inc.
Description: Independent, isolated outputs of 3.3V, 5V, 12V, 15V Wide input voltage range: 9 to 80 volts per MIL-STD-704 and MIL-STD-1275 High input transient voltage: 100 volts for 1 sec per MIL-STD-704 and MIL-STD-1275 Zero cross regulation
- DC Input Voltage: 9 to 80 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 3 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: Rantec Power Systems Inc.
Description: 270VDC inputs, and between one and six output voltages. We have both convection and condiction cooled units. Our products are designed to meet Mil-spec input requirements (704 or 1275) ,MIL-STD-461 EMI requirements, MIL-STD-810 environments and
- Type: DC Power Supply
-
Supplier: GAIA Converter
Description: provide high power efficiency up to 99% over the whole power range up to 300W.\ • Ultra compact limitor module • Transient suppressor module 80V • MIL-STD-704A/D/E/F, EN2282, AIR2021E • DO160E cat A, B and Z • Transient suppressor module 100V • MIL-STD-1275A/B/C/D, •
- Maximum DC Power: 300 watts
- Operating Temperature: -40 to 221 F
- Clamping Voltage: 80 to 42 volts
- Number of Protected Lines: 1 #
-
Supplier: XCEL Power Systems, Ltd.
Description: • Multi Output • High MTBF • Nuclear Detector Latch • Temperature Sensor GENERAL SPECIFICATION ¨ 28 V DC (Mil Std – 1275 and Def Stan 61 -5 Part 2) ¨ Multiple Outputs +5V @ 8A, +5V @ 0.6A, +3V @ 2.6A, +24V @ 1.67A ¨ Operating Temperature Range -40°C to +70°C ¨ BITE Capability ¨
- DC Input Voltage: 28 volts
- DC Output Voltage: 3 to 24 volts
- DC Output Current: 0.6 to 8 amps
- Form Factor: Circuit Board
-
Supplier: Glenair, Inc.
Description: electromagnetic shielding MIL-STD-1275 land vehicle power/EMI management MIL-STD 704 aircraft power/EMI management DO 160 commercial aerospace environmental, mechanical, and electromagnetic protection Acceptance test stations and software, leveraging LabView,
- PCB Type: Double-Sided Boards, Rigid-Flexible Boards, Single-Sided Boards
- Features: United States Only
-
Supplier: XCEL Power Systems, Ltd.
Description: watts. The input is designed with filtering to reduce EMI and to suppress or survive input transients; capable of surviving ISO 7637-2, Def Stan 61-5 part 6 issues 5 and 6, and Mil Std 1275D.
- DC Input Voltage: 18 to 40 volts
- DC Output Voltage: 3 to 30 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: MDE Semiconductor, Inc.
Description: 470 volts, and are RoHS and UL Recognized while also meeting IEC 61000-4-5 8/20 μs current surge requirements. Plus, this silicone diode design also meets MIL-STD 1275 requirements. The use of silicon technology in the Power TVS MAXPak silicone diode series offers lower clamping
- VR: 86 volts
- IPPM: 10,000 amps
- VBR: 100 volts
- Features: Other, Power Diode, Protector, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: VDC)†(MIL-STD-1275) Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity 40 Watts Maximum Power Consumption Optional Features Night Vision Goggle Filter (MIL-STD-3009) Flush Mount Bezel, IP67 Sealed Panel Mount, IP67 Sealed 19"
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Programmable Buttons via RS422 • Optional NVIS Compliance (MIL-STD-3009 Class B)
Find Suppliers by Category Top
Featured Products Top
-
and are designed to meet various military standards such as MIL-STD-461, MIL-STD-704, MIL-STD-810, MIL-STD-1275, MIL-STD-1399, RTCA DO-160, and DEF Stan 61-5. By meeting these rigorous standards, the PS Series ensures military operations can thrive even in the most challenging and hostile environments (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
platforms. MIL-STD-1275D (Power Quality) Optional compliance with military power quality standards for vehicle and platform (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
MIL-STD-1275 Compliance for Power Systems made Easy
The US Department of Defense Standard MIL-STD 1275 is an immunity standard that defines a series of test conditions to be applied to the input of a 28V electrical power system within a military vehicle. These include spikes, surges, operating voltages. MIL-STD 1275E superseded MIL-STD 1275D on 22nd
More Information Top
-
SLD 400 laser sniper-detection system
…km visibility with ambient light level less than 8,000 lx: 1,000 m At 5 km visibility with ambient light levels between 8,000 and 20,000 lx: >=500 m Power External supply: Mains ( MIL STD 1275 A) Internal supply (option…
-
Uncooled Gunner's Thermal Sight (UGTS)
…of-view Narrow FoV (h × v): 4 × 2° Wide FoV (h × v): 12 × 6° Time to operation: <15 seconds at 20°C Video format: CCIR or RS 170 Power supply: 18 - 32V ( MIL STD 1275 ) Operating temperature: -30 to…
-
LT450 Termite hand-held computer
…h at 30% duty cycle External DC: clean, regulated 12 V at 5 amps External AC: 98/260 V 40/50/400 Hz via adaptor Options: larger battery packs available - 10-18 V or 16-48 V DC MIL STD 1275 via adaptor Operating temperature…
-
PASSIVE TRACKER FROM SOUTH AFRICA
…update rate 50 Hz Minimum target contrast <5% of full white video Minimum target size 3 x 3 pixeis Maximum tracking Gate size 201 pixels x 145 lines per field Power supply 28 V DC ( MIL STD 1275 ) Power consumption approx 200…
-
Modules or Hybrids for MIL-SPEC DC-DC Conversion
In order to be considered for military applications, converters need to meet electrical specifications such as MIL STD 461E for EMI, MIL STD 1275 AND 704 for input surges and transients, and environmental requirements covered under MIL STD 810 such as shock…
-
Power Supply Technical Guide (.pdf)
MIL - STD 1275 , MIL-STD 704 & DEF STAN 61-5 are commonly used immunity standards.
-
Hybrid Electric Vehicles: Principles and Applications with Practical Perspectives
MIL STD - 1275 , 174 .
-
MOOG Small Armament Weapon Control Systems
…810E EMC specification: complies with Mil-Std 461E Self-protection: over current and over temperature, status information and BIT functions Loop closures: position, velocity, torque/PLC functionality Power requirements: 18-32 V DC in accordance with Mil - Std 1275 MC100D output power: 2…
-
Copenhagen Sensor Technology HO-SLM Intelligent Camera System
…Prepared for integration with TI, LRF, GPS, DMC Graphic generator BIT function Self test Auto calibration Extreme reliable line of sight, 0.25 mRad over entire zoom, focus and temperature range Encased in pressurised environmental housing (MIL-STD 461, MIL - STD 1275 ) .
-
RUGGEDISED COMPUTERS: Survival of the fittest
CHS-3 will also increase the number of systems that are compliant with Mil - Std 1275 .
Indicates content that may require registration and/or purchase.