Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rosenberg USA
Description: 80X25MM, 48 VDC, BALL BEARING FAN
- Maximum Air Flow: 46.6 SCFM
- Maximum Sound Level: 44 dbA
- Thickness: 0.9842525 inch
- Diameter: 3.149608 inch
-
Supplier: Computer Express L.L.C.
Description: • Military-grade 15" Intel Mobile new-generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • Solid thick aluminum front bezel • VESA-75, 100 wall-mounting • Auto power on after AC power loss • 1 x CF slot • Mini-PCI slot for wireless
- Features: Handheld / Portable, Other, Panel Mount
- General Features: Touch Screen
-
Supplier: SAE International
Description: The pursuit of greater fuel economy in internal combustion engines requires the optimization of all subsystems including thermal management. The reduction of cooling power required by the electromechanical coolant pump, radiator fan(s), and thermal valve demands real time control strategies.
-
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 8.6 Noise (dBA): Acoustic pressure input: 91 Acoustic pressure output: 98 Radiated acoustic pressure: 76 Current (A): 16 Flow rate (l/s): 540 Pressure (hPa): 53 Max. operating temperature (°C): -40/+70 Electrical power (W): 4079 Speed regulation: Single speed Voltage (V): 115/200
- Maximum Air Flow: 1,144.19520177623 SCFM
- Maximum Static Pressure: 21.277583209044316 in H2O
- Maximum Sound Level: 76 to 98 dbA
- Motor Voltage: 115 to 200 volts
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 0.48 Noise (dBA): Acoustic pressure input: 68 Acoustic pressure output: 70 Radiated acoustic pressure: NA Flow rate (l/s): 90 Pressure (hPa): 6.7 Max. operating temperature (°C): -40/+70 Speed regulation: single speed Voltage (V): 28 Type: AC axial Max. speed (rpm): 14800
- Maximum Air Flow: 190.699200296039 SCFM
- Maximum Static Pressure: 2.6898076886905087 in H2O
- Maximum Sound Level: 68 to 70 dbA
- Motor Voltage: 28 volts
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 2.15 Noise (dB) - values estimated and not measured: Acoustic pressure input: 74 Acoustic pressure output: 77 Radiated acoustic pressure: 64 Current (A): 20 Flow rate (l/s): 70 Pressure (hPa): 13 Electrical power (W): 364 Speed regulation: Single speed Voltage (V): 28 Type: DC Axial
- Maximum Air Flow: 148.321600230252 SCFM
- Maximum Static Pressure: 5.219029843727849 in H2O
- Maximum Sound Level: 64 to 77 dbA
- Motor Voltage: 28 volts
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 6.2 Noise (dBA): Acoustic pressure input: 80 Acoustic pressure output: 83 Radiated acoustic pressure: 62 Current (A): 5A Flow rate (l/s): 142 Pressure (hPa): 43 Max. operating temperature (°C): -40/+70 Electrical power (W): 1160 Speed regulation: variable speed Voltage (V): 115/200
- Maximum Air Flow: 300.880960467083 SCFM
- Maximum Static Pressure: 17.2629448677152 in H2O
- Maximum Sound Level: 62 to 83 dbA
- Motor Voltage: 115 to 200 volts
-
Supplier: ArKco Sales, Inc.
Description: Nebraska, with offices in Minnesota and Iowa. ArKco's core markets include: IT/server/storage, military/commercial avionics components, power supply components, power generation equipment, medical electronics, security systems, vending machines, transportation, telecommunications and HVACR.
-
Supplier: Amphenol Aerospace Corporation
Description: The “AN” Filter Connector is designed in configurations intermateable and intermountable with MIL-DTL-5015* connectors and provides electromagnetic interference protection for critical circuits. • Same dimensions as the non-filtered standard MIL-spec connectors with the exception of back shell
- Contact Size (AWG): 0 to 16 AWG
- Voltage Rating: 50 to 200 volts
- Current Rating: 7.5 to 13 amps
- Number of Contacts: 1 to 85 #
-
Supplier: Ebac Industrial Products, Inc.
Description: penetration. The NBC filter unit contains the following major components. NBC Composite Filter Dust Filter Coalescer Water Blast Eliminator Fan And Motor Assembly Main Access Panel Assembly NBC Filter Assembly Safety Devices
-
Supplier: Ebac Industrial Products, Inc.
Description: the NBC unit is available. The Unit running lmap (Green) indicates that the NBC fan motor is running. The NBC unit control switch is a simple toggle switch. Putting this switch into the on position will operate the NBC fan and operate the NBC/ACU fresh air interlock. The ACU/NBC fresh
-
Supplier: SIE Computing Solutions, Inc.
Description: Bolted Construction Four Sizes: 1/2, 3/4, full, 1 1/2 ATR VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size Power Supplies (Customer Defined) Top Load Style
- 6U VME / VXI Slots: 4
- Controls & Indicators: Chassis Fan Failure Indicator, Temperature Alarm Indicator
- Mounting Style: Desktop
- Backplane Bus: VME
-
Supplier: Ebac Industrial Products, Inc.
Description: A LIGHTWEIGHT ruggedised air conditioner of aluminium construction built to military standards. Designed to fit to the inside corner of a shelter, taking condenser air in through the side and out through the rear of the unit. For this purpose the unit is available in either a right-hand or
-
Supplier: XCEL Power Systems, Ltd.
Description: to +80°C ¨ Short Circuit Protection ¨ Efficiency >71% ¨ Weight: 8.2Kg ¨ High Speed Fans to provide Forced Air Cooling ¨ Through-hole Technology utilised ¨ Designed to meet High Vibration Levels ¨ Custom in-house Design – Mechanical, PCB, Electrical & Electronic ¨ Dimensions: 416 x 240 x 145
- AC Input Voltage: 115 volts
- Input Frequency: 400 Hz
- AC Output Voltage: 115 volts
- DC Output Voltage: -15 to 20 volts
-
Supplier: Aitech Defense Systems, Inc.
Description: Forced air fan-cooled VME computer enclosure. Rugged Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Six (6) Standard VME64x Slots Internally Conduction-cooled;
-
Supplier: Aitech Defense Systems, Inc.
Description: Compact and lightweight with five (5) standard VME slots. Rugged Chassis for Mobile Military/Aerospace Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Five (5) Standard VME Slots Internally
-
Supplier: Allied Electronics, Inc.
Description: Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military
-
Supplier: Computer Express L.L.C.
Description: • Military-grade 100% fan-less 12" Intel Mobile new- generation Yonah 1.6/1.86GHz Panel PC • 100% water-proof front • IP-65, 66, 67, 68, NEMA-4, 12 • DDR-2 667MHz RAM up to 4GB • 2 x Gb LAN, 4 x USB, 2 x COM • Panel-mountable • VESA-75 wall-mounting • Auto power on
- Features: Handheld / Portable, Other, Panel Mount
- General Features: Touch Screen
-
Supplier: Allied Electronics, Inc.
Description: Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military
-
Supplier: Allied Electronics, Inc.
Description: Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: customized according to various types of non-standard precision slip ring, gas electric slip ring, micro conductive slip ring, HD slip ring, optical fiber slip ring, high-frequency slip ring, wind power slip ring, large current slip ring, motor slip ring, fan slip ring, hollow shaft
- Number of Circuits: 49
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Allied Electronics, Inc.
Description: Frequency Inverters, Switch Cabinets, Industrial Applications, Medical, Military
-
Supplier: Xoxide
Description: prestigious oxymorons such as military intelligence, virtual reality, jumbo shrimp, and um...Advanced BASIC. Case Size: Mid Tower Fans: 1 x 120mm Rear Exhaust Fan 1 x 120mm Blue LED Side Panel Intake Fan 1 x 120mm Crystal Core Fan Material: Steel Dimensions: 17.5"
-
Supplier: Xoxide
Description: Master CM Storm Sniper Case boasts a screw-less design for lightening quick upgrades and maintenance. Case Size: Mid Tower Fans: 2 x Blue 200mm Fans, 1 x 120mm Fan Material: SECC, Plastic Dimensions: 22.3" x 10" x 21.7" Side Panel: Mesh Bezel Drive Bays: 5 x Ext. 5.25" / 5 x
-
Supplier: HDT Global
Description: Control box mounted remotely from heater for flexibility Fan-only option for ventilation Ducts used to direct heat to area needing heat Low-voltage controls for safe outdoor use The UH68ODH Tent Heater uses 110-volt power and burns all grades of diesel fuels, including the military's
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Other
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Ideal for “Set and Forget” applications · Multi-turn adjustment screw (approx. 15 turns) · Fits standard 16-pin DIP socket · Input & output fully TTL interfaced & buffered (10 T2L fan-out capability) · Resolution: 0.5ns typical · Adjustment range: 7ns to 25ns · Output rise time:
- Time Delay: 7 to 25 ns
- Rise Time: 4 ns
- Delay Line Technology: Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: 45% smaller than an equivalent SCR switching power supply Designed to meet military environment MIL-STD-810C Digital meter readout Convection cooled, no fans or blowers Constant voltage/constant current Overvoltage protection-built in
- DC Output Power: 500.00000000000006 watts
- Type: DC Power Supply
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are accessible
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-5W-422+ is a Class A, high-power amplifier providing very wide bandwidth for a broad array of military, commercial and testing applications. Excellent flatness across its entire operating frequency range makes it ideal for systems where consistent performance across
- Operating Temperature: -20 to 50 C
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Applications: Military / Defense
-
Supplier: APEX Machine Tool Company
Description: aircraft. These parts include: Missile bodies and wings, Spars and ribs, Thrust reverser components, Inlet ducts, Engine fan spacers, Engine fan blades, F-22 components, F-117 inlet grids, Inlet and outlet guide vanes, Control surfaces, UAV surfaces and JSF parts.
- Industry Served: Aerospace, Electrical / Electronics, Industrial, Marine, Medical, Military, Optical, Packaging Equipment, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, North America, Northeast US Only, United States Only
- Capabilities: Die Forging, Extrusion, Jigs and Fixtures, Sheet Metal Forming Dies, Welding Fixtures
-
Supplier: DCM Tech Inc.
Description: VERIFY SURFACE AND SUBSURFACE STRUCTURAL INTEGRITY IN: Industrial Crankshafts Ferrous Parts Aircraft Components Landing Gear Components FEATURES: Three selectable modes Up to 4000 amp AC 2500 amp HWDC 5000 amp FWDC Auto-Demag cycle Pneumatic head and tail stock Coil Diameters 16" or 20" Hood and
- Features: Aircraft / Military Inspection, Inclusions, Machining / Grinding Damage, Other, Pore / Void, Surface Cracks / Abrasion, Weld / Joint Inspection
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
-
Supplier: LeeMAH Electronics, Inc.
Description: We serve customers from industries spanning from communications, industrial, instrumentation, and medical devices to military, aerospace, transportation, and professional audio. These clients rely on us as a one-stop source for all types of electro-mechanical boxes. Some of these include
- Capabilities: Design Assistance, Full System Assembly (Box Build), Just-In-Time Capability, Large Production Quantities, Part Procurement, Prototype / Low Production Quantities, Subsystem Assembly, Testing and Evaluation
- Features: East Asia / Pacific Only, North America, Southern US Only, Southwest US Only, United States Only
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Designed in accordance with military-grade vibration standards and fully adapted to the vibration environment of the fan Anti-dust design fully meets the dust-proof requirements for desert use Standard aluminum cabinet and enclosure Standard flange configuration, can match well with
- Number of Circuits: 24
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: SIE Computing Solutions, Inc.
Description: 6U) x 17”W x 12”D 2 to 11-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant CompactPCI Subrack Hot Swap, N+1 175W Power Options Hot Pluggable, Fan Tray with Four 46cfm Fans Multiple Front Plug-in Peripheral Options/Configurations Available Available with 2.16 or 2.17 Fabric
- Card Format: 6U
- CE / FCC Certified: CE / FCC Certified
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: Video Furniture International, Inc.
Description: Need to duplicate the functionality of an OEM dual plasma stand at a more attractive price and have the system roll around from room to room too?Create it with VFI Model MC1000 metal cart.The MC1000 metal cart provides functionality and durability suitable for most educational, business,
Find Suppliers by Category Top
Featured Products Top
-
converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. About Rosenberg (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
level against "solids", the second against "liquids". Both digits should be specified to define an enclosure. These fans can be used in a wide variety of applications including emergency vehicles, military and mobile units, medical systems, field and ground support equipment, marine products, security (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg USA has introduced two new high-efficiency backward curved impellers equipped with integral inlet cones for optimal airflow. The new DKHR Series fans are available in 630 mm and 710 mm and are suitable for a wide range of HVAC and air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
: Medical. Small and portable medical devices and wearable technologies benefit from our frameless fans due to their thin, lightweight, and quiet design. Military. Frameless fans offer a more lightweight and compact solution for (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
(VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in data center, railway, marine, military and avionics (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
An Integrated Fan Speed Control Solution Can Lower System Costs, Reduce Acoustic Noise, Power Consumption and Enhance System Reliability
Less than six years ago, thermal cooling in the electronics arena was mainly an issue for highperformance, high-end applications, such as, military, aerospace and large-scale industrial and medical applications. Outside these sectors, thermal cooling was just a premature notion. In the short span
-
Power Divider/Combiner Types and Functionality
. The block diagram makes it easy to see why resistive divider/combiners are used for military radio testing. The block diagram for reactive power divider/combiners shows how its construction is better suited for the fan-in or fan-out of RF signals to multiple devices. If you have any questions, please
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
20 countries will gather in Sunnyvale, Calif., next month to tell how the emerging technology of data fusion is fanning out into fields as diverse as predicting traffic jams and earthquakes, and building robots with hand-eye coordination. Some partisans see information fusion one day supplanting
-
White Paper: SLC vs MLC: Considering the Most Optimal Storage Capacity
count in storage memory cells. These storage technologies are known as single-level cells (SLC) and multi-level cells (MLC). Both of these technologies should be considered as essential assets for industrial, commercial, or military applications. In datacenters, the things that usually go bad
More Information Top
-
Computational Science and Engineering Advances Understanding of Complex Unsteady Flows in High Performance Fans and Compressors
The ability of high fidelity simulations to more accurately model complex flow phenomena in high performance military fans and compressors is demonstrated.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49925/31760821-MIT.pdf?sequence=2
*1-stage high through flow military fan (Boyer, 1993 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80502/43273666-MIT.pdf?sequence=2
(b) Meridional view of ADLARF 2 Stage military fan from [53] .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8108/51299430-MIT.pdf?sequence=2
Other commercial and military fan stages such as the F119 fan stage have similar inlet Mach numbers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28669/58974709-MIT.pdf?sequence=2
679 For a summary of where the territorial system stands now and the lack ofprogress in its abolition over the last four years, see John McBeth, "Indonesia: The Military Fans Out," FarEasternEconomic Review (2002).
-
Journal of Propulsion and Power > Three-Dimensional Flow Theory of Turbomachinery, Part 2: Design and Analysis System
This theory and its numerical methods are also employed in the design or redesign of several civil and military fans , compressors, and turbines, and of a certain fluid turbomachinery.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/39220/inc_Summary_NPS_1994_Redacted.pdf?sequence=1
The project goals are to provide code vs. measurement comparisons, to develop practical unsteady measurement diagnostics for use in military fan development testing, and to document a design-and-test case study for instructional purposes.
-
India and China in the Emerging Dynamics of East Asia
Military Fan Culture, Taipei Ming Yen Tseng (ᴮ ⚾) (2010) China breaks through first island chain, Taiwan becomes a bor- derland of China.
-
ZCP2002HT151
LPB Process Capability -- Current and Future Typical Large Thrust Military Fan Blade (15 35K lb thrust --- 1-3 Sq.
-
Aerospace Sciences Meetings > Prediction of a Transonic Rotor Fluid/Structure Interaction With a Travelling Wave Using a Phase-lag Boundary Condition
Chew et al.[11] used inviscid linearized model to capture stall flutter(or referred to as part-speed flutter) of a civil wide chord fan and a low aspect ratio military fan engine.
Indicates content that may require registration and/or purchase.