-
Supplier: Glenair, Inc.
Description: Military QPL and MCOTS Fiber optic interconnect technologies (MIL-DTL-38999 Type, MIL-DTL-83526 GFOCA Type, MIL-PRF-28876, ARINC 801 and more) deliver high data rate and high bandwidth performance in harsh land, sea, air, space and C4ISR applications. Precision-engineered QPL and
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic, Stainless Steel
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: Amphenol Fiber Systems International
Description: ST Connectors - For Military and Industrial Use Amphenol Fiber Systems International (AFSI) offers rugged military fiber optic ST connectors for deployable and fixed communication system requirements. AFSI's connectors are designed to provide the best
- Insertion Loss: 0.75 dB
- Operating Temperature: -55 to 125 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Amphenol Fiber Systems International
Description: TFOCA-II® 4-Channel Fiber Optic Connectors In 1999, Amphenol Fiber Systems International (AFSI), in collaboration with the United States Army Communications-Electronics Command (CECOM), designed the "next generation" deployable fiber optic connector for the
- Insertion Loss: 0.3 to 0.75 dB
- Operating Temperature: -46 to 71 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
-
Supplier: Powell Electronics, Inc.
Description: TERMINI - FIBER OPTIC CONNECTORS
- Connector Type: Fibre Channel Connector
-
Supplier: Amphenol Fiber Systems International
Description: ARINC 801 Connectors Amphenol Fiber Systems International (AFSI) produces the ARINC 801 cylindrical fiber optic connector suite for aerospace and military applications. Based on the commercial ARINC 801 specification, this series features a removable alignment
- Insertion Loss: 0.3 dB
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Application: Multimode, Single Mode
-
Supplier: Amphenol Fiber Systems International
Description: ARINC 801 Fiber Optic Termini Amphenol Fiber Systems International (AFSI) offers fiber optic high performance termini and connector systems within a wide range of cylindrical and rectangular interconnect packaging. Amphenol can now offer ARINC 801 compliant termini for
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MILITARY CONNECTOR ACCESSORY
-
Supplier: L-com, Inc.
Description: L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating
- Operating Temperature: -40 to 75 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating
- Operating Temperature: -40 to 75 C
- Cable Type: Duplex, Patchcord
- Connector Type: SC
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating
- Operating Temperature: -40 to 75 C
- Cable Type: Duplex, Patchcord
- Connector Type: ST
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: L-com's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for operating
- Operating Temperature: -40 to 75 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Mil-Qualified, Fiber Optic
- Connector Type: Military Connector
-
Supplier: Visual Sound, Inc.
Description: Wireworks Corp. One or two RU Steel angled panels, OpticalCOn DUO 2 core chassis connectors, Optional protective covers in colors, Nickel or Ruthenium connector finish, Complete with 2 meter LC-Duplex to LC or ST assembly. Wireworks opticalCON Fiber Solutions solves the problem
-
Cable Assemblies - 9/125 Single Mode, Military Fiber Cable, Dual ST / Dual ST, 10.0m -- FSA00004-10MSupplier: MilesTek Corporation
Description: MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for
- Cable Length: 32.808416666666666 ft
-
Supplier: MilesTek Corporation
Description: MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for
- Cable Length: 3.280841666666667 ft
-
Supplier: MilesTek Corporation
Description: MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for
- Cable Length: 16.404208333333333 ft
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: DHS058-40-1F optoelectronic slip ring :Military grade standard, solid shaft ,diameter 58mm,1 channel fiber optic combined with 40 channels power. Transmits ordinary electrical signals and optical signals. The optical signal transmission rate can reach more than
- Number of Circuits: 40
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: MilesTek Corporation
Description: MilesTek's Military Grade fiber optic patch cables are built with specialized Military Tactical fiber cable that features impact and crush resistance characteristics which comply with Military requirements. Additionally, these robust assemblies are rated for
- Cable Length: 3.280841666666667 ft
-
Supplier: Douglas Electrical Components
Description: application requiring optical fibers, from IoT control boxes to military equipment. OFC connector assemblies can also be hermetically sealed for simple integration and ultimate protection of the fiber. We also offer design support for explosion-proof assemblies exposed to
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: advantage 1. Product advantage: DHS015-1F is a standard single-mode single-channel optical fiber slip ring series. The sturdy and durable main body can choose pigtail, pigtail plus FC/PC connector or directly connected with ST, FC connector configuration. The R series has
- Number of Circuits: 1
- Operating Speed: 0 to 1,200 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Amphenol Aerospace Corporation
Description: Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance coax, triax, twinax, quadrax, thermocouple, PCB tail
- Contact Size (AWG): 0 to 8 AWG
- Current Rating: 70 to 250 amps
- Number of Contacts: 1 to 4 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: ValueTronics International, Inc.
Description: The 2303/15 is a Single Mode Fiber Laser Light from JDSU. Additional Features: Source Type: Laser Laser Safety: IEC 60825-1:2007 Fiber Type: SM (9/125 μm Optical interface type: PC/1 single port for all wavelengths Cost-effective, rugged and compact solution Interchangeable
- Test Equipment Type: Hand Held
-
Supplier: Carlisle Interconnect Technologies
Description: The LITEflight® EP (Enhanced Performance) series of aerospace-grade fiber optic cables provides all the performance and benefits necessary to perform in the harsh environments of your aerospace and military applications but with lower loss, tighter bend radius, improved thermal
- Cable Diameter: 1.8 mm
- Cable Weight: 0.00684566929133857 lbs/ft
- Wavelength: 850 to 1,300 nm
- Maximum Attenuation: 0.6 to 2.9 dB/km
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: channels) +F 3.Fiber type: 9/125 (single mode), 50/125 (multi-mode), 62.5/125 (multimode) 4.Working wavelength: 850nm, 1310nm, 1550nm 5.Pigtail: length 1.2m, S (customer specified); encapsulation - armor; connector form FC/ST/SC/LC/N=no connector; end face form PC (flat), APC
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 3.Fiber type: 9/125 (single mode), 50/125 (multi-mode), 62.5/125 (multimode) 4.Working wavelength: 850nm, 1310nm, 1550nm 5.Pigtail: length 1.2m, S (customer specified); encapsulation - armor; connector form FC/ST/SC/LC/N=no connector; end face form PC (flat), APC (inclined) For
- Features: Military Grade
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10 Gbps
- Form Factor: Module
- Features: Other
-
Supplier: Glenair, Inc.
Description: Harsh-Environment Photonic and Fiber Optic Technologies ” leveraging MIL-DTL-38999 (M29504), Series 80 Mighty Mouse, GFOCA, ARINC 801, MIL-PRF-28876, MT and other high-performance connector technologies ” for Ethernet, Digital Video, High-Speed Data, and Signal AggregationUp to 10 Gbps
- Form Factor: Module
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The Model 4159 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber conversion. The Model 4159 fibre to rs converter
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Fiber Optic, Indicators
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Omnitron Systems Technology, Inc.
Description: across a variety of network architectures and topologies. The X21 also supports fixed-fiber multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The iConverter X21 is available as a compact, unmanaged
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Electro Standards Laboratories
Description: Electro Standards manufactures Circular MIL Connector Custom Cable Assemblies for harsh environment Military and Shipboard applications. Fabricated using the highest quality material available.
- Features: Bulk Cable, Cable Assembly
- Gender: Female-Female, Male-Female, Male-Male
- Product Type: Fibre Channel, Serial / RS-232/422/485
- Application: Networking, Telecommunications
-
Supplier: Electro Standards Laboratories
Description: The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating
- Form Factor: Board
- Connector: DB-9, ST Multimode
- Network: Multimode Fiber, RS232/422/485
-
Supplier: Electro Standards Laboratories
Description: The Model 4166 is a high speed ruggedized Fiber to USB interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4166 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user
- Primary Port Maximum Cable Distance: 3,750 m
- Form Factor: Board, Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: SFCable.com
Description: ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 2 Meter (6.56ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: MT-RJ, ST
- Fiber Mode: Multimode
-
Supplier: SFCable.com
Description: ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 5 Meter (16.4ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: MT-RJ, ST
- Fiber Mode: Multimode
-
Supplier: SFCable.com
Description: ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 3 Meter (9.84ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise
- Cable Diameter: 0.125 mm
- Cable Type: Duplex
- Connector Type: MT-RJ, ST
- Fiber Mode: Multimode
Find Suppliers by Category Top
Featured Products Top
-
applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automation Controls, National R&D Test Labs, Utilities, Airport CT scanners, fiber to the desktop and a myriad of other industries and applications. Many of our products convert electrical (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol (read more)
Browse Circular Connectors Datasheets for DigiKey -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
MPO Field TV connector combines high speed and high density of well-known MPO/MTP Fiber Optic connectors using MT ferules, with high resistance of MIL-DTL-38999 Series III Military shells for various harsh environment applications such as high speed embedded network backbones for battleships (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Key identification terms: IP65 fiber optic hybrid slip ring, 4 channel fiber optic rotary joint, photoelectric slip ring, FORJ with electrical slip ring, military grade fiber optic slip ring. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
some businesses already having FAA approvals to trial out such systems. What challenges do eVTOLs have to overcome to become practical, how do cables and connectors factor in, and how can Cinch’s range of products help engineers advance (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Fiber optic interconnect and optoelectronic packaging challenges for future generation avionics
C. Good and G. Brown, “Next generation military fiber optic connectors ,” IEEE Avionics Fiber-Optics and Photonics Conference, pp. 70-71, 2006.
-
Table of contents
Next Generation Military Fiber Optic Connectors .....................................................................................70 ThB2 .
-
Crimp-And-Cleave Lensed Terminus For Military Cylindrical Connectors
The greatest single shortcoming of military cylindrical connectors for fiber op- tics is the fact that, with normal manufacturing tolerances, they allow a wide varia- tion in the mutual longitudinal position of two mated contacts or termini.
-
Splices And Connectors For Single And Multimode Optical Fibers
MILITARY HERMAPHRODITIC SIX FIBER CONNECTOR .
-
Cleaving of Optical Fibers
Woods, J.G., Hodge, M.H., Ryley, J.F., "A Military Six Fiber Hermaphroditic Connector ," Proceedings, FOC 80 at San Francisco, CA, Information Gatekeepers, Brookline, MA 02146, 1980.
-
Pcs Cable Connector Termination, Radiation Exposure, And Testing
However, most plastic clad materials lack the physical properties to provide a good adhesive bond required by military ruggedized fiber optic connectors .
-
Four Port Coupler And Bidirectional Coupler For Multimode Optical Fiber
J. Woods, M. Hodge and J. Ryley "A Military Six Fiber Hermaphroditic Connector " Proceedings FOC '80, .
-
Test Conditions For Fiber Optic Connectors And Splices
J. G. Woods, M. H. Hodge, and J. F. Ryley, Jr. , A Military Six Fiber Hermaphroditic Connector , International Wire and Cable Symposium Proceedings, 1980, pages 229 -234.
-
Tests and results of active alignment fiber optic connectors for space usage
Many military multi- fiber connectors such as MIL-C-28876 incorporate extremely large backshells, on the order of six inches long, or longer.
Indicates content that may require registration and/or purchase.