-
Supplier: OTTO Controls
Description: joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, None
- Features: EMI / RFI Protection, Other Input Technology
-
Description: Designed and proven by qualifications testing for the most severe military equipment environments. Units utilize a hermetically sealed construction and meet humidity and seal requirements of MIL-STD-810 Method 507 procedure 1 and seal requirements of MIL-STD-202 Method 112, Cond. A and C.
- Features: Bellows, Gaiter or Boot, Other
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Connector: None
- Mounting: Panel
-
Supplier: Larson Electronics LLC
Description: back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds
-
-
Supplier: Larson Electronics LLC
Description: inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the
-
Description: Models 475 and 485 have a designator and two axis control with switch. Models 475 and 485 are for use in control grips such as Model 1505. They include a joystick with spring loaded axial motion to operate an SPDT switch. The Model 475 is for less severe environments. Model 485 is sealed for
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Grip Style: Custom
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
-
Supplier: Interface Displays & Controls
Description: The designs for full-travel keyboard feature ergonomic layout, custom encoding with illuminated switches, legends meeting military rugged design specifications. Features Low profile Full-travel switches Tactile feedback Illuminated legends or annunciators Host computer compatibility Custom
- Additional Features: Backlighting, Pointing Button / Joystick, Trackball
- Connection: Cable
- Features: Meets Military / Aerospace Specifications
- Key / Overlay Material: Metal
-
Supplier: CTI Electronics Corporation
Description: The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our
- Number of Buttons: 3
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Interface: Internal
- Device Type: Joystick
-
Supplier: CTI Electronics Corporation
Description: sealing. Options include joystick knob selection with Serial, PS/2 or USB interface, and custom length cables or special wiring as required. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer
- Number of Buttons: 1
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Interface: Internal
- Device Type: Joystick
-
Supplier: CTI Electronics Corporation
Description: military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.
- Number of Keys: 71
- Additional Features: Backlighting, Mouse Keypad, Pointing Button / Joystick
- Connection: Cable
- Mounting: Desktop / Enclosed
-
Supplier: CTI Electronics Corporation
Description: excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts. The KIO6800 Series is also available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66).
- Number of Keys: 71
- Additional Features: Backlighting, Mouse Keypad, Pointing Button / Joystick
- Connection: Cable
- Applications: Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Point of Sale (POS), Vehicular
-
Supplier: HydraForce, Inc.
Description: for use as a stand alone system, or for working together in a large complex network with other devices using its onboard CAN communications. The ECU-MS is equipped with 25 inputs and 12 or 20 outputs to interface with HydraForce joysticks, sensors, displays and valves.
- Supply Voltage (DC): 9 to 32 volts
- RAM: 0.128 MB
- Features: Anti-Vibration, Data Logger / Recorder, PID Control, Up / Downtime Tracking
- Communication: CANbus, RS232
-
Supplier: OTTO Controls
Description: faceplate configurations are possible. The grip body has 10 possible switch location options. The G2 has been enhanced with a USB option that enumerates as a standard human interface device (HID) joystick. No software drivers are required. The internal USB device supports up to 18 buttons and
-
Supplier: HydraForce, Inc.
Description: for use as a stand alone system, or for working together in a large complex network with other devices using its onboard CAN communications. ECU-MM is equipped with ample inputs and outputs to interface with HydraForce joysticks, sensors, displays and valves. There are 44 inputs consisting of
- Supply Voltage (DC): 9 to 32 volts
- RAM: 0.256 MB
- Features: Anti-Vibration, Data Logger / Recorder, PID Control, Up / Downtime Tracking
- Communication: CANbus, RS232
-
Supplier: Larson Electronics LLC
Description: NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. Dimensions: 6 inches wide by 6
-
Supplier: Larson Electronics LLC
Description: polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops
-
Supplier: Bobcat Company
Description: simple, responsive joystick provides hassle-free attachment control. A simple switch or lever activates most features. The 5600 is engineered to meet the same standards as the rest of the Bobcat equipment lineup. Many of its components—such as the engine and cooling system—are the same as
-
Supplier: Fiberscope.net by MEDIT
Description: The FreedomView Advanced Borescope is a great “grab and go” device ideal for a wide range of applications in aviation, power generators, military and law enforcement inspections. This user-friendly, cost-effective borescope is designed for quick, intuitive inspections on the go that will
- Tube or Sheath Diameter: 6 mm
- Working Length: 2 m
- Field of View: 80 degrees
- Operating Temperature: -13 to 104 F
-
Supplier: Xoxide
Description: throttle flight controller ever created, Saitek X52 is sure to please even the most hardcore of virtual pilots. Fully loaded with programmable controls, the Saitek X52 Flight System has been engineered from realistic, military-spec materials and made to be fully customizable, delivering the a
Find Suppliers by Category Top
Featured Products Top
-
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
Mission-critical defense and aerospace applications require precise, reliable systems. OTTO Controls works closely with customers to design solutions to specification and then produces and rigorously tests these systems in-house to perform as required under extreme or harmful conditions. Grips, joysticks, and thousands of MIL-Spec or military-qualified switches are manufactured in the U.S. (read more)
Browse Control Grips Datasheets for OTTO Controls -
, including OTTO Controls’ CAN joysticks and CAN Rocker, on the samenetwork. It can act as a base module for daisy-chaining up to seven CAN Rocker expansion modules. Product Features • CANbus J1939 or CANopen output (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc.
More Information Top
-
New products
…ometersfeatureananodized aluminum, thermo plastic design with diameters ranging from 0.860” to 2.620” (2.2cm to 6.7cm) and a rotational life of 5 to 50 million cycles minimum, making them ideal for animatronics/ robotics, automotive handicap controls and military joysticks .
-
Daco Scientific Ltd
Design and manufacture trackballs, control grips and joysticks for military and aerospace related applications.
-
Radiometric Image Restoration And Calibration With A Modified TICM II Thermal Imager
c9ntrol box with direct -hold calibratable controls for gain and offset was fabricated', to replace the incremental joystick of the military version.
-
The Dissertation Committee for Matthew Thomas Payne
Certifies that this is the approved version of the following dissertation:
The Ludic Wars:
The Interactive ...
The implication is that even if one never picks up a joystick to play a military shooter, or a virtual assault rifle in a museum or at a recruitment event, the ludic soldier identity and its attendant nationalistic pleasures inform gamers and…
-
industrial and research news
Based upon experience gained designing and manufacturing military and commercial force sensitive joysticks since 1977, now under a QA system approved to BS.5750, this new totally confidential service is offered for prototypes or full production runs.
-
Affordance-based control of a variable-autonomy telerobot
Tedious teleoperation/ joystick control is typical in military applications, like complex manipulation and navigation with bomb-disposal robots.
-
ATK unveils MAWS for self-protection
Below-decks, the MAWS remote operator console features a touch panel display, function and safety switches and either dual grips or a military standard video game-type joystick controller.
-
ATK unveils MAWS for self-protection
Below-decks, the MAWS remote operator console features a touch panel display, function and safety switches, and either dual grips or a military standard video game-type joystick controller.
-
Control grip from Aerco brings intuitive control and freedom of movement to military personnel
The new, patented FMCU (Freedom of Movement Control Unit) from Ultra Electronics Measurement Systems (MSI) and available in the UK from Aerco, is designed to suit a generation of military personnel that cut its teeth on joysticks and game controls.
-
Human Interface and the Management of Information. Interacting with Information
Haptic systems for military applications include devices such as haptic joysticks and gloves for control of robots and exoskeletons [8].
Indicates content that may require registration and/or purchase.