Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: Our power filters for Military and Aerospace applications are available in both standard and custom designs. Our electromagnetic compatibility expertise in the tempest arena can help you meet MIL-PRF-15733 and MIL-STD-461 standard requirements.
-
Supplier: Newark, An Avnet Company
Description: FILTER MODULE, MILITARY GRADE, 50VDC; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:-; Output Current - Output 1:-; Output Voltage - Output 2:-; Width:1.57mm RoHS Compliant: No
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
-
Supplier: Genisco Filter
Description: Power filters protect and facilitate power and secure communications for shielded rooms and buildings. SPECIAL FEATURES Filters Factory pre-wired clean output lead provided through the pipe penetration Low Pass filter circuits ~ passive components which includes
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Rantec Power Systems Inc.
Description: meet your requirements. Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed
- Type: DC Power Supply
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility Power Line Filter
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
EMI Filters and RFI Filters - Power Line Filter, High Performance Series Capacitive Input -- GF68200Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. The GF68200 Facility Power Line
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Amphenol Aerospace Corporation
Description: Ground plane versions and Press-fit® with compliant pins ESD (Electrostatic Discharge) protection Filter/Transient protection Hermetic versions Long reach receptacle styles Numerous shell geometries, finishes and accessories
- Contact Size (AWG): 0 to 8 AWG
- Current Rating: 70 to 250 amps
- Number of Contacts: 1 to 4 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Ohmite Manufacturing Co.
Description: conducted immunity (commercial) or susceptibility (military) standards. Ohmite offers multiple EMI filter series to accommodate each unique filter application. Ohmite filters bear the most relevant safety certifications including UL and CSA. Filter types offered by
- Rated Voltage: 250 volts
- Rated Current: 1 to 15 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Smiths Interconnect, a Molex company
Description: Series of discrete lumped element filters and diplexers with standard “off the shelf” packaging utilizing the same internal components, circuit topologies and transfer functions found in Lorch filter products manufactured for military and space applications. Standard units are
- Frequency (Fc): 30 to 40,000 MHz
- Filter Design: Ceramic Filter
-
Supplier: Electrocube, Inc.
Description: Filters suppress electromagnetic interference What are EMI Filters, Radio-frequency Interference (RFI) Filters? EMI Filters – which eliminate unwanted signal(s) – clean electrical power similar to how a water filter cleans water. With unique filter
- Rated Voltage: 1 to 5,000 volts
-
Supplier: Smiths Interconnect, a Molex company
Description: Tunable filter products are designed to provide high performance in a single package. While typically used in test and measurement applications, these products can also be ruggedized for mobile and remote applications. Features & Benefits 24 MHz to 4,000 MHz Direct readout Octave tuning High
- Frequency (Fc): 24 to 4,000 MHz
-
Supplier: Universal Air Filter Company
Description: itself or combined as part of a two-stage filter media solution in other frame assemblies for dust and water mist prevention. Hydrophobic Mesh air filters are configured as made-to-size aluminum-framed, permanent-type cleanable filters for fresh air intake or exhaust. These air
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
- Construction: Frame / Assembly, Panel Filter
-
Supplier: KEMET Electronics Corporation
Description: KEMET has linked the extensive technical knowledge of their film capacitor manufacturing division to the experience and technical capability within the EMC test facility in Sweden, to produce a wide range of RFI filter products. This range is the widest available from one source, including
- Rated Voltage: 250 to 1,200 volts
- Rated Current: 0.06 to 2,500 amps
- Minimum Insertion Loss: 15 to 70 dB
- Operating Temperature: -40 to 100 C
-
Supplier: Universal Air Filter Company
Description: Rugged outdoor and industrial filters Metal Mesh air filters offer a semi-permanent, cleanable air filtration solution, suited for outdoor environments, with integrated EMI shielding capabilities.Metal Mesh filters are ideal for use in harsh environments where rugged, washable
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply, 2-ply, 3-ply
- Media Type: Aluminum Screen Wire
-
Supplier: Shanghai Optics
Description: A laser line filter is a precision optical filter with an extremely narrow passband centered on a standard laser wavelength. These optical filters are used to prevent the distortion of measurement signals and to increase image contrast. They are used to screen out undesirable
-
Supplier: Richardson RFPD
Description: Small Form Factor UHF (225-400) MHz Tunable Bandpass Filter Features +27dBm CW Continuous Power Handling Low Insertion Loss (4.0dB typ) 15dB Selectivity (typ) @ +/- 10% Low Power Consumption (<100> Applications Military Radios Military Radar SATCOM Test and
- Bandwidth: 225,000 to 400,000 kHz
- Insertion Loss: 4 dB
- VSWR: 1.4 :1
- Filter Type: Bandpass
-
Supplier: VPT, Inc.
Description: The DVMN28 is a combination EMI filter and transient suppression module that meets stringent military standards for the U.S. and Europe. Providing up to 14 amps of current in a standard quarter brick package, the DVMN28 Series is the smallest size, highest density standard transient
- Rated Voltage: 50 volts
- Rated Current: 14 amps
- Minimum Insertion Loss: 50 to 60 dB
- Operating Temperature: -55 to 100 C
-
Supplier: Networks International Corporation
Description: NIC has introduced a new line of Filter/Limiter Assemblies designed to meet a variety of applications. Typical features are listed below.- Roofing & Narrowband filters with integrated limiter to handle high input power- SMT or connectorized (GPO, GPPO, SMA interfaces) available-
-
Supplier: Mini-Circuits
Description: CBP-1228C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in space and military applications
- Insertion Loss: 1,228 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: CBP-1300A+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in aviation, military and defense applications.
- Insertion Loss: 1,300 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Ohmite Manufacturing Co.
Description: they must tolerate without upset, damage or malfunction via radiated and conducted immunity (commercial) or susceptibility (military) standards. Ohmite offers multiple EMI filter series to accommodate each unique filter application. Ohmite filters bear the most relevant
- Rated Voltage: 250 volts
- Rated Current: 1 to 100 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: ArKco Sales, Inc.
Description: Nebraska, with offices in Minnesota and Iowa. ArKco's core markets include: IT/server/storage, military/commercial avionics components, power supply components, power generation equipment, medical electronics, security systems, vending machines, transportation,
-
Supplier: VPT, Inc.
Description: The VPTi10-28 Series EMI filter and transient suppression module combines two modules in one mini package. Reduce the reflected noise of DC-DC converters while simultaneously protecting your power system from inrush current damage. Designed to save valuable space and weight in a
- Rated Voltage: 40 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 45 dB
- Operating Temperature: -55 to 100 C
-
Supplier: Coilcraft CPS
Description: These surface mount tip and ring filters provide substantial reduction of noise throughout an extended frequency range. Coilcraft CPS offers a wide variety of surface-mount filters, chokes and baluns for critical product applications. Whether used in a power supply to suppress
- Operating Temperature: -40 to 85 C
- Features: Other
- Filter Technology: Passive Filter
- Package Type: Surface Mount Technology (SMT)
-
Supplier: 5o.com
Description: Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency (Fc): 5,100 to 5,900 MHz
- Insertion Loss: 0.5 dB
- VSWR: 1.4 :1
- Operating Temperature: -40 to 85 C
-
Supplier: 5o.com
Description: Frequency range up to 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency (Fc): 0 to 400 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 85 C
-
Supplier: 5o.com
Description: Frequency range up to 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency (Fc): 10,000 to 18,000 MHz
- Insertion Loss: 1.2 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 85 C
-
Supplier: Glenair, Inc.
Description: EMI/RFI filter connectors incorporate electronic circuitry (capacitors) to strip line signals of unwanted RF or HRF noise that could potentially impact electronic equipment or system performance. Filter connectors may also be equipped with transient voltage suppression diodes to clamp
- Features: Board Mount Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty, Right Angle, Straight
- Category: D-Sub, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Efficiency >71% • Forced Air Cooling • High Level of Input Filtering GENERAL SPECIFICATION ¨ 115V AC 3-Phase @ 400Hz Input ¨ Multiple Outputs ranging from ±15V DC @ 2.74 ~ 6.78A (Pulsed), ±15V DC, ±10V DC, ±20V DC to 115V AC 3-Phase Filtered ¨ Operating Temperature Range -54°C
- AC Input Voltage: 115 volts
- Input Frequency: 400 Hz
- AC Output Voltage: 115 volts
- DC Output Voltage: -15 to 20 volts
-
Supplier: Ebac Industrial Products, Inc.
Description: Mounting Brackets Controls . Power On/Off Selector . Power Indicator . Airflow Volume Sensor . 2 Step Heater Control . Remote/Local Sensor Selector
-
Supplier: Smiths Interconnect, a Molex company
Description: Cavity filter designs are available in the frequency range of 30 MHz to 51 GHz and with bandwidth options from less than 0.5% to over 66%. Cavity filters offer the user very low insertion loss, steep skirt selectivity, and narrower bandwidths than discrete component filters.
- Frequency (Fc): 30 to 51,000 MHz
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC over pressure gauge shows the pressure differential between the air inside the shelter and outside air. The air pressure is regulated to a maximum of 25 mbar by a pressure relief valve mounted in an inner wall of the shelter. The Power on indicator lamp (Red) indicates that a
-
Supplier: Ohmite Manufacturing Co.
Description: they must tolerate without upset, damage or malfunction via radiated and conducted immunity (commercial) or susceptibility (military) standards. Ohmite offers multiple EMI filter series to accommodate each unique filter application. Ohmite filters bear the most relevant
- Rated Voltage: 250 volts
- Rated Current: 1 to 50 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
Find Suppliers by Category Top
Featured Products Top
-
If you want to create next-level products in the military and aerospace sector, then you need better power and testing solutions. Only with the right power and test equipment can you respond to the industry’s rising demands with qualified products that meet (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
LadyBug Technologies’ LB5944A, 44 GHz USB Power Sensor offers several features specifically designed for defense users. These include Option MIL, which prevents the storage of information inside the sensor; and Option SEC, a secure erase feature that allows (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Interpower’s IEC 60320 Filtered inlets and outlets are intended for computer, medical, general purpose, and/or custom indoor type equipment applications. The features include: IEC (read more)
Browse Power Entry Modules Datasheets for Interpower -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
Electronics Corp. – companies that specialized in different fields of magnetics and transformer designs and were long established in their respective fields. MTE vaulted into a leadership role in power quality with its unique AC reactor design and passive filter expertise. We continued to grow (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
approaches to reducing noise in electronic equipment. Line filters reduce high-frequency noise conducted through power lines, helping ensure stable operation and EMC (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
SCHURTER’s EC12 series Power Entry Module (PEM) has received the CQC approval mark, which is mandatory for PEMs with EMC filters used in China. The widely accepted IEC Power Entry Module, with integrated C20 appliance inlet and 2-pole ON/Off switch, is ENEC approved up to 16 A at 250 VAC (read more)
Browse Power Entry Modules Datasheets for SCHURTER Inc -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
Communications Designing components for space applications presents a unique set of challenges. Military satellite communications systems require filters that can withstand the demanding environment of space, including ionizing radiation, significant temperature cycling, while being able to operate in (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
quality with its unique AC reactor design and passive filter expertise. We continued to grow as a global leader with innovative Harmonic Filters, Motor Protection Filters and Sinewave Filters. Now with the addition of TEAL Electronics in 2016, MTE brings a continuum of power quality solutions (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
Conduct Research Top
-
Proper Temperature Measurement and PCB Mounting for DC-DC Power Converters
Critical applications range from undersea to military ground to commercial and military avionics to deep space. DC-DC converters, point of load converters, EMI filters and other power modules are offered by various manufacturers, all claiming high reliability. The question is, how do you know what
-
Determining Ripple Current Capability in Tantalum Hybrid Capacitors
Tantalum Hybrid (R) capacitors are fmding use in applications ranging from radar phased array antennas and. laser power supplies to computer and avionics power hold-up. Many of these capacitors suit military and. high reliability needs Hybrid capacitors have very high specific power compared
More Information Top
-
Skyworks Unveils High-Power, Ceramic-Based Filters For Military And Homeland Security Markets
Skyworks Solutions, Inc., an innovator of high reliability analog and mixed signal semiconductors enabling a broad range of end markets, recently introduced connectorized, high power filters for military , homeland security, airborne and high-end commercial transceiver applications.
-
IMS2011: Day 1 Technology Report
Skyworks also launched a new line of high- power filters for military and homeland security applications.
-
TURKEY
The air force, like Turkey's other services, has benefited greatly from NATO's Cascade programme, under which the northern powers filter surplus military equipment to other alliance members as force levels are reduced under the Conventional Forces in Europe treaty.
-
EMC components (gaskets, filters, connectors, and coatings) - 25 years of improvement
Traditionally military oriented power line filter manufacturersquickly re- engineered to offer commercial line filters while those already offering such products to meet the long standing German VDE requirements for commercial equipment stepped up their marketing and sales efforts.
-
EMI Filtered Audio Connectors Meet MIL-DTL-55116
… sealed and hermetically sealed EMI filters, EMI filtered arrays, EMI filtered connectors, ESD/EFT protected connectors, filtered data-com connectors, gaskets and shielding, patch antenna elements, single line filters, filtered terminal blocks, power entry modules, power line filters , military /aerospace multi-section filters …
-
COTS Commercial Equivalent Single Line Feed-Thru EMI Filters Meet QPL Requirements
… sealed and hermetically sealed EMI filters, EMI filtered arrays, EMI filtered connectors, ESD/EFT protected connectors, filtered data-com connectors, gaskets and shielding, patch antenna elements, single line filters, filtered terminal blocks, power entry modules, power line filters , military /aerospace multi-section filters …
-
New EMI Filter Plate Features Potting And Pin Protector
… sealed and hermetically sealed EMI filters, EMI filtered arrays, EMI filtered connectors, ESD/EFT protected connectors, filtered data-com connectors, gaskets and shielding, patch antenna elements, single line filters, filtered terminal blocks, power entry modules, power line filters , military /aerospace multi-section filters …
-
COTS Commercial Equivalent Single Line Feed-Thru EMI Filters Meet QPL Requirements
… sealed and hermetically sealed EMI filters, EMI filtered arrays, EMI filtered connectors, ESD/EFT protected connectors, filtered data-com connectors, gaskets and shielding, patch antenna elements, single line filters, filtered terminal blocks, power entry modules, power line filters , military /aerospace multi-section filters …
-
New EMI Filter Plate Features Potting And Pin Protector
… sealed and hermetically sealed EMI filters, EMI filtered arrays, EMI filtered connectors, ESD/EFT protected connectors, filtered data-com connectors, gaskets and shielding, patch antenna elements, single line filters, filtered terminal blocks, power entry modules, power line filters , military /aerospace multi-section filters …
-
Program
… mount filters, resin sealed and hermetically sealed EMI filters, EMI filtered arrays, EMI filtered d-sub connectors, ESD/EFT protected connectors, filtered datacom connectors, filtered and unfiltered circular connectors, single line filters, filtered terminal blocks, power line filters , military /aerospace and commercial custom …
Indicates content that may require registration and/or purchase.