-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1080006-MSP430F2132TRHBT Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active
- Clock Speed: 16 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 24
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 243260-MSP430F2274TRHA Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active
- Clock Speed: 16 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 32
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 024447-MSP430F2132TRHBR Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 8KB (8K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active
- Clock Speed: 16 MHz
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 24
-
-
Supplier: Win Source Electronics
Description: Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): MAXQ610J-2505+; MAXQ610J-2519+;
- Clock Speed: 16 MHz
- Internal RAM Size: 116 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 48
-
Supplier: OTEK Corporation
Description: The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a proven software package approved and used bythe Military &
- Number of Digits: 4.5
- Analog Input Channels: 1
- Width: 44.196 mm
- Height: 152.4 mm
-
Supplier: Spectron Glass and Electronics Inc.
Description: varied angular ranges. On-board linearity correction further enhances sensor performance, to achieve unparalleled measurement accuracy. The RS232 output is easily read via the serial port of a PC or by direct interface to a microcontroller, while the optional analog output provides
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Infineon Technologies AG
Description: voltage range Low operating current (10 mA max) –55°C/+125°C military temperature grade 8-pin SOIC package Benefits AEC-Q006 compliant ROHS compliant 50 Krad (Si) TID radiation performance Single Lot Date Code (SLDC) 100% electrical testing coverage Certificate of Conformance (CoC)
- Density: 2,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: voltage (2V) 2.0 V–3.6 V operating voltage range Low operating current (10 mA max) –55°C to +125°C military temperature grade 44-pin TSOP package Benefits AEC-Q006 compliant ROHS compliant 50 Krad (Si) TID radiation performance Single Lot Date Code (SLDC) 100% electrical testing
- Density: 2,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: V operating voltage range Low operating current (10 mA max) –55°C to +125°C military temperature grade 16-pin ceramic SOP (CSOP) DLAM QML-V qualified SMD 5962-18216, 2Mb rad hard, SPI, F-RAM (CYRS15B102Q) Radiation performance TID: > 150 Krad (Si) SEL: > 114 MeV.cm2/mg [LET] @ 115°C
- Density: 2,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: (10 mA max) –55°C to +125°C military temperature grade 16-pin ceramic SOP (CSOP) DLAM QML-V qualified SMD 5962-18216, 2Mb rad hard, SPI, F-RAM (CYRS15B102Q) Radiation performance TID: > 150 Krad (Si) SEL: > 114 MeV.cm2/mg [LET] @ 115°C SEU: IMMUNE SEFI: < 1.34 x 10-4 err/dev.day For
- Density: 2,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 3.6 V
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
PM5981B-FEI: High-Performance Dual-Core Microcontroller for Extreme Conditions Key Features: (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
The RA2L2 group from Renesas is a family of entry-level microcontrollers built on the 48 MHz Arm Cortex-M23 core, offering a compelling blend of performance, power efficiency, and peripheral integration. Designed for space-constrained and battery (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
FS32K148UJT0VLQT is designed for professional applications including automotive body control, motor control, gateway modules, and industrial embedded control, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
temperature range from -40°C to +125°C, low-power capabilities, analog integration, and peripherals like a CAN interface for industrial applications. To maximize design flexibility for developers, this portfolio provides pin- and software combability and a range of memory sizes. The (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
The Future of Autonomous Vehicles, Robots & Drones Rides on Evolution & Protection of LiDAR Developed over four decades ago by NASA and the U.S. Military, LiDAR (Light Detection and Ranging) is now considered a viable, safe solution (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
The Future of Autonomous Vehicles, Robots & Drones Rides on Evolution & Protection of LiDAR Developed over four decades ago by NASA and the U.S. Military, LiDAR (Light Detection and Ranging) is now considered a viable, safe solution (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
The Future of Autonomous Vehicles, Robots & Drones Rides on Evolution & Protection of LiDAR Developed over four decades ago by NASA and the U.S. Military, LiDAR (Light Detection and Ranging) is now considered a viable, safe solution (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
interconnected network, contain sensors to detect occupancy, ambient light, and temperature that can lead to a reduction in energy use of HVAC and lighting systems over time. But sensors are sensitive! They contain microcontrollers and electronics that can be easily damaged by the infiltration of water (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Strategies to the Prediction Mitigation and Management of Product Obsolescence
The military temperature range (–55oC to 125oC) version of the Motorola MC68332 microcontroller was being used earlier in this application, and Honeywell needed a replacement for the discontinued part.
-
http://www.microsemi.com/document-portal/doc_download/130720-military-grade-smartfusion-customizable-system-on-chip-csoc-datasheet
• 100% Military Temperature Tested and Qualified from –55°C to 125°C • Not Susceptible to Neutron-Induced Configuration Loss Microcontroller Subsystem (MSS .
-
Proceedings of the 2011 Monitoring Research Review: Ground-Based Nuclear Explosion Monitoring Technologies
Our control electronics will use a military -grade microcontroller to start and stop the compressors and blower as directed by the radioxenon monitoring system and an internal hardware safety system. The safety system will monitor the compressor housing temperatures and the two DC currents continuously.
-
Proceedings of International Conference on Computer Science and Information Technology
The core of the system is embedded in ARM microcontroller of LPC2478 together with technology of Internet of Things, which has so far applied in fields of emergency response, intelligent shopping, smart product management, and military field sensing and so on. … detection, processing, memory storage, and alarming of the operating status parameters, such as temperature of cooling sys …
-
http://www.microsemi.com/document-portal/doc_download/131345-military-smartfusion-customizable-system-on-chip-csoc-product-brief
• 100% Military Temperature Tested and Qualified from –55°C to 125°C • Not Susceptible to Neutron-Induced Configuration Loss Microcontroller Subsystem (MSS .
-
e2v Releases Hi-Rel Semiconductor Solutions to Support Qorivva Microcontrollers
Very low power processing elements within the full military temperature range are key for embedded applications such as distributed avionics. We expect that this high-reliability microcontroller will allow our customers to build innovative systems for next generation aircraft." .
-
A practical assessment of current plastic encapsulated microelectronic devices
In particular, British Aerospace, Dynamics Div- ision, initiated some practical work in conjunction with the British Telecom Materials and Components Centre, to investigate the capability of PEDs for use within a military environment where temperature extremes in particular impose an additional con … The work was undertaken on a commonly used microcontroller device which had a specific intended application.
-
API Technologies Introduces Advanced Digital Accelerometer
… measuring inclination of portable field masts, and adding threshold detection and warnings to military and aerospace systems. The sensor contains a temperature sensor, microcontroller , and analog outputs in a small, easy-to-install package.
-
Design of low-cost single-axis temperature controlled turntable
The turntable control system was developed using the microcontroller as the core, and the system had the functions of real-time temperature detection, swing amplitude and frequency control, temperature rise speed control and so on. … Lab VIEW on the basis of the FOG test methods provided by national military standard, and the …
-
Fault tolerance in distributed systems using fused state machines
Exam- ples include battle-field surveillance for military networks or environment monitoring in remote habitats [27,29]. Typ- ically, these networks contain thousands of nodes, each of which contains some sensors to measure conditions such as the temperature , humidity or pressure along with a micro- controller to process these readings.
Indicates content that may require registration and/or purchase.