-
Supplier: L-com, Inc.
Description: L-com's CSUZAA series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and
- Cable Length: 6.561683333333334 ft
- Features: Foil Braid, USB
-
Supplier: L-com, Inc.
Description: L-com's CSUZAA series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and
- Cable Length: 0.9842525000000001 ft
- Features: Foil Braid, USB
-
Supplier: L-com, Inc.
Description: L-com's CSUZAA series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and
- Cable Length: 2.46063125 ft
- Features: Foil Braid, USB
-
-
Supplier: L-com, Inc.
Description: L-com's CSUZAA series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and
- Cable Length: 9.842525 ft
- Features: Foil Braid, USB
-
Supplier: MilesTek Corporation
Description: These unique cable assemblies feature low smoke zero halogen cable jackets plus a latching Type A USB plug and a standard Type B plug. The latching Type A USB plug provides lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0
- Cable Length: 16.404208333333333 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: These unique cable assemblies feature low smoke zero halogen cable jackets plus a latching Type A USB plug and a standard Type B plug. The latching Type A USB plug provides lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0
- Cable Length: 6.561683333333334 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: These unique cable assemblies feature low smoke zero halogen cable jackets plus a latching Type A USB plug and a standard Type B plug. The latching Type A USB plug provides lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0
- Cable Length: 13.123366666666668 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power
- Cable Length: 1.6404208333333334 ft
- Features: USB
-
Supplier: Sealevel Systems, Inc.
Description: downstream USB device when connected to a standard 500 mA USB port. Additionally, the isolator provides a full 500 mA to a downstream device when connected to a USB port capable of sourcing 1 A, or greater. Supported in Microsoft Windows, Linux, and other USB aware
- Operating Temperature: -20 to 60 C
- Features: Bulk Cable
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Military Connector, USB Connector
- Geometry: Straight
-
Supplier: ACCES I/O Products, Inc.
Description: High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB/104 products
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Sealevel Systems, Inc.
Description: cable includes a standard type-A USB connector, suitable for use with any USB enabled computer. The other end of the cable includes a Quick Disconnect radio cable with connector (described below) specific to a brand or model of field radio. The Quick Disconnect
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven SeaLATCH USB type A connectors can secure USB peripherals to the hub in the same
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Douglas Electrical Components
Description: means, we can also create USB Feedthroughs to accommodate USB 3.0, USB 2.0, USB C, or USB sealed C connectors. At Douglas Electrical, we can create backpotted connector assemblies featuring USB connectors such as the MIL-DTL-38999 connector interface, which
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Sealevel Systems, Inc.
Description: product capable of withstanding harsh environments. One end of the cable includes a standard type-A USB connector, suitable for use with any USB enabled computer. The other end of the cable includes a Quick Disconnect radio cable with connector (described below)
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Glenair, Inc.
Description: High performance wire and cable used in commercial and military aerospace and similar ground, sea and air applications is governed by the M22759 Mil-Spec and/or controlling commercial specifications for multi-conductor shielded cabling, Quadrax, Coaxial, or protocol-specific (Ethernet,
- Features: Bulk Cable, Coaxial, Multiconductor Cable, USB
- Application: LAN / Ethernet, Networking
-
Supplier: Harbour Industries, Inc.
Description: units in commercial aircraft, military aircraft, and military ground vehicles. Composite cables were established for minimal insertion loss and superior protection against EMI and RFI. Cables are optimized to meet customers’ electrical requirements taking into
- Number of Conductors: 2 to 10 #
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 to 22 AWG
- Cable Shielding: Braid, Foil Braid
-
Supplier: Omnetics Connector Corporation
Description: clever cable design and termination techniques, Omnetics was able to design a cable harness that can withstand a 50 lbf without a break in electrical continuity." In addition to building cable harnesses exclusive with Omnetics connectors, Omnetics frequently terminates one end
- Industry Served: Aerospace / Military, Industrial Automation, Medical
- Capabilities: Design Assistance, Total Manufacturing
- Features: North America, Northeast US Only, United States Only
-
Supplier: ValueTronics International, Inc.
Description: The S361E is a 6 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems
- Frequency Range: 6,000,000 kHz
-
Supplier: Newark, An Avnet Company
Description: MINI DISPLAYPORT CONN, RCPT, 20POS/CABLE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MINI DISPLAYPORT CONN, PLUG, 20POS/CABLE ROHS COMPLIANT: YES
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic package.
- Current Rating: 3 amps
- Number of Contacts: 9 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic package.
- Current Rating: 3 amps
- Number of Contacts: 15 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic package.
- Current Rating: 3 amps
- Number of Contacts: 104 #
- Connector Type: D-Sub, Military Connector, USB Connector
-
Supplier: Glenair, Inc.
Description: Ethernet, and 3) Peripheral and display protocols such as USB 3.0 and SATA. Generally speaking, standard mil-aero connector packages and contact layout densities are appropriately applied for category 1) Mil-Aero protocols. Higher density contact layouts with or without shielded contacts are
- Gender: Female / Jack, Male / Plug
- Connector Type: Military Connector, Modular Connector and RJ Connector, USB Connector
- Features: RJ-45
- Geometry: Right Angle, Straight
-
Supplier: Tripp Lite by Eaton
Description: LCD display screen, 104-key keyboard, touchpad Max native resolution of 1366 x 768 Auto Sensing External AC Adapter, 6-ft. (Input: 100-240V, 50/60Hz, 1.5A) Includes 6-ft. PS/2 cable kit for use with PS/2 KVMs or Servers PS/2 to USB adapter included for use with USB KVMs or
- Display Size: 19 inch
- Computer Type: Rack Mount
-
Supplier: CTI Electronics Corporation
Description: tactile response and reliability. When mounted to your panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers.
- Number of Buttons: 3
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Interface: Internal
- Device Type: Joystick
-
Supplier: Fischer Connectors, Inc.
Description: Fischer LP360™ is a range of versatile, plug and use connectivity solutions that includes connectors, cable assemblies and active devices to maximize usability, efficiency and performance. The connectors have no key code, providing 360° mating freedom for optimized cable management.
- Contact Size (AWG): 24 AWG
- Voltage Rating: 160 volts
- Current Rating: 1 to 5 amps
- Number of Contacts: 7 #
-
Supplier: CTI Electronics Corporation
Description: sealing. Options include joystick knob selection with Serial, PS/2 or USB interface, and custom length cables or special wiring as required. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional
- Number of Buttons: 1
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Interface: Internal
- Device Type: Joystick
-
Supplier: Omnitron Systems Technology, Inc.
Description: Fiber is run directly to the laptop, where it is converted to copper UTP and connected to a laptop RJ-45 port with a standard Ethernet patch cable. Power is supplied to the media converter by the laptop’s USB port using a standard USB cable, eliminating the need for an
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: CTI Electronics Corporation
Description: military, security, commercial fleet vehicles, marine vessels, and medical equipment carts.
- Number of Keys: 71
- Additional Features: Backlighting, Mouse Keypad, Pointing Button / Joystick
- Connection: Cable
- Mounting: Desktop / Enclosed
-
Supplier: PowerFilm, Inc.
Description: tracking devices, and other small electronics. Cables Included: Micro-USB Charging Cable Important Notes Charge the LightSaver at least once every three months for the best battery performance. If the LightSaver’s battery is completely drained, it may need to charge for a few
- Charger Type: General Purpose
- Power Source: Solar Charger
Find Suppliers by Category Top
Featured Products Top
-
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Product Overview The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed ??USB 3.0 transmission standard and does not require a (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
PIC Wire & Cable® military cables and cable assemblies are designed, manufactured and tested to perform with reliability in harsh environments. Our (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
Product Description AgozTech LLC The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in (read more)
Browse USB Cables Datasheets for AgozTech LLC -
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
Rockwell Collins concludes wearable Firestorm development
This is the Bantam, made by Australian firm Tectonica, which provides combined power management and data concentration, connected to all elements of the system by military USB cables .
-
Counterterrorism and Cybersecurity
In January 2014, The New York Times revealed that the National Security Agency has implanted transceivers via USB cables into Russian military networks and nearly 100,000 computers worldwide in order to conduct surveillance over the airwave and to facilitate future cyber…
-
Electro-textiles for Body Worn Integrated Silicon Solutions
The feasibility of electro-textile based data and power transmission lines is demonstrated in [2], where textile USB cables were built on military clothing and passed all body-worn related requirements such as attenuation and durability.
-
Underwater 3D Mapping: Experiences and Lessons learned
The new cable will incorporate standard Firewire and USB cables to avoid EMI and be specially ter- minated with watertight military spec circular con- nectors5 .
-
Baseline signature data for multisensor (EM/GPR) algorithmic development
The HSTAMIDS technology, while a fully-developed military device being used in the field by the U.S. Army, in the … take the multisensor handheld and to modify it with a connection to a USB data cable , leading to a fully…
-
Highly Integrated IC Radio Solution For Low Cost 60 GHz Radio Applications
Hittite Microwave Corporation, the world class supplier of complete MMIC-based solutions for communication & military markets, announces the release of the highly integrated HMC6000/6001 … WiGig (IEEE 802.11ad) multi-Gbps solutions including wireless cable replacement (HDMI, USB 3.0, DisplayPort), wireless…
-
Rugged Personal Digital Assistant (RPDA/MRPDA)
…DC/DC converter; external battery adaptor; serial RS-232 cable; field carrying case; display protective cover; NVG filter AC/DC charger; DC/DC converter; external battery adaptor; serial RS-232 cable ; USB adapter; field carrying case … VDC-600 GPS: embedded military SAASM or commercial GPS…
-
IJHG | Full text | Musings on privacy issues in health research involving disaggregate geographic data about individuals
Security measures cover and include, among other things, ensuring physical building security, using computer security cable locks, using computers with a built-in TPM … fingerprint readers and facial recognition), using advanced secure USB flash drives with military grade hardware encryption (e…
-
Development of Electronic Textiles to Transport Data and Power in Future U.S. Military Protective Clothing Systems
Results, Discussion, and Military Applications. .... The prototype electro-textile cable was tested and evaluated against a variety of tests including Group 6 Signal Integrity tests and shielding effectiveness for the USB 2.0 (Table 2) in accordance with industry standards [5,6].
-
Development of Electronic Textiles to Transport Data and Power in Future U.S. Military Protective Clothing Systems
Results, Discussion, and Military Applications. .... The prototype electro-textile cable was tested and evaluated against a variety of tests including Group 6 Signal Integrity tests and shielding effectiveness for the USB 2.0 (Table 2) in accordance with industry standards [5,6].
Indicates content that may require registration and/or purchase.