Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NETZSCH Premier Technologies LLC
Description: as any of the following mill types: Pin Mill, Blast Mill, Beater Mill or Attrition Disc Mill. One design variant with 2 housing doors can be used either as a single rotor or a counter-rotating pin mill. Impact mill Condux® Compact Simple Sugar
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: LeBlond Ltd.
Description: Precision scrapping for ways and saddle, guaranteed contact with surface greater than 60 percent. meehanite single wall castings multi-point saddle, knee, table, and ram locks for high rigidity auto lubrication system dovetail ways
- Features: Angle Cutter
- Geometry: Ball Nose
- Cutter Type: T-slot Cutter
-
Supplier: Nordson EFD
Description: Provide a consistent fluid feed to the MicroCoat® MC600 lubrication system with Nordson EFD reservoirs. Our MC600M reservoir system is designed for use with fin mills, tube mills, and metal stamping operations. It’s designed for applications in which the
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
-
Supplier: Kaydon Filtration Corporation
Description: mills, and other heavy industries where oil cleanliness is critical Rapid oil conditioning: Quickly restores oil quality during shutdowns, preparing systems for efficient and trouble-free startup Customizable solutions: Available with a range of options and configurations to meet
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: KADANT
Description: Clarified whitewater for forming section showers Whitewater for uhle box lubrication and doctor lubrication showers Pump seal water Saveall shower water Gravity strainer showers Coating additives Mill process water for high-pressure showers Lake and river water Size press
-
Supplier: Oil-Rite Corp.
Description: fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The image provided displays a PurgeX Circulating Oil System with 1 PurgeX pump. This item is a 3 pump system. The (3) PurgeX pumps included with this circulating oil
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise amounts of lubricant at frequent
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: can be used with bearings, motors, fans, rolling mills, presses, pumps, compressors, gears, generators and a variety of other applications. The miniature circulating oil system is operated with motor driven PurgeX pumps. The pumps cycle small, precise amounts of lubricant at frequent
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: Oil-Rite Corp.
Description: fluid is recovered by means of gravity and is subject to passive heat loss as it circulates back to the reservoir. The image provided displays a PurgeX Circulating Oil System with 1 PurgeX pump. This item is a 2 pump system. The (2) PurgeX pumps included with this circulating oil
- Features: Adjustable Volume
- Feed Type: Circulating Oil
- Operation: Electric
-
Supplier: ASTM International
Description: are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard. 1.8 This standard does
-
Supplier: ASTM International
Description: units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems
-
Supplier: Bijur Delimon International
Description: Application LubeSite Model 704 allows precise dispensing of grease to a bearing in ambient temperatures up to 450 degrees F (230 deg. C). It is ideal for applications in steel mills, foundries, lumber drying kilns, glass plants, nuclear environments, and metal heat-treating facilities.
- Capacity: 0.03125 gallons
- Maximum Operating Temperature: 450 F
- Delivery: Full Flow
- Application: General Purpose
-
Supplier: Magnatex Pumps, Inc.
Description: chemical, pharmaceutical, petrochemical, etc. Ventilation for sewage treatment plants Ventilation for steel mill and plating factory pickling lines Ventilation for waste gas treatment facilities Ventilation for semiconductor plant clean rooms Oil Lubrication Bearing: Greatly improved
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Applications / Use: Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Houghton International, Inc.
Description: circulating oils blended from high-quality petroleum base stocks for use in bearing systems of cold mills that are rolling mill clean sheet and tin plate.
- Type: Fluid / Oil
- Features: Low / Non-foaming, Specialty
-
Supplier: Bunting Bearings, LLC
Description: mechanical dry lubrication system. They are oil less and self lubricating...designed for long life without downtime. Our standard alloys of C93200 bronze and aluminum bronze provide for extreme temperatures, from 400°F to 800°F. Graphited bearings are can be produced by Bunting in many
- Materials: Brass, Bronze
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America
-
Supplier: Security Engineered Machinery Co., Inc.
Description: compartment to shut off system if open and an electonically controlled, hinged safety guard in the feed area. Includes Centralized Oiler for quick and easy cutting head lubrication. With its large integrated sorting table and conveyor feed opening ( 20" ) this Central Shredding
-
Supplier: Ashcroft Inc.
Description: Steel Mills Water and Sewage Treatment Facilities Industrial Markets: Pumps, Compressors and Turbines Boilers and Burners Degreasers and Evaporators Recovery Systems Reverse Osmosis Systems / Filters Food Processing Ground Support Equipment Hydraulic and Lubrication
- Features: Direct Immersion, Explosion Proof
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Rod & Tube
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Oiler for quick and easy cutting head lubrication. With its large integrated sorting table and conveyor feed opening ( 20" ) this Central Shredding System is user friendly and easy to feed. The waste takeaway options are flexible; from a bag system mounted to a removable
-
Supplier: Security Engineered Machinery Co., Inc.
Description: SECURITY LEVEL 4 Rugged, high capacity performance in a quiet, attractive package with many "green" features. At 1/4" x 1/2", one of the smallest "Cross Cut" systems in the market. The 1201P provides rugged, high-capacity shredding in a quiet, attractive package that features many "Green"
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Start-up kit consisting of One 50 ml plastic bottle of lubricating oil to manually oil the shredder for maximum performance and a package of waste collection bags. Model 1324C/3 Features: Safety Protection System - SPS controlled safety flap in the feed opening to help prevent accidents
-
Supplier: Norplex-Micarta
Description: MC514MG is a high performance thermoset composite which is manufactured using an electrical grade of woven fiber glass, combined with a high temperature phenolic resin system. The resin system has a specially milled graphitic carbon additive which eliminates stray electrical potentials
- Use Temperature: 311 F
- Industry: Electronics
- Filler: Fabric, Fiber Glass
- Form / Shape: Film / Sheet
-
Supplier: Southland Equipment Service
Description: The most popular hoist used in the industry today! Features lifetime lubricated gear train with non-oxidizing grease. Dependable service in plating operations, food processing, steel mills, and inverted usage. Dual braking system provdes the safety comparable to high capacity crane
- Load Capacity: 2,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 16 ft/min
- Type: Electric
-
Supplier: Southland Equipment Service
Description: The most popular hoist used in the industry today! Features lifetime lubricated gear train with non-oxidizing grease. Dependable service in plating operations, food processing, steel mills, and inverted usage. Dual braking system provdes the safety comparable to high capacity crane
- Lift: 10 ft
- Maximum Lift Speed: 32 ft/min
- Type: Electric
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR XCO Oils are premium lubricants that provide excellent bearing and gear lubrication performance in steel industry applications such as high speed rod mills. CITGO CITGO CITGEAR XCO Oils are formulated with high quality paraffinic base oils and contain additive
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Applications: Machine / Gears
-
Supplier: Colonial Tool Group Inc.
Description: systems are available for extreme, heavy duty applications. Where application dictates, coolant can be brought to the tool thru the spindle shafts. Usually main spindle bearings are permanently grease lubed while gear train is oil lubricated thru a closed looped system that is integral
- Interface: Arbor / Shaft
- Application: Boring, Milling
- Features: Coolant Feed
- Drive: Gear Drive
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Circulation Oil is a high-quality, rust-inhibited mineral oil specially developed for the lubrication of conveyor and crusher bearings in copper crushing mills. Circulating Oil is available in two viscosity grades: ISO 150 and 320. It is formulated with high-quality
- Kinematic Viscosity (@ 40°C): 14.7 cSt
- Viscosity Index: 97
- Pour Point: 5 F
- Flash Point: 530.6 F
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: grease lubrication or oil/air lubrication Manual or automatic tool change Benefits for our customers Reliable products due to many decades of experience Advanced technologies due to cooperation with research institutes and technical universities Optimal design due to customized
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: Alcoa North American Rolled Products
Description: existing 6061-T651 plate. 6013 – Power Plate users experience all of these benefits without sacrificing the excellent corrosion resistance, weldability and thermal conductivity of 6051-T651. Working with Alcoa’s Technical and Research Center, the Davenport rolling mill developed 6013 – Power
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Gear Motions, Inc.
Description: A worm gear system consists of a worm and worm wheel positioned as a cross axis and is the most compact type of gear system. Due to the compact design, worm gear reducers are able to be placed in relatively small spaces and provide high-ratio speed reduction. Worm gears are known to
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries. Syndustrial FR
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 220
- Type / Function: Hydraulic Oil / Fluid
Find Suppliers by Category Top
Featured Products Top
-
• Lubrication Showers • Stationary Cleaning Showers • Stationary Chemical Showers • Pulp Washer Showers Our signature Shenandoah™ Showers deliver high-performance cleaning and maintenance solutions, complemented by our efficient actuator systems and versatile shower (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
At Vooner, we understand that each application has unique requirements. Our shower systems are designed to optimize performance and efficiency in various settings. Whether you want to maintain your paper machine’s felt or ensure proper lubrication, our products are engineered to meet (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
MOUETTE specializes in manufacturing high-precision cam followers designed to deliver reliable and accurate motion control. Available in sizes ranging from 16mm stud diameter to 200mm outside diameter, these ready-to-install units come pre-lubricated with grease (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Self-Lubricating Design: Reinforced nylon sleeve provides continuous lubrication, eliminating the need for external grease systems High Torque Capacity: Available in torque ranges from (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
tailored shower systems for various paper machine applications, including felt cleaning and lubrication. Vooner will also highlight the (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Explore the epitome of precision engineering with cam followers designed for consistent and reliable motion. These followers, characterized by low-friction profiles, seamlessly convert rotary motion into linear motion with minimal lubrication requirements. Key Features: (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
Conduct Research Top
-
High Shear Rate Experiments
Many times experiments at high shear rates are required to characterize materials that undergo. processing such as spraying, milling, coating and lubrication. The ability of a research rheometer to. make measurements in the shear rate regime of 100,000 s-1 is predicated on two factors; 1
More Information Top
-
Pechiney Rolled Products: Plant-Wide Energy Assessment Identifies Opportunities to Optimize Aluminum Casting and Rolling Operations
Areas addressed during the assessment included the plant compressed air system, plant lighting, the nitrogen production system, annealing processes, process heating, melting furnaces, and the rolling mill lubricating oil system .
-
Industry updates
However, these kinds of stoppages can be avoided with proper care and maintenance of the mill ’s lubrication systems .” .
-
Study on Microstructure and Properties of MIG Welding Joint for Al-Mg Alloy Sheet--《Journal of Hunan University of Technology》2013年03期
Fan Yufeng (China Non-ferrous Metals Technology Co.,Ltd.,Luoyang,Henan,471039);Influence of Control Method of Spraying Nozzle used for Rolling Mill on Lubrication System Design[A];[C];2011 .
-
The New Integrated and Automated Production Line at Pertigalete
Mlodification of the cenment mill bullgear lubrication system to prevent pitting.
-
Encyclopedia of Lubricants and Lubrication
For gears which are subjected to extremely high loads, for example, on wind power plants (Figs. 29 and 30) or rolling mills , the lubrication system must be additionally equipped with bypass flow filters positioned in the cooler circuit (Fig. 31).
-
Leakage Control of Hydraulic and Lubricating Systems at Sheet Mills--《Fluid Power Transmission & Control》2009年05期
【Key Words】: sheet mill hydraulic& lubricating system leakage seal .
-
Innovations in Pump Technology
Steel mills rely on lubrication systems throughout their plants but don’t always have compressed air available where pump stations need to be located.
-
ALUMINIUM ROLLING: Processes, Principles & Applications > INTRODUCTION TO HOT ROLLING, COLD ROLLING, FOIL ROLLING AND BASIC PHILOSOPHY OF PRODUCT QUALITY CONTR...
More About a Hot Mill Coolant and Lubrication System .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Some steel mills have separate lubrication systems for bearings operating at lower temperatures.
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
Steel mills have central lubricating systems filled with multipurpose EP greases that are pumped long distances and applied through complex dispensing systems.
Indicates content that may require registration and/or purchase.