-
Supplier: Global American, Inc.
Description: 3907890 - 4-channel Video/Audio Mini-PCIe H.264 Software Compression Card
- PCI Data Bus: 32-bit
- Technology: PCI
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface Dual Channel Video Capture with Conexant CX23885 NTSC/ PAL Video Format Support
- Form Factor: Mini Card
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: mSATA/mini PCI-E 5.6H Type I G/F
-
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging
- Form Factor: Mini Card
- Standard Type: Networking Module
- RoHS Compliant: RoHS Compliant
-
Supplier: AAEON Electronics, Inc.
Description: Mini-PCI Video Capture Module Main Feature Mini-PCI Type 3 Interface Single Channel Video Capture with Philips SAA7131E NTSC/PAL Video Format Support
-
Supplier: RS Components, Ltd.
Description: mSATA/mini PCI-E 7H G/F
- Contact Pitch: 0.8000000000000002 mm
- Number of Contacts: 52 #
- Connector Type: Card Edge Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging
- Frequency Band: 5,850 MHz
- Data Rate: 1.3 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Advanced Micro Devices, Inc.
Description: Delivering the performance, high display density and dedicated features needed to configure multimedia rich display walls Single-slot graphics card capable of driving up to six displays or projectors Overlap support for up to six projectors for seamless projections DisplayPort 1.2 support
-
Supplier: Aaeon Systems Inc.
Description: wireless features can be added via a mini-Card slot and additional functions can be added via one PCIe x4 or two PCI expansion slots. The powerful and passively cooled AEC-6877 embedded computer can operate in 0~60°C (with airflow) environments. Designed with a wide voltage
- Operating Temperature: 32 to 122 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Advanced Micro Devices, Inc.
Description: filters and color corrections, and process multiple effects in real-time. 5.24 TFLOPS of peak single-precision floating-point performance Helps speed up time required to complete single precision operations used within simulations, video enhancement, signal processing, video
-
Supplier: Intelligraphics, Inc.
Description: 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology. Embedded Application Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s,
- Data Rate: 433,000 kbps
- Operating Temperature: -20 to 70 C
- Features: Other
- Technology: Wireless
-
Supplier: TapeOnline.com
Description: CalDigit VR Mini 1TB External RAID Hard Drive, w/FREE 1TB AV Drive and AV Carrying CaseThe CalDigit VR mini is a bus powered two drive RAID system with a quadruple interface and front mounted LCD information panel.RAID VR mini supports RAID 1, RAID 0, and JBOD configurations.
-
Supplier: Global American, Inc.
Description: (3.0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or
- Max Speed: 1.066 to 1.333 GHz
- Memory Capacity: 8 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: Aaeon Systems Inc.
Description: LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: OnLogic Inc.
Description: connectors, the MC610-50 can drive two 4K displays at once. Available storage options are a Key M M.2 SSD as well as support for 2.5” SATA3 drives. An mPCIe slot allows for various expansion cards and a Key E M.2 2230 slot enables wireless connectivity. With two expansion slots to
- RAM: 32 GB
- General Features: EMI / RFI Shielded, Integrated BluetoothTM Technology
- Processor: Intel®
- Features: Other
-
Supplier: Global American, Inc.
Description: LVDS/eDP and DisplayPort. To accommodate expansion cards, it also comes with one PCI Express x16 and two Mini PCI Express x1 slots (one for mSATA). Standard to this 170mm x 170mm platform are 6x USB 2.0, 4x USB 3.0, 6x COM (jumperless selection), 4x SATA III, 2x SATA II
- Max Speed: 1.333 to 1.6 GHz
- Memory Capacity: 16 GB
- LAN / Networking: 2
- SATA: 2
-
Supplier: Global American, Inc.
Description: The LE-37C-G, 3.5" Embedded Mini Board, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Features: CompactFlashTM, Other, Real Clock Timer
-
Supplier: Aaeon Systems Inc.
Description: CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional PCI-E kx1 slots, one
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Acromag, Inc.
Description: series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: ADLINK Technology Inc.
Description: communication. An internal PCI Express Mini Card socket and USIM slot support extension functions, such as wireless connection (3G/WiFi/BT/GPS), video capture, Secure Access Modules (SAM), and others. With its ruggedized architecture and rich I/O, the MXE-1300 is the best
- Speed: 1,860 MHz
- RAM: 2 GB
- Operating Temperature: -4 to 158 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: Acromag, Inc.
Description: series modules are 70mm long, this is 19.05mm longer than the full-length mini PCIe card at 50.95mm. The board’s width is the same as mPCIe board of 30mm and they use the same mPCIe standard board hold down standoff and screw keep out areas. A down facing 100 pin Samtec connector will
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: The ARCX1100 is a customizable-off-the-shelf (COTS), SWaP-C optimized, deployable computing solution. This rugged, small form factor computer is designed for a variety of defense and industrial applications. For maximum flexibility, the modular platform combines a carrier card hosting a COM
- Speed: 1,600 to 2,000 MHz
- RAM: 4 GB
- Processor: Intel®
- Features: Other, Ruggedized
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Satellite Headends Digital Video – UHD TV 4K & 8K HDTV Instrumentation PXI (PCI eXtensions for Instrumentation) Industrial equipment 3D Automated (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
Pleora’s iPORT NTx-Mini Embedded Video Interface hardware provides system and camera manufacturers with a straightforward way to integrate Gigabit Ethernet (GigE) video connectivity into their products. The embedded hardware converts video data to packets at GigE’s full, 1 (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
. High-Speed Connectivity: 16 GTX transceivers (up to 12.5 Gbps per lane) enable fast serial communication for CPRI/eCPRI boards, optical modules, and switch cards (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Audio Connectors & Cable Assemblies We are proud to offer both audio and video connectors and (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
intelligent transportation technology trends of AI, video monitoring, and edge computing. Cities and transportation departments are turning to AI-powered edge applications like (read more)
Browse Computers Datasheets for Advantech -
Using the Joystick Interface for Analog Signal Control of the E-873 Piezo Stick-Slip Motor Controller (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
Fluid Intelligence platform. The LaserNet Series system fulfills the wear and contamination measurement of the MiniLab system, and it is designed to communicate seamlessly with the TruVu360 fluid intelligence platform. Click here to view additional product information, i.e. datasheet, white paper, etc. (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
building first desktop! - Techist - All Things Tech
GPU: NCIX.com - Buy Zotac GeForce GTX 460 Fermi 675MHZ 768MB GDDR5 Dual DVI Mini -HDMI PCI - E DX11 Video Card - Zotac - ZT-40401-10P (ZT-40404-10H) - in Canada .
-
sd card exporter ( Page 3 ) - sd card manufacturers, exporters, factories, suppliers, China sd card
[ Related Keywords : Mobile DVR, SD Card DVR, VEHICLE DVR, mini dvr ]. .... SDI Video Capture Card PCI - E 1080P60hz Capture 2 SD/HD/3G-SDI ...
-
4 channels dvr - offers from 4 channels dvr manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : video capture card PCI - E , video capture card 1080P, cctv camera dvr cards, Video Capture Card ]. .... CMOS Mini High Definition Auto DVR , 4 Channel Digital Recorder .
-
cctv dvr - offers from cctv dvr manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : video capture card PCI - E , video capture card 1080P, cctv camera dvr cards, Video Capture Card ]. .... Indoor H.264 Mini 4ch AHD DVR Kit CCTV Security Camera for Home .
-
4ch dvr - offers from 4ch dvr manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pci - e dvr card , dvr card, pci dvr card, dvi dvr card ]. .... Sell 4CH Mini Mobile SD DVR recorder 1080p H.264 for CCTV video ...
-
BVM - Mini PCI Express Colour Frame Grabber card
The card operates at up to 30 frames/s and supports 1 ~ 8 composite, 1 ~ 4 S- Video or composite with two YPbPr (component) inputs. .... The MPX-885 joins other Mini PCI - E cards that offer a range of useful functionality: 2 x Giga LAN; DVI interface; 24-bit dual channel LVDS; 802.11 b/g/n wireless LAN and 4 x RS232 ports are all available in the…
-
ADLINK introduces the first TPZ-1300 fanless medical computer
The TPZ-1300 also provides abundant I/O function from six USB ports, 3 GbE ports, 4 COM ports, one mini PCI - E slot, and 4 digital inputs and outputs to optimize communication and control between multiple devices. .... Integrated with ADLINK HDMI Video Capture Card .
-
h.264 dvr card - offers from h.264 dvr card manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pci - e DVR card , PCI Card, DVR Card, DVI Card ]. .... Sell 4 channel Mini SD card Car Mobile DVR H.264 D1 GPS. .... Mobile DVR H.264 D1 with GPS AT-MS001 1 channel SD card video recorder AT-MS002…
-
$1000 CAD Build - Techist - All Things Tech
…with the Antec 300 for $70: Buy ANTEC [THREE HUNDRED] Antec Three Hundred Mini Tower Gaming Case .... NCIX.com - Buy EVGA E-GEFORCE GTX 260 Core 216 55NM Mirror 576MHZ 896MB 1.998GHZ GDDR3 PCI - E Dual DVI-I Video Card - 896-P3-1255-A1 In Canada.
-
Popular Products In Networking - Big Bruin
…the devices FTP server, Built-in media server allows users to share music, video and photos with .... • Dell d Dell Wifi Card Intel Vpro 7260 Mini Pci - e 300 Mbps 802.11 Abgn I .
Indicates content that may require registration and/or purchase.