-
Supplier: Radwell International
Description: WATER FLOW METER, LCD DISPLAY W/ PUSHBUTTON TARE, 50:1 TURNDOWN RATIO, 2% FS ACCURACY, 20MS RESPONSE TIME, 7-30VDC 0.035AMP SUPPLY RATING, 0-2LPM FLOW MEASUREMENT RANGE, 8PIN MINI-DIN ELECTRICAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Automation24, Inc.
Description: The VY2060MKHNX1N5 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY2060MKHNX1N5 has a 1" NPT process connection and a measuring range of 0.26-16 GPM. It also offers one frequency flow output with 450 pulses per gallon.
- Pipe Diameter: 1 inch
- Media Temperature Range: 41 to 194 F
- Liquid Volumetric Flow Rate: 0.26 to 16 GPM
- Operating Pressure: 232 psi
-
Supplier: Automation24, Inc.
Description: The VY1030MKHNX1N3 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY1030MKHNX1N3 has a 1/2" NPT process connection and a measuring range of 0.26-7.9 GPM. It also offers one frequency flow output with 1874 pulses per
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 41 to 194 F
- Liquid Volumetric Flow Rate: 0.26 to 7.9 GPM
- Operating Pressure: 232 psi
-
-
Supplier: Automation24, Inc.
Description: The VY2060VAHNX1N5 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY2060VAHNX1N5 has a 1" NPT process connection and a measuring range of 0.26-16 GPM. It also offers one frequency flow output with 462 pulses per gallon.
- Pipe Diameter: 1 inch
- Media Temperature Range: 41 to 194 F
- Liquid Volumetric Flow Rate: 0.26 to 16 GPM
- Operating Pressure: 232 psi
-
Description: switches is used for testing the fulid flow in pipe, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure, pump
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Features: Double Throw (DT), Normally Closed (NC), Normally Open (NO), Single Pole (SP)
-
Supplier: Meter Group
Description: With an active ceramic cup surface of only 0.5 cm2 and a diameter of 5 mm, the T5 mini-Tensiometer is perfect for use in small spaces such as soil columns, potted plants, and lab water flow experiments. Standard Applications: In soil columns to determine moisture characteristic
- Features: Other
- Properties Analyzed: Permeability - Liquid, Surface Energy / Tension
- Test Media: Soil
-
Supplier: KINTEP NEW POWER
Description: devices with an intelligent cloud platform to enable precise leakage detection, diagnosis, and rapid response across urban water supply networks.At the core of the system is the "Leakage Meter", an innovative multi-functional device that combines valve control, flow measurement,
-
Supplier: Westerbeke Corporation
Description: air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweig..
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design Brushless ..
- Wattage: 7,600 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design..
- Wattage: 5,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design..
- Wattage: 5,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 6-50 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 3-20 GPH water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 0.5 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output and frequency output Clearly visible LED display with red/green color
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.01058994 to 0.529497 SCFM
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
Find Suppliers by Category Top
Featured Products Top
-
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Comparisons of benthic communities adjacent to riparian native eucalypt and introduced willow vegetation
Prior to each sample unit being taken, velocity (m s±1 ) ( Mini - Water 2 flow meter , Schiltknecht Messtechnik AG, Gossau, Switzerland; propellor diameter 1 cm) and depth (mm) were recorded, and the percentage composition of seven substrate categories (ranging from mud through to …
-
Upstream movements of benthic macroinvertebrates in two different types of fishways in southwestern Germany
We recorded current velocity profiles in both fishways and both streams using a ‘ Mini - Water 2’ flow meter (Schiltknecht Co., Herisau, Switzerland) with a measuring range from 0.03 to 5 m s−1.
-
GROUNDWATER DISCHARGE AND ITS IMPACT ON SURFACE WATER QUALITY IN A CHESAPEAKE BAY INLET
A Field Exercise on Ground Water Flow Using Seepage Meters and Mini -Piezometers.
-
Characterizing hydrology and the importance of ground-water discharge in natural and constructed wetlands
1978, A field exercise on ground- water flow using seepage meters and mini -piezometers.
-
http://www.int-res.com/articles/meps2005/291/m291p023.pdf
The flow velocity was regulated via the propeller speed, and monitored by a mechanical flow meter ( Mini - Air- Water 2, Schiltknecht) located about 5 cm above the sediment at the downstream end of the core.
-
http://www.int-res.com/articles/meps/140/m140p227.pdf
Flow velocity was con- trolled by a mechanical flow - meter ( Mini Air- Water 2, Schiltknecht) located 5 cm above the sediment.
-
Development and Field Trial of Dimpled-Tube Technology for Chemical Industry Process Heaters
ABB Mini -Mag flow meter for measuring water flow.
-
Two phase flow bifurcation due to turbulence: transition from slugs to bubbles
Phantom v. 1610 digital camera, 5. lighting, 6. pumps (air or water ), 7. flow meters , 8. mini bubble generator, 9. air tank, 10. automatic valve to maintain a constant pressure in the tank 9, 11. data acquisition station (DT9800), 12. computer, 13 …
-
Seasonal drought plays a stronger role than wildfire in shaping macroinvertebrate communities of Mediterranean streams
Discharge (Flow, L sÀ1 ) was estimated from mean depth, transect width and water velocity measurements that were recorded using a mini -air flow meter (Schiltknecht miniAir).
-
Seasonal and spatial microhabitat selection and segregation in young Atlantic salmon, Salmo salar L., and brown trout, Salmo trutta L., in a Norwegian river
A Schiltknecht Micro- Mini Water type 642 W-m/l direct reading flow meter with an 0.8-cm diam. propeller was used for measuring micro-water velocities.
Indicates content that may require registration and/or purchase.