Products/Services for Miniature Ceramic Heaters

  • Ceramic Fiber Heaters-Image
    Ceramic Fiber Heaters - (71 companies)
    Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing. They are manufactured in a variety of shapes and sizes. The most common geometric shapes...
    Heater Type
    Cylindrical Unit Style
    Flat Unit Options
  • Industrial Heaters-Image
    Industrial Heaters - (1968 companies)
    This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy...
  • Band Heaters-Image
    Band Heaters - (150 companies)
    ...the conductive method. Most band heaters clamp around the outer diameter of a cylindrical element and heat the element from the outside. Some products clamp around the inner diameter of a pipe. Typically, band heaters are quipped with ceramic or mineral...
  • Cartridge Heaters-Image
    Cartridge Heaters - (172 companies)
    ...heaters with ceramic, fiberglass, magnesium oxide, mica or mineral insulation, or a fluoropolymer. Each type of insulation offers different features. Some heaters may be available with multiple insulation options. Ceramic insulation consists of nonmetallic...
  •  
    Heat Torches - (37 companies)
    Heating torches and flame heaters are devices that emit a concentrated flame or stream of unusually hot air or gas. Heating torches and flame heaters are tools or devices that are used to heat up a substance quickly, whether it is gas, metal...
  •  
    Bricks - (120 companies)
    Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications. Bricks...
  •  
    Burners - (270 companies)
    ...generated in the burner 's combustion chamber. Indirect-firing burners transfer the heat from one medium to another that is contained separately. Forced-convection burners use a fan to supply combustion air to the burners of the heater, and to overcome...
  •  
    Miniature Bearings and Instrument Bearings - (158 companies)
    ...with ceramic balls. The design of miniature bearings and instrument bearings is critical for the load-carrying capability and maximum operating speed. These factors directly impact the bearing 's operating life. Various types of miniature bearings...
  •  
    Fuses - (1074 companies)
    ...the melting of an internal element. Types of Fuses. Miniature - Miniature cartridge fuses are commonly available in dimensions of 5x20mm and 6.3x32mm. Subminiature - Also called microfuses, subminiature fuses have very small dimensions (no principal...
  •  
    Immersion Heaters - (208 companies)
    Immersion heaters are used in applications that require immersing the heater in the substance to be heated. Immersion heaters are used in applications that require the heater to be immersed in the substance to be heated. They are equipped with pipe...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire