-
Supplier: Pacific International Bearing, Inc.
Description: FAG Brand / 7 Mm X 22 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
- Bore Size: 0.2755907 inch
- Outside Diameter: 0.8661422 inch
- Overall Width: 0 inch
- Bore: 0.2755907 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MINIATURE BALL BEARING, DOUBLE SEALED, SINGLE-ROW, DEEP GROOVE, 8MM INNER DIAMETER, 22MM OUTER DIAMETER, 8MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: bio-medical applications and inspection systems. Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
-
Supplier: Newport MKS
Description: customer preferences. Please contact Newport for vacuum compatible connector options. Double Row Linear Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.049212598425196874 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: Ball Bearing Slides Newport's proprietary double-row linear ball bearing design with bearing ways that are directly machined into the structural frame of the stage result in very smooth travel, greater durability and longer life. Compared to other
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: IKO International, Inc.
Description: Our Linear Way L miniature rolling guides feature four points of contact in a double-row raceway design for high stability and accuracy. Guides are built to handle both fluctuating and complex loads. Stainless steel versions enable use in clean rooms and other demanding
- Guide Width or Diameter: 0.0393701 to 0.1181103 inch
- Guide Length: 0.7086618 to 35.43309 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Schneeberger Inc.
Description: roller elements. The U-shaped cage connects the two rows of balls. As a result, the tendency towards cage creep is largely eliminated. NDN micro frictionless tables are preloaded for zero backlash and have extremely low displacement resistance. NDN products fulfil demands for high
- Stroke or X-Axis Travel: 0.2362206 to 4.0157502 inch
- Rated Speed: 118.110236220472 in/sec
- Carriage Load: 136.9032 to 2,575.3088 lbs
- Base Length: 1.181103 to 5.118113 inch
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bore Size: 4.5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.75 inch
- Rated Speed (Oil): 3,810 rpm
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bore Size: 4.75 inch
- Outside Diameter: 6.75 inch
- Overall Width: 1 inch
- Rated Speed (Oil): 3,480 rpm
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bore Size: 10 inch
- Outside Diameter: 10.625 inch
- Overall Width: 0.3125 inch
- Rated Speed (Oil): 1,160 rpm
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Timken Company (The)
Description: A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: NSK Americas
Description: machine life and provide maintenance free service: Single Row Deep Groove Ball Bearings, Magneto Bearings, Miniature Ball Bearings, LNG Pump Bearings and Sensor Bearings.
- Outside Diameter: 98.42525 inch
- Application: Agriculture, Automotive, Instrument / Miniature, Medical /Dental, Pump
- Features: Balls, Conrad / Deep Groove, Insert Bearing / Wide Inner Ring, Metric, None (Open Bearing), Other, Prelubricated, Single Seal, Single Shield
- Rolling Element: Ceramic Balls
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Metric, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: NSK Americas
Description: methods of lubrication are unsuitable High temperature applications up to +400 °C. NSK's range of SPACEA Bearings include: stainless steel ball bearings, ceramic ball bearings, aqua bearings, hybrid ball bearings, ceramic hybrid ball
- Application: Agriculture, Instrument / Miniature, Medical /Dental
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plated, Stainless Steel
- Features: Cylindrical, Other, Prelubricated, Single-Row Tapered
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument RADIAL BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel (L) Series
- Bore Size: 2 inch
- Outside Diameter: 7 inch
- Overall Width: 3.5 inch
- Dynamic Radial Load: 52.828 lbs
-
Supplier: AST Bearings LLC
Description: Two metal shields = (ZZ), also available with a single metal shield = (Z).
- Bore Size: 0.0787402 inch
- Outside Diameter: 0.1968505 inch
- Overall Width: 0.09055123 inch
- Rated Speed (Oil): 100 rpm
-
Supplier: Emerson Bearing Co.
Description: Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several
- Bore Size: 0.3543 inch
- Outside Diameter: 0.6693 inch
- Overall Width: 0.1969 inch
- Bore: 0.3543 inch
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel.
- Bore Size: 0.0787402 inch
- Outside Diameter: 0.1574804 inch
- Overall Width: 0.04724412 inch
- Rated Speed (Oil): 104 rpm
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available remove one “Z” for single
- Bore Size: 0.125 inch
- Outside Diameter: 0.375 inch
- Overall Width: 0.1406 inch
- Dynamic Radial Load: 128 lbs
-
Supplier: National Precision Bearing, Inc.
Description: National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and
- Bore Size: 0.0937 to 0.25 inch
- Outside Diameter: 0.1875 to 0.75 inch
- Dynamic Radial Load: 19 to 412 lbs
- Bore: 0.0937 to 0.25 inch
-
Supplier: WD Bearing Group
Description: WD precision deep groove ball bearings are designed for high precision, low noise, small vibration, high reliability and long life. They are mainly used in various types of electric motors. They are also known as EMQ (Electric Motor Quality) bearings.
- Features: Conrad / Deep Groove
- Application: Instrument / Miniature
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument RADIAL BALL BEARINGS-OPEN TYPE – METRIC • Stainless Steel • Chrome Steel • (L) Series
- Bore Size: 0.1574804 inch
- Outside Diameter: 0.6299216 inch
- Overall Width: 0.1968505 inch
- Dynamic Radial Load: 244.1328 lbs
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU.
- Bore Size: 0.1181103 inch
- Outside Diameter: 0.3149608 inch
- Overall Width: 0.1181103 inch
- Rated Speed (Oil): 67 rpm
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless Steel Flanged Ball Bearings Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. High hardness: 440 Stainless Steel Flanged
- Outside Diameter: 0.250000135 inch
- Overall Width: 0.140551257 inch
- Dynamic Axial / Thrust Load: 49.0064 lbs
- Static Axial / Thrust Load: 15.0616 lbs
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 51200 chrome alloy steel “R” ribbon & “H” crown cages available remove 1 “Z” for single shield
- Bore Size: 0.1875 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Dynamic Radial Load: 140 lbs
-
Supplier: National Precision Bearing, Inc.
Description: National Precision offers a wide selection of specialty minature bearing products in addition to standard bearings. These include angular contact, modified dimensions and high-speed medical and dental bearings. They are available in stainless steel and come in both open and
- Bore Size: 0.04 to 0.375 inch
- Outside Diameter: 0.125 to 0.875 inch
- Dynamic Radial Load: 11 to 569 lbs
- Bore: 0.04 to 0.375 inch
-
Supplier: Emerson Bearing Co.
Description: The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or
- Bore Size: 0.0984 inch
- Outside Diameter: 0.315 inch
- Overall Width: 0.1102 inch
- Rated Speed (Oil): 80,000 rpm
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel.
- Bore Size: 0.1875 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Rated Speed (Oil): 45 rpm
-
Supplier: National Precision Bearing, Inc.
Description: The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The
- Bore Size: 0.0787402 to 0.393701 inch
- Outside Diameter: 0.1968505 to 0.7480319 inch
- Dynamic Radial Load: 19 to 217 lbs
- Bore: 0.0787402 to 0.393701 inch
-
Supplier: National Precision Bearing, Inc.
Description: The X-Type, or 4-point contact, ball bearing is ideal for moment loading. X-Type bearings are designed with gothic arch raceways creating 4 contact points between the balls and the raceways. This design is excellent for moment loading and reversing axial loading. The
- Bore Size: 2 to 12 inch
- Outside Diameter: 2.5 to 12.5 inch
- Dynamic Axial / Thrust Load: 794 to 2,450 lbs
- Dynamic Radial Load: 323 to 986 lbs
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument FLANGED BALL BEARINGS-SHIELDED TYPE – INCH • Stainless Steel • Chrome Steel
- Bore Size: 0.0469 inch
- Outside Diameter: 0.1562 inch
- Overall Width: 0.0937 inch
- Dynamic Radial Load: 12.8 lbs
-
Supplier: Emerson Bearing Co.
Description: Inch series miniature bearings with flanged O.D. to facilitate mounting. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1406 inch
- Bore: 0.0937 inch
-
Supplier: WD Bearing Group
Description: WD precision deep groove ball bearings are designed for high precision, low noise, small vibration, high reliability and long life. They are mainly used in various types of electric motors. They are also known as EMQ (Electric Motor Quality) bearings.
- Features: Conrad / Deep Groove
- Application: Instrument / Miniature
- Primary Bearing Category: Radial Ball Bearing
Find Suppliers by Category Top
Featured Products Top
-
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
This newly developed High-Speed, Double-Row Angular Contact Ring is the best-performing high-speed rotary bearing in THK history! The BWH is a rotary bearing with balls aligned inside a cage between the inner and outer rings, and it is part of the THK Rotary Series along with the cross (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
This is the smallest (1/2” diameter) double row ball bearing roller on the market and is fully interchangeable with other industry lines. The VW-0 will be available in 52100 and 440 stainless steel and equipped with shields or seals to retain lubricant. The VW-0 is designed to (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
comminutor. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back pull-out design allows for external adjustment of all cutting clearances. Various sealing systems Direct or belt drive Adjustable back pull-out design (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
Roller Variety: Needle, double-row, ball, or tapered roller options to meet specific load requirements (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
stud-style followers, and the option of traditional or crowned outer diameters for superior load distribution. Roller Variety: Select needle rollers for high radial loads, with options for double-row configurations, ball, or tapered roller bearings based on specific (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
is designed as a suction impeller with enlarged impeller eye. Bearing The HZ-pump shaft is carried by generously dimensioned grease-lubricated double-row angular ball bearings and a roller bearing, located outside the pumped liquid. These bearings can be regreased through (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Sell sell Tapered Roller Bearing
• Deep Groove Ball Bearing we can supply all kinds of Deep Groove Ball Bearing,Precision Deep Groove Ball Bearing, Double Row Deep Groove Ball Bearing , Miniature Deep Groove Ball Bearing Deep Groove Ball Bearing Deep groove ball bearings are use...
-
Precision Engineering > ROLLING ELEMENT, HYDRODYNAMIC AND HYDROSTATIC BEARINGS
Double - row bearings are able to carry heavier radial and axial loads. In addition, there are also several other less common types of ball bearings such as magneto bearings, miniature ball bearings and duplex bearings [ 6].
-
Messages, pp. (A314-A337)
Gemini of Valve is a new building series less , compactly assembled, pneumatically betatigter one-piece and dreiteiliger ball valve of brass Alloy-20, steel, stainless steel 1.4401, Monel Metal, and Hastelloy. From bearing , 8 (UP)bis DN 50 fur is tap with internal thread after Rc and NPT … The drives, simple and become acting with Federriickstellung twice that directly install tap.
-
Cylindrical Roller Bearing from Shanghai Bowei Bearing Manufacturing Co.,Ltd., China
Double row cylindrical roller bearing Shanghai Bowei Bearing Manufacturing Co.,Ltd. is a Chinese ball and roller bearing manufacturer, we can supply deep groove ball bearing, self-aligning … … bearing, tapered roller bearing, thrust ball bearing, thrust roller bearing, needle roller bearing, miniature bearing,auto wheel bearing …
Indicates content that may require registration and/or purchase.