Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, ORIGINAL LINE, MAGNETIC REED SWITCH [MRS] SERIES, 3/4 INCH BORE, 12-3/4 INCH STROKE, DOUBLE ACTING UNIVERSAL MOUNT, MINIATURE SWITCH TRACK T2 POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carling Technologies, Inc.
Description: The M-Series miniature hydraulic/magnetic circuit breakers are designed for those demanding applications where space, aesthetics and snap-in front panel mounting are important. These circuit breakers are available in a choice of rocker actuator styles and colors, including
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 32 to 80 volts
- Continuous Current Rating: 0.02 to 30 amps
- Rated Breaking Capacity (Icn): 600 to 1,000 amps
-
Supplier: ACE Controls Inc.
Description: energy conditions, without adjustment. These self-compensating miniature shock absorbers are perfectly suited to use in applications such as rotary actuators, automation, light industrial manufacturing, material handling and packaging equipment, medical, electronics and robotics.
- Absorber Stroke: 0.26 inch
- Energy per Cycle: 20 In-lbs
- Dampening Method: Hydraulic
- Features: Self Compensating
-
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole miniaturised magnetic circuit breakers with unique high-speed operating mechanism and push/pull on/off manual actuation. Fitted with electrically separate excitation and switching circuits, and one pair of auxiliary contacts which close when the main circuit is open. Also suitable for
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 0.01 to 5 amps
- Rated Breaking Capacity (Icn): 100 amps
- Number of Poles: 1
-
Supplier: E-T-A Circuit Breakers
Description: Single or multipole hydraulic-magnetic circuit breakers with trip-free-mechanism and toggle actuation. A choice of switching characteristics ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Auxiliary contacts optional. Low temperature
- Rated AC Voltage: 415 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.05 to 180 amps
- Number of Poles: 1 to 4
-
Supplier: Spectrum Associates, Inc.
Description: Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged piston-actuated snap action switch
- Switch Point Range: 400 to 3,500 psi
- Operating Temperature: -65 to 275 F
- Switched Current: 2.5 amps
- Switched AC Volts: 115 volts
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 0.24 inch
- Compressed Length: 2.17 inch
- Energy per Cycle: 16 In-lbs
- Maximum Cycles per Minute: 22
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 0.6 inch
- Compressed Length: 4.33 inch
- Energy per Cycle: 87 In-lbs
- Maximum Cycles per Minute: 60
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 2 inch
- Compressed Length: 9.06 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Circuit Breakers - Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 15A;Snap-In Front Panel;1 Pole -- 70131643Supplier: Allied Electronics, Inc.
Description: The low cost M-Series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments. Available in a choice of rocker actuator styles and colors, pu
-
Circuit Breakers - Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 10A;Snap-In Front Panel;1 Pole -- 70131642Supplier: Allied Electronics, Inc.
Description: The low cost M-Series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments. Available in a choice of rocker actuator styles and colors, pu
-
Circuit Breakers - Circuit Breaker;Hyd/Mag;Rocker;Cur-Rtg 25A;Snap-In Front Panel;1 Pole -- 70131645Supplier: Allied Electronics, Inc.
Description: The low cost M-Series utilizes the hydraulic magnetic principle which provides accurate and reliable circuit protection even when exposed to extremely hot and⁄or cold application environments. Available in a choice of rocker actuator styles and colors, pu
-
Supplier: Lee Co. (The)
Description: This miniature valve is designed to shunt flow across an actuator piston when the system pressure is either shut off or lost. Normally open, the valve contains a hydraulically actuated pilot-to-close feature and is available in a 0.375 in diameter insert to accommodate system pressures
- Valve Size: 0.375 inch
- Pressure Rating: 4,000 psi
- Features: Other
- Valve Type: Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees.
One moving part providing:
- Zero Backlash.
- No loss of motion.
- Smooth Rotation
- Precise Repeatability.
- Continuous full torque throughout the rotation.
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
Custom Rotary Actuator for Carwash (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
The tiny new VM13 voice coil motor from Geeplus is the smallest moving coil actuator that the company has ever produced and is designed for applications where size really does matter! Naturally suited to projects requiring miniature solutions, the 13mm voice coil motor (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Pneumatic Valve Actuators Datasheets for Clippard -
flight control actuator system. These motors serve as the critical interface between pilot commands and the hydraulic actuators, enabling precise control of flight surfaces and smooth aircraft maneuverability. Designed to meet the rigorous demands of rotary (read more)
Browse Brushless Motors Datasheets for Portescap
Conduct Research Top
-
Load Cell Application - Car Door Test
In this particular application, a car door is being tested. This test can be used to determine whether or not the door could function for a certain time period, or how long it will last before it fails. It works by using the hydraulic / pneumatic actuator to open and close the door within a given
More Information Top
-
Construction and control of massive hydraulic miniature-actuator-sensor array
In reality, the “pixels” are the tips of miniature hydraulic actuators arranged in a matrix formation.
-
Construction and Control of Massive Hydraulic Miniature-actuator-sensor Array
In reality, the "pixels" are the tips of miniature hydraulic actuators arranged in a matrix formation.
-
Pneumatic and hydraulic microactuators: a review
Figure 2(1) illustrates a miniature hydraulic actuator with clearance seals fabricated by micro-milling, turning and μEDM [3].
-
The Human Hand as an Inspiration for Robot Hand Development
Finally, the fluidic hand described by [8, 9] utilizes a single electric motor to drive a miniature hydraulic pump, and incorporates five miniature electrohydraulic valves to control eight powered joints via miniature hydraulic actuators (two valves control the thumb, two control the …
-
Minimally Invasive Surgical Oncology
Research has looked at both complex mechanical constructions and miniature hydraulic actu- ators to improve on current instruments [7].
-
http://dspace.mit.edu/bitstream/handle/1721.1/13582/24130470-MIT.pdf?sequence=2
… existing wafer stepper position the wafer in six degrees of freedom through the use of numerous actuators including rack and pinion or ball screws for the coarse motion in X and Y, and piezoelectric and miniature hydraulic actuators driving elements mounted on …
-
http://dspace.mit.edu/bitstream/handle/1721.1/47383/33887688-MIT.pdf?sequence=2
The control surfaces are activated with miniature hydraulic actuators which provide static displacements or dynamic oscillations about a mean angle.
-
CR4 - Blog Entry: Will Robots Build Your Next House?
It is not far having robots building houses; once the time comes the researchers finds the material to strenghten the rubber , become more flexible and lighter to move miniature hydraulic actuators .
-
Journal of Aircraft > Wing Store Active Flutter Suppression-Correlation of Analyses and Wind-Tunnel Data
control surfaces are driven by miniature hydraulic actuators (fabricated by The Boeing Wichita Company) located near the hingelines.
-
Journal of Aircraft > Demonstration of Aircraft Wing/Store Flutter Suppression Systems
They are actuated by miniature hydraulic actuators .
Indicates content that may require registration and/or purchase.