-
Supplier: Light in Motion LLC
Description: Description The QEB651 is a miniature Surface Mount LED incorporating a high efficiency AIGaAs LED chip encapsulated on a substrate designed to form a gold plated parabolic reflector for maximum projection of an axis photons. Features Wavelength 850nm HIgb Output Emission angle
- Peak Wavelength: 870 nm
- Forward Voltage: 1.7 volts
- Forward Current: 65 milliamps
- LED Type: Infrared
-
Supplier: SST Sensing Ltd.
Description: Details Industry-leading low power consumption Typical measurement accuracy of 30ppm Solid-state LED NDIR sensing technology Supports UART and I²C data communication Fully power-cycling compatible for optimal energy savings Integrated auto-calibration functionality Compliant with California
- Electrical Outputs: Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Process Sensing Technologies USA
Description: The CozIR®-Blink Miniature CO2 sensor by SST Sensing Ltd is our lowest power CO2 sensor yet and is the lowest power consumption NDIR CO2 sensor available on the market. Designed and manufactured in Scotland, this ultra-low power miniature CO2 sensor enables the user to manage power
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
-
-
Supplier: OSRAM Opto Semiconductors
Description: Product Features Peak wavelength: 1000 Package: Miniature package
- Peak Wavelength: 1,000 nm
- Array: Array
- LED Type: Infrared
-
Supplier: CO2Meter.com
Description: The ExplorIR®-M-100% CO2 Sensor (formerly known as MinIR-GC-0025) is a miniature CO2 sensor, capable of measuring up to 100% concentration. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The ExplorIR®-M-5 (formerly known as MinIR-GC-0024) is a miniature CO2 sensor, capable of measuring up to 5% concentration. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications that require the
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The ExplorIR®-M-20 (formerly known as MinIR-GC-0026) is a miniature CO2 sensor, capable of measuring up to 20% CO2 concentration by volume. Its compact and robust design enables easy integration into gas monitoring and detection systems. ExplorIR®-M is specifically designed for applications
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Broadcom Inc.
Description: The HSMF-C118 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of
- Peak Wavelength: 637 nm
- Forward Voltage: 3.5 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 120 milliCandela
-
Supplier: Hamamatsu Photonics Europe
Description: High reliability photo IC operable at 2.2 V The S7610-10 is a photo IC comprised of a photodiode, amplifier, schmitt trigger circuit and output transistor, all integrated onto a single chip and molded with clear resin into a miniature package. An optical encoder resistant to tough
- Operating Temperature: -30 to 85 C
- Photodiode Spectral Response: IR
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type R4, Retroreflective Very narrow beam
- Operating Distance: 240 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type F4, Glass Fiberoptics Adapter for use with a wide
- Operating Distance: 3.5 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type O4, Proximity Wide beam optics useful for short-range
- Operating Distance: 2 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Photoelectric Sensors - DC MITY•EYE ® with Infrared LED and O5 Narrow Beam Proximity Block -- MDICO5Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O5, Proximity Narrow beam optics
- Operating Distance: 18 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: ENMET Corporation
Description: P/N 10014-024, EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 The EX-5165 incorporates a miniature NDIR type sensor for the measurement of carbon dioxide concentrations ranging from 500 ppm to 100% by volume. The sensor is comprised of dual pyroelectric detectors, one active and
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: Optoma Technology, Inc.
Description: Optoma PK201 Pico Pocket Projector Optoma’s PK201 pocket projector addition to Pico Projectors takes on-the-go projection to the next level. Ideal for mobile business presentations or sharing entertainment with friends, the palm-sized PK201 performs powerfully with 20 LED lumens brightness
-
Supplier: Infineon Technologies AG
Description: low standby power, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, etc. Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Power
- Output Power: 42 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: noise Low standby power, etc. Potential Applications Small power supply such as Blu-ray, DVD player, set-top box, game console, smart meter, charger and auxiliary power of high power system such as LED TV, etc. Applications 48 V intermediate bus converter (IBC) EV charging Telecommunication
- Output Power: 20 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
Find Suppliers by Category Top
More Information Top
-
The design of a multiple fibre optoelectronic connector
The transmitter used was a miniature IR LED (Hewlett Packard HEMT-6000).
-
MEMS and piezo actuator-based Fabry-Perot interferometer technologies and applications at VTT
Figure 4 Three types of developed piezo-FPI devices. a) A small version with an aperture of 2.8 mm dedicated for miniature tunable LED IR source; b) a 7-mm version for VIS/NIR imaging spectrometer; c) a 19-mm version for …
-
http://www.ndt.net/article/ecndt2006/doc/P57.pdf
The IR channel incorporates IR illuminator based on LEDs, i.e. matrix of IR LEDs , miniature video camera with lens (resolution 400 TV-lines (TVL), that registers IR reflected radiation) and IR radiation pass filter, micro display on which the image is …
-
LED-based spectrometer modules for handheld sensors and online process monitoring
VTT Electronics has employed the LED technology in the development of a variety of spectrometer modules including a multiwavelength LED module for pulp and paper applications, a miniature mid- IR LED spectrometer and a 32-wavelength spectrometer module for SWNIR applications.
-
http://www.ndt.net/article/wcndt2004/pdf/optical_techniques/184_sadkov.pdf
It comprises telescopic rod with fixed at its end in a hinge miniature video camera equipped with IR - LED illuminator and power supply, control unit (with accumulators) and LCD monitor where the image of observed area is displayed.
-
INEEL Advanced Radiotherapy Research Program Annual Report 2001
The search for alternative small IR sources led to some very simple miniature thermal sources.
-
Infrared illuminated CdZnTe detectors with improved performance
Application of SMD LEDs allows produce miniature detection probes with IR illuminated CdZnTe detectors.
-
Development of a miniaturized system for monitoring vergence during viewing of stereoscopic imagery using a head-mounted display
The components required for the new miniaturized vergence-monitoring system were two miniature cameras (one for each eye), IR LEDs for illumination of the eyes, an image acquisition board, to enable the images of the eyes to be input to a computer …
-
Handbook of Optical Fibre Sensing Technology
The integration of optical components using microfabrication techniques has already led to the development of a miniature FT- IR spectrometer [249] as well as monolithically fabricated wavelength dispersive spectrometers operating in the wavelength region from 3 to 12 Jlm without moving parts …
-
Eye tracking observers during color image evaluation tasks
The main component includes the head mounted optics (HMO), which houses the infrared LED illuminator, a miniature CMOS video camera (sensitive to IR ), and a beam splitter (used to align the camera so that it is coaxial with the illumination beam).
Indicates content that may require registration and/or purchase.