-
Supplier: jbj Techniques Limited
Description: These hydraulic piston motors have a high starting torque. Due to the low amount of revolving mass, the rotational direction can be quickly changed a feature very important in many test benches; when performing vibration tests on motorcycle forks or when testing the adjustment
- Operating Torque: 8,141.592920353982 to 29,292.035398230088 In-lbs
- Operating Speed: 450 to 600 rpm
- Operating Pressure: 2,900.754 to 3,625.9425 psi
- Power: 37.52617077727896 to 84.43388424887766 HP
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth MCR radial piston motors are slow-running mobile hydraulics motors that provide dependable hydrostatic power using the multiple-stroke principle, optimizing the relationship between roll diameter and cam profile inside the central hydraulic power
- Operating Torque: 20,353.982300885 to 150,442.477876106 In-lbs
- Operating Speed: 570 to 875 rpm
- Operating Pressure: 4,350 to 6,525 psi
- Motor Type: Radial Piston
-
Supplier: Eaton Hydraulics Group
Description: Radial Piston Motors Hydre-MAC is a low-speed, high torque (LSHT) direct drive radial piston motor – featuring a cam lobe design – for variable speed industrial applications. Features Displacement: 12,000 cc/rev to 50,000 cc/rev Power: up to 900kw Max.
- Operating Torque: 2,477,876.10619469 In-lbs
- Operating Pressure: 5,076.3195 psi
- Power: 1,206.19834641254 HP
- Motor Type: Radial Piston
-
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: IBT Industrial Solutions
Description: and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. MOTORS Gear Motors Piston Motors Vane Motors
- Motor Type: External Gear, Internal Gear, Radial Piston, Vane
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
efficiency, reduce maintenance needs, and ensure long-term operational reliability. Key Features Reliable sealing: a consistent radial fit between cylinder walls and pistons minimizes leakage and keeps piston performance stable (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
Before choosing a hydraulic power pack, establish what the machine needs throughout its operating cycle. Five starting checks are: (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Oil hydraulic system
Under the radial piston engines , the variant achieves nm min the variant with inner eccentric the least drive rotation speed with outer eccentric the supreme Ab-. .... triebsmoment Te M, in the cooperation with the pump with it the greatest hydraulic translation.
-
Oil hydraulic system
Limit the axialeAbdichtung achievable between locking drums 3 and rotor 2 through short lines of contact (line sealing) obtainable radial seal as well as between rotating piston 2 and side covers 7 with festemAxialspalt the rolling wing motor because of the volumetric … only contact the housing fitted with run discs of sliding material sliding, the hydraulically -mechanical efficiency is .... The kreiszylindrische, independent of the angle of rotation chamber volume gives slight kinematic Ungleichförmigkeit degrees of rotation…
-
Power transmission in vehicle gears
Kosten13 must be called the building length great in the ratio of radial piston machines and the larger wear predisposition as adverse, also, the permissible drive rotation speed is quite small . .... The permissible degrees of pollution of the hydraulic oil are low for all pump design equally, the .... The hydropumps can be further divided by means of its adjusting possibilities and its current directions, analog holds true also for hydraulic motors .
-
Dubbel
executed motor constructions P 83 Ausgleichs-(Differential-)getriebe Q 9 … P 37 -, liquid ring compressor P 36 -, stroke piston compressor P 33 -, concentric … R 59 interpretation of radial compressors R 69 tripping … transmission Q 48 Automatic small partial bearings U 86 … 106 -, rotary implementation U 107 -, rotary compound U 107 -, digging vessel U 107 -, hydraulic excavator U 106…
-
Machine tools 3
The characteristics of the radial piston engine are:. .... - high approaching moment, - no stick-slip-behavior by small rotation speeds, rested for high pressures and rotation … rapid change of the oil current for control of the rotation speed of hydraulic motors according to…
-
Warehouse management
The function elements of fluidic drive systems are articulated in: • pressure producer, pump ( hydraulic system ) or compressor and compressed air reservoir (pneumatics) • of drives (stroke cylinder, axial, radial piston motors ) • actuators (valves for control and rules of the fluid … and the excellent drive stiffness in favor of hydraulic drives (transmission of high forces on small space).
-
Dubbel
…grids, interpretation R 10 -, axial grid R 8 -, load identifying size R 13 -, forms R 8 -, grid identifying sizes R 11 -, pen R 9 -, conductive grid R 9 -, radial grid R 8 -, digging … 36, G 37 disc pistons P 9 disc clutch … profile Q 51 ship dischargers U 37 ship bollards by current cable B 17 ship propellers R 49 -, active rudder R 50 -, Azimuthing Podded drive R 50 -, towing vehicle R 50 -, wing adjustment R 49 -, hydraulic servo motor R 49 -, Kort nozzle … protection devices F 17 protection grounds V 58 protection insulation V 58 protection low voltage V 58…
-
Manual diesel engines
5 fuel injecting technique, hydraulic system . .... The driven by the motor , continually working high-pressure pump builds up the desired system pressure and .... Because of the pump builds the almost uniform promotion less and shows in the comparison to other .... The high-pressure pump is partially also carried out as radial piston pump, for Nfz as series or individual connecting pump (drive over motor camshaft).
-
Vehicle gear
The gear has a Drehmomenten capacity of 310 Nms (maximally engine power 172 kWs) [12.46, 12 .... It has a small circular externally lying torus. .... This allows an optimal hydraulic circulation by narrow method of construction. .... On the primary axis, the radial piston pump, the planetary gear set of both clutches for the forward and reverse gear as well as the input-cone pulley set of the Variators are arranged behind the transducer.
-
Identification systems and automation
The function elements of fluidic drive systems are pressure producer •, pump or compressor and compressed air reservoir, articulated drives, • actuators, • lines in • ( hydraulic system ) (pneumatics) (stroke cylinder, axial, radial piston motors ) (valves for control and rules of the … and the excellent drive stiffness in favor of hydraulic drives (transmission of high forces on small space).
Indicates content that may require registration and/or purchase.