-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki Miniature chain RS11SS is made of 304 stainless steel throughout. This provides superior corrosion resistance and high temperature resistance. The chain is specially designed for use where space is extremely limited, such as in communications equipment, business
- Non-standard Chain Pitch: 0.148 inch
- Tensile Strength: 175 lbs
- Maximum Allowable Load: 11 lbs
- ANSI Pitch: Miniature (0.1475")
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki RS15 bushed chain is between RS25 and RS11SS in size and is economical for compact applications. Strong and precise, this chain is based on RS roller chain production technology. Lightweight and compact, it is only half the weight of RS25 which is the
- Non-standard Chain Pitch: 0.188 inch
- Tensile Strength: 510 lbs
- Maximum Allowable Load: 70 lbs
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.0937 inch
- Number of Teeth: 7
- Hub Diameter (if applicable): 0.188 inch
- Pitch: Miniature (0.1475")
-
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.0937 inch
- Number of Teeth: 7
- Hub Diameter (if applicable): 0.188 inch
- Pitch: Miniature (0.1475")
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.0937 inch
- Number of Teeth: 7
- Hub Diameter (if applicable): 0.188 inch
- Pitch: Miniature (0.1475")
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.0937 inch
- Number of Teeth: 7
- Hub Diameter (if applicable): 0.188 inch
- Pitch: Miniature (0.1475")
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki RS25 bushed chain is the smallest ANSI roller chain. It is ideal for power transmission in business machines, electro-optical equipment, and precision and general industrial machines where relatively large space is allowed for miniature drives. These
- Non-standard Chain Pitch: 0.25 inch
- Tensile Strength: 1,320 lbs
- Maximum Allowable Load: 170 lbs
- ANSI Pitch: 25 (1/4")
-
Supplier: Linn Gear Co.
Description: Not sure what you need? We can help you with product identification. old parts new parts out of production just plain rusted and broken We can help you ID almost anything
- Features: >5"
- Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 320 (4"), 35 (3/8"), 40 (1/2"), 400 (5"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Miniature (0.1475"), Subminiature (<0.1475")
- Number: Double, Quadruple, Single, Triple
- Shaft Mounting: Keyway, Set Screw(s)
-
Supplier: Linn Gear Co.
Description: Not sure what you need? We can help you with product identification. old parts new parts out of production just plain rusted and broken We can help you ID almost anything
- Features: >5"
- Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 320 (4"), 35 (3/8"), 40 (1/2"), 400 (5"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Miniature (0.1475"), Subminiature (<0.1475")
- Number: Double, Quadruple, Single, Triple
- Shaft Mounting: Keyway, Set Screw(s)
-
Supplier: Zaber Technologies, Inc.
Description: Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Bearing Type: Needle Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum
- Stroke or X-Axis Travel: 4.00000216 inch
- Rated Speed: 0.94488188976378 in/sec
- Motor Features: Motor Encoder Feedback
- Bearing Type: Needle Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Bearing Type: Needle Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum
- Stroke or X-Axis Travel: 2.00000108 inch
- Rated Speed: 0.94488188976378 in/sec
- Motor Features: Motor Encoder Feedback
- Bearing Type: Needle Roller Bearing
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- ISO BS/DIN Pitch: >63.50mm, ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm), ISO 40 (63.50mm)
- Features: Attachment Chain
- Chain Class / Application: Power Transmission Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.750000405 to 1.50000081 inch
- Tensile Strength: 14,005.04 to 55,997.68 lbs
- # of Strands: Double
- ISO BS/DIN Pitch: ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3149608 to 1.50000081 inch
- Tensile Strength: 944.16 to 25,986.88 lbs
- ISO BS/DIN Pitch: ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Links: Offset Link / Sidebar
-
Roller Chain - Outboard Roller Chain Series Double Pitch Type without Brake -- C2060HSS 2L PSRE-T-CPSupplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 1.5 inch
- ANSI Pitch: 120 (1 1/2")
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.375 inch
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 57,099.2 lbs
- ANSI Pitch: 120 (1 1/2")
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/Global
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Other / Specialty Application, Roller Chain
- Chain Class / Application: Conveyor Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 1 inch
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 12,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: SKF/Global
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when compared
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.3149608 inch
- Maximum Allowable Load: 7,500 lbs
- Features: Attachment Chain
- # of Strands: Double
Find Suppliers by Category Top
Featured Products Top
-
contact with us. E-mail: export@power-transmissions.com Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
guides for roller chains (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Optimized Tooth Profiles: CNC-machined teeth with chamfered edges ensure smooth chain engagement and reduced chain wear Precision Manufacturing: Maintains (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
LENO taper-lock sprockets with compatible taper bushings provide a secure, zero-backlash connection for power transmission systems. Available in metric and imperial bore sizes with integrated keyways for direct installation—no machining required.
(read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
sprockets: Chain wheels come in various shapes, sizes, and tooth profiles, each tailored to a specific purpose. For example: roller sprockets, single pitch and double pitch, idlers The working principle of sprocket If (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
LENO’s black-anodized aluminum sprockets combine lightweight durability with corrosion resistance for high-efficiency power transmission. Available in ANSI/ISO standards with customizable bores, keyways, and tooth profiles—ideal for applications where weight savings and performance are critical.
(read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Miniature Roller Chain • 3.75mm Pitch .
-
Miniature Plastic Roller Chain Drives and Sprockets from SDP/SI
Home > Product News > Miniature Roller Chain Drives .
-
https://www.sdp-si.com/ss/pdf/79002206.pdf
Miniature Roller Chains - .1475 Pitch .
-
Hanford Works monthly report, December 1952
One consisted of II stages driven by miniature roller chains and sprockets° This is similar to the drive system used on the original "mini" mlxer-settler fabricated at Hanford° .
-
Roloff / Matek machine elements task collection
a) Roller chain DIN 8187-32B-3Â58; the triple- roller chains give the least building dimensions. * % 63,7 kWs, f1 ¼ 1, f2 % 0,86, f3 % 1, f4 % 1, f5 % 1,08, f6 % 0,5, KA …
-
The wet degradation
Comes through the buoyancy on the under water of located bucket chain load -bearing rollers a lesser weight for effect as by the over water located.
-
Roloff / Matek machine elements
Wheels for sleeve and roller chains . a) small wheels b armed) large wheels as disc wheels c) large wheels in divided and undivided execution .
-
Roloff / Matek machine elements
Wheels for sleeve and roller chains . a) small wheels b armed) large wheels as disc wheels c) large wheels in divided and undivided execution .
-
Robot Builder's Bonanza, Fourth Edition > Mounting Motors and Wheels
Roller chain is available in miniature sizes, down to 0.1227″ pitch (distance from link to link).
-
Mechanical engineering
The multiple roller chains are used for transmission of large powers on as small construction space as possible .
Indicates content that may require registration and/or purchase.