-
Supplier: NKK Switches
Description: M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale location
- Maximum Current Rating: 3 to 6 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Features: Other
-
Supplier: American Ring
Description: Miniature High-Strength Rings
- Shaft Diameter: 0.09 to 0.34 inch
- Thickness: 0.02 to 0.042 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: NKK Switches
Description: MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series) Short stroke and light touch. Internal o-ring protects against contamination. High-torque bushing construction prevents rotation or separation from frame during installation. Anti-jamming design protects contacts from
- Maximum Current: 3 amps
- Maximum AC Voltage: 125 volts
- Switch Function: Momentary Contact
- Features: Other
-
-
Supplier: KG International FZCO
Description: noise and low torque applications KG can offer following variants Open basic design types As Sealed types As Flange types With Snap Ring groove With Snap Ring groove and Snap Ring With C2, CN, C3, C4, radial clearance Standard precision grade (ISO Grade 0 –
- Bore Size: 0.05905515 to 0.3750002025 inch
- Outside Diameter: 0.1574804 to 1.181103 inch
- Overall Width: 0.04724412 to 0.393701 inch
- Rated Speed (Oil): 23,400 to 108,000 rpm
-
Supplier: KG International FZCO
Description: noise and low torque applications KG can offer following variants Open basic design types As Sealed types As Flange types With Snap Ring groove With Snap Ring groove and Snap Ring With C2, CN, C3, C4, radial clearance Standard precision grade (ISO Grade 0 –
- Bore Size: 0.05905515 to 0.3543309 inch
- Outside Diameter: 0.1574804 to 0.787402 inch
- Overall Width: 0.04724412 to 0.2755907 inch
- Rated Speed (Oil): 40,500 to 108,000 rpm
-
Supplier: Radwell International
Description: BALL BEARING, MINIATURE, DOUBLE SEALED, WITH SNAP RING, 0.375 X 0.875 X 0.28125 IN, 9.5 X 22 X 7 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bore Size: 11 inch
- Outside Diameter: 11.625 inch
- Overall Width: 0.3125 inch
- Rated Speed (Oil): 1,770 rpm
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal end of the Beswick miniature screw-type quick disconnect. When the internal end (QDC-1F, QDC-2F or QDC-5F) and the external end (QDC-1M, QDC-2M or QDC-3M) are screwed together, a valve in the external end opens to permit flow. When the external end and internal end are disconnected,
- Fitting Type: Quick Coupler
-
Supplier: Beswick Engineering Co., Inc.
Description: a 1/16†diameter port in the stem. Features: The Beswick miniature stem actuated valve is unique in that the end with the inlet port swivels to provide the flexibility of a universal elbow. This rotating end is held in place by a snap ring and encloses a Buna-N O-ring
- Pressure Rating: 500 psi
- Primary Material: Brass / Bronze, Stainless Steel
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed
-
Supplier: Allied Electronics, Inc.
Description: O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed
-
Supplier: Allied Electronics, Inc.
Description: O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed
-
Supplier: Allied Electronics, Inc.
Description: O-ring seal on the plunger that keeps liquids from entering the switch cavity and includes an epoxy compound seal around the electrical cable connections and switch housing. In addition, they are CSA certified, NEMA Type 6P and IP67 rated. The 9007 MS limit switches also incorporate a sealed
-
Supplier: AUDIX Corporation
Description: Large diaphragm condenser microphone for live stage or studio. The SCX25A is a professional studio condenser microphone with an elegant design and a patented capsule suspension system. Uniquely shock-mounted within an intricate machined brass ring, the capsule is completely isolated from the
- Frequency Response: 20 to 20,000 Hz
- Microphone Sensitivity: 28 mV/Pa
- Impedance: 200 ohms
- Directivity: Cardioid, Directional
Find Suppliers by Category Top
Featured Products Top
-
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
that are also coiled from flat wire. These rings are specified for impact loading applications and can typically be found in automotive or industrial assemblies. Internal constant section ring series are FHE and the XAH. The XAH series rings are interchangeable with Eaton style snap rings. The metric (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
A Smalley Laminar Seal Ring is a metallic labyrinth seal consisting of multiple rings in a groove. This arrangement of the rings and the specific orientation of the rings are dictated by the application and the severity of the environment. Seals assembly components from (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
retaining and constant section (snap) rings? 2. What type of retaining ring should I use for my application? This blog covers the main types of retaining rings and constant section (snap) rings so that you’re more informed to find the best possible ring for your application (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
While no tools are generally required for Spirolox Ring installation, in some applications, the groove placement or ring thickness may complicate installation. Heavy duty single-turn retaining rings can be located in hard to reach grooves, making installation more challenging. Luckily, Smalley (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Smalley has developed a tool exclusively designed to remove multiple-turn rings. This new Spiral Retaining Ring Removal Tool fits precisely between the ring layers to access the removal notch. When slipped in place, the tool completely surrounds and encapsulates the removal notch and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Double-Turn Laminar Sealing Rings (KSKD or ZSKD) are designed for severe operating conditions, providing 360° contact with no axial gap and higher clamping force for reliable sealing. They are ideal where dirt (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
reliability, and compromised performance, especially in high-stress or harsh environments. Our spiral retaining rings deliver versatile and robust retention solutions with a wide range of options: (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
critical components for these applications. How does Smalley help make a difference in the electric industry? As the leader and inventor of the Spiral Retaining Ring and Edgewound Wave Spring, Smalley's products are trusted by engineers in over 25,000 applications. Learn more. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
More Information Top
-
A simple gas burner device, spectral burner, for employment of very versatile flame reactions, combustion appearances and flame dyeings
Or in more elegant manner, while the nozzle R is provided with two lateral, gegeniiberstehenden round Offnungen that, through a dariiber slid, with a small hand grip or rings and two flat ring ausgeriisteten to corresponding cutouts according to conveniences more or …
-
Observations over high myopia and its operational treatment
The Vermiige ether Winkelgradtheilung on this mead ' world frame can now the senkreeht to the position of every any Cornealhanptmelidians to be adjusted through a small hand grip leieht rotatable ring sammt Glasseheibe and Coconfaden.
-
Hand surgery
Both fingers are missing, an absolute thumb extension can become necessary, to a sufficient handle with to ensure ring and little fingers.
-
For detection of the fluorine ion
For fixation of the filter paper anf the ring furnace, a plexiglas ring P1 well bewi ~ hrt with small holding handle because of its transparency has itself.
-
Over the Riemann‐Rochschen set in function bodies of the Transzendenzgrad 1. Hermann Louis Schmid to the memory
It isn't however necessary at all: the formula through a small device rather to stem also directly 1al3t (2) from the ring set, whereat itself then simultaneously an evidence of (3) gives.
-
Over the relationships between Hydratur and growth by bacteria and yeasts
A rapid and safe Abdiehtung is easily achieved a small device dureh: A wiring ring yon is heated same diameter like wet chambers in the flame and yon obenher demDeckglas of gene .
-
CR4 - Thread: Rollings and rings on tapered thrust bearings
You might be interested in: Retaining Rings and Snap Rings , Solid Elastomeric Rings, Miniature Bearings and Instrument Bearings .
-
The handchirurgische expertize
The allocation of thumb and index fingers for fine handle and that of the middle, ring and little finger for coarse handle is arbitrary as the finger wechselseitigbeibeidenGreifformenmitbeteiligt is the Daumen/die.
-
Survival- Guide surgery
Abb. 9.2 Esmarch hand grip : They touch with ring and little fingers the jaw angle under the lobe of the ear.
-
Hand violations by the mountain sport
Correspondingly, is lesser for a climber, in particular for sport climbers with use and kleinsterGriffebishinzuEin-finger- grips an intact ring video tape system for development of a maximum finger force necessary.
Indicates content that may require registration and/or purchase.