-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BFX
- Rated Voltage: 250 volts
- Rated Current: 16 amps
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BF
- Rated Voltage: 250 volts
- Rated Current: 10 amps
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - TA/TB
- Rated Voltage: 250 volts
- Rated Current: 10 to 15 amps
-
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BF-I
- Rated Voltage: 250 volts
- Rated Current: 15 to 16 amps
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA
-
Supplier: CSA Group
Description: IEC 60127-6:2014 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally
-
Description: IEC 60127-6:2014 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally
-
Supplier: CSA Group
Description: Scope 1.1 This part of IEC 127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 127-2 and sub-miniature fuse-links according to IEC 127-3 for the protection of electric appliances, electronic equipment and component parts thereof,
-
Supplier: Chatham Components, Inc.
Description: ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This
- Cutoff Temperature: 132.99999999999997 C
- Rated Voltage: 50 to 250 volts
- Rated Current: 2 to 4 amps
- Voltage Type: AC Voltage, DC Voltage
-
Supplier: Chatham Components, Inc.
Description: ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This
- Cutoff Temperature: 115 C
- Rated Voltage: 250 volts
- Rated Current: 0.5 amps
- Maximum Width of Case: 1.4000000000000001 mm
-
Supplier: Chatham Components, Inc.
Description: ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This
- Cutoff Temperature: 145 C
- Rated Voltage: 250 volts
- Rated Current: 0.8 amps
- Maximum Width of Case: 5.2 mm
-
Supplier: Chatham Components, Inc.
Description: ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This
- Cutoff Temperature: 135 C
- Rated Voltage: 32 volts
- Rated Current: 12 amps
- Voltage Type: DC Voltage
-
Supplier: Sensata Technologies
Description: The Sensata Technologies 17AM delivers the maximum protection in the smallest package at an excellent price… The KLIXON® 17AM Thermal protector prevents overheating, It’s a miniature, snap acting, thermally operated device that is a proven performer in protection technology.
- Cutoff Temperature: 65 to 160 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 18 amps
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole, thermal miniaturised circuit breaker designed for automotive applications. Fits into fuse blocks designed to ISO 8820-3, Type F
- Rated DC Voltage: 12 to 24 volts
- Continuous Current Rating: 5 to 30 amps
- Number of Poles: 1
- Operating Temperature: -40 to 185 F
-
Supplier: Thermtrol
Description: The Thermal DF Series Thermal Cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is an electrically insulated thermal pellet. This pellet holds a spring loaded contact against a
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 15 amps
- Voltage Type: AC Voltage
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: Portage Electric Products, Inc.
Description: A Snap Action Thermal Protector specifically designed for DC voltage applications. This miniature device operates as a high limit single operation (non-resettable) type control. Has the functionality of a thermal fuse but can be tested for operation to insure proper
- High Temperature Set Point: 320 to 428 F
- Maximum Current: 4 amps
- Maximum DC Voltage: 36 volts
- Maximum Diameter or Width: 0.28 inch
-
Supplier: Thermtrol
Description: Thermal cutoffs are single action devices that open when a preset temperature is reached. They do not reset. The active component of a thermal cutoff is a fusible alloy surrounded by a special resin. Under normal operating temperatures the fusible alloy joins the two lead wires within
- Rated Current: 0.5 to 7 amps
- Thermal Cutoff Style: Axial Leads, Radial Leads
-
Supplier: PHOENIX CONTACT USA
Description: Thermal miniature circuit breaker, pluggable in screw-type fuse terminal block UK 6-FSI/C and spring-cage fuse terminal block ST 4-FSI/C
- Rated AC Voltage: 72 volts
- Rated DC Voltage: 72 volts
- Continuous Current Rating: 2 amps
- Operating Temperature: 68 to 140 F
-
Supplier: PHOENIX CONTACT USA
Description: Thermal miniature circuit breaker, pluggable in screw-type fuse terminal block UK 6-FSI/C and spring-cage fuse terminal block ST 4-FSI/C
- Rated AC Voltage: 72 volts
- Rated DC Voltage: 72 volts
- Continuous Current Rating: 3 amps
- Operating Temperature: 68 to 140 F
-
Supplier: PHOENIX CONTACT USA
Description: Thermal miniature circuit breaker, pluggable in screw-type fuse terminal block UK 6-FSI/C and spring-cage fuse terminal block ST 4-FSI/C
- Rated AC Voltage: 72 volts
- Rated DC Voltage: 72 volts
- Continuous Current Rating: 10 amps
- Operating Temperature: 68 to 140 F
-
Supplier: PHOENIX CONTACT USA
Description: Thermal miniature circuit breaker, pluggable in screw-type fuse terminal block UK 6-FSI/C and spring-cage fuse terminal block ST 4-FSI/C
- Rated AC Voltage: 72 volts
- Rated DC Voltage: 72 volts
- Continuous Current Rating: 4 amps
- Operating Temperature: 68 to 140 F
-
Supplier: E-T-A Circuit Breakers
Description: Miniaturised single pole autoreset cycling trip free thermal circuit breaker designed for automotive fuse block installation. Extends the benefits of circuit breaker performance and convenience to applications which are cost critical. Standard trip curve to ISO 10924. Version 1616 is
- Rated DC Voltage: 12 volts
- Continuous Current Rating: 5 to 30 amps
- Number of Poles: 1
- Features: Miniature Circuit Breaker
-
Supplier: Portage Electric Products, Inc.
Description: A Snap Action Thermal Protector specifically designed for DC voltage applications. This miniature device operates as a high limit single operation (non-resettable) type control. It is constructed with a phenolic resin case which isolates it from the electrical circuit. Features Snap
- Cutoff Temperature: 220 C
- Rated Voltage: 36 volts
- Rated Current: 4 amps
- Maximum Width of Case: 7.23 mm
-
Supplier: Sensata Technologies
Description: The 9700 protector is a field proven miniature protector developed to protect shaded pole and permanent split capacitor motors, fluorescent ballasts, solenoids, transformers and other electrical equipment against overheating.
- Cutoff Temperature: 60 to 150 C
- Rated Voltage: 250 volts
- Rated Current: 2 to 13 amps
-
Supplier: Radwell International
Description: THERMAL DEVICE, MINIATURE CIRCUIT BREAKER, IN SCREW-TYPE FUSE 1 AMP, 250 VAC, 65 VDC. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 1 amps
-
Supplier: Radwell International
Description: MINIATURE CIRCUIT BREAKER, THERMAL MAGNETIC, 30 AMP, 277 V, 50/60 HZ, 14-6 AWG, E-FRAME, 1 POLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Littelfuse, Inc.
Description: overtemperature protection. Miniature Thermal Cutoff (TCO) device High voltage rating Overtemperature and overcurrent protection for Lithium (Ion) Polymer and prismatic cells Multiple activation temperature ratings (72°C, 77°C, 82°C, 85°C, and 90°C) Compact size (4.75x2.x0.8 mm) allows
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, THERMAL, MINIATURE, PLUGGABLE, 3 AMP, 250 VAC, 65 VDC, FOR UK6/ST4 FUSE TERMINAL BLOCKS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 3 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMAL MINIATURE CIRCUIT BREAKER, PLUG IN SCREW-TYPE FUSE TERMINAL BLOCK, 2 AMP, 250V AC, 65V DC. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 2 amps
- Termination Options: Screw Clamp
-
Supplier: Sensata Technologies
Description: Klixon® 7277 series is designed for applications that do not require the tighter performance characteristics and approvals of our military circuit breakers. Originally developed as an alternative to slow blow fuses, the trip–free 7277 is used extensively as primary electrical circuit
- Continuous Current Rating: 0.5 to 20 amps
- Features: Miniature Circuit Breaker
- Manual Actuator Type: Pushbutton
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Thermtrol
Description: With a variety of termination styles, internal resistivity values for varying the current sensitivity, and a large range of nominal temperature settings, the TC100 is the device for your battery pack protection requirements. In ap- plications where a one-shot thermal cutoff fuse or
- High Temperature Set Point: 113 to 248 F
- Maximum Current: 0.01 to 100 amps
- Maximum DC Voltage: 5 to 12 volts
- Features: Automatic Reset, Other
-
Description: configuration, using multiple, independent vibration tables, delivers consistent vibration stresses to all test positions. The uniform, high speed airflow from the high performance thermal system maintains thermal stability while radically reducing the time to reach and stabilize at
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Other, Shelves, Windows
- Parameters: Vibration
Find Suppliers by Category Top
Featured Products Top
-
around the globe. Our products represent the most versatile line of miniaturized thermal controls available. These reliable thermostats and thermal controls are used in appliances, battery packs, heated devices, lighting and a wide range of applications where space is tight and reliability is important (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
they perform like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. For full details, visit: http://pepiusa.info/model-h-7 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
gearboxes and encoders as a complete motion system, while EMI protection and thermal fuses help safeguard system performance and reliability. Taking to the skies with an expert With so many applications and several different DC motor technologies available for them, key (read more)
Browse Brushless Motors Datasheets for Portescap