-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.375 inch
- Operating Angle: 60 degrees
- Joint Type: Double
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.25 inch
- Hub Outer Diameter: 0.375 inch
- Operating Angle: 30 degrees
- Joint Type: Single
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.25 inch
- Maximum Torque: 16 In-lbs
- Maximum Speed: 10,000 rpm
-
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Nominal Bore: 0.25 inch
- Maximum Torque: 20 In-lbs
- Maximum Speed: 4,000 rpm
-
Supplier: Huco Dynatork
Description: No Description Provided
- Hub Outer Diameter: 0.393701 inch
- Maximum Speed: 500 rpm
- Material: Alloy Steel, Stainless Steel
- Hub Bore: Bored Hub - Round
-
Supplier: Huco Dynatork
Description: Housing:High performance 34 Cr Ni Mo 6 steel, carbonised and oiledBall:Bearing steel 100 Cr 6 hardened, ground and polishedInserts:Stainless steel x 10 Cr Ni S 189. Manufactured with reduced play and Magnaflux control
- Hub Outer Diameter: 0.1968505 inch
- Material: Alloy Steel
- Hub Bore: Bored Hub - Round
- Features: Corrosion Resistant
-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint Couplings
- Bore Diameter: 0.2498 inch
- Device: Slip Clutch / Disengagement Torque Limiter
Find Suppliers by Category Top
Featured Products Top
-
standard universal joints available online, engineered to accommodate varying levels of misalignment, and torque capacity, single and double jointed. Miniature Universal Joints, single and double joint, zero backlash through use of (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Modern industrial rotary equipment often encounters persistent technical bottlenecks in synchronous multi-signal transmission during 360-degree continuous rotation. Traditional solutions rely on separately installed conductive slip rings and RF rotary joints (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Reversible inactivations of the cerebellum prevent the extinction of conditioned nictitating membrane responses in rabbits.
The shaft of the potentiometer was then coupled to the nictitating membrane, via a lever and miniature universal joint , with a small stainless-steel hook that w\as passed through the suture loop (Gormezano & Gibbs 1988).
-
CR4 - Thread: Ball and Socket Joint
Forget the B & S, get yourself (make) a miniature universal joint and you will get all the directional freedom and drive you can use.
-
https://sdp-si.com/ss/PDF/SSZU2002.PDF
Miniature Universal Joints .
-
https://sdp-si.com/ss/PDF/780007004.PDF
Miniature Universal Joints .
-
Universal Joint Carries Power in Surgical Device - Nasa Tech Briefs :: NASA Tech Briefs
With an outer diameter of only 8 mm (0.315"), Belden’s miniature universal joints are suited not only for medical equipment but for also many other applications in which space is restricted, including miniature machinery and model making.
-
Cerebellar cortex and eyeblink conditioning: bilateral regulation of conditioned responses
The NM was coupled to a lever on the shaft of the potentiometer through a miniature universal joint .
-
Robotic Forceps Manipulator With a Novel Bending Mechanism
The miniature universal joints produced by Miyoshi Com- pany, Ltd. were selected based on the following strength com- putation.
-
Studies on the volume Constitution of liquid compounds
This with the Thatsache hangt together, that the Contractionen of aromatic compounds generally lesser are.
-
Biomedical micro robots driven by miniature cybernetic actuator
Each miniature active universal joint has two degrees of freedom and is bent by a couple of miniature cybernetic actuators sliding in the segment as shown in Fig6 and Fig.7.
-
Frequency modulation velocity control of multiple cybernetic actuators for two-lead-wire drive
Each miniature active universal joint has two de- grees of freedom and can be bent by a pair of miniature cy- bernetic actuators sliding along the segment.
Indicates content that may require registration and/or purchase.