-
Supplier: Fredericks Company - Televac
Description: Miniature Bayard Alpert Ionization Active Vacuum Gauge (1x10-2 to 2x10-10 Torr) Wide Range: Measures from 1x10-2 to 2x10-10 Torr High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic
- Vacuum Range: 0.00999999999992553 to 0.000000001998972720684832 torr
- Operating Temperature: 32 to 104 F
- Features: Bottom, Flange, Gauge, Other, TTL Compatible Switch, Vacuum
- Display Type: Digital
-
Supplier: Air Logic
Description: The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 721.9 to 658.4 torr
- Switched Current: 10 amps
- Switched AC Volts: 250 volts
-
Supplier: Newport MKS
Description: Overview Overview The 390410-0-YG-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr - Atmosphere pressure measurement, a 2.75 in. (NW35-CF) ConFlat-type fitting, and analog output. It combines proven Micro-Ion® ionization vacuum gauge technology with a
- Type: Gauge
-
-
Supplier: Newport MKS
Description: Overview Overview The 390411-0-YE-T Micro-Ion® ATM Vacuum Gauge Module features 1x10-9 Torr - Atmosphere pressure measurement, a size NW25 ISO-KF fitting, and analog output. A digital display for local pressure readings is included. It combines proven Micro-Ion® ionization
- Features: Digital
- Pressure Measurement: Gauge
-
Supplier: Newport MKS
Description: simplify process control functions. It has Yttria-coated iridium ionization gauge filaments and Torr measurement units. It combines proven Micro-Ion® ionization vacuum gauge technology with a miniature Conductron® heat loss sensor and two Piezo resistive sensors to
- Features: Digital, Other
- Pressure Measurement: Gauge
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGME Compact, high accuracy pressure or vacuum isolator with polypro connection, choice of gauges.
- Process Temperature at the Seal: 70 to 185 F
- Maximum Working (Static) Pressure: 30 to 200 psi
- Process Connection Size: 1/2", Female, Male
- Instrument Connection: 1/4" NPT
-
Supplier: Newport MKS
Description: process control functions. Settings are configurable through the RS-485 interface. It combines proven Micro-Ion® ionization vacuum gauge technology with a miniature Conductron heat loss sensor and two Piezo resistive sensors to provide accurate, continuous pressure measurement
- Features: Digital
- Pressure Measurement: Gauge
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Schmalz Inc.
Description: Electronic vacuum sensor for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for monitoring the vacuum curve within a handling process For use in all areas of
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Air Logic
Description: The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched Current: 25 amps
- Number of Throws: Double Throw
-
Supplier: Air Logic
Description: The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched Current: 4 amps
- Number of Throws: Double Throw
-
Supplier: Cole-Parmer
Description: of compressed air exits a constricted orifice the resulting pressure drop draws air through a vacuum port. Since they require no oil or electricity, the resulting vacuum (up to 29.5" Hg) is clean and efficient. With no moving parts or electrical hazards, these pumps are also
- Features: Other
-
Supplier: Cole-Parmer
Description: of compressed air exits a constricted orifice the resulting pressure drop draws air through a vacuum port. Since they require no oil or electricity, the resulting vacuum (up to 29.5" Hg) is clean and efficient. With no moving parts or electrical hazards, these pumps are also
- Features: Other
-
Supplier: QED, Inc.
Description: Gauges Delivered, Customers Served For more than 40 years, QED has been a leading supplier of miniature gauges to the aircraft, aerospace and defense industries. On the Earth's surface, flying through its atmosphere, or in the vacuum of space, QED will engineer and build
- Pressure Measurement: Absolute
- Display Type: Analog Meter
-
Supplier: Fredericks Company - Televac
Description: storage and transport vessels. • Vacuum jacketed gas delivery manifolds. • Mechanical vacuum pumps and blowers. • House vacuum systems Instrument Selection The ideal instrument to use to read the VacuMini is the Televac VacuGuard. This low cost digital instrument is fully
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Fredericks Company - Televac
Description: 2A Miniature Thermocouple Range: 0-20,000 Microns Dimensions: 1-7/8" x 5/8" Weight: 28 grams Mounting position: any position Construction material: 300 series stainless steel Operating Temperature: -65°F to 200°F The mini-sensor is a space-efficient alternative to the standard-size
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: -65.2 to 199.4 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has
- Working Pressure Range: 0 to 300 psi
- Type: Absolute, Dual Scale
- Features: Analog
- Scale Units: psi
-
Supplier: IMI Norgren
Description: that distribute vacuum equally to four locations while the VP90-MP pumps have six vacuum ports that distribute vacuum equally to six locations, both with “Home-Run” plumbing. The streamlined design minimizes vacuum loss, maximizes vacuum flow and speeds cycle times
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: PMC Engineering LLC
Description: PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: PMC Engineering LLC
Description: PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol allows easy access to the configuration, test, and detailed set-up of
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: PMC Engineering LLC
Description: PMC’s Miniature Electronic Pressure Transmitter has been especially developed for measuring pressures in paper mills and similar process industries where plugging of the diaphragm face is a problem. A body diameter of 1" permits installation flush with the inside wall of pipes 2" in diameter
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: IMI Norgren
Description: Vaccon’s Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups. VP20-MP pumps have
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: PMC Engineering LLC
Description: PMC Smart Miniature Electronic Pressure Transmitters accurately measure pressure of heavy slurries, liquids, and vapors. The ceramic capacitance sensor handles overloads of up to 10 times nominal range. The HART® protocol Rev. 5.1 allows easy access to the configuration, test, and detailed
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 175 F
-
Supplier: Fredericks Company - Televac
Description: X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor all metal rugged construction
- Vacuum Range: 0.00999999999992553 to 0.000000000020303758674344853 torr
- Operating Temperature: 32 to 104 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Angst+Pfister Sensors and Power
Description: PAMS47xx is a series of miniaturized pressure transmitters suitable for industrial applications and high precision measurements. PAMS47xx comes in a robust plastic package and is ready to use. Pressure is either applied via two barbed side ports for differential (relative) or bidirectional
- Working Pressure Range: 0.07251885 to 29.00754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Pressure Measurement: Absolute, Gauge, Vacuum
-
Supplier: Micro Technologies
Description: The MPL 500 series is a miniature sensor with set points available from 0.05 inH2O to 20 PSI. Standard model features high and low ports, parallel to the body, which can be applied for pressure, vacuum or differential inputs. Standard forms are available with perpendicular ports or NPT
- Switch Point Range: 0.00180635 to 2 psi
- Operating Temperature: -40 to 140 F
- Switched Current: 0.01 to 0.02 amps
- Pressure Measurement: Differential, Gauge, Vacuum
-
Supplier: Radwell International
Description: SERIES 14R, ZINC MINIATURE, FRL SYSTEM, AIR PRESSURE REGULATOR WITHOUT GAUGE, YELLOW KNOB, 30 PSIG PRESSURE, RELIEVING RELIEF, 1/4" NPT PIPE X 1/8" NPT GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Filter, Regulator, Lubricator Assembly (FRL), Regulator (general)
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Clark Solutions
Description: Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a stepper motor. The pumps are available with a
- Maximum Discharge Flow: 0.528 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.25590565 inch
- Media Temperature: 122 F
Find Suppliers by Category Top
More Information Top
-
Wide-range Vacuum Measurements from MWNT Field Emitters Grown Directly on Stainless Steel Substrates
(2013) Improved field emission properties of MgO-nanoparticle-doped carbon nanotube films and their application in miniature vacuum gauges .
-
Contents: (Phys. Status Solidi A 2/2013)
Improved field emission properties of MgO-nanoparticle-doped carbon nanotube films and their application in miniature vacuum gauges .
-
Photoconductivity in single wall carbon nanotube sheets
With appropriate design and improvement in the fabrication processes of the device, the manufacture of a low cost miniature vacuum gauge with carbon nanotubes is very promising. .
-
Single Ion Trapping for the Enriched Xenon Observatory
Unfortunately, the vacuum gauges act as miniature getter pumps when operated and .
-
Fabrication and test of a filling station for micro/miniature devices
Placing a vacuum gage on a miniature heat pipe is next to impossible when considering the small size of the heat pipe.
-
Miniature cold cathode ionization gauge based on composite films of carbon nanotubes and MgO nanoparticles
Then, the CNTs-MgO composite films are used in miniature cold cathode ionization vacuum gauges , which exhibit good linearity in the pressure range of 2×10-2 ~ 8×10-6 Pa, with a gauge sensitivity of ~0…
-
Design and
fabrication of a micro magnetic bearing
Other potential applications for such devices include global positioning systems (GPS), and miniature spinning rotor gauges for portable vacuum systems to be used in space applications.
-
VID and HUD Automotive Displays
TRADITIONAL IDCATION) CAN USE VACUUM FIXXlRESCENT DevICES FOR DIGITAL IMAGES OR MINIATURE GAGES I L W M I W E D BY COWEbKIONAL, I"DESCENl?
-
Conventions: vacuum in research and practice 3/2015
Oerlikon Leybold Vacuum showed a product pallet, that of the small meter until covers there the total vacuum application region to large pumping stands.
-
New Myers Vacuum GIC-048 Miniature Ion Tube | For Sale | LabX Ad 418930
Lab Equipment > Vacuum Equipment > Vacuum Gauges / Controllers > New Myers Vacuum GIC-048 Miniature Ion Tube .
Indicates content that may require registration and/or purchase.