-
Supplier: Columbia Steel Casting Co., Inc.
Description: Teeth and Adapters. Columbia offers a full range of dipper teeth and adapters in various styles suited to the penetration demands of the pit. Columbia high strength steel teeth are available with Xtend® high carbide surfacing, which can significantly reduce abrasive wear and
- Industry / Application: Mining
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
-
Supplier: Baker Hughes Incorporated
Description: cleaning in many applications. Clean Sweep™ nozzles clean the heel and adjacent heel teeth. XStream™ nozzles clean multiple rows of the cutting structure. Fewer bits per section, fewer trips out of the hole, and fewer days to complete your well decrease your cost-per-foot.
-
Supplier: Baker Hughes Incorporated
Description: offset. Deep intermeshed teeth with good ventilation. Triton roller cone drill bits go farther at fast ROP. First-rate drilling efficiency The Triton roller cone cutting structure”with relieved cone steel, aggressive tooth pitches, and active shear-cutting gauge compacts”takes out uncut rock
-
Supplier: Lincoln Electric Co. (The)
Description: rolls Dredge cutter teeth Ore chute baffles Muller plows and tires Coal mining cutting teeth Welding Positions Flat and horizontal
- Diameter / Thickness: 0.045 to 0.109375 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
-
Supplier: WPT Power Corporation
Description: The WPT Power Grip Clutch is designed to accommodate in-line and shaft-to-shaft power transmission applications. With available sizes ranging from 8” to 60”, WPT’s air-actuated dry-clutch is recognized as the industry standard. Common applications include but are not limited to; Mining, Oil &
- Torque Rating: 17,385 Ft-lbs
- Rotational Speed: 2,000 rpm
- Maximum Pressure: 100 psi
- Bore Diameter: 3.375 inch
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For batch-wise or continuous fine grinding of hard-brittle to medium-hard solids. Areas of application Mining and metallurgy, ceramics industry, rocks and soils, glass industry, soil research Method of operation The grinding material is comminuted by pressure and shearing loads between two
- Applications: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: Renold Canada
Description: strength and long service life AGMA standard and therefore interchangeable and cost effective Single and double engagement types available, suiting all applicational requirements Crowned and barreled teeth for optimum contact and durability Mill motor, shear pin and telescopic designs to give
- Bore Diameter: 0.5511814 to 33.070884 inch
- Coupling Diameter: 4.5669316 to 60.0000324 inch
- Coupling Length: 3.4251987 to 45.1181346 inch
- Angular Misalignment: 0.75 degrees
-
Supplier: Renold Plc.
Description: long service life AGMA standard and therefore interchangeable and cost effective Single and double engagement types available, suiting all applicational requirements Crowned and barrelled teeth for optimum contact and durability Mill motor, shear pin and telescopic designs to give design
- Coupling Diameter: 0.5511814 to 10.236226 inch
- Rated Torque: 12,592.9203539823 to 1,386,017.69911504 In-lbs
- Rated Speed: 1,830 to 7,100 rpm
- Coupling Type: Elastomeric "Tire" Shape
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms Internal Gears & Splines Gear Boxes Sprockets Bevel Gears,
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets are custom made per application and customer. A
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: ESAB Welding and Cutting Products
Description: stabilizers, bit holders, kick rings, radial bearings;Petroleum, oil sands - ground engaging tools, crusher teeth, screen plates, latch bars, slurry elbows;Mining, ore processing - exhaust fan liners, chutes, wear sleeves, sludge pumps, mixing blades, centrifuges;Cement production -
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: Tecsia Lubricants USA
Description: to time and which will resist being thrown off or wiped off the teeth. Tecsia Lubricants recommend lubricants that are adhesive and formulated with extreme pressure property. BrandsProductsThickening AgentNLGIFeatures G.Beslux Crown H-0Aluminum Complex0A soft grease thickened with metallic
- Type: Grease / Gel
- Features: Lubricant
- Industry Applications: Machine / Gears
-
Supplier: HydraCheck Inc.
Description: applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing and sharpness, plus many
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
-
Supplier: CSA Group
Description: edition, published in 2009 and in 1995 under the title Rollover Protective Structures (ROPS) for Agricultural, Construction, Earthmoving, Forestry, Industrial, and Mining Machines - Part 1: General Requirements. The major differences from the previous edition include a) the replacement of
Find Suppliers by Category Top
Featured Products Top
-
high-speed railway: brake housing marine: container locking device electric powder: cable connector socket mining and ore: bucket teeth,drill stem. (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
predictive and preventive maintenance applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
Steel Plain Bore Unhardened Teeth (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Teeth Count: 10T–120T (custom available) Material: Standard: C45 carbon steel (induction (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
fasteners may also feature teeth, indentations and other unique structural mechanisms for use in more specialized applications. In general, they serve a variety of functions, including preventing loosening of the fastener assembly, protecting the surface under a fastener and distributing the pressure (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
. Types of washers Washers are disk-shaped components that provide enhanced control over locking and friction when used with other fasteners. These fasteners may also feature teeth, indentations and other unique structural mechanisms for use in more specialized (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Types of washers Washers are disk-shaped components that provide enhanced control over locking and friction when used with other fasteners. These fasteners may also feature teeth, indentations and other unique structural mechanisms for use in more specialized (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Manual vehicle acoustics
to be excited by a toothed wheel-oil pump that has 8 conveying teeth and is translated by the factor 0,75.
-
The Large Reuter
… oldonltollolgist [is əυdɑn¹tɑləd] noun: dentist m, dentist f oldonltollolgy [¹ əυdɑn¹tɑləd i] noun: Zahn(heil)kunde f, dental medicine f, Dentologie f, Odontologie f forensic odontology: forensic Odontologie f oldonltollylsis [¹ əυdɑn¹tɑləsis] noun: tooth resorption f, tooth degradation m, Odontolyse f oldonltolma …
-
http://actamont.tuke.sk/pdf/2002/n3/14skocspalek.pdf
For toothed mining machines gears it is possible to predict functionality and durability [1] with the use of a structured system of theoretical and experimental studies at any of the above-mentioned phases.
-
Histological investigations of the teeth by regenerations of pine
Dal3 by strongly waehsenden epithelial regeneration hange off Dis sehwachere resorption by cancer in the Vergleieh to sarcoma of it between the same and the tooth too few connective tissue iibrigbleibt, to cause a tooth degradation .
-
Through a zahnstellungsanomalie induced parodontitis apicalis in the unterkiefer of a rehbockes (Capreolus capreolus L.)
Became the Pulpah6hle of the 1) d4er6ffnet as in the further process of the deciduous tooth degradation (Abb. 3, arrow), bacterial infection exciters could penetrate into these and cause an Entziindung of the pulp tissue (Pulpitis).
-
products
Product description: soother for babies; specific form which promotes the functioning interaction of jaw palate tongue, lips and teeth availability: The NUK Genius is obtainable in drugstore markets and drugstores in food trade and in baby compartment markets.
-
Regenerative endodontic medicine - an alternative to the Apexifikation?
In the event of a nekrotischen and still unbalanced in growth tooth , the regenerative endodontic erapie promotes the further root growth and the closure of the apex as alternative method to calcium-hydroxy-Apexi cation and to the mineral-Triocide-Aggretgat (MTA …
-
Evaluation of a mouthrinse containing chlorhexidine and fluoride as an adjunct to oral hygiene
However, as expected, tooths mining was significantly increased with the active rinse.
-
Therapy lexicon endocrinology and metabolic diseases
A solid overdosing can carry Hautläsionen and neurological disorders for loss of hair and nails, tooth degradation .
-
Nursing knowledge diabetes
Disease image Parodontitis 5 initial stage: reversible gum inflammation (gingivitis) 5 Advanced stage: irreversible bone degradation , gum reduction, tooth relaxation 5 symptoms: swelling, bleeding, secretion emptying, mouth odor, into acute phases pains .
Indicates content that may require registration and/or purchase.