Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brawn Mixer
Description: Propellers remain a low cost option for small batch processes and certain processes requiring more shear.
- Application: Chemical, Mixing, Water / Wastewater
-
Supplier: Golden Collar Technology Co., Ltd .
Description: stability, and excellent mixing capabilities, our PTFE Mixing Propeller is the ideal solution for challenging industrial processes. Engineered for efficiency and longevity, it ensures consistent performance while reducing downtime. Get in touch today to learn more about how our
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: APV, An SPX Brand
Description: Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with a high-shear mixing option. Advantages Simple but versatile Flexibility
- Capacity: 33.42013656804607 to 401.04163881655285 cubic feet
- Motor Power: 14.742424233931 to 73.7121211696551 HP
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
-
Supplier: Admix
Description: displayed on the OPLB-300 includes elapsed time, running speed (rpm), flow rate (gpm), tip speed (ft/sec) and mixing intensity. Other features of our BenchMix™ series of benchtop lab mixers include: Available with 2 types of high shear mix heads and several size propellers to allow a
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 12 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 8 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 5 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion resistance in most environments. Being right handed, they will pump in a upward direction
- Number Of Blades / Vanes: 3
- Outside Diameter: 10 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Levitated mixing technology: Ultra clean mixing operation Various tank sizes: High flexibility The Flexel® LevMixer® -Drum is a unique single-use mixing solution utilising cylindrical tank geometries combined with the ATMI LevMixer® levitated impeller and Sartorius Stedim
- Capacity: 13.066423189831722 cubic feet
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
-
Supplier: NETZSCH Premier Technologies LLC
Description: high-viscosity products, a tank wall scraping device can aid the mixing and dispersing process Hydraulic lifting/lowering device Push-button stroke adjustment Adjustable tank clamping mechanism Stainless steel shaft and dispersion disk; additional product-specific mixing tools
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Loren Cook Company
Description: equipment rooms,warehouses, manufacturing plants or other facilities with a high internal heat load. The mixing of cool outside air with warm inside air, “free cooling,” provides a more comfortable air temperature to any facility. It is the fan’s most economical function. The Economizer Fan
- Maximum Diameter (Fan or Blower Wheel): 24 to 54 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Cole-Parmer
Description: a 316SS shaft and propeller. The propeller folds to fit through the drum opening, and opens to 9-inches in diameter. Mixers mount directly to a 2-inch coupling or flange, or order the optional cap mounting flange to use mixer on any plastic screw cap on bulk mixing containers.
- Motor Speed: 430 rpm
- Motor Power: 1 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: a 316SS shaft and propeller. The propeller folds to fit through the drum opening, and opens to 9-inches in diameter. Mixers mount directly to a 2-inch coupling or flange, or order the optional cap mounting flange to use mixer on any plastic screw cap on bulk mixing containers.
- Motor Speed: 43 to 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: a 316SS shaft and propeller. The propeller folds to fit through the drum opening, and opens to 9-inches in diameter. Mixers mount directly to a 2-inch coupling or flange, or order the optional cap mounting flange to use mixer on any plastic screw cap on bulk mixing containers.
- Motor Speed: 430 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Laboratory Mixers - Bulk container mixer; 1 hp, 2" NPT(M) mount, 350 rpm, 115/230 VAC -- GO-50316-14Supplier: Cole-Parmer
Description: gear-drive mixers are perfect for mixing the contents of semi-bulk shipping containers. Mount mixers directly to a 2" (51 mm) NPT coupling, or order the optional cap mounting flange to use mixer on any plastic screw cap on bulk mixing containers. Simply mount the flange to your bulk
- Motor Speed: 350 rpm
- Motor Power: 1 HP
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Drum clamp mixers are a versatile drum mixer, allowing for mixing in open or lidded drums. Mount directly to the side of an open drum or slip the shaft and impeller through standard 2" bung fittings to mix in closed vessels. Heavy-duty electric motor with optional VFD upgrade Wetted materials
- Motor Speed: 350 to 1,750 rpm
- Motor Power: 0.5 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Description: A830 - The 3 blades high-efficiency hydrofoil impellers offer the greatest pumping per horsepower. They are used in a variety of applications from general blending to storage tanks. A low-cost alternative to propellers in the larger sizes, hydrofoil agitators are popular on the flange mount,
-
Supplier: MXD Process
Description: Our tote bracket mount mixers provide a simple mixing solution for IBC totes and open top vessels. Features of the Tote Bracket Mixer include: Bracket frame designed for widths from 36" to 48" Heavy-duty air motor for safe use in hazardous environments Wetted materials made of 316 or 304
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: Sulzer Ltd.
Description: Complete answer to highly energy efficient submersible mixers (type ABS) for a wide range of applications in industry and municipal treatment plants. The right solution to match mixing task for agitating, blending, mixing, dissolving and suspension of solids in industry, municipal
- Operating Condition: Continuous Feed
- Media Type: Liquids, Solutions, Emulsions
- Mixer Type: Propeller / Impeller
- Features: Variable Speed
-
Supplier: MXD Process
Description: Our tote bracket mount mixers provide a simple mixing solution for IBC totes and open top vessels. Features of the Tote Bracket Mixer include: Bracket frame designed for widths from 36" to 48" Heavy-duty air motor for safe use in hazardous environments Gearbox allows for lower RPMs and higher
- Motor Speed: 0 to 400 rpm
- Motor Power: 0.75 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Our tote bracket mount mixers provide a simple mixing solution for IBC totes and open top vessels. Features of the Tote Bracket Mixer include: Bracket frame designed for widths from 36" to 48" Heavy-duty explosion proof electric motor for use in hazardous environments Wetted materials made of
- Motor Speed: 1,750 rpm
- Motor Power: 0.333333333333333 HP
- Features: Explosion Proof, Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: CCR Containers
Description: •Container in stainless steel: 304L • Manhole with Oring bolted closing ring equipped with a mixing device with propeller • PE manhole gasket • 1 filling nipple • 1 vent nipple • 1 spare nipple • Additional fitting on request • Bottom drain with 2 or 3" SS process ball valve •
- Application: Shipping
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune's premier line of small direct drive mixers for mixing small batches of low viscosity fluids.
- Motor Speed: 1,725 rpm
- Motor Power: 0.25 to 0.5 HP
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Batch Operation
-
Description: to mix at speeds ranging from 10 to 600 rpm. The series sizes of mixers enables the flexibility to handle a wide range of fluid types and mixing duties, such as high intensity mixing and gentle product mixing. Mag mixers for sealless mixing and blending. Magnetic mixers
-
Supplier: Pump Solutions Group
Description: standard 2-in. Bung on 55-gallon drums. Features • Shaft and propeller are 316SS. • Available electric or air motor powered to 1 HP. • For mixing extremely heavy or shear sensitive chemicals in drums. • Designed to screw into standard 2-in. bung opening on 55-gallon drums. • 1/3 HP and
-
Supplier: Serfilco, Ltd.
Description: Shaft: 1" diameter SS 316, centerless ground and polished for vibration-free operation. Dual chuck set screws allow for shaft removal without disassembling mixer. Propellers: Square pitch, 3 blade marine propellers. Cast SS 316, machined and balanced for vibration-free performance.
-
Supplier: Glas-Col, LLC
Description: The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface
- Motor Speed: 11,500 rpm
- Operating Condition: Batch Operation
- Features: Continuous Speed
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Pump Solutions Group
Description: allows most efficient mixer positioning. • Fixed cup plate mount optional. • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil impeller designs. • 316SS propellers and shafts are
-
Supplier: Sulzer Ltd.
Description: Sulzer SALOMIX® and Scaba mixing and agitation technology offers a wide range of products for industrial applications. Side-mounted horizontal and top-mounted vertical agitators, dynamic chemical mixers, and tower and tank flow management products guarantee effective mixing and
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Continuous Feed
- Media Type: Liquids, Solutions, Emulsions
- Mixer / Homogenizer Location: Side Entry, Top Entry
-
Supplier: Hebeler LLC.
Description: intimate liquid/solids mixing as well as low shear wet granulation. Spray droplet size is adjustable to accommodate a wide variety of liquid rates and liquid viscosities.
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition
- Mixer Type: Propeller / Impeller
-
Description: large storage tank or sump mixing. Two or more side entry agitators can be used in a series of arrangement for large storage tank or sump, providing ideal mixing effect with low energy consumption. Features • High load capacity, compact and exclusive design;planetary gear transmission
-
Supplier: Glas-Col, LLC
Description: The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp, permanent-magnet motor with two output shafts. The armature shaft provides high speeds for mixing light
- Motor Speed: 333 to 4,000 rpm
- Motor Power: 0.025 HP
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
-
Supplier: Greenheck
Description: Recirculating Roof Fans The Recirculating Propeller Roof Fans include direct drive fans with and without filters. These fans have cast aluminum blades and are available with optional control centers. Suitable for clean air applications, such as factories and warehouses. Models ESRMD/ERD Model
- Air Flow Rate: 2,800 to 43,000 SCFM
- Static Pressure: 0.375 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions. The drive unit is mobile and cart-mounted.
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
- Features: Disposable Rotor, Liquids, Solutions, Emulsions, Other Applications / Industry, Powders or Granules, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Caframo Limited
Description: spaces and can be easily transported to other labs or classrooms. Everything you need is included with each purchase! Included in each purchase: Overhead stirrer motor, integral clamp, keyless chuck, external power supply, grounded power cord, stand, axial and radial mixing blades,
- Motor Speed: 50 to 2,500 rpm
- Motor Power: 0.00938154269431974 HP
- Operating Condition: Batch Operation
- User Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
-driven agitators including a two-wing center-mounted agitator with contoured bottom and Teflon scrapers to efficiently motivate viscous product throughout the mixing zone, a long helical flight agitator to produce better top-to-bottom mixing and a dual propeller agitator for low shear, high flow mixing (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
High-Shear Reversible Homogenizer Ensures Abrasive Product Stability
PROBLEM: Abso-Clean Industries, Inc., of Detroit, MI, needed to increase production capacity for several liquid abrasive cleaners. More mixing tanks and floor space would be required to keep up with demand if existing propeller stirrers were to be used. In addition, several of the powder abrasives
-
Scale Up of High Shear Rotor-Stator Mixers
represents the first step in exploring the particular benefits of rotor/stator technology for a given application. This familiar laboratory tool is generally equipped with a variety of interchangeable attachments that allow it to operate in a variety of mixing modes - as a conventional HSM, as a propeller
-
Sizing Your Mixer Head
In order to ensure successful operation of a mixer in a specific application, it is necessary to select the proper size mixer, operating speed amd propeller. We offer numerous possibilities. Therefore, we have prepared a reference table, as a guide, to assist you in your selection process. How
More Information Top
-
Quantitative determination of Roundup Ready soybean (Glycine max ) extracted from highly processed flour
Lane 1, DNA size marker; lane 2, dry-mixed control sample; lane 3, exposed to water 4°C; lane 4, wet- mixed propeller at 4°C; lane 5, wet-mixed Turrax at 4°C; lane 6, wet- mixed propeller at 45°C; lane 7, wet-mixed …
-
Dynamic heart-in-thorax phantom for functional SPECT
We would also like to thank Mr G.Farncombe for helping us to build the mixing propeller for the phantom. applications of dynamic SPECT imaging include the measurement of renal extraction of tracers such as Tc-99m DTPA [4], and MAG3 [5 …
-
Frontiers of Mechanical Engineering and Materials Engineering
Here f —— friction faction g —— acceleration due to gravity r —— the maximum value of mixing propeller .
-
ADVANCED CUTTINGS TRANSPORT STUDY
During initial trials, it was determined that the mixing propeller could not supply sufficient thrust to fully involve the foam.
-
ADVANCED CUTTINGS TRANSPORT STUDY
During initial trials, it was determined that the mixing propeller could not supply sufficient thrust to fully involve the foam.
-
Sustainable Cities Development and Environment Protection
With the development of advanced CNC machining center, the CNC manufacturing of mixing propeller has become inevitable.
-
Dosing devices, mixer, kneaders, stirrer
The Societe pour la of separating, 1 ' reaches Blend to Ernulsion et le (SEMI, Paris, with its very slowly current mixing propellers mixing effects and mixings how they are achieved by quickly current mixing sirens with downtake.
-
Critical Mixing Parameters for Good Control of Cement Slurry Quality
The volume of mixed propeller -type mixer.
-
Submersible Chemical Inductor Brings Better Floc, More Consistent Finished Water Quality
The heavy turbulence from the mix tank’s large, high-speed mixing propeller would then actually rip the floc apart.” .
-
Dynamic heart-in-thorax phantom for functional SPECT
We would like also to thank Mr G.Farncombefor helping us to build the mixing propeller for the phantom.
Indicates content that may require registration and/or purchase.