Products/Services for Modbus Plus PCI Cards
-
PCI Products - (251 companies)PCI (Peripheral Component Interconnect) products cover a wide range of devices that interact with the PCI bus standard. PCI is a local bus standard developed by Intel Corporation in 1993. Most modern PCs include a PCI bus in addition...Product TypeTechnologyForm Factor -
Serial Communications Computer Boards - (76 companies)...use a 68-pin host socket, while PC/104 cards use a 104-pin socket. A PC card and slot on a laptop. PCI. Peripheral component interconnect (PCI) is a local bus system capable of 32 or 64 bit transfer rates at a clock speed of 33 MHz. CompactPCI buses... -
Serial Communications Products - (432 companies)Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers. -
Serial Adapters - (142 companies)Serial adapters provide one or more serial ports to a host computer. They interface with the host computer via a data bus and add RS232, RS422, RS485 and/or other types of serial ports. -
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover... -
Network Cards and Network Controllers - (562 companies)Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor...
-
Sound Cards - (47 companies)...interconnect (PCI), PCI Express (PCIe), IEEE 1394 or FireWire (Apple Computer, Inc.), or universal serial bus (USD). PCMCIA sound cards are also available. An acronym for Personal Computer Memory Card International Association, PCMCIA is a standard...
-
Carrier Cards and Carrier Boards - (71 companies)...or small form factor. Small form factor PCI buses enable PCI expansion in smaller mechanical packages. PC/104 cards are smaller than ISA bus cards and stack together to eliminate the need for a motherboard, back plane, and/or card cage. PC/104-Plus cards...
-
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were...
-
CPU Cards and Modules - (110 companies)...and bus type as well as other features and applications built in to the card. Types of CPU Cards and Modules. CPU cards and modules include: peripheral component interconnect (PCI) cards. modular PC/104 cards. industry standard architecture (ISA) cards...
Product News
-
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
AMETEK Programmable Power
EMX-70xx Programmable Resistance Cards The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 O to 16,383 O and can be adjusted in 1 O increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance... (read more)Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
MSA Safety
FieldServer Modbus IoT Gateway Secure, zero-code connectivity from legacy Modbus systems to modern IIoT platforms. The FieldServer Modbus IoT Gateway from MSA Safety provides a streamlined, secure way to connect Modbus and OPC UA devices to modern Industrial Internet of Things platforms. Designed for system integrators and industrial environments, the gateway simplifies data access, transformation, and delivery without requiring custom code. Seamless Industrial Connectivity. The FieldServer Modbus IoT Gateway bridges legacy... (read more)Browse Network Gateways Datasheets for MSA Safety -
Amphenol Communications Solutions
SurLok Plus™ 1500VDC Today, we're delighted to introduce an upgraded version of our SurLok Plus series, now boasting an impressive voltage capacity of 1500V DC!. What does this mean for you? It's simple - more power, less space! The SurLok Plus connector continues to revolutionize the industry by allowing you to carry higher voltages within the same compact envelope as its 1000V DC predecessor. But that's not all! Our new SurLok Plus connector is ideal for a wide range of applications, including: ?? Energy Storage... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Shaw Moisture Meters
AcuDew Modbus RTU Dewpoint Transmitter Experience advanced digital measurement with the AcuDew Modbus RTU dewpoint transmitter. The AcuDew Modbus RTU dewpoint transmitter combines SHAW 's proven ultra-high capacitance, aluminium oxide, dewpoint sensing technology with modern digital communication capability. Designed for precision, reliability and easy integration, it delivers accurate dependable data across demanding industrial environments with significant electrical noise. Building on decades of sensor expertise, the SHAW AcuDew... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
PCI-SIG, EDSFF, OCP Compliant, High-speed Cables Amphenol Communications Solutions is pleased to announce the release of its high-speed cable solutions with options to meet PCIe (R), EDSFF, OCP specifications, and power shelf requirements. In close collaboration with the PCI-SIG association, the PCIe (R)DirectAttached (R) cable riser solution eliminates PCB trace and vias and supports up to PCIe 5.0 32Gb/s. The EDSFF cable assemblies meet E1 and E3 specifications, OCP cable assemblies meet OCP NIC 3.0 specifications, and the power shelf cable... (read more)Browse Cable Assemblies Datasheets for Amphenol Communications Solutions -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Siglent Technologies NA, Inc.
SDS2000X Plus Super Phosphor Oscilloscopes 100 MHz, 200 MHz, 350 MHz ( upgradable to 500 MHz ) models. Real-time sampling rate up to 2 GSa/s. Record length up to 200 Mpts. Serial bus triggering and decoder, supports I2C, SPI, UART, CAN, LIN, CAN FD, FlexRay, I2S and MIL-STD-1553B. Provide 10 bit mode, Vertical and Horizontal Zoom. Capacitive touch screen supports multi-touch gestures. Starting at $999 (read more)
-
Capital Equipment Delivers a TestPoint™ Runtime Software Demonstration for Tektronix Open Windows® Oscilloscopes
… continued that industry leadership; adding VISA support and OLE for Process Control (OPC) features and extending the already substantial reach of the TestPoint Programming Environment beyond plug-in ISA or PCI cards to VXI rack instruments … … control busses such as ModBus , CANBus.
-
Material Science and Engineering Technology
The design takes the modbus as the communication method to acquire the parameters of power instrument on the basis of PM500, Sepam20, Sepam40 and MOXA PCI RS-485 data acquisition card .
-
The Application of Power Monitoring & Controlling System Based on Virtual Instruments
The design takes the modbus as the communication method to acquire the parameters of power instrument on the basis of PM500, Sepam20, Sepam40 and MOXA PCI RS-485 data acquisition card .
-
System design description for the SY-101 hydrogen mitigation test project data acquisition and control system (DACS-1)
ISA slot, Modicon Modbus Plus SA85-000 Network Card PCI Slot, 3Com Fast .
-
Brad PC-Based Network Interface Cards from Molex
Ethernet Network Interface Cards , which provide connectivity support for Ethernet/IP, PROFINET I/O and Modbus TCP protocols. PROFIBUS Network Interface Cards for PCI , PCI/104, PC Express Bus, USB and ISA Bus formats.
-
Stochastic Resonance as a null distortion demodulation
A microprocessor PIC16F87, works as protocol bridge (Modbus to 12C) between the Modbus protocol on se- rial … The data acquisition is made through a NI- PCI -6269M data acquisition card .
-
Design and implementation of distributed hierarchical automation and control systems with IEC 61499
PCI is provided with a profibus card connected to a master Profibus 1/0 card (Sie- mens) that manages the signals from/to sensors and actua- tors of load/unload stations and of robotized shuttle. … sensors and actuators of the other machines are controlled by PC2 through 3 Modbus modules connected to …
-
Industrial Ethernet and Fieldbus Technologies Report - China - 2013
Fieldbus protocols are added when necessary, mainly through a PCI option card , itself a communications bus. Modbus also enjoys relative success because of its large legacy.
-
Page 19. Semiconductor parts with 050 in root number
applicom PCIE2000ETH Combo Ethernet 10/100 Mbps + Profibus 1.5 MB card , PCI Express BradCommunications Direct-Link PCU-ETHIO Ethernet card for Modbus TCP/UDP Client .
-
Page 105. Semiconductor parts with 000 in root number
applicom PCIE2000ETH Combo Ethernet 10/100 Mbps + Profibus 1.5 MB card , PCI Express BradCommunications Direct-Link PCU-ETHIO Ethernet card for Modbus TCP/UDP Client .
Indicates content that may require registration and/or purchase.