-
Supplier: RDP Electrosense
Description: Our SLC41 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC41 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of
- Force / Load Rating: 500,000 lbs
- Operating Temperature: -65.2 to 249.8 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: VAST STOCK CO., LIMITED
Description: Force Sensors & Load Cells Low Profile LoadCell Model 41 Force Sens
-
Supplier: Newark, An Avnet Company
Description: LOAD CELL; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:3; Product Range:Model 41; External Depth:25.4mm; Length:97mm; Line Cell Linearity ±:0.1%
-
-
Supplier: Newark, An Avnet Company
Description: LOAD CELL, LOW PROFILE, 500LB, 10VDC; Load Capacity:500lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:3; Product Range:Model 41
-
Supplier: DigiKey
Description: MODEL 41, 7,500 LBS
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Unprecedented Accuracy.High Precision Floor Scale High Precision Weighing The outstanding metrology is a result of the load cell with integrated Monobloc technology and of a high precision mechanical design. Reliable In Harsh Conditions The robust design of the platform body ensures
- Capacity: 1,200 lbs
- Resolution: 0.002 lbs
- Width / Diameter: 39.3701 inch
- Length: 49 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Unprecedented Accuracy.High Precision Floor Scale High Precision Weighing The outstanding metrology is a result of the load cell with integrated Monobloc technology and of a high precision mechanical design. Reliable In Harsh Conditions The robust design of the platform body ensures
- Capacity: 3,000 lbs
- Resolution: 0.005 lbs
- Width / Diameter: 59.05515 inch
- Length: 59 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Unprecedented Accuracy.High Precision Floor Scale High Precision Weighing The outstanding metrology is a result of the load cell with integrated Monobloc technology and of a high precision mechanical design. Reliable In Harsh Conditions The robust design of the platform body ensures
- Capacity: 3,000 lbs
- Resolution: 0.01 lbs
- Width / Diameter: 59.05515 inch
- Length: 59 inch
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Unprecedented Accuracy.High Precision Floor Scale High Precision Weighing The outstanding metrology is a result of the load cell with integrated Monobloc technology and of a high precision mechanical design. Reliable In Harsh Conditions The robust design of the platform body ensures
- Capacity: 3,000 lbs
- Resolution: 0.005 lbs
- Width / Diameter: 59.05515 inch
- Length: 59 inch
-
Supplier: Cole-Parmer
Description: Tracking, Sleep Mode and Degas Feature|For critical cleaning applications up to 90 minutes or continuous operation. Our advanced digital models have the features needed to enhance control for those precision applications when required. Power tracking automatically adjusts to light or
- Wash Tank Capacity: 0.75 gallons
- Internal Length: 9.5 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Green Cubes Technology
Description: efficiency of 10% or higher Weekly Equalization charges are not required Model - Voltage - Lithium Capacity (Ampere hours) - Battery Weight (Kgs/Lbs) - Battery Dimensions (cm/inches) FBP-1227 80V 420 1474 Kgs / 3250 Lbs 104.14 x 68.58 x 76.2 cm / 41 x 27 x 30 inches FBP-1371 80V 840
- Voltage: 80 volts
- Capacity, Amp Hours (AH): 315 ampere-hr
- Width / Diameter: 25 inch
- Depth: 32.5 inch
-
Supplier: ValueTronics International, Inc.
Description: vibration, power impulses, etc., that might prevent stable digital conversion or control action The Models 3170, 3270, and 3370 DC Strain Gage Conditioners are highly accurate DC instruments for use with load cells, pressure sensors, and other strain gage transducers employing a
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Transducer Techniques, LLC
Description: DSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The DSM Series Dual Stud Mount load cells are supplied with a stud at each end for easy in line mounting in ranges from 100 lb through 10,000 lb These load cells are highly accurate
- Force / Load Rating: 50 to 10,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: LBO SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBO Series (Load Button) load cells are offered for compression only applications where space is limited. Matching surface must be flat and at least the
- Force / Load Rating: 100 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: LBC SERIES CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000, 3,000, 5,000, 10,000, 15,000, 20,000, 30,000, 50,000 lb The LBC Series (Load Button) load cells are offered for compression only applications where space is limited. The matching surface must be flat and at least the
- Force / Load Rating: 100 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: ABB Measurement & Analytics
Description: Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10Ωk insulation level. The load cell output signal is calibrated for full
- Force / Load Rating: 141,624 to 13,488,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 194 F
- Package: Donut / Washer, Pancake, Plate / Platform
-
Supplier: OMEGA Engineering, Inc.
Description: The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface,
- Force / Load Rating: 200,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output
- Force / Load Rating: 337.2 to 11,240 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCF500 , Ch 1: 50000 lb; Ch 2: 50000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M33x2-Thread , Dual Bridge & TEDS IEEE1451.4 , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Emery Winslow Scale Co.
Description: Designed for long term reliability in harsh conditions, lifetime warranty
- Force / Load Rating: 10,000 lbs
- Accuracy: 0.015 ±% Full Scale
- Operating Temperature: -25 to 500 F
- Force Measured: Compression
-
Supplier: MTS Systems Corporation
Description: Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can
- Force / Load Rating: 56.2 lbs
- Output: Analog Voltage
- Force Measured: Compression, Tension
- Package: Pancake
-
Supplier: Baumer Ltd.
Description: Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 10...100 kN • Output signal 2
- Force / Load Rating: 0 to 22,480 lbs
- Accuracy: 0.3 ±% Full Scale
- Operating Temperature: -4 to 158 F
- Technology: Capacitive
-
Supplier: tecsis LP
Description: The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with ±0.25% BFSL accuracy, this unit is popular for monitoring extreme loads and ultra heavy duty test and
- Force / Load Rating: 2,000 to 2,000,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -54 to 121 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: Standard Features •Tension / Compression •High Strength Steel •Barometrically Compensated •Accuracy to 0.03% •Fatigue Rated •100 million Cycle life •0.25% Off-Axis Sensitivity •-65°to 250°F Operation •mV/V Operation
- Force / Load Rating: 250 to 100,000 lbs
- Accuracy: 0.03 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Gefran
Description: The TU range of load cells are designed for the measurement of static or dynamic loads in compression or traction. All the transducers are calibrated as load cells in units of mass (Kg). The TU series is supplied for nominal loads from 50 Kg to 1 T. This
- Force / Load Rating: 110.25 to 2,205 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping force.
- Force / Load Rating: 0 to 22,480 lbs
- Force Measured: Compression
- Features: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: Andantex USA, Inc.
Description: Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity Easy installation design High Degree of Overload Protection Water & Dust Proof, Pillow Block Load Cells are
- Technology: Capacitive
- Features: Other Output, Sensor / Transducer
- Package: Pancake
- Force Measured: Tension
-
Supplier: Sherborne Sensors
Description: A range of multi shear web transducers designed to meet high fatigue requirements in the aerospace, automotive and other repetitive fatigue applications. The units can be supplied with a range of standard thread sizes and fittings or may be specified to suit individual requirements.
- Force / Load Rating: 449.6 to 224,800 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature
- Force / Load Rating: 2,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCF505 , 25000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P
- Force / Load Rating: 25,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages Stainless steel construction Welded diaphram Tension and compression Compact size Counterbored mounting holes in 10K lbf
- Force / Load Rating: 20,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Gefran
Description: TC series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in tension and compression, with high accuracy (industrial weighing, laboratory testing, automation, etc). The TC series is machined from a single block of metal, so the
- Force / Load Rating: 220.5 to 44,100 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Model XLUN294 load cell is a versatile bidirectional unit with ranges from 25 to 10,000 lbs available in a common 2.00" diameter size. This low profile unit mounts with a variety of threaded connections to fit most applications. Built to survive harsh industrial environments
- Force / Load Rating: 25 to 10,000 lbs
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: OMEGA Engineering, Inc.
Description: The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to
- Force / Load Rating: 1,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1100 Ultra Precision Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection 0.0008%/°F (.0015%/°C) temp. effect on
- Force / Load Rating: 25,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
Find Suppliers by Category Top
Featured Products Top
-
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A load cell should be mounted on a hard, flat surface. A compression load cell measures the force applied to (read more)
Browse Load Cells Datasheets for RDP Electrosense -
How it Works - Strain Gauge Load Cell A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in the same direction (read more)
Browse Load Cells Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
equipment. Model DPM-3 Plug and Play Meter The DPM-3 is an IEEE 1451.4 compliant smart meter that allows for easy installation and calibration with TEDS compatible load cell and torque sensor equipment. The meter (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power
More Information Top
-
Linear Viscoelastic Property Measurement and Its Significance for Some Nonlinear Viscoelasticity Models
The threaded rod connected to a 222.5 N Sensotec model 41 load cell outside of the environmental chamber.
-
Characterization of Min-K TE-1400 Thermal Insulation (Two-Year Gradient Stress Relaxation Testing Update)
In general, this set-up consists of an electromechanical testing machine (rebuilt by Instrumet) equipped with load and displacement digital controllers run by MTS Test Works, a 10,000 lb. (44.5 kN) Sensotec Model 41 load cell , a heated metallic platen…
-
Savannah River Site TEP-SET tests uncertainty report
Three Sensotec Model 41 load cells , mountedon the bottom, at the apex, and at the two corners of the pie section of the moderator tank, measured the liquid inventory.
-
Characterization of Min-K TE-1400 Thermal Insulation
In general, this set-up consists of an electromechanical testing machine (rebuilt by Instrumet) equipped with load and displacement digital controllers run by MTS Test Works, a 10,000 lb. (44.5 kN) Sensotec Model 41 load cell , a heated metallic platen…
-
In situ vane system for seafloor strength investigations
Inc., Model 41 load cell for measurement ofthe force required for the vane-shaft assembly to penetrate the sediment.
-
Development of an electromechanical triaxial test facility for composite materials
The capacity of each strain gage- based Sensotec Inc. model 41 precision load cell is 4-133 kN (4-30 kip), with a maximum nonlinearityof 4-0.1 percent full scale and a maximum hysteresis of 4-0.08 percent.19 .
-
Mode I fracture toughness of coal
The MTS servo-controlled hydraulic loading system was used and the load was measured by either a Sensotec ( Model 41 ) load cell (222 N capacity) or a homemade ring-type 4448 N capacity load cell.
-
A novel magnetorheological damper based parallel planar manipulator design
An LVDT (LDC 500C, RDP Group) and a load cell ( model 41 , Sensotec) are used to measure the relative displacement of the piston to its cylinder and the damper damping force.
-
Honeywell - AL111CV - Sensors, Switches & Relays - Sensors - Allied Electronics
Honeywell Load Cell : Model 41 , 1000 lb Range, Compression/Tension Operation, 15 C to 70 C [60 F to 160 F] Temperature Compensation, 3 mV/V 0.5 FS Output, Bendix PTIH-10-6P Electrical Connector, Horizontal Electrical Exit Orientation, 0.10 FS Non…
-
Design Of The Apache Point Observatory 3.5m Telescope III. Primary Mirror Support System
A coaxial load cell ( Model 41 , Sensotec Corporation, Columbus, OH) with 0 -200 N operating range is positioned underneath the "T" shaped stabilizing structure and generates an error signal when the two come into contact.
Indicates content that may require registration and/or purchase.