-
Supplier: SEC America, LLC
Description: Model 1624 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 1600 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input
- DC Input Voltage: 24 volts
- DC Input Current: 160 amps
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: SEC America, LLC
Description: Model 2724 MS is a high efficiency modified sine-wave inverter, which converts 24 Volts DC (Nominal) to 2700 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Output AC power is available by means of hardwire connection. Features
- DC Input Voltage: 24 volts
- DC Input Current: 270 amps
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: SEC America, LLC
Description: Model 824 MS is a high efficiency modified sine wave inverter, which converts 24 Volts DC (Nominal) to 800 watts of AC power at 120 Volts, 60 Hz. The unit comes with a set of battery cable lugs. Features include protection against overload, over-temperature, low input and
- DC Input Voltage: 24 volts
- DC Input Current: 80 amps
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
-
Supplier: Newark, An Avnet Company
Description: Modified Sine Wave Power Inverter - 800W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:800W; Product Range:-; Length:218mm; Width:180mm; Height:59mm
-
Supplier: Newark, An Avnet Company
Description: Modified Sine Wave Power Inverter - 450W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:2 Output; Output Voltage:115V; Output Power:450W; Product Range:SAM Series; Length:151mm; Width:154mm; Height:56.5mm
-
Supplier: Newark, An Avnet Company
Description: Modified Sine Wave Power Inverter - 250W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:250W; Product Range:-; Length:150mm; Width:114.4mm; Height:46mm
-
Supplier: Newark, An Avnet Company
Description: Modified Sine Wave Power Inverter - 100W; No. of Outputs:1 Output; Input Voltage Max:13.8V; Output Power:100W; Output Voltage:115V; Length:130mm; Width:64mm; Height:39mm; Product Range:
-
Supplier: Accuris
Description: 150 Watt Modified Sine Wave DC-AC Power Inverter
-
Supplier: Accuris
Description: 400 W Modified Sine Wave DC-AC Power Inverter
-
Supplier: Accuris
Description: 150 Watt Modified Sine Wave DC-AC Power Inverter without Ground Fault Circuit Interrupter (GFCI)
-
Supplier: Waytek, Inc.
Description: Next generation of TruePower Plus Inverters are available in both Modified Sine Wave and Pure Sine Wave models. Designed to convert 12VDC battery power to 115VDC and will automatically pass through AC inlet power when present. The TruePower Plus series is
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
-
Supplier: Waytek, Inc.
Description: Next generation of TruePower Plus Inverters are available in both Modified Sine Wave and Pure Sine Wave models. Designed to convert 12VDC battery power to 115VDC and will automatically pass through AC inlet power when present. The TruePower Plus series is
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: RS Components, Ltd.
Description: Modified Sine Wave Inverter Energy Save
-
Supplier: Radwell International
Description: POWER INVERTER, SAM SERIES, MODIFIED SINE WAVE, LOW INTERFERENCE, 450 W (900 W SURGE), 12 VDC INPUT, 115 VAC OUTPUT, 2X OUTLETS. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 115 volts
- DC Output Voltage: 12 volts
- Type: DC/AC Inverter
-
Supplier: Magnum Energy, Inc.
Description: with customers to design and build some of the industry’s most reliable, advanced, and cost effective inverters. Offering both pure sine wave and modified sine wave models ranging from 300 to 12,000 watts – in single and 3-phase topology – and the ability to
- DC Input Voltage: 12 to 300 volts
- AC Output Voltage: 120 to 240 volts
- Output Frequency: 0.00006 MHz
- Type: DC/AC Inverter
-
Supplier: Allied Electronics, Inc.
Description: Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave
-
Supplier: Allied Electronics, Inc.
Description: Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine wave output to provide operating stability for sensitive equipment. Type PV2400FC
-
Supplier: PREMIUM S.A.
Description: and high frequency. Avoiding potential energy loss is key, and this new series of 6000W pure sine wave 3ph DC/AC inverters are also a guarantee of maximum optimization of the electrical flow. The unit allows: Up to 5 units working in parallel (30kW). Changing the output voltage
- DC Input Voltage: 24 to 110 volts
- AC Output Voltage: 400 volts
- AC Output Current: 6.52 to 8.66 amps
- AC Output Power: 6,000 VA
-
Supplier: TelephoneStuff.com
Description: their full watt rating indefinitely as long as connected batteries are adequately charged - Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment - Input 12V DC
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: their full watt rating indefinitely as long as connected batteries are adequately charged - Modified sine wave output, frequency control and output voltage regulation make inverters suitable even for use with timing motors and sensitive monitoring equipment - Input 12V DC
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Tripp Lite by Eaton
Description: Power electrical appliances in your car with Tripp Lite's INT Series PVINT375 DC-to-AC power inverter. Converts 12 volt DC power from your automotive cigarette lighter jack to modified sine wave AC power compatible with 220-240 volt/50Hz equipment. 375 watt continuous/600
- DC Input Voltage: 12 volts
- DC Input Current: 25 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: Your Mobile ApplicationsThis power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Four NEMA 5-15/20R outlets deliver a continuous output of 3000 watts and a peak output of 6000 watts. That’s
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 3,000 watts
-
Supplier: Tripp Lite by Eaton
Description: Your Mobile ApplicationsThis power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Four NEMA 5-15/20R outlets deliver a continuous output of 2000 watts, a High Surge Mode that supports 3000
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 2,000.0000000000002 watts
-
Supplier: Tripp Lite by Eaton
Description: ApplicationsThis compact power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Two NEMA 5-15R outlets deliver a continuous output of 1500 watts and a peak output of 3000 watts. That’s plenty
- DC Input Voltage: 10 to 16 volts
- Input Frequency: 60 Hz
- Output Frequency: 0.00006 MHz
- DC Output Power: 1,500 watts
-
Supplier: Magnum Energy, Inc.
Description: with customers to design and build some of the industry’s most reliable, advanced, and cost effective inverters. Offering both pure sine wave and modified sine wave models ranging from 300 to 12,000 watts – in single and 3-phase topology – and the ability to
- DC Input Voltage: 39 to 50 volts
- DC Output Voltage: 12.6 to 25.2 volts
- DC Output Power: 1,800.0000000000032 to 3,599.9999999999986 watts
- Type: DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter / charger, yet can easily be integrated into a MasterBus network (with additional interface). With a built (read more)
Browse DC-AC Inverters Datasheets for Waytek, Inc. -
designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. Inquire (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
poured into larger containers for transport or directly into compacting machinery. Grains, powders and liquids are poured into large vats or ovens. We have seen a wide variety of applications which all are very unique and they have allowed us to develop a large assortment of options to modify our (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
large assortment of options to modify our dumper equipment to fit your exact needs. There are three (3) dumper groups to choose from. The “standard” container dumper series was designed to present the most compact footprint possible. These hydraulic dumpers are a very good choice (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
and they have allowed us to develop a large assortment of options to modify our equipment to fit your exact needs. There are three (3) dumper groups to choose from. The “standard” dumper series was designed to present the most compact footprint possible. These are a very good (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
CR4 - Thread: Modified Sine Wave Inverters & Flourescent Lights
Modified Sine Wave Inverters & Flourescent Lights .
-
Inverters / 3
NBM2000 - Modified Sine Wave Inverter .
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1488/Thesis%20Report.pdf?sequence=1
Modified sine wave inverters were the second generation of power inverter.
-
Solar Lighting
There are different types of power inverters based on the shape of the converted signal: square wave inverters, modified sine wave inverters and pure sine wave inverters that are the most sophisticated.
-
CR4 - Thread: Inverter Efficiency Errors
To me, modified sine wave inverters are only good if used for a specific service otherwise the problems with noise and failures are problematic.
-
Solar Inverters - Solar Inverters Manufacturers, Suppliers
THCA1500 is modified sine wave inverter which converts DC power to AC power for household appliances, solar devices and telecommunication equipments when there is no grid power.
-
Power Inverters - Power Inverters Manufacturers, Suppliers
1200W Power Inverter, Modified Sine Wave Inverter , Anti-Reverse Connection (FA1200 .
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1467/Final%20Report.pdf?sequence=1
Modified Sine Wave Inverters .
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1834/As%20sine%20wave%20generation%20by%20using.pdf?sequence=1
14 2.3 Modified sine wave inverter …………………………
-
2nd International Congress on Energy Efficiency and Energy Related Materials (ENEFM2014)
The modified sine wave inverter is a compromise; it reduces the harmonics significantly lending itself to drive most loads while being simple and efficient.
Indicates content that may require registration and/or purchase.