-
Supplier: Southland Equipment Service
Description: Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to
- Platform/Walkway Type: Work Platform
-
Supplier: ZyXEL Communications, Inc.
Description: Modular Layer 3 Core Switch for High-end NetworksFlexible Architecture for Easy Network Deployment & Expansion To match the growth expectation of an enterprise a network infrastructure needs more flexibility to fulfill possible expansion requirements and new applications in the future. To
- Network Equipment: Switch
-
Supplier: Southland Equipment Service
Description: Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to
- Width: 3 inch
- Length: 66 inch
- Features: Grease & Oil Resistant
-
-
Supplier: Southland Equipment Service
Description: Variable height work platforms raise employees to ergonomic work levels at 2-5/8" increments. Flow through grid permits scrap and liquids to fall or drain below. Custom configurations are designed for free. Modular design permits hundreds of floor plans. Assemble to
- Width: 2 inch
- Length: 96 inch
-
Supplier: Eaton | Power Quality
Description: either single- or double-sided workstations Core connector permits a variety of angled configurations from comfortable cockpit viewing of monitoring equipment to shared workstation platforms Stackable wall system for applications requiring a large number of monitor displays Electronic
- Features: Adjustable Height, Back Rack, Back Shelf / Riser, Corner / Curved Station, Keyboard Tray, Modular Design, Office/Home, Storage Cabinet(s)
- Type: Desk, Ergonomic Design, Office Cubicle Workstation
-
Supplier: Elephant Robotics
Description: The Elephant Robotics myCobot 280-M5 is a desktop six-axis collaborative robotic arm that is designed for various applications, including education, research, and light industrial use. It is powered by the M5Stack, an open-source modular prototyping platform that provides a
- Number of Axes: 6 #
- Load Capacity: 0.25 kg
- Reach: 280 mm
- Industry / Application: Assembly, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Packaging
-
Supplier: Advance Lifts, Inc.
Description: WHY USE WORK ACCESS LIFTS: Safety is the prime purpose of all work access lifts. They are designed to move production personell, their tools and materials to ergonomically sound work positions to enhance both worker safety and efficiency. The alternatives to these lifts include
- Features: Adjustable Height, Guard Rails, Mobile
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: 800 LBS. CAPACITY WORK PLATFORMS
- Depth: 6.083333333333333 ft
- Height: 5.833333333333333 ft
- Width: 2.5 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: 800 LBS. CAPACITY WORK PLATFORMS
- Depth: 11.083333333333334 ft
- Height: 5 ft
- Width: 3.3333333333333335 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: Superdeck™ replaces steel, wood and concrete decks in applications where dead load, corrosion resistance and reduced maintenance costs are important to your structure. The HS25-44 rated fiberglass deck has been installed in Ohio, Pennsylvania, and West Virginia where deicing salts create havoc on
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: Creative's pultruded fiberglass panels are used for decks, platforms, walls and roofs where lightweight corrosion resistance and high strength are desired attributes. Many of our customers have discovered that our fiberglass panels reduce installation time, eliminate future replacement costs
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features a unique tongue and groove joint system that locks the panels together. The interlock permits shear loads to
- Width: 1.5833333333333333 to 2 ft
- Features: Anti-Slip
- Material: Composite
- Platform/Walkway Type: Dock, Work Platform
-
Supplier: Southland Equipment Service
Description: Makes uneven surfaces level. Sturdy 500 lbs. capacity. Easy to use. Simply turn feet to adjust height -- place several units together for larger areas. Heavy-duty serrated grating provides excellent slip resistance. Platforms 24" to 48" have 4 legs. Longer platforms have 6 legs. Powder
- Depth: 8.083333333333334 ft
- Width: 2 ft
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: ADD-A-LEVEL™ WORK PLATFORMS
- Platform/Walkway Type: Work Platform
-
Supplier: Raymond Handling Consultants, L.C.
Description: ADD-A-LEVEL™ WORK PLATFORMS
- Platform/Walkway Type: Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Flatbed Access Platforms offer superior fall protection when gaining access to flatbed trailers for tarping or securing loads. Built to customer specifications and fully customized, our Flatbed Access Platforms are the perfect solution for preventing falls for those climbing on
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: MiTek Inc
Description: Cubic Designs pre-engineered steel mezzanines and work platforms make it easy and cost effective to integrate a single or multi-level platform into your valuable project, without the cost and disruption of construction. We work within your footprint to create an
- Features: Multi-Level, Single
- Material: Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Creative Composites Group
Description: Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including trailer decks, bridge decks, mass transit platforms, tank covers, and trough covers are
- Width: 0.8541666666666666 ft
- Features: Anti-Slip
- Material: Composite
- Platform/Walkway Type: Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Insta-Rack Pedestal Platforms provide safe access and fall protection to the tops of single-dome tank / bulk trucks, tank cars and hopper cars. All Insta-Racks come equipped with a single pedestal platform, access stairway and access equipment. A four-column support design is
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: MiTek Inc
Description: Cubic Designs Food Grade Platforms are ideal for food and beverage processing facilities that must meet varying clean design requirements and Good Manufacturing Practices (GMPs) as necessitated by the USDA and FDA. Our AIB-audited platforms not only meet these clean design
- Material: Stainless Steel, Steel
- Platform/Walkway Type: Work Platform
-
Supplier: Parkline, Inc.
Description: Industrial Duty Stairs, ADA Ramps and Platforms provide OSHA compliant access to our shelters or existing structures at your facility. They can also get you up and over any obstacles, create elevated work platforms, and satisfy all OSHA regulations for the provision of equal
- Material: Aluminum, Stainless Steel
- Features: Anti-Slip
- Platform/Walkway Type: Gangway, Work Platform
-
Supplier: Green Access & Fall Protection
Description: GREEN Railcar Loading Platforms have earned an industry reputation for heavy-duty modular construction and are designed with ease of installation in mind. All Railcar Loading Platforms are engineered for operator safety, for compliance with governing O.S.H.A. standards as we
- Features: Anti-Slip, Guard Rails, Other
- Material: Steel
- Platform/Walkway Type: Work Platform
Find Suppliers by Category Top
Featured Products Top
-
The CHARON2 platform is built on a robust, reliable and elegantly stacked architecture, designed with modularity and scalability principles in mind. It starts from a standalone X axis to a (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
choose a lift that can be equipped with a platform of that combined length, as well as the width of the upender platforms. 5. When upenders are being stacked on lifts, it is important to be sure that the center of gravity of the live load in the full range of tilt (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products. We have (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
What is Jergens Modular Workholding? Jergens 5-Axis Vises and Quick-Change Solutions offer users a modular and configurable approach to optimal holding and positioning of components of varying sizes (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
inserted into the receiver and the clamping screw is tightened. System repeatability is 0.0003" (0.008mm). Quick-Loc™ A Solution for Every Platform Jergens Quick-Loc™ is a modular quick (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
often require extensive custom engineering to navigate these constraints, adding weeks to project timelines and significant cost overruns. Modular flexible chain conveyors, like the Dorner FlexMove platform, address this challenge directly. With the industry’s most flexible (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
system: Automatically cuts complex patterns in stacked glass on a modular, bristle-block conveyor bed. Continuously feeds and cuts up to seven plies of fiberglass at a time. Accepts plies composed of any combination of glass types in order to produce the best (read more)
Browse CNC Machining Services Datasheets for Osborne Industries, Inc. -
One Cable Automation (OCA). The company’s ECP and ENP connector series combine industrial power with signal and data communication via OCA to significantly reduce cabling work and expense. With emphasis on modularity (read more)
Browse Electrical Connectors Datasheets for Beckhoff Automation LLC -
safety, you get it all with the iCube Control platform. With one controller built to perform impeccably over the life of your system. Automation should work for you, not against you. Singular Control ensures that every motion, every (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division
More Information Top
-
Standardized Characterization of Electrocatalytic Electrodes
In this work we propose using a geometrically fixed platform (i.e., the modular stack cell) and standardized test protocols to support cross – lab comparison of materials and electrochemical measurements to characterize electrode fabrication and performance with respect to the catalytic …
-
Hybrid-EV Analysis - Vol 5 - Issue 6
Hyundai is working on vertical integration of production and conversion of key components such as fuel cell stacks , batteries and control systems into modular platforms that can be shared with battery-powered EVs and hybrids.
-
Analysis - Hyundai gears up for a fuel cell future
Hyundai is working on vertical integration of production and conversion of key components such as fuel cell stacks , batteries and control systems into modular platforms that can be shared with battery-powered EVs and hybrids.
-
LTE and LTE advanced baseband processing get performance boost from MIPS multi-threaded cores
The SAI LTE Protocol Stack Architecture is designed to be modular , scalable and portable to different hardware platforms , and multiple operating systems (Linux, Nucleus, Android, Vx Works ) with low CPU utilization and small memory footprint.
-
Material Handling - Grainger Industrial Supply
• Work Platform Base Unit, Material HDPE, Platform Style Stackable , Platform Height 2-7/8 In., Load Capacity 250 lb., Number of Modular Decks 1, Base Length 35-1/2 In., Base Width 24 In., Platform Length 32-1/2 In., Platform Width 24 In …
-
Bridge the gap between simulation and test: An OSA-compliant Virtual Test Environment
The work presented here is a part of the OKTOPUS project whose objective is to build a versatile, modular , standards- based, open architecture hardware platform (’Rack& Stack ’) for testing low to mid-volume mixed-signal and RF semi- conductor devices with …
-
http://dspace.mit.edu/bitstream/handle/1721.1/43396/37639505-MIT.pdf?sequence=2
… Boxes for packaging or storage of various objects Collapsible construction set Stackable rectangular crate, especially for … … rack Building assembly system Modular storage rack Collapsible container … … Furniture connector Load carrying platforms Plastic frame system having triangular support post Working surface Unitary panel module …
-
Control System Development for Automotive PEM Fuel Cell Vehicles
… design support activities The dynamic model developed for the DoE Brassboard (BB) is modular , in three main sections: PEM stack (s): Gas, electrical, and … … to real-time [9] Platforms : HP-UX™ workstations for … … PC's for real-time work Continuous plant modeled using …
-
Evolvable Systems: From Biology to Hardware
Connecting several stacks together potentially allows the creation of an arbitrarily large surface of programmable logic that is used, in this present work , as a network of CPUs where all components can be reconfigured. This hardware structure proposes an increased amount of versatility compared to other platforms (for example, the BioWall [12] or the POEtic tissue [14]), no- tably because its modular organization allows interchanging all the elements of the system.
-
Telecommunications and IT Convergence Towards Service E-volution
Furthermore, much of the initial work on streams, which influenced greatly the RM-ODP, took place trying … The current ANSA Phase III Distributed Interactive MultiMedia Architecture (DIMMA) project is based on the ANSAware distributed systems platform , which has been enhanced with a modular protocol stack and a flexible multiplexing structure.
Indicates content that may require registration and/or purchase.