Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: The PM6 is a 2-port pneumatically actuated modulating stainless steel control valve designed for use on steam, water, air, oil, gases and vacuum applications. As standard it is fitted with a PEEK plug seal for operation up to 180° C, and both the body and shaped-plug have undergone a
- Features: Pneumatic
-
Supplier: SAE International
Description: reductions (2.5% to 4%) correlated to reduction in pumping work and to improvement in combustion phasing at knock-limited points from substantial reductions in Residual Gas Fraction compared to the conventionally-boosted baseline engine. In this paper we present additional results from engine
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy is pleased to offer the Model 3500 as part of our Pilot Operated Valves portfolio. Below is a list of features that will enable you to better understand its capabilities. Features Snap acting & modulating options available API orifice sizes "D" through "T" Air &
- Valve Size: 1 to 8 inch
- Controlled Pressure Range: 900 to 6,170 psi
- Connection Description: Bolt Flange
- Features: Gas
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® PV100 Series comprises economical proportional valves for use with gases. They combine a solenoid valve with an electronics package that digitally modulates the control signal to provide analog proportional control without the expense or complexity of stepper motors, servo
- Valve Size: 0.03125 to 0.078125 inch
- Pressure Rating: 40 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 179.6 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of fugitive valve emissions. Our solenoid operated isolation and control
- Valve Size: 1 to 8 inch
- Valve Type: Control Valves, Solenoid Valves
- Features: Gas, Pneumatic
- Media: Gasoline / Diesel Fuel
-
Supplier: DFT Inc.
Description: DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to break
- Valve Size: 1 to 4 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: Bonomi North America, Inc.
Description: 6" Direct Mount PVC Butterfly Valve with Viton Seats & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Features: Air, Electric, Gas, ISO, Water
-
Supplier: Bonomi North America, Inc.
Description: 8" Direct Mount PVC Butterfly Valve with EPDM Seats & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 8 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Features: Air, Electric, Gas, ISO, Water
-
Supplier: Bonomi North America, Inc.
Description: 3" Direct Mount PVC Butterfly Valve with Viton Seats & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Features: Air, Electric, Gas, ISO, Water
-
Supplier: Bonomi North America, Inc.
Description: 10" Direct Mount PVC Butterfly Valve with EPDM Seats & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 10 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Features: Air, Electric, Gas, ISO, Water
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® PV100 Series comprises economical proportional valves for use with gases. They combine a solenoid valve with an electronics package that digitally modulates the control signal to provide analog proportional control without the expense or complexity of stepper motors, servo
- Valve Size: 0.03125 to 0.078125 inch
- Pressure Rating: 40 to 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 179.6 F
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Description: modulating services. For linear applications, actuators shall be of the linear hydraulic design. This document applies to actuators with a maximum allowable operating pressure from 150 psig to 2250 psig using direct piped natural or sour gas segregated from the actuator by means of
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix
- Valve Size: 1 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: DFT Inc.
Description: The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon request. Can be used
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 80 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
-
Supplier: Weil-McLain
Description: Key Features Gas fired water boiler with cast aluminum heat exchanger Venturi mixing body mixes air and gas providing higher efficiency Designed to operate in low temperature condensing applications Outdoor reset and domestic hot water priority standard Negative regulated gas
-
Supplier: Badger Meter
Description: The extended fin globe control valve is designed for modulating flow control in industrial or research applications at 1200° F or less and at pressures less than 5000 psi. The added bonnet length and fins serve to reduce the heat at the packing area. Designed for extreme temperature
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: -450 to 1,200 F
- Flow (Cv): 0
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings (fire safe
- Valve Size: 3 to 80 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: Assured Automation
Description: of trim materials to suit nearly any application. These valves provide excellent modulating control for pressure, temperature, level, and flow of a wide variety of fluids in from -20° to 800°F. GVI Valves are effective for the control of liquids, gases, and steam (including
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
- Flow (Cv): 170
-
Supplier: Triangle Fluid Controls Ltd.
Description: compressor and to protect against premature seat wear. Features Pulse damped design Modulating "air" or "gas" applications: discharge of reciprocating air/gas compressors self sizing - accommodates varying flows without chattering Mediums: air gas ANSI B16.10 Face-to-Face
- Valve Type: Check Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK BOS-US Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. The uninterrupted seat BOS Valve is desirable for extended service applications such as high cycles, high pressures and high temperatures. BOS-US valves are excellent
- Valve Type: Butterfly Valves
-
Supplier: Badger Meter
Description: The three-way valve is for modulating control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the actuator.
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: Badger Meter
Description: The three-way valve modulates the control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the actuator. Three-way
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: Rotork plc
Description: Type K rotary pneumatic damper drives are offered in two configurations; PM Series (Pedestal Mount) and DM Series (Direct Mount). Both provide accurate quarter-turn control to dampers on combustion air and flue gas applications, offering modulating control, isolation open / close
- Features: Hydraulic, Modulating
- Valve Motion: Rotary Motion Valve
-
Supplier: Thermon, Inc
Description: This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne™ heater. The sensing bulb is filled with temperature sensitive liquid, which responds to changes in temperature by expanding or contracting. This modulates the flow of fuel from 100%
- Media: Gas / Air
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Rotork plc
Description: Schischek RedRun explosionproof linear actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust with integrated terminal box, IP66 aluminium housing and optional offshore/marine coating. A cost-effective solution for automation of 2- and 3-way valves with 3-position
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Location: Hazardous
-
Supplier: Rotork plc
Description: Schischek ExRun explosionproof linear actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust with integrated terminal box, IP66 aluminium housing and optional offshore/marine coating. A cost-effective solution for automation of 2- and 3-way valves with
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Location: Hazardous
-
Supplier: Rotork plc
Description: Schischek ExMax + LIN explosionproof failsafe linear actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust with fast spring-return times, universal power supplies, IP66 aluminium housing and optional offshore/marine coating. A cost-effective spring-return solution
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Location: Hazardous
-
Supplier: Proportion-Air, Inc.
Description: The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume boosting regulator. An
- Valve Size: 0.375 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Features: Air, Compressed Air, Electro-pneumatic, Gas
-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MR range manual gearbox, irreversible worm gear or scotch-yoke kinematics. Standard operation by handwheel. Models MR 400 to 1600 can be retrofitted with electric actuators. Options include alternative operating mechanisms, limit
- Actuator Torque: 2,212.389380530973 to 141,592.92035398228 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: Cleaver-Brooks
Description: The NTH burner operates on natural gas, propane gas, propane/air mix, or a combination of gas/oil fuels at capacities ranging from 1.5 to 12.5 MMBTU. Design features induced FGR and FGR modulating valve. Features: Top- or rear-mount panel options Backward-curved
- Maximum Capacity: 1,499,999.9999999998 to 12,499,999.999999998 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Cleaver-Brooks
Description: up to 8:1 turndown on light oil and up to 8:1 turndown on low NOx natural gas. Features: Low motor horsepower for increased energy efficiency Induced FGR (Flue Gas Recirculation) FGR modulating valve Forced draft for clean and efficient combustion No. 2 oil capability for
- Maximum Capacity: 8,400,000 to 42,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas
-
Supplier: Industrial Combustion, LLC
Description: turndown up to 10:1 on natural gas, and low emission capabilities with turndown up to 5:1. Features Include: Natural gas, propane gas, pressure atomized #2 oil and combination gas/oil fuel options Cam trim with 14-point adjustment range for consistent air/fuel ratios
- Maximum Capacity: 1,299.9999999999998 to 14,699.999999999998 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
Find Suppliers by Category Top
Featured Products Top
-
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The GC series are applicable as gas cooler / condenser holdback valves, but can also be applied as flash tank pressure regulating valves (flash gas bypass). The FGB -60 and -70 are specifically designed to extend the capacity range of the GC family when applied as flash gas bypass valves (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Customer Metroval specified Rotork intelligent IQ3 multi-turn electric actuators, as well as CP and GP pneumatic actuators, to control plug and butterfly valves on an FPSO, which will operate in the LIBRA oil fields in the Atlantic Ocean’s Santos Basin. The FPSO operating at the site is (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Type: Needle valve Inlet pressure P1: max. 345 bar Material Body: see ordering info Seat: PCTFE Filter: 316 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The purpose of classifications, certifications, standards, or codes is to aid an industry and its regulatory bodies with regards to safety, based on a vast accumulation of their knowledge. Organizations worldwide define their activities by providing some form of classification services.
(read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Saltwater Disposal: Check Valves for Oil & Gas Wells With close to 1 million producing oil and natural gas wells in the United States, the industry generates approximately 60 million barrels of produced water daily. This water originates from subsurface reservoirs during the (read more)
Browse Check Valves Datasheets for DFT Inc. -
Semiconductor manufacturing is a complex and specialized process with numerous applications for precision gas and pressure control. Learn more about how Clippard's engineering team combined our DR-2 regulator and analytical valve with a special manifold to create a precision flow (read more)
Browse Gas Valves Datasheets for Clippard -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Compact yet perfectly matched ASHRAE Journal, July 2015
ebm-papst is expanding their line of gas-air ratio control assemblies with the new NRV77 developed for high efficiency gas-fired boilers rated up to 35kW (120,000 BTU/H). The assembly includes a modulating premix ready gas blower, air-gas venturi, and zero-governor gas valve. All three components
More Information Top
-
Federal Register > Monday, June 27, 2011 > [76 FR 37408] Energy Conservation Program: Energy Conservation Standards for Residential Furnaces and Residential Ce...
Given that most manufacturers rely on the same set of suppliers, amended standards could result in long lead times for obtaining critical components, such as high-efficiency compressors, ECM motors, modulating gas valves , advanced control systems, and new production tooling.
-
Feasibility of Using Measurements of Internal Components ofTankless Water Heaters for Field Monitoring of Energy and Water Use
The gas first flows through a main on-off gas valve before entering a modulating gas valve .
-
Expert Meeting Report: Recommendations for Applying Water Heaters in Combination Space and Domestic Water Heating Systems
Modulating Gas Valve /POV .
-
Apparatus and method for controlling a combustion blower in a gas-fueled conveyor oven.
A conveyor oven including a main blower, a modulating gas valve and a combustion blower is described.
Indicates content that may require registration and/or purchase.