Products/Services for Module Mounter Flatbed Laminators

  • Laminators and Laminating Machines-Image
    Laminators and Laminating Machines - (266 companies)
    Laminators and laminating machines, or presses, bond together layers of materials such as plastic films on: glass wood other substrates Laminating machines range from hydraulic platen presses and roll laminators to large, continuous roll...
  •  
    Flatbed Cutters - (25 companies)
    Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut materials such as paper, vinyl, cardboard, textiles, glass, and other materials. Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut, crease...
  • Weigh Modules-Image
    Weigh Modules - (162 companies)
    Weigh modules are sub-assemblies that incorporate a load cell and are designed to be mounted to tanks, trucks, bins, silos and other applications requiring the incorporation of an integrated weighing system. Weigh modules are subassemblies...
  • RF and Microwave Laminates-Image
    RF and Microwave Laminates - (38 companies)
    RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications. RF and microwave...
  • Laminating Services-Image
    Laminating Services - (257 companies)
    Laminating services bond two or more layers of material into a laminated composite sheet or web. They use standard thermal laminating films, low-temperature thermal laminating films, heat-assisted laminating films, pressure-sensitive films...
  •  
    Core Modules - (33 companies)
    Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...
  •  
    Power Entry Modules - (107 companies)
    Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation. These features can include: EMI line-filters. On/off switches. Built-in...
  •  
    Laser Mounts - (14 companies)
    ...length. weight. V-block base products differ in terms of: the number of tap holes. the size of the tap holes. the type of bar clamp assembly. Variable-angle diode laser mounts may be designed to accept 9.5 mm, 14, 8 mm, or 19.00 laser modules...
  •  
    Laminating Adhesives and Composite Resins - (169 companies)
    Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions...
  •  
    RF Modules - (314 companies)
    ...transmission distance is the maximum distance that a transmitter and receiver can be separated. Form Factors. There are several form factors for RF modules. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering...

Product News



Product Announcements
Savage Engineering, Inc.
XJCSENSOR Technology Co., Ltd.
ESPEC North America Inc | Qualmark Products and Services
PCE Instruments / PCE Americas Inc.