Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Adhesive, Moisture Cure, Polyurethane, Headliner
-
Supplier: Accuris
Description: Adhesive, Moisture Cure, Polyurethane, Glass
-
Supplier: Accuris
Description: Adhesive - Moisture Cure, Polyurethane, Glass
-
-
Supplier: Accuris
Description: Adhesive, Moisture Cure, Polyurethane, Expandable, Headliner
-
Supplier: AMPP Resources
Description: Paint 41, Moisture-Cured Polyurethane Primer
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers the requirements for a high-performance single-component moisture-curing UV-stable polyurethane topcoat (ASTM D 16, Type II polyurethane). It is intended to be used as a topcoat that provides good
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification contains performance requirements for an organic zinc-rich moisture-cure polyurethane primer with a thermoset binder. SSPC PS 12.00 describes this primer as a Type II B zinc-rich primer. This zinc-rich
-
Supplier: AMPP Resources
Description: moisture-cured polyurethane primer meeting performance requirements of SSPC-Paint 40; a moisture-cured polyurethane intermediate coat meeting requirements of SSPC-Paint 41; and a moisture-cured aliphatic polyurea topcoat meeting requirements of SSPC Paint 38. The
-
Description: It is a reactive hot melt adhesive based on polyurethane prepolymer. It takes a long time to turn on. After the bonding line has cured, the adhesive provides good initial strength. The secondary moisture-cured cross-linked tie has good elongation and structural durability.
- Cure / Technology: Reactive / Moisture Cured, Thermoplastic / Hot Melt
-
Supplier: ASTM International
Description: 1.1 This specification covers a single component, moisture cured, elastomeric urethane polymer coating used as a protective coating for spray polyurethane foam roofing systems. 1.2 This specification does not provide guidance for application. 1.3 The values stated in SI units are to be
-
Description: It has a long open time and good light transmittance. It can be used in scenes that cannot be cured by UV and allows for secondary moisture curing. It is widely used in the field of Bluetooth headsets or LCDs that are not easy to dispense and insufficiently irradiated.
- Cure / Technology: Reactive / Moisture Cured, Thermoplastic / Hot Melt
-
Supplier: Epoxies Etc...
Description: 10-2000 is a one component, moisture curing polyurethane adhesive designed for bonding and laminating. It may also be used to impregnate glass cloth and create a pipe repair system. FEATURES: • Solvent Free • No Mixing Required • Resists Moisture, Solvents and Heat • High
- Viscosity: 10,000 cP
- Use Temperature: -40 to 221 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Form / Shape: Grease / Paste
-
Supplier: FSI
Description: OnePart is FSI’s moisture-cure adhesive with time-tested results in a wide variety of commercial and industrial applications, including entry and garage doors, recreational vehicle components, building and construction products (like SIPs, structural insulated panels) and more. It’s
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Dissimilar Substrates, Plastic, Wood / Wood Product
- Features: Laminating / Composites, Thermal / Heat Insulating
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES High gloss, single component moisture cure aromatic polyurethane topcoat Remarkable hardness and impact resistance Very good chemical and solvent resistance Outstanding adhesion Exceptional steel tank lining or protective coating for interior concret Single
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Type: Primer
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Aliphatic, single component, moisture cure polyurethane topcoat Outstanding gloss retention when exposed to damaging U.V. rays Super tough, hard and impact resistant topcoat Excellent adhesion Anti-graffiti properties Tile like glaze coating Outstanding gloss
- Type: Clear Coat / Top Coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex-255 FC Fast Cure Polyurethane Adhesive Black is a one component, moisture-curing elastic adhesive that is used for bonding glass, metal panels, trim, molding, sheet metal, and to replace rivets and mechanical fasteners. 20 oz Sausage.
- Tensile Strength (Break): 870 psi
- Elongation: 544 %
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ellsworth Adhesives
Description: Sika Sikaflex-255 FC Fast Cure Polyurethane Adhesive Black is a one component, moisture-curing elastic adhesive that is used for bonding glass, metal panels, trim, molding, sheet metal, and to replace rivets and mechanical fasteners. 300 mL Cartridge.
- Tensile Strength (Break): 870 psi
- Elongation: 400 %
- Substrate Compatibility: Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
-
Description: It is a reactive black polyurethane hot melt adhesive, cured with moisture. This material is pressure sensitive and provides instant high initial strength after connecting parts. It has good basic bonding performance and the opening time suitable for automatic or manual assembly line
- Cure / Technology: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7412 Moisture Cure Urethane Adhesive is a one component adhesive that is used for polyester reinforcements, fabrics, and thermoplastic substrates. It is 100% solids, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 45 lb Pail.
- Tensile Strength (Break): 5,500 psi
- Elongation: 380 %
- Substrate Compatibility: Plastic, Textiles / Fabrics
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: SAE International
Description: mechanism, via exposure to ambient moisture, to fully cure the coating as shown in Figure 1 . The resulting coating exhibits durable adhesion to both automotive float glass and polyurethane adhesives without the use of any primers. Moreover, the resulting performance of these
-
Supplier: Ellsworth Adhesives
Description: Dymax Dual-Cure 9483 is a UV and moisture curing conformal coating that is designed to flow underneath components on printed circuit boards. It offers excellent thermal shock resistance, corrosion resistance, and temperature/humidity performance. 1 qt Can.
- Features: Other
- Chemistry: Polyurethane
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7114 is a low viscosity urethane adhesive, potting compound and coating. This UV Curable Resin is formulated to provide excellent water and chemical resistance. It is a good choice for potting electronic assemblies exposed to excessive moisture. UV Cure 7114 has very
- Viscosity: 3,000 cP
- Use Temperature: -58 to 311 F
- Tensile Strength (Break): 1,500 psi
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: ASTM International
Description: This specification covers in-situ applied, single-pack, moisture-triggered, aliphatic polyurethanes intended to form an elastomeric single-ply roofing membrane, once cured. The cured membrane may or may not contain a reinforcing material. The product, as manufactured, shall be in
-
Description: 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a one-component, 100% solids, moisture curing, structural adhesive for bonding wood and select plastics. 3M™ Scotch-Weld™ Polyurethane Reactive Adhesive TE200 is a medium set time, low viscosity and is capable of producing
- Use Temperature: 250 F
- Tensile Strength (Break): 4,000 psi
- Elongation: 625 %
- Industry: Aerospace, OEM / Industrial
-
Supplier: Epoxies Etc...
Description: 20-2354 R is a two component, low durometer, potting, casting, and encapsulating compound. This unfilled system provides excellent hydrolytic stability and low moisture permeability. It has outstanding thermal cycling properties, low glass transition temperatures and low embedment stress on
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Sauereisen, Inc.
Description: Sauereisen No. F-370 is a catalyzed hydrophobic polyurethane liquid. No. F-370 expands when it meets any source of water or moisture before curing. No. F-370 adheres tenaciously to practically any substrate - wet or dry. Grout No. F-370 is used to stop leakage through cracked or
- Viscosity: 500 cP
- Use Temperature: 40 to 175 F
- Tensile Strength (Break): 15.6 psi
- Elongation: 9.8 %
-
Description: Corothane® I HS is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20°F Superior
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Epoxies Etc...
Description: Two component high performance polyurethane coating. This room temperature curing system is formulated for applications requiring low embedment stress over a wide range of temperatures, excellent hydrolytic stability, and low moisture permeability. 30-2352 remains flexible down to
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -76 to 275 F
- Resistivity: 40,000,000,000,000,000 ohm-cm
- Dielectric Strength: 14,960,629.921259811 V/m
-
Supplier: Titebond
Description: This product cures by reaction with moisture. Changes in humidity, temperature and moisture content of the glued surfaces will affect open time and minimum clamp time. Maximum open time can be determined by excessive foam development in the adhesive. Minimum clamp time can be
- Viscosity: 8,500 cP
-
Supplier: Saint-Gobain Tape Solutions
Description: Dynafoam (member of the Norseal® product range) is a mono-component foam in place gasketing and cushioning material. It is foamed by mixing with Nitrogen (less than 5ppm humidity) and cures by reacting with moisture, creating low density thermoset, elastomeric, foamed gaskets. To
- Thickness: 0.1574804 to 0.393701 inch
- Operating Temperature: -40 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UR5097 Thermally Conductive Polyurethane Potting Compound exhibits excellent thermal conductivity, making it ideal for applications where heat dissipation is required. The cured resin is resistant to a wide or cycling temperature range, making it an ideal choice for
- Type: Electrically Conductive
- Features: Electronics, Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Thermal Compound / Heat Conductive
- Chemical System: Polyurethane (PU, PUR)
- Industry: Semiconductors / IC Packaging
-
Supplier: Allied Electronics, Inc.
Description: Urethane Coating Type UR: Resistant to Moisture, Chemicals, and Abrasion. Thermal Resistance to 248°F with Dielectric Strength of 640 Volts/mil
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE HHD 3542, Polyurethane Hot Melt, Reactive, Long open time, Solidification and Moisture LOCTITE® HHD 3542 is a reactive hot-melt adhesive based on polyurethane prepolymers. It is designed for robotic dispensing and has a relatively long open time. Immediately after
- Viscosity: 7,000 cP
- Use Temperature: 194 to 230 F
- Dielectric Constant (Relative Permittivity): 3.48
- Substrate Compatibility: Metal, Plastic
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST UV 7993 meets MIL-I-46058C standards. LOCTITE STYCAST UV 7993 conforms to IPC-CC-830 requirements. UV curable Room temperature moisture cure for shadowed areas Solvent-free Good moisture resistance Excellent chemical resistance
- Viscosity: 120 cP
- Features: Encapsulanting / Potting
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: Polyurethane reactive hot melt adhesive that is moisture-cured to form a tough, strong and virtually thermoset polymer. TECHNOMELT® PUR 508 is a polyurethane reactive hot melt adhesive that is moisture-cured to form a tough, strong and virtually thermoset polymer. It has
- Viscosity: 12,000 cP
- Substrate Compatibility: Ceramic / Glass, Plastic, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
Find Suppliers by Category Top
Featured Products Top
-
craftsmanship. All LAST-A-FOAM® polyurethane foam is formulated so it remains dimensionally stable and will not warp or bow. Due to its closed cell structure, our foams have high resistance to water absorption, and will not swell or crack when exposed to moisture. It has (read more)
Browse Datasheets for General Plastics Manufacturing Co. -
exposed to moisture. It has also been proven to retain its physical properties in long-term applications. As core material for entry or interior doors and garage doors, LAST-A-FOAM® polyurethane foam is an ideal substitute for wood due its resistance to rot, fire and water (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
environments. They are impermeable, therefore any existing moisture in a substrate will be trapped beneath the coating which can cause bubbles and blistering in the coating. Silicone coating using a catalyst with curing is the preferred method of coating textiles with silicone. Solvents (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Encapsulation and Potting CHT’s silicone potting compounds and encapsulants are used when a deep section cure is required and endure extreme temperatures while protecting electronic components from shock and vibration, moisture, and other atmospheric contaminants. The hardness of these (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
efficiency, structural durability, and long-term operating savings. Metal buildings conduct heat quickly, making them prone to temperature swings and condensation if left uninsulated. Without proper insulation, energy bills climb, moisture damage occurs, and interior comfort suffers. Several Insulation for (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has distinct strengths (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
materials that do more than merely resist fire. They predict constant performance under heat, impact, wetness, and over time. When properly manufactured, flame-retardant polyurethane foam lives up to these expectations. It must pass fire tests, retain mechanical strength, and withstand environmental (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Polyurethane Gels
for higher comfort and moisture control. Dow has developed a series of new polymers with such functionality in the form of PU gels. The specific. design of the chemical structure, curing rate and final properties can provide additional. performance features such as soft touch and moisture control
-
The Detection of Stud Line Cracking in Metal Stud Walls (.pdf)
Polyurethane spray foams have found widespread use in the construction industry as insulation, moisture and air barriers. Due to the in-field application of Spray-Applied Polyurethane Foam (SPF), the foam is applied under a wide variety of environmental conditions. Applying spray polyurethane foams
-
New Urethane Technology for Potting & Encapsulation in Electronics
temperatures (185º C) and provide a low durometer. Unfortunately, they are expensive and do not provide good adhesion. Conventional polyurethanes can be formulated to be flexible or rigid and have a low peak exothermic temperature during cure. But, these conventional polyether and polyester urethanes
-
Dielectric Materials for Use in Radomes
as a core material for constructing durable, weatherproof radomes are impervious to moisture and almost transparent to radio signals. They protect marine, aerospace and land-based microwave antennae. Their high Tg also suits prepregs that cure at higher temperatures. Further information about General
More Information Top
-
High performance coatings: moisture cured urethanes
… useful in any application calling for extreme resistance to abrasion, for areas that require good elongation to withstand expansion and contraction of substrate, and for many chemical environments.2 One of the major advantages of moisture cured polyurethanes is that they can …
-
Handbook of Adhesives and Sealants, Second Edition > REACTIVE SYSTEMS
Moisture curing polyurethane adhesives and sealants are actually based on isocyanate polymers.
-
Materials and Joints in Timber Structures
The beams were made by face gluing 21-25 mm thick boards using a commercial one-component moisture curing polyurethane adhesive.
-
Influence of cure conditions on the properties of a one‐component moisture‐cured polyurethane adhesive in the context of green gluing of wood
An investigation has been done toward correlating quantified water content and postheating to the resulting chemistry, mechanical properties, and bond shear strength of a moisture cured polyur- ethane adhesive.
-
SOIL SECTION TRANSFERS IN ADVERSE CONDITIONS
Moisture Cure Polyurethane Characteristics: .
-
Adhesives and Sealants
These materials are essentially moisture curing polyurethanes with no solvent content that are applied with heat.
-
Synthesis of biodegradable polycaprolactone/polyurethane by curing with H2 O
Chattopadhyay DK, Prasad PSR, Sreedhar B, Raju KVSN (2005) The phase mixing of moisture cured polyurethane -urea during cure.
Indicates content that may require registration and/or purchase.