-
Supplier: Accuris
Description: Zinc-Rich Moisture-Cure Polyurethane Primer, Performance-Based
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification contains performance requirements for an organic zinc-rich moisture-cure polyurethane primer with a thermoset binder. SSPC PS 12.00 describes this primer as a Type II B
-
Description: Corothane® I MIO-ZINC PRIMER is a two component, VOC compliant, moisture curing urethane with micaceous iron oxide, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. Low temperature application - down to 20°F Meets Class B
- Wet / Applied Thickness: 0.005 to 0.0065 inch
- Cure / Dry Temperature: 55 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
-
Description: topcoat tank size restriction Meets requirements of SSPC Paint Spec No. 40 for zinc rich moisture cure urethane primer As a primer in a urethane coating system for bridges, tanks, chemical, and marine structures Ideal for priming water assisted abrasive
- Wet / Applied Thickness: 0.0045 to 0.0068 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 120 F
- Features: Brush / Roll-on, Other, Primer, Sprayable, Wear Resistant (Abrasion / Erosion)
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. SSPC-PS 28.02 Three-Coat Moisture-Cured Polyurethane Coating System, Performance Based This standard contains performance requirements for a moisture cured polyurethane coating system for use on steel substrates comprised of a
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. SSPC-PS 28.01,This standard contains performance requirements for a coating system for steel substrates that consists of a zinc-rich moisture-cure polyurethane primer (complying with SSPC-Paint 40) and an
-
Description: use in USDA inspected facilities Low odor Fast dry HAPS free Recommended Usage For use over prepared: Steel Galvanizing Wood Aluminum Concrete Masonry Zinc rich primers Examples: Buildings Machinery Equipment New Construction Power plants Piping Structural Steel Acceptable for
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Description: early moisture resistance Flash rust/early rust resistant Suitable for use in USDA inspected facilities Low odor Corrosion resistant Fast dry RECOMMENDED USAGE For use over prepared: Steel Galvanizing Wood Aluminum Concrete Masonry Zinc rich primers Can be used as a
- Wet / Applied Thickness: 0.006 to 0.01 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9929 Clear is a two component, easy-to-use epoxy primer designed for use on properly-prepared steel and aluminum surfaces that need corrosion protection. Part B, 1 qt Can. Aeroglaze® 9929 Part A sold separately, see below.
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9743 Red is a two component epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9929 Yellow is a two component, easy-to-use epoxy primer designed for use on properly-prepared steel and aluminum surfaces that need corrosion protection. Part A, 1 gal Can. Aeroglaze® 9929 Part B sold separately, see below.
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: Ellsworth Adhesives
Description: Socomore Aeroglaze® 9741 Gray is a two component, epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free from lead and chromate. Part A, 1 gal Can.
- Chemistry: Epoxy
- Cure / Setting Technology: Reactive / Moisture Cured
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Sauereisen, Inc.
Description: 560 is especially useful where substrate or atmospheric moisture may interfere with the cure of epoxy or vinyl ester primers. The Primer is supplied as a single component to expedite its placement.
- Coverage: 433.00000000000006 to 866.0000000000001 ft²
- Wet / Applied Thickness: 0.001 to 0.002 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 400 F
-
Supplier: Dampney Company, Inc.
Description: Zinc silicone primer, heat resistant ambient to 500F (260C)
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 70 F
- Operating / Use Temperature: 500 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Primer, Protective, Sprayable
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 50 to 70 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Other, Primer
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Metal / Metal Filled, Zinc
- Features: Primer
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Wet / Applied Thickness: 0.0005 to 0.0007 inch
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Form: Aerosol
- Chemistry: Metal / Metal Filled, Zinc
- Features: Primer
-
Supplier: Coatings For Industry, Inc.
Description: One package aromatic urethane, moisturecuring, primer/finish.
- Coverage: 400 ft²
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Primer, Protective, Sprayable
-
Supplier: Dampney Company, Inc.
Description: Pheonxy Zinc Rich Primer
- Wet / Applied Thickness: 0.007 to 0.01 inch
- Cure / Dry Temperature: 40 F
- Operating / Use Temperature: -40 to 300 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Primer, Protective, Sprayable
-
Supplier: Hubbard-Hall Inc.
Description: Hubbard-Hall's Black Magic™ line of hot black oxide products is frequently used to produce a true durable black oxide conversion coating on steel, stainless steel and copper alloys. From the black oxide process, these essentially dimensionless coatings create very decorative, highly durable black
- Operating / Use Temperature: 200 to 210 F
- Chemistry: Conversion Coating
- Form: Liquid
- Substrate: Metal
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: PPG TrueFinish
Description: Smooth finish, high build, easy application
- Coverage: 589.0000000000001 to 649 ft²
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 77 to 250 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 50 to 70 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Columbia Chemical Corporation
Description: COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing
- Industry: Automotive, Electronics, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Other, Passivates, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Form: Liquid
-
Supplier: Hubbard-Hall Inc.
Description: Room Temperature Blackening Hubbard-Hall's series of room temperature Black Magic™ products use a reactive chemistry to form an appealing black finish on steel, aluminum and zinc alloys. These essentially dimensionless coatings create a very decorative, durable black finish that leave an
- Operating / Use Temperature: 70 to 90 F
- Form: Liquid
- Substrate: Metal, Steel
- Industry: OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: High Solids Epoxy Coating
- Wet / Applied Thickness: 0.002 to 0.005 inch
- Features: Coating, Primer, Protective
- Chemistry: Inorganic (Ceramic, Conversion, Glaze), Metal / Metal Filled, Zinc
- Industry: Marine, OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Primer, Protective
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
Find Suppliers by Category Top
More Information Top
-
Water Industry with Better Standards to Protect Welded Steel Tanks
Until the latest revision, the most recent iteration of the D102 standard (D102-06) encompassed only thin film epoxy lining systems, generally two or three coat systems that utilize moisture cure , zinc rich primers or epoxy primers followed by epoxy intermediate and …
-
Design Guide for Bridges for Service Life
Moisture Cure Urethane Zinc - Rich Primer /Moisture Cure Urethane/ Moisture Cure Urethane .
-
Mg-rich coatings: A new paradigm for Cr-free corrosion protection of Al aerospace alloys
26) Aresta, M. and Quaranta, E., Tetrahedron, 48, 1515 (1992). (27) Adapted from, Bayer Desmodure™ E-23A Moisture Cure Urethane, Zinc Rich Primer , Formulation #294-35.
-
Better coatings standards protect welded-steel tanks
Until the latest revision, the D102 standard encompassed only thin-film epoxy lining systems, generally two- or three-coat systems that utilize moisture - cure , zinc - rich primers or epoxy primers followed by epoxy intermediate and topcoats.
Indicates content that may require registration and/or purchase.