Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Armstrong Brands, Inc.
Description: Interior Foam Packaging If you need interior packaging for a new product or low volume projects, fabricated foam packaging is a cost effective alternative to molded foam. With many of the same benefits as molded foam, fabricated foam
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Armstrong Brands, Inc.
Description: From delicate glass lenses to heavy-duty motor assemblies, molded foam can offer a material handling solution. Whether it's used in-house or when transporting product from your facility to the end user, our material handling trays can eliminate costly individual unit packaging, ease
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Zotefoams, Inc.
Description: corrosion or staining and are safe to use for the transit and archival storage of antiquities and works of art. AZOTE® foams play an important role in the global endeavour to reduce packaging waste, by providing a true multi-trip solution for transit packaging, both as case
- Features: Electrical Insulation / Dielectric, Thermal Insulation / Fireproofing
- Material Type: Foam
- Protective Packaging / Dunnage: Foam-in-Place, Molded Packaging, Packaging Insert
-
-
Supplier: Armstrong Brands, Inc.
Description: Protective packaging is Armstrong Brands' core strength. Even with so many recent innovations within the foam packing industry, foam and Styrofoam protective packaging is still at the heart of our business. Custom-molded foam packaging has been highly
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Armstrong Brands, Inc.
Description: As the technology of plastics expands, the end-uses for moldable foam increases on what seems like a daily basis. The superior strength characteristics for such a lightweight material make it a cost effective and practical choice for manufacturers striving to cut costs. Armstrong
- Material Type: Foam
- Features: Recyclable, Thermal Insulation / Fireproofing
-
Supplier: Harbor Foam Inc.
Description: Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its
- Bulk Density: 0.7 lbs/ft³
- Use Temperature: 165 F
- Applications: Architectural / Construction, Buoyancy, Consumer / Furniture, Cushioning / Springs, Industrial OEM, Packaging / Casing
- Form / Shape: Board / Block / Bun, Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: These flame-retardant, durable, self-skinning foams (also referred to as integral-skin foams) are used extensively in aircraft flight decks and cabin applications. The harder, more durable of our flexible polyurethane foams, this tough integral-skin polyurethane foam
- Tensile Strength: 132.5 psi
- Applications: Aerospace
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Clark Foam Products Corp.
Description: for package designs for a variety of product weights and sizes. Cross-linked polyethylene adds the ability to protect class "A" surfaces, and is often used in the packaging of medical devices and equipment. Foam Applications: Cushion Packaging Display Packaging Low
- Bulk Density: 0.9 lbs/ft³
- Applications: Buoyancy, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Sealing / Gasketing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof
- Type: Closed Cellular, Flexible
-
Supplier: JBC Technologies, Inc.
Description: Lightweight and flexible, open cell foams are good for good for mitigating NVH & BSR, sound-proofing, protective packaging, and applications where air and moisture permeability is needed. Compositions include Polyether (Ether), Polyester (Ester,) Reticulated, and Silicone. Not only
- Applications: Acoustics / Sound Proofing, Industrial OEM, Packaging / Casing, Sealing / Gasketing
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible, Open Cellular
-
Supplier: TransPak
Description: Maximum protection against impact, shock and vibration during shipment. Foam Corners are molded from (E.P.S.) expanded polystyrene . Polystyrene foam will not scratch or mar most delicate surfaces. Shipped in 4 pack modules.
- Protective Packaging / Dunnage: Angle / Edge Board, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: JSP Mold LLC
Description: JSP Mold offers high end design and machining experience and capacities to cut high quality foam prototypes from very simple to very complex geometries. Short lead times are no problem and our low pricing will help reduce your costs. EPP, EPE, EPS and a variety of other materials are within
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Cushioning, HVAC, Marine, Medical, Military / Aerospace, Packaging, Shock / Vibration Dampening, Structural / Composites, Tooling / Modeling
- Foam Type: Closed Cellular
- Capabilities: Contour Cutting, Gluing or Foam Welding, Hot Wire Cutting, Routing
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Junior acoustical foam from Illbruck is the same pattern as their famous Sonex™ Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number of panels packaged in a box is fewer also. It is offered in two versions, the standard being a Willtec foam
- Bulk Density: 0.7 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
-
Supplier: TransPak
Description: Maximum protection against impact, shock and vibration during shipment. Edge Protectors are molded from (E.P.S.) expanded polystyrene. Polystyrene foam will not scratch or mar most delicate surfaces. Edges have maximum exterior surface taper to fit in boxes perfectly.
- Protective Packaging / Dunnage: Angle / Edge Board, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: TransPak
Description: Maximum protection against impact, shock and vibration during shipment. Edge Protectors are molded from (E.P.S.) expanded polystyrene. Polystyrene foam will not scratch or mar most delicate surfaces. Edges have maximum exterior surface taper to fit in boxes perfectly.
- Protective Packaging / Dunnage: Angle / Edge Board, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: Clark Foam Products Corp.
Description: Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS. It is a closed cell foam, which is flexible and lightweight. An environmentally-friendly product, it can be recycled
- Applications: Automotive / Transportation, Consumer / Furniture, Cushioning / Springs, HVAC, Impact / Energy Absorption, Packaging / Casing
- Form / Shape: Board / Block / Bun, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular, Flexible
-
Supplier: TransPak
Description: Maximum protection against impact, shock and vibration during shipment. Foam Corners are molded from (E.P.S.) expanded polystyrene . Polystyrene foam will not scratch or mar most delicate surfaces. Shipped in 4 pack modules.
- Protective Packaging / Dunnage: Angle / Edge Board, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: Tuki Covers
Description: Cordura Nylon Exterior Thick Foam Padding Plush Inner Lining Water-Repellent Easy-open Zipper Durable Webbing Handle
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Tuki Covers
Description: Durable Cordura Nylon Water-Repellent 1/2" Foam Padding Hook/Loop Securing Strap Plush Inner Lining Premium Blackstar Amplification Covers
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Tuki Covers
Description: Durable Cordura Nylon Exterior Thick Foam Padding Water-Repellent Soft Inner Lining Dimensions: Fits Shape of Speaker Color: Black Premium Mackie Speaker Covers
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Tuki Covers
Description: Durable Cordura Nylon Exterior 1/2 Foam Padding Soft Inner Lining Water-Repellent Color: Black Dimensions: Fits Shape of Amp Premium Hartke Amplifier Covers
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Custom-Pak, Inc.
Description: Our standard cases are the solution when quantities can’t justify custom cases. Custom-Pak offers almost 60 standard case sizes and a selection of standard colors. Our in-house tooling specialists can craft custom molded interiors or die-cut foam inserts that will fit your product perfectly.
- Features: Carrying Case, Collapsible, Firearm Case, Heavy Duty, Heavy Duty Case, Instrumentation Case, Locking, Moisture Resistant, Molded Case, Tool Case, Wheels/Rollers
- Application: General Use, Packaging, Shipping
- Material: Plastic
-
Supplier: Ameripack Corporation
Description: and have the option for standard layered foam or custom foam inserts. Ameripack engineers and manufactures rugged, rotationally molded cases for commercial, industrial, and military shipping. The rotomolding process offers impact resistant protection, strength, and watertight
- Height: 15.75 inch
- Length: 19.25 inch
- Width / Diameter: 19.25 inch
- Inside Height: 14.5 inch
-
Supplier: diaago
Description: From CELLTREAT Features Centrifuge Tubes are available with a variety of special features and packaging options including bag, paper rack, foam rack and reusable/recyclable plastic rack Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are
- Volume: 50 cc
-
Supplier: diaago
Description: From CELLTREAT Features Centrifuge Tubes are available with a variety of special features and packaging options including bag, paper rack, foam rack and reusable/recyclable plastic rack Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are
- Volume: 50 cc
-
Supplier: diaago
Description: From CELLTREAT Features Centrifuge Tubes are available with a variety of special features and packaging options including bag, paper rack, foam rack and reusable/recyclable plastic rack Temperature range of -80°C to 120°C Graduations are printed in bold, easy-to-read black ink and are
- Volume: 50 cc
-
Supplier: ASTM International
Description: 1.1 This test method covers a recommended procedure for examining odor or flavor properties or both of rigid polymeric packaging closures and fillable materials. 1.2 This test method can be used for single materials or coextruded materials that are foam molded, injection molded, blow
-
Supplier: UFP Technologies, Inc.
Description: custom component, packaging or product. Close to 10% of UFP Technologies' employees are part of our engineering team, with an average tenure of 12 years with the Company. Foam Fabrication: UFP Technologies is one of the largest foam fabricators in North America. We offer a vast
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Wicking / Reservoir
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Heat Impressions, Heat Seaming, Laminating, Molding, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
-
Supplier: General Plastics Manufacturing Co.
Description: through all phases to completion. When needed, we will custom-formulate appropriate foam-systems to make just the part you need, with all the physical properties and other attributes you desire. Our molded rigid foam parts have been used in: RTM/VARTM core applications Sub-munition
- Industry: Aerospace, Building and Construction, Consumer, General Industrial, Medical, Military / Law Enforcement
- Supplier Capability: Assembly Services, High Volume Production (Long Runs), Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, North America, Northwest US Only, United States Only
- Molding Type: Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoset Cast
-
Supplier: State Safety & Compliance
Description: "Features unique, steely gray finish, ultra-soft foam, and high-impact packaging graphics to provide the look and level of comfort younger workers prefer. The addition of screw ""threads"" molded into the foam makes this ""no roll-down"" plug more convenient than ever. Twisting
-
Supplier: State Safety & Compliance
Description: "Features unique, steely gray finish, ultra-soft foam, and high-impact packaging graphics to provide the look and level of comfort younger workers prefer. The addition of screw ""threads"" molded into the foam makes this ""no roll-down"" plug more convenient than ever. Twisting
-
Supplier: UK Products Canada, Inc.
Description: equipment * Tough ABS construction withstands 7 foot drop to concrete * Padded fold-down ABS handle * Tough ABS snap latches * Optional user configurable pluck foam filling or instrument panel mounting ring * Full length hinge, padlock loops and two front latches secure contents * Pressure
- Height: 6.8 inch
- Length: 17.8 inch
- Width / Diameter: 12.8 inch
- Features: Molded Case, Watertight Case
Find Suppliers by Category Top
Featured Products Top
-
cast parts, involves using a two-part urethane formulation, and utilizing a mold or tool for a specific shape. This method of producing large volumes of rigid parts serves as an efficient option to machining or carving high-density rigid polyurethane foams. A company using our materials have (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
variety of our flexible and rigid foams at various densities as molded or machined structures to protect sensitive payloads such as munitions, electronics, and explosives. Depending on the requirements and design, these flame-retardant, impact-absorbing lightweight structures can hold their payloads (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
rigid foams at various densities as molded or machined structures to protect sensitive payloads such as munitions, electronics, and explosives. Depending on the requirements and design, these flame-retardant, impact-absorbing lightweight structures can hold their payloads snugly or simply keep them (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
DIELECTRIC BROCHURE DIELECTRIC MATERIALS General Plastics offers a variety of LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
high-temperature tooling boards, molded parts or submersible foams, expect identical quality, uniformity, stability and weight for (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
variety of our flexible and rigid foams at various densities as molded or machined structures to protect sensitive payloads such as munitions, electronics, and explosives. Depending on the requirements and design, these flame-retardant, impact-absorbing lightweight structures can hold their payloads (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
rigid foams at various densities as molded or machined structures to protect sensitive payloads such as munitions, electronics, and explosives. Depending on the requirements and design, these flame-retardant, impact-absorbing lightweight structures can hold their payloads snugly or simply keep them (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
How to: Choose an insulated container and effectively package your product.
need a refrigerant to keep the product cold. CONTAINER THICKNESS. *3/4" - 1" EPS foam molded insulated containers are engineered to be from Overnite TM to 2 day shippers. *1-1/2" - 2" thick EPS foam molded insulated containers are engineered for 1 - 5 days transit. *2" - 3" thick EPS foam insulated
More Information Top
-
Brominated Flame Retardants
thermal insulation or molded foam packing , and textiles, such as household furniture and appliances [35].
-
Green Building Materials: A Guide to Product Selection and Specification
Emphasis is on encouraging the reuse of loose-fill foam packaging and the recycling and reprocessing of molded foam packaging .
-
Green Building Materials: A Guide to Product Selection and Specification 2nd Edition
of molded foam packaging .
-
Federal Register > Wednesday, April 4, 2012 > [77 FR 20281] Designation of Product Categories for Federal Procurement
It was not USDA's intent that the product category would include the outside container (e.g., the cardboard box) into which the "peanuts" or molded foam packing materials are placed.
-
CR4 - Thread: Styropor
Styropor is BASF's brand name for expandable polystyrene, the white beaded insulation and molded packaging foam .
-
States > Texas > State > Register > 2001 > [TexReg 2001-0302is] 03/02/2001
(12) COMPANY: Foam Fabricators, Inc.; DOCKET NUMBER: 2000- 1177-AIR-E; IDENTIFIER: Air Account Number TA-0809-H; LO- CATION: Keller, Tarrant County, Texas; TYPE OF FACILITY: foam molding packaging material; RULE VIOLATED: 30 TAC §116.115(b) and (c), Air Permit…
-
Foamed Plastics
Molding of preexpanded cross-linked beads; in exemple, mede LDPE packaging foam molding of deneity .
-
Handbook of Industrial Chemistry and Biotechnology
Molded foam for package cushioning, flotation devices, and sports equipment is made from foamed pellets.
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
Molded foam for package cushioning, flotation devices, and sports equipment is made from foamed pellets.
-
Compressive creep of flexible polyurethane foam
There are three ways to changethe density of molded foam - packing , water content, and fluorocarboncontent.
Indicates content that may require registration and/or purchase.