Products/Services for Molded Chipped Urethane Foams
-
Foams and Foam Materials - (581 companies)ASTM D3574 - Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams ASTM D6826 - Standard Specification for Sprayed Slurries, Foams and Indigenous Materials Used As Alternative Daily Cover...Foam TypeReticularSyntactic -
Foam Tapes - (98 companies)...it ideal for indoor use. Neoprene EPDM Blend. Long-lasting indoor/outdoor tape best for sealing and weatherstripping applications. Polyether & Polyester Urethane. Conformable low-density foam which provides good insulation for interior...
-
Foam Insulation - (94 companies)...but foam insulation products did not begin to gain popularity in residential and commercial buildings until the 1970s. Types. Foam insulation can come in the form of spray-on foams, rigid foam panels or custom pre-molded shapes. Types of foam...
-
Mold Releases and Release Agents - (264 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming... -
Foam Fabrication Services - (227 companies)...for marine, medical, military, aerospace, packing, or packaging applications. Others fabricate foam products for heating, ventilation, and air conditioning (HVAC) systems. Foams that are designed for tooling, modeling, foundry or mold pattern fabrication... -
Mold Making Services - (1504 companies)Mold making services design and build tooling and patterns for molding processes, including investment casting, permanent mold casting, sand casting, die casting, lost foam casting, powder metal, die forging, injection molding, blow molding...
-
Composite Panels - (163 companies)...to stiffness or strength of the panel. These cores may be made of balsa, aluminum honeycomb, corrugated paper, foamed plastic, or similar materials and the saturated fabric is molded to each face of the core. Consequently, the high strength surface material...
-
Mold Repair Services - (54 companies)...and adding or removing engraving. Types. Types of molds that can be repaired by mold repair services are: blowmolding. compression molding. die casting. die forging. extrusion blow molding. injection molding. investment casting. lost foam casting...
-
Resins and Compounds - (403 companies)...compounds that are used to cast parts, molds, or form a structure in place. Casting compounds usually consist of a two-part (A+B) system that is placed into open molds or forms. Caulk and Grout. Caulk and grout have a low viscosity that allows...
-
Foam Cores - (45 companies)Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
Product News
-
Fairlane Products, Inc.
Urethane Covered Bearings Bearing Mount. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Fairlane Urethane Covered Bearings Covered Bearings. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Atlantic Rubber Company, Inc.
Custom Molded Rubber Products deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds. Gaskets: Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
MOUETTE PLASTIC MOLD CO., LTD
Urethane Cam Followers Boost Performance Urethane Cam Followers: Enhance Durability and Efficiency. Engineered for high-performance machinery, urethane-coated cam followers offer superior wear resistance and smooth operation, enabling engineers and buyers to optimize productivity and reduce maintenance costs. Enhanced Durability: Urethane coating protects against wear and abrasion, significantly extending the cam followers ' lifespan. Noise Reduction: Minimizes operational noise, ensuring quieter automotive engines, textile machines... (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
RPWORLD
Why urethane casting service at RPWORLD Urethane casting is a fast and cost-effective method of producing small series from a silicone mold. A silicone mold is made with the help of a prototype which serves as the basis for the duplication process of the original piece. Thanks to the flexibility of the silicone, complex intermeshing geometries can be achieved without demoulding problems. The base material used for the reproductions is a liquid polyurethane resin which with the use of additives can simulate the properties of a wide... (read more) -
General Plastics Manufacturing Co.
TRANSFORMING POLYURETHANE FOAM to affordability and availability, LAST-A-FOAM (R) tooling boards in particular, are exceptionally machinable and dimensionally stable which makes it easy to create intricate designs. It can be easily bonded to allow users to create monolithic tools and molds for large-scale projects, while the high Tg and low CTE makes it suitable for use in vacuum-forming applications where other urethane products may deform. Other applications include layup molds, short production runs, prototyping... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
THE BENEFITS OF AVIATION GAP FILLER FOAM Watch > > >Foam Comb. AVIATION GAP FILLER APPLICATIONS. Overhead storage bins. Passenger cabin dividers. Galleys. Lavatories. BENEFITS OF AVIATION GAP FILLER FOAM. Optimal substance used for noise reduction. Very flexible and durable. Ideal for a passenger cabin on aircrafts. From Rocket Boosters to Flyaway Aircraft Parts, We Shape Ideas Into Aerospace and Defense Solutions. TECHNICAL DATA SHEETS AND SDS. LIGHTWEIGHT AEROSPACE GAP FILLER FOAM. URETHANE SEAL AND GAP FILLER. FOAM-COMB GAP SEALS... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Atlantic Rubber Company, Inc.
Molded Rubber Products Customized To Your Needs deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds. Gaskets: Atlantic Rubber die-cuts gaskets from a wide range of sheet materials for your sealing and packing requirements. The materials from which Atlantic Rubber fabricates parts includes elastomers, plastics, vegetable fiber, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within... (read more)Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
General Plastics Manufacturing Co.
MOLDED PARTS ACE COST, DELIVERY AND DETAIL CUSTOM RIGID MOLDED PARTS ACE COST, DELIVERY AND DETAIL REQUIREMENTS. What do munitions storage structures, faux-wood shutters, kayak paddles and fuel floats have in common? They 're all examples of custom rigid molded parts. From ongoing cast part programs to high-volume runs for a discrete application, we 've been providing customers with a fast-cycle, low-cost, highly detailed alternative to machined parts. Molded parts, also known as cast parts, involves using a two-part urethane... (read more) -
Atlantic Rubber Company, Inc.
Molded & Extruded Rubber Grommets, O-Rings, & More vegetable fiber, urethane, non-asbestos foams and sponges. Injection Molded: Atlantic Rubber works within a wide range of injection moldable materials. We specialize in molding precision parts from thermoplastic rubbers (TPR's) and thermoplastic urethanes (TPU's). Our state-of-the-art injection molding equipment enables us to manufacture quality parts at competitive prices. O-Rings: Atlantic Rubber O-Rings are available in a full range of sizes and materials. Our O-Rings are designed using carefully... (read more)
-
Respiratory symptoms associated with the use of azodicarbonamide foaming agent in a plastics injection molding facility
In addition to injection molding, production processes in the plant included blow molding of hollow thin-wall parts; formulating, melting, and production of vinyl polymer chips ; molding of urethane foam parts; sanding, cleaning, and painting of molded parts; and miscellaneous activities including …
-
Proceedings of the American Society for Composites 2013-Twenty-Eighth Technical Conference
Testing were completed according to ASTM D3574 - 11 Standard Test Methods for Flexible Cellular Materials—Slab, Bonded, and Molded Urethane Foams , normally used for polyurethane foam. … of the material is a mix of the mycelium and the remaining feedstock of undigested wood chips .
-
Diisocyanates and Polyisocyanates
● Polymeric MDI/TDI blend–based molded foam for automobile seats has replaced TDI-based molded foam . Polymeric MDI is also consumed in nonfoam applications such as adhesives (i.e., particleboard binders, waterborne vinyl urethane , sealants), surface coatings (i.e., heavy-duty coatings, automotive electrodeposition coatings), and elastomers (i.e., rubber chip binder, materials in civil engineering), as listed …
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
Body Molding and Trim: Automotive Weatherstrip and Attachment Tapes Anti- Chip and Scratch: High Density Urethane Foam and Film, Polypropylene, Polyethylene Film Tape Gaskets .
-
ZASMHBA0003038
It is difficult to obtain chromium that will not chip in a square comer. Inserts, like holes, cannot be molded in. Longitudinal inserts, such as antenna wire, plywood, or urethane foam , can be accommodated, but not without a great deal of work by the pultruder.
-
Rapid Tooling Guidelines For Sand Casting
… excellent wear qualities this material is less brittle than epoxy materials and has greater resistance to chipping . Core boxes made with a urethane elastomer must be reinforced with wood or aluminum. Styrofoam patterns are most commonly used in the full mold casting process. Special glues and coatings are used in the construction of foam patterns for this process.
Indicates content that may require registration and/or purchase.