Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are designed to have the plastic molded around them in the mold cavity. This process involves the placement of “core pins” into the minor diameter of the inserts prior to molding the plastic. Once the molding operation is complete, the “core pins” are
- Inch: # 4
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are designed to have plastic molded around them in the mold cavity. This process involves the placement of “core pins” into the minor diameter of the inserts prior to molding the plastic. Once the molding operation is complete, the “core pins” are
- Inch: # 6
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These inserts are press-fit into a drilled or molded hole after the molding process has been completed. The process of press-fitting inserts allows users to install inserts without the use of heat or ultrasonics. This is accomplished by placing the insert into the
- Inch: # 4
- Material: Aluminum, Plastic, Stainless Steel
- Installation Method: Pressed-In
-
-
Supplier: Tri-Star Industries, Inc.
Description: Our MB Series threaded insert is designed to be molded into the plastic component during the molding cycle. Typically, the insert is placed on a core pin in the mold during the molding cycle. The insert is designed with aggressive knurling and undercuts to
- Insert Length: 0.156 to 0.89 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Aluminum, Brass, Plastic, Stainless Steel, Steel
- Fastener Standards: ISO
-
Supplier: PennEngineering®
Description: Blind-end protects the threads from plastic intrusion.
- Inch: # 10
- Fastener Standards: ASME / ANSI
- Material: Brass
- Base Materials: Metal
-
Supplier: SPIROL
Description: Brass threaded Inserts for Maximum Pull-Out and Torque Performance
- Insert Length: 0.313 to 0.813 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 5/16"
- Material: Brass, Plastic
- Installation Method: Molded-In
-
Supplier: Reid Supply
Description: Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in
- Insert Length: 0.156 inch
- Inch: # 2
- Material: Brass
- Features: Other
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Knob Type: Ball Knob
- Mounting Type: Threaded Hole / Insert
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Handle Type: Tapered Handle
- Mounting Type: Threaded Hole / Insert
-
Supplier: Knobs Direct, Inc.
Description: Over 100 - Please call or fill out an RFQ for this quantity.
- Knob Type: Lever Knob
- Mounting Type: Threaded Hole / Insert
-
Supplier: MOCAP LLC
Description: Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
- Material: Polypropylene (PP)
- Features: Threaded
-
Supplier: E-Z LOK
Description: tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow
- Kits: Assorted Sizes
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: E-Z LOK
Description: tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow
- Kits: Assorted Sizes
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Black Plastic Lightweight, plastic construction keeps ball rust free Blank Knob includes a cast center which eliminates center drilling *Molded Threads
- Diameter / Width: 1 inches
- Knob Type: Ball Knob
- Knob Material: Plastic
- Mounting Type: Threaded Hole / Insert
-
Supplier: E-Z LOK
Description: tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow
- Kits: Assorted Sizes
-
Supplier: E-Z LOK
Description: tip into a soldering iron and bring to temperature. Set the insert in the hole and place the installation tip on the insert. As the insert warms, apply gentle downward press on the insert. The heated insert will melt the hole wall and allow plastic to flow
- Kits: Assorted Sizes
-
Supplier: Caplugs
Description: PDO Series threaded plastic plugs are designed to provide a positive seal for SAE straight-threaded O-Ring type ports and bosses on fluid power components. Integral O-Ring-type bead seals in the bevel of the port to prevent fluid leakage or entrance of contaminants.
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: Series P Pipe Plugs are available in three styles: square head, round head and recessed socket. They are molded in high density polyethylene and are ideal for keeping moisture, dirt and other contaminants from NPT-threaded ports. Material: High-Density Polyethylene Colour*: Red
- NPT Thread: 1/8 NPT
- Features: Threaded
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.406 inch
- Inch: # 4
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.656 inch
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
- Fastener Standards: ISO
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.687 inch
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
- Fastener Standards: ISO
-
Supplier: Monroe Engineering
Description: Knobs are black molded plastic With brass threaded inserts or Solid steel ball with tapped hole
- Diameter / Width: 1.375 inches
- Bore / Insert Diameter: 0.375 inches
- Knob Type: Mushroom Shaped Knob
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: Revolving Molded Fixed Straight Arm Crank Handle has a 0° radius and Threaded Stud mount for use in machinery and commercial product construction.
- Height: 2.165 inches
- Features: Choice of Colors and/or Finishes, Other, Revolving Handle
- Handle Type: Crank Handle
- Handle Material: Plastic
-
Supplier: Reid Supply
Description: from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Phenolic Shanked Ball Knob has a 1.250 in diameter and 3/8-16 molded thread. The shank gives additional
- Diameter / Width: 1.25 inches
- Height: 1.5 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: SKS Science Products
Description: These .3 ml polypropylene high recovery vials can be used in most standard gas and liquid chromatogology autosamplers. These lightweight, economical vials are molded of natural polypropylene for reliable chemical resistance. The conical interior means no more time consuming assembly of vials
- Connection Type: Screw Thread
-
Supplier: Hammond Manufacturing Company Inc.
Description: reinforced polyester construction. Captive polyfibre cover screws are provided with a standard slot head. Cover screws fasten into pre-threaded holes. The threaded cover screw holes also provide single channel access to rear mounting positions. Recessed neoprene gasket with tongue and
- Length / Height: 6.3 inch
- Width/Diameter: 10.24 inch
- Depth: 3.94 inch
- Height: 6.3 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: T-Handle Knobs provide maximum leverage for high clamping force. Phenolic plastic has a hard, smooth, shiny finish. Molded-in brass insert provides superior thread strength.
- Diameter / Width: 2.5 inches
- Height: 1.125 inches
- Bore / Insert Diameter: 0.75 inches
- Knob Material: Plastic
-
Industrial Valves - Manual Plastic Butterfly Valves, Type-57IL Isolator Lug Butterfly Valve (3"–12")Supplier: Asahi/America, Inc.
Description: Type-57IL plastic butterfly valves are quarter turn valves designed for use in applications where 1-side flange removal may be periodically required. They feature a PVC body with fully molded in 316SS threaded lug inserts for connection to the mating flanges. Type-57IL
- Valve Size: 1.5 to 24 inch
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Small, easy-grip phenolic knob. Knurled head provides a positive grip for finger tightening in light clamping applications. Molded-in brass insert provides superior thread strength. Also available with molded-in steel stud.
- Diameter / Width: 0.625 to 1.875 inches
- Height: 0.5625 to 1 inches
- Bore / Insert Diameter: 0.5 to 1 inches
- Features: Knurled, Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Attractive, modern-design handle that provides a comfortable grip with good ergonomic features. Excellent durability. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength.
- Height: 1.46 to 1.57 inches
- Handle Length: 4.76 to 5.24 inches
- Center Spacing (Two-point Handles Only): 4.13 to 1.61 inches
- Handle Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure
-
Supplier: Allied Electronics, Inc.
Description: Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure
-
Supplier: Carr Lane Manufacturing Co.
Description: finish. Molded-in brass insert provides superior thread strength.
- Diameter / Width: 1.5 to 2.375 inches
- Height: 1.09375 to 1.625 inches
- Bore / Insert Diameter: 0.6875 to 0.75 inches
- Knob Type: Five Arms / Lobes (Stars Knob)
Find Suppliers by Category Top
Featured Products Top
-
MOCAP offers complete in-house mold-making capabilities and manufacturing operations to produce your next custom plastic or rubber component. Unique to MOCAP is our ability to produce products through vinyl dip molding, plastic injection molding, and rubber injection molding processes. No other (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
SPIROL offers heat/ultrasonic, molded-in, press-in, and self-tapping inserts. Our standard inserts have been designed for a broad set of plastic applications. Here are the design guidelines. (read more)
Browse Threaded Inserts Datasheets for SPIROL -
MOCAP manufactures several families of dip molded vinyl plastic plugs, injection molded plastic plugs and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
SPIROL is pleased to announce the launch of its newest machined Aluminum Threaded Inserts, designed for heat or ultrasonic (read more)
Browse Threaded Inserts Datasheets for SPIROL -
product line. SPIROL offers different styles of Threaded Inserts to suit the plastic type, installation preference and performance requirements of the assembly. Standard Threaded Insert styles include: (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Anchor plugs provide a unique self-locking mechanism to permanently bond spool components - they can not separate. This feature is a vital component for a reliable spool. Designed with inner ribs for added protection. Molded from high (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Flexible solutions for post-mold insert installation in thermoplastic and thermoset plastics. SPIROL’s Insert Installation Machines provide a proven foundation for stand (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
design and manufacture of all fluid devices. The Lee Plug is simply the most successful method to seal drilled holes for critical applications. Over 100 million are in use on aircraft, missiles, spacecraft, machine tools, down hole oil tools, molds - anything that requires a permanent leak (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The)
Conduct Research Top
-
Molded Inserts in Aluminum Castings
Similar to the plastic injection industry, we are able to cast inserts of all shape, sizes, and materials into our Permanent Mold Aluminum Castings. This technology is most commonly used to cast threaded brass inserts in place of drilled/tapped holes, the main advantage being that brass thread
-
Threaded Inserts with Heat Staking and Ultrasonic Welding
Applications for threaded inserts in injection-molded parts abound. They are common features that show up in a range of industries and in a variety of parts-housings, casings, electronic enclosures, appliance knobs and dials, etc. The two methods we use at Protolabs for threaded inserts, if insert
-
How to Integrate Components Into a Molded Design
One of the advantages of custom plastic molding is the ability to easily accommodate molded-in components. From brackets or threaded inserts to attach molded plastic parts to finished equipment or cores to add structural integrity to a part, the RTM (Resin Transfer Molding) and RIM (Reaction
More Information Top
-
Encyclopedic Dictionary of Polymers
Pull-Out Strength n Of threaded inserts in plastics moldings , the force required to pull the insert out of the molding, It may be expressed as the force per unit area of the engaged outside surface.
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > PLASTICS JOINING
Ultrasonic energy can be used to apply threaded inserts to molded plastic parts and to heat stake plastic studs.
-
Modern Plastics Handbook > Finishing, Assembly, and Decorating
Ultrasonic energy can be used to apply threaded inserts to molded plastic parts and to heat stake plastic studs.
-
Combined Bill of Materials Analysis 718, C926, C958, C808, S1190
Enclosure - Rear Display, Injection Molded Plastic , Brass Threaded Inserts , ESD/EMI Coating, Burgandy Paint .
-
Bill Of Materials - Chinese Version - OnePlus 2 (ONE A2001) TD-LTE
$4.07 - Enclosure, Main, Top, Die-Cast / Machined Aluminum & Magnesium Alloy, Anodized, w/ Insert- Molded Plastic , 10 Threaded Inserts & LDS Antennas - (Qty: 1) .
-
PDF - OnePlus 2 (ONE A2001) TD-LTE
$4.07 - Enclosure, Main, Top, Die-Cast / Machined Aluminum & Magnesium Alloy, Anodized, w/ Insert- Molded Plastic , 10 Threaded Inserts & LDS Antennas - (Qty: 1) .
-
Bill of Materials - Apple iPhone 4S (16GB)
Enclosure, Main Chassis - Machined Metal Frame, Stamped / Formed Stainless Steel Center Plate, Spot-Welded, w/ Insert- Molded Plastic Insert & 15 Threaded Metal Inserts .
-
Spreadsheet - Blackberry 7230 BOM Analysis
Display Module Mounting Plate - Injection Molded Plastic , Brass Threaded Insert .
-
Apple iPhone 4S (16GB)
$14.32 - Enclosure, Main Chassis - Machined Metal Frame, Stamped / Formed Stainless Steel Center Plate, Spot- Welded, w/ Insert- Molded Plastic Insert & 15 Threaded Metal Inserts - (Qty:1) .
-
The teardown
…module, 3.5’ diagonal, 16.7M colour TFT, 960 x 640Pi, 800:1 contrast ratio, 500cd/m2 brightness Enclosure, main chassis, machined metal frame, stamped/formed stainless steel centre plate, spot-welded, w. insert- molded plastic insert and 15 threaded metal inserts Touchscreen assembly/display…
Indicates content that may require registration and/or purchase.