Products/Services for Molysulfide Lubricant
-
Solid and Dry Film Lubricants - (192 companies)Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...Chemistry / ConstituentsApplicationsFeatures -
Industrial Lubricants - (1463 companies)Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical... -
Mold Releases and Release Agents - (263 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming... -
Specialty Fluids and Lubricants - (278 companies)Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids. Specialty fluids and lubricants include specialized, proprietary, or unlisted lubricants or fluids. They are based upon non-standard chemistries (i.e.
-
Industrial Greases - (602 companies)Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications. -
Synthetic Oils, Greases, and Lubricants - (584 companies)Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water. Synthetic oils, greases and lubricants are formulated...
-
Lubricant and Oil Recovery Equipment - (65 companies)How to Select Lubricant and Oil Recovery Equipment. Lubricant recovery equipment and oil recovery equipment is used to reclaim lubricants, fuels, and oils that have been spilled and/or contaminated. Recovery systems may be designed to remove...
-
Metalworking Lubricants, Coolants, and Fluids - (568 companies)Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications. Metalworking lubricants, coolants, and fluids are used for metal forming, metal...
-
Anti-seize Compounds - (112 companies)Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners. Anti-seize compounds, also known as anti-stick compounds or thread lubricants, prevent threaded couplings...
-
Lubricators and Lubrication Systems - (517 companies)Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant. Applications include: compressed air lines. dies. chains. cables. bearings. gears. pumps. spindles. other rotating or moving machine components...
Product News
-
ExxonMobil Chemical Company - Synthetic Base Stocks
Making Wind Turbine Lubricants How we can help: To help you meet - and exceed - these demands, we provide state-of-the-art synthetic base stocks, including next-generation SpectraSyn Elite metallocene polyalphaolefin (mPAO) developed using our proprietary metallocene catalyst technology. SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved low temperature, fluidity and lower foaming than conventional high viscosity PAOs. You can also rely on us for world-class technical expertise that... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Everlube Products
Cleanroom-Ready Coatings & Lubricants SEMICONDUCTOR. The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide excellent corrosion, abrasion and chemical resistance. Along with excellent barrier protection, our solid film lubricants also provide minimal particulate contamination lubrication, where traditional wet lubricants cannot be used. Our coatings are used on a wide range of semiconductor hardware... (read more)Browse Industrial Coatings Datasheets for Everlube Products -
Everlube Products
Solid Film Lubricants for Elastomers ELASTOMERIC PARTS. Many of our solid film lubricants have been specifically designed for elastomeric substrates. These coatings solve performance problems including spalling, sticking, and lubricity issues. Everlube Products' coatings improve material handling performance and are used for color identification. With the flexibility to be applied by either bulk or spray methods, our coatings lend themselves well to high volume applications such as o-rings, seals and gaskets. Everlube Products... (read more)Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube Products
Solid film lubricants for the medical industry Medical Market. Everlube Products' offers a wide variety of coatings for the medical industry that solve unique performance problems dealing with binding, durability, fluid resistance, stiction, corrosion, and lubricity. Our solid film lubricants can be applied on critical care equipment because they are resistant to cracking or chipping, and are contaminant free as compared to traditional wet lubricants. These coatings are compatible with many different types of sterilization processes... (read more)Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Aerzen USA Corp.
The correct high performance lubricant is vital. AERZEN Oil. The correct high performance lubricant is vital. Oil is not always "Oil "! With decades of experience we know that 72% of all bearing problems are directly related to improper lubrication either due to contaminated oil, rapid ageing, or unsuitable quality for use in high speed machines. Be pro-active, ensure you use a lubricant that is designed for the high mechanical loading, varying pressure, high temperatures, and exposure to oxygen and moisture in your machine. A reduction... (read more)Browse Industrial Lubricants Datasheets for Aerzen USA Corp. -
Everlube Products
MIL SPEC & AEROSPACE lubricants & coatings Aerospace. Solid film coatings/lubricants are ideal for aerospace applications since they are designed to provide lubrication in extreme thermal environments and under extreme pressures often dealt with in the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings... (read more)Browse Industrial Coatings Datasheets for Everlube Products -
Everlube Products
Solid Film Lubricants for Galling & Seizing to mechanical failure. Wear and Coatings - Many of our solid film lubricants provide wear resistance in applications where galling, fretting and seizing occur. These wear resistant materials enhance the base metal substrate by creating a lubricating surface, which eliminates many of the problems associated with traditional wear. Over the years, many of our dry film lubricants have solved very specific performance problems dealing with sliding and/or galling wear applications. Types of Wear. Sliding... (read more)Browse Anti-seize Compounds Datasheets for Everlube Products -
AMETEK Spectro Scientific
Ferrous Wear Metal Measurement In Lubricants The FerroCheck 2000 Series of portable ferrous analyzers offer accuracy and convenience for total ferrous measurement of in-service lubricating oil and grease. Fast and easy to use samples are analyzed in less than 30 seconds. Small sample volumes of just 1.5 ml of oil or 0.75 ml of grease are needed to measure ferrous content in parts per million (ppm) by weight. The FerroCheck measures the total ferrous content of both small particles from normal machine wear and large abnormal wear particles. (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
ExxonMobil Chemical Company - Synthetic Base Stocks
Synthetic lubricant base stocks formulations guide Formulators using synthetic base stocks are being asked to create more sophisticated and advanced lubricants every day. This guide can provide a head start in developing lubricant formulations and offers assistance in making the best base stock choices for many lubricant applications. Get your Synthetic Base Stocks Formulations Guide! (read more)Browse Base and Process Oils Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Everlube Products
Our Solid Film Lubricants Improve Performance! Most of our engineered coatings offer some level of lubricating properties. These lubricants are functional combinations of Molybdenum Disulfide, Graphite, PTFE and other engineered materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide variety of applications. Design Engineering. Lubrication. Definition - Lubrication is the introduction of a substance between the contact surfaces of moving parts to reduce friction and to dissipate heat... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products
-
Cryogenic Testing Of Stepper Motors
Both were also outfitted with bearings coated with Microseal, a molysulfide lub- ricant that is impregnated into the bearing surface.
-
New Products
Climax Molybdenum Co., 1 Greenwich Plaza, Greenwich, CT 06830, has released a new edition of its Molysulfide Suppliers Guide, a 152-page listing of domestic suppliers of Molysulfide - containing lubricants , plastics and elastomers.
-
MoReTe - NaSSb
… Se) DAG 206 Motimol Mopol S Mopol M Mo / Se DAG 325 Molyka R T-Powder Molykote DAG-V 657 Molykote Z C.I. 77770 Nichimoly C Molysulfide Solvest 390A Moly Powder … … 1 (sulfide) M 5 ( lubricant ) Liqui-Moly LM 2 …
-
MoS2, crystal structure, physical properties
… MD 40 LM 13 DAG 206 DAG 325 Motimol Mopol S Mopol M Molyka R T-Powder Molykote DAG-V 657 C.I. 77770 Molykote Z Nichimoly C Molysulfide Solvest 390A Moly Powder … … Powder PB M 5 ( lubricant ) Liqui-Moly LM 2 …
-
Nb chalcogenides
… MoSe2 NbSe2 DAG 206 Motimol DAG 325 Nb1+xS2 Mopol S Mopol M Molykote Molyka R T-Powder DAG-V 657 C.I. 77770 Molykote Z Nichimoly C Molysulfide Solvest 390A Moly Powder … … Powder PB M 5 ( lubricant ) Tantaldiselenid Liqui-Moly LM …
-
Molybdenum dichalcogenides
… MoTe2 LM 13 MoSe2 DAG 206 Motimol Mopol S Mopol M DAG 325 Molyka R T-Powder Molykote DAG-V 657 Molykote Z C.I. 77770 Nichimoly C Molysulfide Solvest 390A Moly Powder … … 1 (sulfide) M 5 ( lubricant ) Liqui-Moly LM 2 …
-
Figures 264…307
… 13 MoSe2 NbSe2 TiSe2 DAG 206 Motimol DAG 325 Mopol S Mopol M Molykote Molyka R T-Powder DAG-V 657 C.I. 77770 Molykote Z Nichimoly C Molysulfide Solvest 390A Moly Powder … … Powder PB M 5 ( lubricant ) hafnium sulfide Tantaldiselenid Liqui …
-
Figures 308…353
… S N)x AuTe2I DAG 206 Motimol Mopol S Mopol M DAG 325 Molyka R T-Powder Molykote DAG-V 657 Molykote Z C.I. 77770 Nichimoly C Molysulfide Solvest 390A Moly Powder … … 1 (sulfide) M 5 ( lubricant ) hafnium sulfide Liqui-Moly …
-
ZASMHBA0003976
… Oei, Adhesion Strength of Phosphate Coatings in Cold Forming, Second Conference on Advanced Tech. of Plasticity (Stuttgart), Vol II, 1987, p 893899 Cold Extruder Uses MoS2 for Economy, Molysulfide Newsl., Vol XII (No … … to a Bonded Solid Lubricant for Severe Ironing Application …
-
Figs. 341 - 393
… Se) DAG 206 Motimol Mopol S Mopol M Mo / Se DAG 325 Molyka R T-Powder Molykote DAG-V 657 Molykote Z C.I. 77770 Nichimoly C Molysulfide Solvest 390A Nickelsulfid Moly … … 1 (sulfide) M 5 ( lubricant ) nickel sulphide Liqui-Moly …
Indicates content that may require registration and/or purchase.