-
Supplier: Newark, An Avnet Company
Description: Momentary Push Button
-
Supplier: Newark, An Avnet Company
Description: SWITCH ASSY,MOMENTARY,PUSH BUTTON,
-
Supplier: Altech Corp.
Description: Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Momentary
- Maximum Current: 10 amps
- Features: CE Certified, CSA Certified, Imprinted Markings, Wiping Contacts
- Actuator Specifications: Flush Pushbutton
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
-
Supplier: Altech Corp.
Description: Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Projected
- Maximum Current: 10 amps
- Features: CE Certified, CSA Certified, Imprinted Markings, Wiping Contacts
- Pushbutton Material: Metal, Thermoplastic / Plastic
- Switch Function: Momentary Contact
-
Supplier: Altech Corp.
Description: Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: BootedMomentary Metal
- Maximum Current: 10 amps
- Features: CE Certified, CSA Certified, Imprinted Markings, Other, Wiping Contacts
- Pushbutton Material: Metal, Thermoplastic / Plastic
- Switch Function: Momentary Contact
-
Supplier: Altech Corp.
Description: Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Recessed
- Maximum Current: 10 amps
- Features: CE Certified, CSA Certified, Imprinted Markings, Wiping Contacts
- Pushbutton Material: Metal, Thermoplastic / Plastic
- Switch Function: Momentary Contact
-
Supplier: Waytek, Inc.
Description: Littelfuse 90030 Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off Plastic button and screw-on cap Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical die-cast body Circuitry: Off-On,
- Maximum Current: 35 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Features: Other, RoHS
-
Supplier: APEM Components, Inc.
Description: Single pole and double pole pushbuttons with excellent snap action tactile feedback. Dry circuit to 6 amps. UL and CSA available. Solder lug or straight and right angle pc. Pushbutton switch available with NO and NC contacts.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800F Momentary Push Button - Plastic, Illuminated, Extended, Clear, Standard Pack (Qty. 1)
-
Supplier: Allied Electronics, Inc.
Description: Push Button, Flush, Non-Illuminated, Momentary
-
Supplier: Waytek, Inc.
Description: Littelfuse 9095 Heavy-Duty Momentary Push Button Switch Category: Push Button Switches Manufacturer: Littelfuse Normally Off Rating: 35A at 12VDC, 20A at 24VDC Contacts: Silver Housing: Cylindrical die-cast body Circuitry: Off-On, Normally Off. On with
- Maximum Current: 35 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Features: Other, RoHS
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800B Momentary Push Button/Pilot Light – Extended - Round Bezel
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Light Duty Momentary Push Button Switches are weather and dust resistant. These push button switches have a gasket-sealed case and an O-Ring in stem for resistance to harsh environments. Products utilize silver contacts for corrosion resistance in
- Switch Function: Momentary Contact
- Features: Other
- Switching Mechanism: SPST
- Terminal Type: Wire Leads
-
Supplier: Newark, An Avnet Company
Description: SWITCH PUSH BUTTON FLUSH ROUND BUTTON MOMENTARY C / RAFI
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, PROMINENT PROFILE, DPDT MOMENTARY
-
Supplier: Littelfuse, Inc.
Description: Rubber cap is permanently fastened to the integral mounting nut by a rolled brass bezel.The deep threaded 5/8"-32 aluminum mounting nut assures a positive seal.Durable, resilient rubber, embossed ‘PUSH’.Fits Cole Hersee and all other push button switches with a 5/8"-32 thread
- Switch Function: Momentary Contact
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPCO MOMENTARY, GREEN RING
-
Supplier: RS Components, Ltd.
Description: Push button switch,momentary,1 NO
- Features: Illuminated Switch, Other, RoHS
- Switch Function: Momentary Contact
- Switching Mechanism: SPST
-
Supplier: RS Components, Ltd.
Description: Push Button 22mm Red Mushroom Momentary
- Features: Dustproof, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Accuris
Description: SWITCH, PUSH BUTTON, ILLUMINATED MOMENTARY AND PUSH-PULL, 2-CIRCUIT, 5 AMPERES
-
Supplier: Utmel Electronic Limited
Description: Switch Push Button 3PDT Round Button Momentary Contact Wire Lug Panel Mount
- Type: Electrical Contact
-
Supplier: Allied Electronics, Inc.
Description: SWITCH;ILLUMINATED PUSH BUTTON 22MM MOMENTARY ROUND, EXTENDED, LED, GREEN 1NO
-
Supplier: APEM Components, Inc.
Description: Double pole or four pole double throw key switches with straight pc terminals. The smallest latching action switch in our product range. Non shorting contacts and molded–in terminals.
-
Supplier: TE Connectivity
Description: Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32 Housing Features Process Sealed : No Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style
- Maximum Current: 5 amps
- Maximum DC Voltage: 32 volts
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
-
Supplier: Accuris
Description: Switch, Push Button, Illuminated, Momentary and Push-Pull, 2- Circuit, 5 Amperes
-
Supplier: Progressive Automations
Description: The RC-22 is a push button switch that comes housed in a plastic enclosure. It allows for simple, momentary control of a linear actuator. Please be aware it may require a relay for actuator control.
- Maximum Current: 3 amps
- Maximum DC Voltage: 12 volts
- Actuator Specifications: Flush Pushbutton
- Switch Function: Momentary Contact
-
Supplier: DORMA Group
Description: push buttons DORMA PB Series blue push buttons are available in a selection of functions and options for applications where ADA compliance is required. Momentary, maintained, or time-delay switches are available. NFPA101 compliant push buttons DORMA
- Features: Illuminated Switch, Locking Switch, UL listed
- Configuration: Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
- Terminal Type: Screw Terminals
-
Supplier: RS Components, Ltd.
Description: Switch flipguard momentary black
-
Supplier: elobau U.S., Inc.
Description: Emergency-Stop-push-button w/Rotary unlocking left/right.
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800B Momentary Push Button/Pilot Light – Extended - Rectangular Bezel
- Body Shape: Rectangular
-
Supplier: Banner Engineering Corp.
Description: Overview Three-color indicator light with an independent push button contact that can function without any power to the device or electrical circuits for control. Three sourcing inputs control the green, yellow and red indicator lights Push button is mapped to a dry
- Maximum Current: 0.04 amps
- Maximum DC Voltage: 18 to 30 volts
- Features: CE Certified, Illuminated Switch
- Actuator Specifications: Raised Pushbutton
-
Supplier: Rees, Inc.
Description: Features/Applications The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in
- Features: CSA Certified
- Configuration: Normally Closed (NC)
-
Description: The Federal Signal push-button stations function like a traditional fire alarm “pull station”, providing a simple latching contact closure or momentary contact to activate emergency equipment, audible and visual signals and alarm panels. Each unit is available with or without a
- Switch Function: Momentary Contact
- Features: UL listed
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's rugged OMPBD7 E-Stops offer maximum flexibility and a wide choice for all applications. This 22 mm line is aesthetically appealing and modularly designed to make assembly and interchangeability easy. What is Momentary vs Maintained? When a pushbutton is pressed, it will open or close
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Features: CE Certified, CSA Certified, Other, RoHS, UL listed
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
Supplier: elobau U.S., Inc.
Description: It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 67 switch chamber: IP 67 button top: IP 64
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Maximum Power: 0.0134022038490282 HP
- Switching Mechanism: DPDT
Find Suppliers by Category Top
Featured Products Top
-
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
/green illuminated, momentary and latching action. Description Touchless momentary push button (NO¹) or as latching switch (LA) Protection against unintended switching Precise operating Potential free output contacts Laser (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
technology trend for robust momentary and latching push button switches while sporting an elegant modern look that makes them the perfect choice for use in applications wherever a high quality aesthetic appearance plays a role. In addition to an IK rating 09 and IP rating 67, the series (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
Non-Illuminated Push Buttons with Contact Blocks - Grainger Industrial Supply
• 22mm Momentary Push Button Operator22mm Momentary Push Button Operator .
-
Illuminated Push Button Operators - Push Buttons - Grainger Industrial Supply
A green button often is used as a momentary push button switch that will stall presses and manufacturing equipment to avert disasters.
-
Arduino Essentials
The momentary push button 80 .
-
Non-Illuminated Push Button Operators - Push Buttons - Grainger Industrial Supply
• Momentary Push Button OperatorMomentary Push Button Operator .
-
SPS programming in instruction list after IEC 61131-3
What do you make when must only quite short signals occur in a process or in an installation, or the effect of a short keystroke over longer time continue?
-
You got a problem with this? Please check my drawing.
… relay I mentioned would be activated at the same time the DPST contactor coil is energized by the 'ON/OFF' switch and it in turn would energize the appropriately size SPST contactor/power relay that would take the place of the momentary push button .
-
Developing a Critical Infrastructure and Control Systems Cybersecurity Curriculum
Course lecture and readings were reinforced with hands-on laboratories kits providing a common networked Programmable Logic Controller; sensors and actuators symbolized with toggle switches, momentary push buttons and indicator lights; ladder- logic programming software and HMI software.
-
SPS programming in instruction list after IEC 61131-3
What do you make when must only quite short signals occur in a process or in an installation, or the effect of a short keystroke over longer time continue?
Indicates content that may require registration and/or purchase.