-
Supplier: Accuris
Description: SWITCH, TRIGGER, SINGLE POLE, TWO STAGE, MOMENTARY
-
Supplier: SCHURTER Inc
Description: Description Touchless momentary push button (MO¹) or as latching switch (LA) Protection against unintended switching Precise operating Potential free output contacts Laser lettering possible Vandal resistant Unique Selling Proposition Variable supply voltage, RGB with integrated series
- Diameter: 0.8661422 inch
- AC Voltage: 42 volts
- DC Voltage: 60 volts
- Current: 0.1 amps
-
Description: This control is a Model 521 with a single pole, single throw, momentary push button function switch mounted in the joystick handle. The switch is rated at 1 AMP, 115 VAC.
- Number of Axes: 2-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Mounting: Panel
-
-
Supplier: CTI Electronics Corporation
Description: Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts.
- Operating Temperature: -40 to 176 F
- Number of Axes: 1-Axis Control, 2-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: CTI Electronics Corporation
Description: Standard 2 Axes Model, Single Axis, Spring return to center, Neoprene or conductive silicon boot, Two momentary pushbuttons on top, PB switch is fully sealed & rated w/ 1m actuations, PB switch has gold contacts.
- Operating Temperature: -40 to 176 F
- Number of Axes: 1-Axis Control, 2-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: Rees, Inc.
Description: Features/Applications The following switches are hand operated, control circuit devices, rated ‘Standard Duty.’ All of the switches have either one normally open or one normally closed (see chart below), slow make - slow break, Momentary contact. The mechanical life of these units is in
- Features: CSA Certified
- Configuration: Normally Open (NO)
-
Supplier: Littelfuse, Inc.
Description: operations. The initiate switch can be a momentary or maintained type of switch. Time delays can be selected from 0.1 - 600 seconds in 4 ranges. The THC Series is used for coin vending applications where fast initiate response is required. Operation (Single Shot)Input voltage
- Minimum Time Interval: 0.1 to 3 seconds
- Operating Temperature: -4 to 140 F
- Contact Configuration: Normally Open (NO)
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: may be utilized to operate other loads. Installation is easy due to the TRS’s industry standard 8 or 11-pin plug-in base wiring. Operation (Single Shot)Input voltage must be applied to the input before and during timing. Upon momentary or maintained closure of the initiate switch
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Littelfuse, Inc.
Description: may be utilized to operate other loads. Installation is easy due to the TRS’s industry standard 8 or 11-pin plug-in base wiring. Operation (Single Shot)Input voltage must be applied to the input before and during timing. Upon momentary or maintained closure of the initiate switch
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Littelfuse, Inc.
Description: switch (leading edge triggered), the output energizes for a measured interval of time. At the end of the delay, the output de-energizes. Opening or reclosing the initiate switch during timing has no affect on the time delay. The output will energize if the initiate switch is
- Minimum Time Interval: 1 to 1,023 seconds
- Operating Temperature: -40 to 140 F
- Contact Configuration: Normally Open (NO)
- Features: Other
-
Supplier: OTTO Controls
Description: switch uses a sensor to detect the presence of the operator's hand on the grip handle. The Z-axis feature allows for a +/- 25° horizontal rotation of the grip when mounted on an OTTO joystick. Trigger switch selections for the back of the grip include single, dual
-
Supplier: Tradeport Electronics Group
Description: equipment under test can be monitored from the adjacent meters. Dip and interval cycles can be easily set with digital switches. An external trigger signal (TTL negative logic) can start and stop the test sequence. The simulator can also provide trigger signal for oscilloscope
-
Supplier: Streamlight, Inc.
Description: Signal: 35 hour runtimePowered by rechargeable lithium ion battery; fully recharges in 4 hoursIncludes 5 ft. (152.4 cm) 120V AC Charge CordTrigger-style switch for easy momentary and constant on operation; secondary rotary switch selects High, Low and Emergency Signal
- # of Batteries: 1
- Length: 6.75 inch
- Diameter: 3.62 inch
- Lumen: 25 to 300 lm
-
Supplier: OTTO Controls
Description: Touch switch uses a sensor to detect the presence of the operator's hand on the grip handle. Switch selections for the back of the grip include momentary and maintained triggers, and pushbutton and thumbwheel switches. The Z-axis feature allows for a +/- 25° horizontal
Find Suppliers by Category Top
Featured Products Top
-
contactless switching are vying for the favor of developers and buyers. But not everyone is suitable to the same extent. Often, they also send out false signals under certain conditions (e.g., splash water, rain) and this trigger unintentional switching. The optical technology TOF (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
The MSS switching technology is extremely precise and is designed for applications where some degree of pressure is required to trigger the switching function. Not too little and not too much: Capacitive technology triggers switching with only a touch, while mechanical technology has moving (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
determined from the Time of Flight. The standard detection distance for the TTS series is programmed for 20-60mm. The minimum setting allows for wiping or cleaning of the switch surface without triggering a false signal. With no moving parts, the TTS has a service life of more than 20 million switching (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4146/02Dec_Cave.pdf?sequence=1
Velocity control, with a constant input to the Load Velocity VI causing the shoulder joint motor to continue moving clockwise (positive direction) until the momentary switch triggers that Home is found.
-
Creation of database for detection of unusual behaviour in surveillance videos
Basically, the break trigger is a momentary switch trigger that can be manually pressed.
-
A pulsed corona-Townsend method for measurement of electron/ion number ratios and drift velocities
A debounced momentary switch triggers the 74LS121 monostable multivibrator (one shot) to output a single 'ITL (+3.5 V) square wave pulse.
-
A pulsed corona-Townsend method for measurement of electron/ion number ratios and drift velocities
A debounced momentary switch triggers the 74LS121 monostable multivibrator (one shot) to output a single TTL (+3.5 volt) squarewave pulse.
-
Novel hold–release functionality in a P300 brain–computer interface
Using only activation as a control input can be thought of as a trigger or momentary switch .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8840/practicalimpleme00alle.pdf?sequence=1
Triggering the momentary switch pulses .
-
Disdrometer calibration using an adaptive signal processing algorithm
The tip of the bucket triggers a momentary switch which is used to activate the recording of each tip.
-
BiLBIQ: A Biologically Inspired Robot with Walking and Rolling Locomotion
Once the rotation is initiated manually, a momentary contact switch will trigger an actuator moving out of the cylinder and forcing it into a continuous rotation.
-
Integration of Sensor Data and Orchard Layout Characteristics for Real Time Tree Detection
The momentary contact switch was triggered by the researcher when the vehicle was stopped at a tree.
-
Real-Time Tree Localization in Orchards
The momentary contact switch was triggered by the researcher when the vehicle was stopped at a tree.
Indicates content that may require registration and/or purchase.