Products/Services for Monostable Multivibrator Using Op Amp
-
Monostable Multivibrators - (58 companies)...for only a limited amount of time. With semiconductor monostable circuits, this timing function is often accomplished through the use of resistors and capacitors. In terms of a mechanical analogy, monostable multivibrators are like momentary contact...TypeTriggeringSupply Voltage -
Operational Amplifiers - (250 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference... -
Time Delay Relays - (286 companies)Time delay relays and solid state timers use solid state electronic devices to provide a time delay. They may have displays, pots or other means of operator interface. They may also have electromechanical or solid state outputs. The number of time... -
Oscillators - (647 companies)Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators... -
Software Testing and Usability Services - (14 companies)Software testing and usability services evaluate software for performance, quality, user documentation, code documentation, compliance to standards and user friendliness for markets such as desktop, mobile, ecommerce, visualization and gaming...
-
Energy Use Consulting Services - (643 companies)Energy use consulting services help businesses design energy-efficient buildings, evaluate current energy usage, and develop energy management plans. They perform design reviews, energy audits, energy procurement assistance, project financing...
-
Used and Refurbished Equipment - (1531 companies)Used and refurbished equipment suppliers specialize in used and refurbished equipment and instruments. Suppliers may have the personnel and/or equipment needed to completely overhaul or rebuild equipment or instruments. Used and refurbished...
-
Operational Transconductance Amplifiers (OTA) - (10 companies)Operational transconductance amplifiers (OTA) are devices that convert an input voltage to an output current. They are primarily voltage-to-current amplifiers. Unlike traditional operational amplifiers, or op-amps, OTAs represent...
-
Audio Amplifiers and Preamplifiers - (396 companies)...pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers. How to Select Audio Amplifiers and Audio Preamplifiers. Audio amplifiers and audio preamplifiers are used to increase...
-
Flip-Flops - (99 companies)...they use sequential logic, flip-flops control and are controlled by other circuitry in a specific sequence that is determined by both a control clock and enable/disenable control signals. Several types of flip-flops are available. D flip-flops have one data...
Product News
-
Advanced Linear Devices, Inc.
Precision Dual CMOS Op-Amp The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80 uA at 5V. The op amp is designed for +5V single supply or +-1V to +-5V dual supply users and +2V to +10V battery setups. Each device was designed to accommodate mixed applications where digital and analog circuits may operate off the same power supply or battery. Its output stage handles... (read more)Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
TE Connectivity
OFF-THE-SHELF AMP CT, AMP MINI CT, AND HPI KEY PRODUCT MESSAGING. Purchased as pre-configured assemblies. Does not require the purchase of tooling to terminate cables. Allows for faster prototyping. TARGET APPLICATIONS. IoT (Internet of Things) Applications. Smart locks. Small appliances. Smart lighting. Smart meters. Vending machines. Smart POS terminals. Data Communications. Servers. Switches. Modems. Appliances. Washers/Dryers. Air conditioners. Medical. Patient monitoring systems. Industrial. Security systems. Surveillance cameras. (read more)Browse Wire to Board Connectors Datasheets for TE Connectivity -
TE Connectivity
Connectivity Solutions with TE AMP-Latch KEY PRODUCT MESSAGING. No need to strip or prepare wire. Labor savings. Prevents mis-mating of plugs and receptacles. Automatic cable assembly production. Mating retention with optimized use of board real estate. Direct permanent connection from ribbon cable to PCB. TARGET APPLICATIONS. Wiring Harnesses Subassemblies, PCBA. Industrial Equipment, Control & Automation. EV Charging, Automotive Diagnostic, Transportation Signal Equipment. Energy Storage System, Solar Inverter Boxes. Communication... (read more)Browse D-Subminiature Connectors Datasheets for TE Connectivity -
Tecmark Corporation
SPECIAL PURPOSE 60 Amp SPGFCI Special Purpose Ground Fault Circuit Interrupter (SPGFCI) Product Features. 480 VAC - single, and 3 O Delta. 30 Amp and 60 Amp options available (10awg or 6awg). NEMA 4X wet location rated. Enclosure withstands Chemical and U.V. light exposure. Double insulated user interface for added safety. Industrial design - indoor/outdoor application use. Flying leads for electrical circuit splicing. 20mA trip level with grounding assurance lanyard. Triple indication lights displaying power, contact... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
UL Listed 30 Amp ceiling drop GFC with impact resistant materials that withstand. Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both TYPE 4X and 6P ratings. The LineGard TM 30 Amp Portable Series GFCI also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard TM 30 Amp... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
Our 20 Amp can handle almost anything! custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard TM 20 Amp Portable series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and cUL listed to UL 943. (cURus recognized with flying leads). North Shore Safety. North Shore Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
20 Amp GFCI DESIGNED FOR HAZARDOUS ENVIRONMENTS Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard (R) 20 Amp Portable series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and cUL listed to UL 943. (cURus recognized with flying leads). Product Specifications. Type: Class A. Voltage: 120 VAC, 240 VAC, 208 VAC (consult factory... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
30 Amp Permanent Series single & multiphase GFCI Linegard (R) 30-Amp Permanent Series Single & Multiphase GFCI. Product Features. Various voltages available (see configuration table). TYPE 4X wet location rated indoor/outdoor. Industrial design for rough service applications. Enclosure is Chemical and U.V. resistant. Double insulated user interface for added safety. Largest 30 Amp switching contacts in the industry (high reliability). Available in Automatic or Manual (safe start) reset models. Open neutral protection (only on applicable... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
30 Amp Portable Class A UL Listed GFCI with impact resistant materials that withstand. Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both TYPE 4X and 6P ratings. The LineGard (R) 30 Amp Portable Series GFCI also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard (R... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
30 Amp Permanent Series single & multiphase ELCI . This convenience allows the installer to place this ELCI at an accessible location for the end user. Unlike breaker style ELCIs which have limitations of circuit length from the service panel: the Permanent Series ELCI is installed at the point of use and thus has no restrictions to circuit length by definition. The LineGard (R) 30 Amp Permanent Series ELCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. All units have 18 " splicing lead wires, a 3/4... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
-
Bibliography
… PAGE 62: GENERATE NORMALLY DISTRIBUTED RANDOM NUMBERS WITH BASIC * N. PERLMAN 22 PAGE 66: BUILD TWO MONOSTABLE MULTIS WITH A SINGLE … … 86: A SIMPLE ASTABLE MULTIVIBRATOR USES ONLY TWO INVERTERS * J … … CONTROL FOR SIGN OF OP - AMP GAIN * S. FRANCO 8 …
-
Sinusoidal Oscillators and Waveform Generators using Modern Electronic Circuit Building Blocks
Fig. 1.32 Monostable multivibrator using an op - amp comparator.
-
CR4 - Thread: Circuit Wanted: Half-Wave Signal Generator
Use a monostable / multivibrator with clear to drive the VCC input at the top of R3. You'll need one more op amp (in comparator mode) to detect the bottom of the ramp and clear the monostable.
-
Negative resistance curve tracer
The op amp IC, is used as a zero-crossing detector. The output pulses of the zero-crossing detector are used as triggers for the monostable multivibrators IC, and IC,. The negative output pulses of IC, will be clipped by diode D13.
-
Single OTRA-based current-mode monostable multivibrator with two triggering modes and a reduced recovery time
The current-mode monostable multivibrator previously proposed in [10] comprises a single OTRA and four passive elements (two resistors, one capacitor and one diode). This circuit is more compact than the traditional op amp -based approach, which requires one more external resistor. In order to shorten the recovery time, a novel top- ology that uses an analogue switch to …
-
Detection of imaging acoustic signals for synchronizing a commercial ultrasound imager with a high intensity focused ultrasound therapy system
Next the signal is amplified with a noninverting op - amp with 6 dB of gain (National Semiconductor LM7171) and sent to an n-channel MOSFET (ON Semiconductor 2N7000), where the output is limited to maximum amplitude of 5 V across a source … This is done to protect the monostable multivibrator timing chips (Texas Instruments SN74121) in the pulse generator module that creates the control signals for phasing and gating the HIFU burst. Time constants from capacitor/potentiometer pairs are used in conjunction with the timing chips to manually adjust phasing …
-
A hybrid digital and analog controller for DC and brushless servomotors
Op - amp A2 forms a conventional differentiator to provide the derivative component, as well as the proportional component, of V,, . As explained in the previous section, the analog loop is effective only in the static state. To discriminate between the dynamic and static states, the circuit shown in Fig. 9 is used . The retriggerable monostable multivibrator (MM) compares the period r8 of the serial position command with the time T,,determined by RTCT.
-
A stable electrometer amplifier for space-borne instruments
A monostable multivibrator of 100 ms duration is used to switch the FETS on and off and trigger the DC sweep generator. The 741 op - amp has been introduced to increase loop gain and negative feedback.
-
Current Conveyors
When used in negative feedback, the infinite transresistance gain Rm forces the two inputs current to be equal-a property which can be considered to be the dual of that available in a voltage- mode op - amp . Due to these advantageous features, the OTRA has been employed extensively in realizing immittance simulator topologies, Schmitt trigger, monostable /bi-stable multivibrators , sinusoidal oscillators and SRCOs, for instance, see references [23–26] and those cited therein.
-
http://www.frontiersin.org/Journal/DownloadFile/1/1256/12212/1/21/fncir-05-00011_pdf
Figures 5A–F display the three basic timing circuit capabilities of two different multivibrator con- figurations; the first based on an operational amplifier ( Op - Amp ; Figures 5A–C), and the second using a 555 chip (Figures 5D–F). … between the modalities is that the Astable circuit requires no inputs, whereas the Monostable and Bistable circuits …
Indicates content that may require registration and/or purchase.