-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: construction and stainless steel casings for corrosive environments are available on request. ACME GS Series Steam Superheaters are auxiliary equipment to steam boilers. They are built to meet the specific design and performance requirements of each application. The ACME
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 890,822.2449675879 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Crown Boiler Co.
Description: The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in
- Efficiency: 80.5 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 76,356.19242579324 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks Reactors, Distillation and Autoclaves Dyestuffs Food Processing Jacketed Vessels for Processes Pipe Tracing Viscous Material
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel savings with full burner modulation and high turndown with variable-speed
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 15 to 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
-
Supplier: Chromalox
Description: Steam Pressures to 250 psig or 450 psig (17.2 Barg or 31 Barg) Steam Capacity from 3,466 to 33,032 lbs / hr 1,150 - 10,960 kW 117 - 1,114 bhp 3,924 - 37,393 Mbh 4,160 - 6,600 Volts, 3ph ASME Section I Pressure Vessel Carbon Steel, Code "S" INCOLOY® 800 Sheath Heating Elements 0-100%
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Model WB hot water electric boiler operates in hot water heating systems with minimum space requirements. This unit includes operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 12" to 42" diameter with an output spanning
- Maximum Pressure: 160 to 250 psi
- Fuel Type / Heat Source: Electric
- Type: Hot Water, Steam
- Features: Low Emissions
-
Supplier: Cleaver-Brooks
Description: With our many years of custom energy recovery from combustors, industrial processes, and gasification processes, Cleaver-Brooks provides natural circulation designs with membrane wall construction. Our single pass designs have the steam and water drums position parallel or perpendicular to
- Maximum Pressure: 1,200 psi
- Features: Economizer, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 1,010,446.9464346637 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 2,036,165.131354486 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Peerless Boilers
Description: The LC/LCE is available with outputs to 3,777 MBH. This advanced boiler design includes integral cast iron flue collector, unique Flex-Seal gaskets and individual draw rods. Boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. The top and front cleanouts allow
- Heat Output (Capacity): 547,000 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: This large-capacity steam generator is uniquely suited for the needs of the oil sands market and is ideal for use in SAGD applications utilizing produced water. Features: Highly efficient steam solutions capable of meeting strict emissions requirements Increased efficiency with minimal
- Maximum Pressure: 2,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Features: Low Emissions
- Type: Steam
-
Supplier: Sussman Electric Boilers
Description: Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for standby
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: STAINLESS STEEL ELECTRIC BOILERS Sussman SSB Boilers minimize contaminants because all-wetted metal parts are Stainless Steel. Whenever copper, iron or other materials cannot be tolerated in the steam and/or process, a Sussman SSB Stainless Steel Boiler is the product of
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: INDECK Power Equipment Company
Description: "A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler
- Maximum Pressure: 150 to 1,750 psi
- Features: ASME Certified, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Alfa Laval Inc.
Description: The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical
- Heat Output (Capacity): 8,799.999999999998 to 38,800 BTU/hr
- Maximum Pressure: 130.53393 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: INDECK Power Equipment Company
Description: Depending on the fuel(s) fired and the design requirements of the boiler, steam capacities can range from 25,000 to 600,000 lb. steam/hr. Solid Fuel Fired Boilers are available in Two Drum Open Pass, Single Drum MSW Design, and Two Drum Multi-Pass Design. Solid Fuels
- Fuel Type / Heat Source: Coal, Wood
- Type: Steam
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: How to Build a Steam Car
i also see that most persons are realy not up on the trueths of steam . by going to a monotube flash boiler you more or less get rid of the exploding boilers as they make steam as needed and not stored. i …
-
CR4 - Thread: Steam Busted Engine SBE
If a bottoming cycle boiler was installed (and modern monotube boilers can be quite compact) and a high speed reciprocating steam engine (probably 2 stage expansion) was grafted onto the ICE, significant efficiency gains could be made.
-
CR4 - Blog Entry: Are Steam Cars Poised for an Epic Comeback?
The small volume of water in a monotube boiler gives quicker start and reduces danger in the event of a crash as there is not much steam in the system to vent.
-
Solar power tower development: Recent experiences
… design flow 3.4 kg/s 5450 Pa rated pressure drop Variable speed motor Internally insulatedducting made of low-temperaturesteel alloys Designed and constructedby L&C Steinmuller Monotube , once-through boiler of the Benson type … … 1.84MWt/2.2 MWt Steam conditions - 45 bar, 340 …
-
Thermodynamics and Powerhouse Design, 1890–1960
D.W. Rudorff, Steam Generators (Charles Griffin & Co. Ltd, 1938) reviews the main types of new steam generator: Benson, Schmidt–Hartmann, Loeffler, Sulzer Monotube , La Mont, Ramzin, Loeffler, Vorkauf, Velox, etc. but not the Emmet mercury– steam boiler .
-
Index
… driven power stations, poor efficiency of early plants, 212–14 steam engines, for pumping water, 139–46, 174–75 steam hammer, 269 steam locomotives efficiency, 213, 215 … … M.C. [BR] Stirling boiler , 220, 222 Stourhead (Wilts … … garden design, 165 Sulzer monotube boiler, 225 Sunbridge Park …
-
Index
… 16.2-6 quench boilers, 3.16.2-5 watertube-types, 3.16.2-5/3.16.2-8 quench boilers , 3.16.2-5 … … 3.16.2-5 steam drums for, 3.16 … … 3/3.16.2-4 monotube , 3.16.2-8 …
-
Fast reactor safety: proceedings of the international topical meeting. Volume 1
The boiler model has been described else- where 0 ) It is a monotube representation with solution of the water side energy, momen- tum and continuity equations and wide range steam /water property modelling.
-
Statistical approach to the optimal control of a thermal power plant
Sulzer monotube boiler 510 T/H 174.0 kg/cm2 57l0C/543"C DEB scheme Turbine Type Rated output steam pressure Steam temperature speed 2 cylinder, double flow, exhaust reheated type 156 …
-
Design and Manufacturing Experience for the German Thorium High-Temperature Reactor 300-MW(e) Steam Generator
of a number of monotube boilers for CO2-cooled reactors: 1. Lucens, Switzerland—7 MW(e) f r o m two steam generator units composed of helically wound tubes^ …
Indicates content that may require registration and/or purchase.