Products/Services for Montrose Wire
-
Wire to Wire Connectors - (133 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...Connector TypeCoupling / AdapterGender -
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided... -
Wire Terminals - (428 companies)Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection... -
Hookup Wires - (317 companies)Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low... -
Wire Brushes - (128 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
-
Wire Mills and Wire Flattening Machines - (51 companies)Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles. They flatten or produce profiles and shapes on the wire itself by drawing it through rolls...
-
Wire to Board Connectors - (208 companies)Description. Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires. Specifications. Specifications for a wire to board connector include the following. Wire-entry angle...
-
Bare Conductor Wire and Cable - (337 companies)Bare conductor wire and cable is made of conducting materials to carry electric current. Buyers may choose between several different types. Solid wire is manufactured from a single solid metal piece. It is inexpensive to produce and provides...
-
Thermocouple Wire - (107 companies)Thermocouple wire is used to make or extend thermocouples. The wire connects thermocouples from the sensing point to the point of cold junction compensation (CJC). How to Select Thermocouple Wire. Image Credit: Omega Engineering, Inc.; Grainger...
-
Wire Harness Testers - (37 companies)Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire harnesses. Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire...
Product News
-
New Yorker Electronics Co., Inc.
Wire-to-Wire Connectors Adam Tech 's Secur-Seal Wire-to-Wire Connectors are designed for secure, moisture-resistant connections in rugged environments. Rated to IP67, these waterproof connectors provide reliable performance in conditions where exposure to water, dust, and debris is a concern. The series includes 2, 3, 4, and 6-position housings with matching terminal sets and sealing components, simplifying integration and ensuring long-term durability. Their compact, sealed design supports a variety of wire gauges... (read more)Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
Cooner Wire Company
Hookup Wire Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire's original series' of Ultra Flexible Hookup Wire excels in applications where... (read more)Browse Hookup Wires Datasheets for Cooner Wire Company -
ASAP Semiconductor LLC
Wire Harnesses Modern electronics across industries often rely on an intricate network of components to maintain functionality, each item having its own distinct role. From high-performance aircraft to complex manufacturing equipment, the integrity of many systems often hinges on the effective management and organization of electrical connections and cables. Among the various components that ensure such reliability is the wire harness, which is a structured grouping of wires, cables, and connectors engineered... (read more) -
Certex UK
Case Study - Magnetic Rope Testing Our latest case study highlights how Certex UK partnered with a major Aberdeen?based oil and gas supplier to guarantee the integrity of steel wire ropes destined for North Sea operations. Faced with extreme offshore conditions, the client turned to Magnetic Rope Testing (MRT) --a non?destructive, contactless technique capable of uncovering hidden flaws such as broken wires, internal corrosion, and distortions. What You 'll Discover: Why MRT matters: A vital addition to standard visual checks... (read more)Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
Triad Magnetics
2-Wire vs. 4-Wire Terminal Connection 2-Wire vs. 4-Wire Terminal Connection for Resistance Testing. Precision digital multimeters (DMMs) and source measurement units (SMUs) offer two methods of measuring resistance: 2-wire resistance measurement and 4-wire resistance measurement. However, these techniques are not interchangeable because their readings vary in accuracy. While a small margin of error is acceptable for certain applications, other applications require greater accuracy to prevent serious issues, like energy loss... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
DigiKey
PowerWize Wire-to-Board/Wire-to-Busbar Connectors Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. The 6 mm connectors offer side-locking and the 8 mm connectors offer top-locking to provide operators tactile and audible feedback during system integration to help ensure secure mating. Both 6 mm and 8 mm headers and receptacles are mechanically-keyed to eliminate mismating... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Cooner Wire Company
Extra flexible instrumentation wire Extra flexible instrumentation wire is available "off the shelf " from Cooner Wire in a variety of materials, colors and constructions. Our specialty wire and cable inventory offers a vast array of flexible wire, shielded cable, miniature cable, medical cable, silicone cable, pvc cable, high temperature cable, flexible control cable and instrumentation wire, as well as complex cable and hybrid cable designs. Utilizing fine wire stranding, fine wire shielding and thin wall extrusion technology... (read more)Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Cooner Wire Company
Large variety of Litz Wires Cooner Wire has eight different types of litz wire in both round and rectangular constructions. Litz wire is actually stranded film insulated conductors, or stranded magnet wire which are cabled into a geometric pattern permitting each insulated wire to occupy every possible position in the entire length of the flexible cable at some point. The reason for this arrangement is to reduce losses caused by the tendency of currents to flow only outside surface of wires at high frequencies. Our range... (read more)Browse Litz Wire Datasheets for Cooner Wire Company -
New England Wire Technologies Corporation
Type 1 Litz wire Type 1 Litz wire. Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile yarn, tape, or extruded compounds. Applications for Type 1 Litz Wire. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. Types of Litz... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Cooner Wire Company
Specialty wire & cable needs? Cooner Wire provides flexible wire & cable solutions that meet the requirements and exceed the expectations of industry leaders in the medical electronics, computer, aerospace, telecommunication, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra Flexible Power Cable, we support these two extremes and everything in between. If your requirement is for a specialty wire or custom cables, contact Cooner (read more)Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company