-
Supplier: Clark Solutions
Description: Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature high performance liquid and gas pump with single or dual pump heads driven by a
- Maximum Discharge Flow: 1.32 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.36614193 inch
- Media Temperature: 122 F
-
Supplier: ProMinent Fluid Controls, Inc.
Description: ProMinent® Vario C pumps are designed for simple applications. They are especially suitable for continuous metering. Advantages Good suction capability, smooth metering stroke and exact metering High process quality: metering reproducibility better than ±2% Robust design: strong drive
- Pump Type: Metering Pumps
-
Supplier: Radwell International
Description: MICRO-DIAPHRAGM GAS PUMP, BRUSHLESS DC MOTOR, 12VDC 0.97AMP RATING, 8L/MIN FLOW RATE, 21.8PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Serfilco, Ltd.
Description: the product or the pump. The unique pump design utilizes far fewer parts than other pumps on the market. This results in longer operating life and easier maintenance at a lower cost. Since these pumps are driven by compressed air, there is no need for shielded
- Features: Diaphragm Pumps
-
Supplier: Clark Solutions
Description: The DC motor driven Boxer 3000 diaphragm pump is ideal for pressure or vacuum applications where low current and reliability are the prime requirements. Boxer 3000 diaphragm pumps are manufactured in non-corrosive materials. The wetted path is metal free.
- Mechanical: Compression / Pressure Service, Diaphragm
- Features: DC Power, Other
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: 4.5 to 25 VDC at a 20 mA maximum.| Programmable Large Volume Pumps feature flow capacities typically requiring motor-driven pumps. Onboard controls allow proportional flow rate, pH and residual chlorine control by direct analog connection, eliminating the PID
- Maximum Discharge Flow: 0.200770758 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: 4.5 to 25 VDC at a 20 mA maximum.| Programmable Large Volume Pumps feature flow capacities typically requiring motor-driven pumps. Onboard controls allow proportional flow rate, pH and residual chlorine control by direct analog connection, eliminating the PID
- Maximum Discharge Flow: 0.200770758 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: 4.5 to 25 VDC at a 20 mA maximum.| Programmable Large Volume Pumps feature flow capacities typically requiring motor-driven pumps. Onboard controls allow proportional flow rate, pH and residual chlorine control by direct analog connection, eliminating the PID
- Maximum Discharge Flow: 0.14001118650000002 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: 4.5 to 25 VDC at a 20 mA maximum.| Programmable Large Volume Pumps feature flow capacities typically requiring motor-driven pumps. Onboard controls allow proportional flow rate, pH and residual chlorine control by direct analog connection, eliminating the PID
- Maximum Discharge Flow: 0.14001118650000002 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUMP, AIR DRIVEN, DIAPHRAGM, 3/8 INCH PORT, 20-90 PSI, REPLACED BY G575215. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Valcor Engineering Corporation
Description: reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke:
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Valcor Engineering Corporation
Description: reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke:
- Maximum Discharge Flow: 0.0237754845 GPM
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Other
-
Supplier: Valcor Engineering Corporation
Description: reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke:
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps, Well Stimulation
-
Supplier: Radwell International
Description: MOTOR-DRIVEN METERING PUMP, DIAPHRAGM TYPE, 18, 5/21, 5 L/H, 4 BAR, 50/45 W, 230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milton Roy
Description: Multiplex configurations of the same frame or a mixture of frames create even greater application flexibility. Configuration flexibility. The pump’s three frame sizes cover a full range of capacities and pressures and it has the capability to be multiplexed with up to 16 pumps
- Maximum Discharge Flow: 0.00055 to 34.666666666666664 GPM
- Maximum Discharge Pressure: 100 to 20,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Gardner Denver, Inc.
Description: icon below for performance details. Diaphragm Gardner Denver’s innovative Diaphragm Pump Technology has been providing outstanding value in the pumping, compression industry for over 50 years. Our world class engineering team designs application specific diaphragm
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields,
- Maximum Discharge Flow: 0.89 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Horsepower: 0.333 HP
-
Supplier: Valcor Engineering Corporation
Description: reagent and sample delivery to analyzers and clinical instruments. The SV104 PTFE motor driven diaphragm dispensing pump offers all PTFE wetted parts and variable, continuously adjustable flow control of aggressive and high purity fluids. Features Output per Stroke:
- Maximum Discharge Flow: 0.0031700646 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Xylem Applied Water Systems
Description: Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 150 psi
- Features: Diaphragm Pumps, Self-Priming Pump, Triplex Pumps
-
Supplier: John Crane, Inc.
Description: Agitators Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: 13 inch
- Rated Torque: 2,079,646.01769911 In-lbs
- Rated Speed: 22,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: John Crane, Inc.
Description: transmitting high torque combined with shaft misalignment. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: 13 inch
- Rated Torque: 2,787,610.61946903 In-lbs
- Rated Speed: 6,100 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: CEF Industries LLC
Description: filters options A variety of electric connectors and mounting plate configurations options Stainless steel valve diaphragm helps maintain maximum pump efficiency by resisting corrosion and preventing foreign particles from coating valve seats extending operating life and durability
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The Agilent MS45 is a single stage, oil-sealed rotary vane pump designed to deliver reliable roughing performance for today’s most demanding laboratory applications. Equipped with an energy efficient inverter-driven motor, the MS45 provides high gas throughput operation below 10?Torr (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Agilent Technologies - Vacuum Products -
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional (read more)
Browse Syringe Pumps Datasheets for IMI Life Science -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
Cadent™ 6M Syringe Pump A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
OEM electrical systems Industrial Benefits The VCTMP fuse is engineered to provide dependable protection for motor-driven systems where temporary startup currents are common. Its time-delay design helps improve system uptime by reducing unnecessary fuse replacement, while its current-limiting characteristics help protect equipment from damaging fault currents. (read more)
Browse Fuses Datasheets for VICFUSE -
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps. Founded in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
, and include CRN registration in Canada. The 2” sanitary radial diaphragm bottom discharge valve meets the stringent requirements of bioprocessing, pharmaceutical and other aseptic applications. The mixer features a three-wing anchor agitator powered by a 5 HP explosion-proof motor (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
http://dr.library.brocku.ca/bitstream/handle/10464/2124/Brock_Hunter_David_1995.pdf?sequence=1
The closed system consisted of the following components: a transparent rectangular plexiglass leaf chamber; an electric motor driven diaphragm pump (Universal Electric Co.
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > LIQUID R...
Hydraulically or electric- motor driven diaphragm pumps also are available, and should be considered.
-
Technical Notes: Flow-pressure-voltage Behavior of Electric Motor-driven Diaphragm Sprayer Pumps
The primary objective of this study was to develop a technique to predict flow from a DC motor - driven diaphragm pump based upon downstream pressure and the voltage supplied to the DC motor.
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
While peristaltic pumps and solenoid driven diaphragm pumps have integral control panels, motor drive diaphragm metering pumps and centrifugal transfer pumps must use external control panels.
-
Handbook of Analytical Instruments, Second Edition > Flame Photometers
The pump generally used is a motor - driven diaphragm pump , which delivers the gas to the burner at the required volume and pressure.
-
The oxygen consumption of new‐born and adult mammals. Its dependence on the oxygen tension in the inspired air and on the environmental temperature
Roller and piston pumps are unsuitable because their delivery is not smooth and continuous; small motor - driven diaphragm pumps give rise to low-frequency vibrations.
-
Magnetic Refrigeration Technology for High Efficiency Air Conditioning
The SEP pump is a DC motor - driven diaphragm pump .
-
Distribution of Entomopathogenic Nematodes
in a Biopesticide Spray
The sprayer has a spray tank with a maximum volume of 200 L, a motor - driven diaphragm pump (AR 813, Annovi Reverberi, Modena, Italy), and a pressure regulator (VDR50, Annovi Reverberi, Modena, Italy).
-
Membrane Filtration of Untreated vs. Anaerobically Digested Swine Manure
The system is powered by two electric motors with a 1.1 kilowatt, 220 volt electric motor driving the vibration system and a 2.25 kilowatt, 220 volt electric motor driving a diaphragm pump to pump the influent manure and pressurize the…
-
High efficiency, long life actuator for PV water pumping applications
configuration, photovoltaic (PV) water pumping system consists of a DC permanent magnet motor driving a diaphragm pump via a cam.
Indicates content that may require registration and/or purchase.