-
Supplier: Oil-Rite Corp.
Description: Buna-N seals are used. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (for other motor speeds, consult factory). Each pump has a separate internal
- Capacity: 0.01171875 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: 120° F. Buna-N seals are used. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (for other motor speeds, consult factory). Each pump has a separate
- Capacity: 0.01171875 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: 120° F. Buna-N seals are used. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (for other motor speeds, consult factory). Each pump has a separate
- Capacity: 0.01171875 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
-
Supplier: Oil-Rite Corp.
Description: temperatures from -15° F to 120° F. Buna-N seals are used. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches and continuous as long as power is supplied to the motor. The motor speed is 1 RPM (for other motor speeds, consult factory).
- Capacity: 0.01171875 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
Supplier: Radwell International
Description: FITTING, GREASE FITTING, ZERK, M7X1, W/ BALL CHECK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LS Industries
Description: Sealed bearings with grease fittings
- Power: 7.5 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Gearmotors - Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors -- 3061Supplier: Bodine Electric Company
Description: High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models. Motor can be terminated in end shield. Optional Terminal box 0988 is available. IP-66 protection against water ingress and dust (with PG11 fitting and cord
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 0.76 to 1.5 amps
- Gearbox Ratio: 5 : 1
- Shaft Speed: 340 rpm
-
Supplier: National Fan Company
Description: Roof Exhuaster Industrial Duty Belt Drive 48 in blade - 10 HP (37,270 CFM)*Motor, belts and drivers out of airstream. Motor not classified as explosion proof. Call for Explosion Proof motor pricing. FEATURES: •Motor out of airstream. •Sturdily constructed belt drive roof
- Air Flow Rate: 37,270 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: LS Industries
Description: Features: All steel cabinet lined with sound reducing insulation Pneumatically controlled lid for easy opening closing. Lid opens to allow loading from front or above Super heavy duty sealed shaft bearings with grease fittings Urethane liner is 100% replaceable Hinged access door for
- Part Capacity - Weight: 1,500 lbs
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure, Cleaning / Spray Nozzles
- Power Source: Electric Motor / Vibrator
-
Supplier: Hannay Reels
Description: To handle #2 through 4/0 cable to 400 amps 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. Four-way roller assembly.
- Hose / Cable Length: 150 to 300 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.81 inch
- Cable Length: 150 to 300 ft
-
Supplier: Cleveland Vibrator Company (The)
Description: bearings with no maintenance. Some smaller units employ sealed ball bearings with a thrust load ball bearing for vertical mounting. All units using roller bearings are provided with external grease fittings. Completely adjustable force output is accomplished with a simple mechanical
- Motor / Rotary Speed: 900 to 3,600 rpm
- Force: 30 to 40,000 lbs
- Power: Electric
- Features: Explosion Proof
-
Supplier: Steel Guard Safety Corp.
Description: efficient self storing docking unit, with ease of use at the touch of a button. MD-CH Hydraulic Highlights Hydraulic, maintenance-free cylinders control the lip operation Smooth top plate transition. Grease fittings minimize friction. Optional grip handle for use as maintenance stand
- Equipment Type: Dock Leveler
- Equipment Material: Steel
-
Supplier: Electro-Sensors, Inc.
Description: mount (tanks, piping, bearing zerk grease fittings)
- Sensed Temperature: -40 to 248 F
- Sensor Termination Type: Other
- Element Configuration: Single Element
- Features: Thermocouple
-
Supplier: Infineon Technologies AG
Description: foot-print (55 mm) fitting 2200 A starting current which allows contactor compatible designs (LxWxH 134x55x100 mm). If you need higher blocking voltage go to STT2200N18P55 Summary of Features One slim foot-print Reduction to essential components Integrated heatsink & no thermal grease
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Chase Products Co.
Description: valves, zippers, tools, pipe fittings, bolts. Lubricates windows, car doors, wheels, hinges, rollers, chairs, dies, tools. Cleans grease Displaces moisture and dries out electrical systems Penetrates loosening rusted, frozen parts Protects, shielding against moisture Includes extension
- Form: Aerosol
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Machine Tools, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective
-
Supplier: RobotWorx
Description: 16kg.bsp;The J6bsp;axis is capable of moving up to 450 degrees in a second. This user-friendly, servo-driven robot is designed to make maintenance simple. From grease fittings to brushless AC motors, the M-16i's components are easy to service, lubricate, and replace. The M-16i
- Number of Axes: 6 #
- Load Capacity: 16 kg
- Reach: 1,605.0000000000002 mm
- Robot Type: Articulated Robot
-
Supplier: FLSmidth
Description: V2 diverter valves include: Cast and flanged actuator port, bolted for easy change-over to opposite side Bolted and hinged access cover Dual shaft seals per side with grease lubrication fittings Dual bushing type bearings One-piece hardened seat plate, 575 BHN with O-ring seals Cast
- Valve Type: Diverter Valves
-
Supplier: Bluetools
Description: motors will not. Taylor's 90 degree angle head may be rotated 360 degrees to allow ideal orientation to the variable-speed throttle. The right angle T9750EX aircraft drill, which is compact and lightweight, has a ribbed handle for a secure grip, as well as a mini grease fitting
-
Supplier: Hartzell Air Movement
Description: the motor shaft at the inner tube Extended lubrication tubes and grease fittings are standard Dynamically balanced at the factory prior to shipping Supplied packaged, assembled and ready to install Alternative resins, constructions, motors and accessories also available
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 48 inch
- Design: Axial
- AMCA Class: Class I
-
Description: removed for easy access to motor and all electrical connections. High torque, H4 duty class motor with class F insulation; 60 hertz standard, 50 hertz available. Optional Variable Frequency Drives, or 2-speed motor available. Suspension easily changed from hook to lug, for use
-
Supplier: Garage Equipment Supply
Description: free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease fittings-standard
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Description: Rotating-Axle Driver & Trailer Wheels No exposed gearing. Bearings on 115 mm and 160 mm wheels are sealed and lubricated. Bearings on larger, roller-bearing-type wheels are individually lubricated through grease fittings. Motor, Drive & Rectified Brake Factory assembled together
-
Supplier: Garage Equipment Supply
Description: Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: RobotWorx
Description: motors minimize maintenance Directly-coupled drives that are more reliable than belts, pulleys, or chains Sealed bearings and drives Hollow joint construction that extends cable life by minimizing flexing and preventing snagging Dust and water resistant design Grease fittings on
- Number of Axes: 6 #
- Load Capacity: 12 kg
- Reach: 1,605.0000000000002 mm
- Robot Type: Articulated Robot
-
Supplier: Technic, Inc.
Description: Standard Models Forward & reverse rotation Single/double electric heat selection Exposed grease fittings for easy maintenance Cast iron base for stability, durability & less vibration Magnetic disc brakes for reduced repair & down-time The "Turbo" series of dryers features a
-
Supplier: Techcon
Description: from low viscosity coatings to high viscosity greases. Techcon’s PC Pump uses a special stator and rotor design to provide accurate and consistent dispensing output. The pump can dispense a wide range of fluids, from low viscosity coatings to high viscosity greases. The turning rotor
- Maximum Discharge Flow: 0.000195487317 to 0.001769952735 GPM
- Pump Type: Positive Displacement Pumps, Progressing Cavity Pumps
Find Suppliers by Category Top
More Information Top
-
Routine Maintenance on AC Inverters (.pdf)
Relubrication Intervals Chart For Motors Having Grease Fittings .
-
Maintenance Engineering Handbook, Seventh Edition > AIR-CONDITIONING EQUIPMENT
If pump motor has grease fittings or cups, check bearings at least twice a year and grease if necessary.
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Clean belts, pulleys, grease fittings , motor , etc., with a cloth, air blast, .
-
Improving Compressed Air System Performance: A Sourcebook for Industry
On motors with bearing grease fittings , the first step in lubrication is to clean the grease fitting and remove the drain plug.
-
CR4 - Thread: Schedule For Greasing Of Motors Bearing
You might be interested in: Grease Fittings , DC Motors , Stepper Motors .
-
The overhaul and maintenance of direct-current traction motors
After an initial charge of grease when the motor is assembled, greasing of traction motors fitted with roller bearings is now carried out at a period of twelve months, when a fixed amount of grease (li ounces) is inserted from a special…
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Centrifugal Pump and Driver Capacity Limits: Lubrication Failures
Typically, there is a small grease fitting on a motor .
Indicates content that may require registration and/or purchase.