Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WorldWide Electric Corporation
Description: NEMA 7 & 9 / 3 & 4 enclosure Heavy duty NEMA starters Start/stop button Bold pilot legend Solid state ESP200 overload relay Through door overload reset button 230/460 dual voltage, 50/60 hertz dual frequency coils True phase loss protection - trips within three seconds Phase unbalanced
- Continuous Current: 50 to 200 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: CARLO GAVAZZI Automation Components
Description: Pushbutton switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder + contact block)
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Switch Function: Maintained Contact, Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder +
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact, Momentary Contact
-
-
Supplier: WorldWide Electric Corporation
Description: True 3-Phase Starter Rated at 450% FLA for 30 Seconds 2 and 3-Wire Start Design Standard NEMA 4 Enclosure White Finish Inside and Outside Same Technical Specifications as the WORLDSTART iQ Softstarter Complete Keypad for Display and Programming Start / Stop Pushbutton
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: True 3-Phase Starter NEMA 4 Enclosure White Finish Inside and Outside Rated at 350% FLA for 30 Seconds Same Technical Specifications as the WORLDSTART iQ Softstarter 2 and 3-Wire Start Design Standard Door Mounted Pilot Devices Motor Run Lamp Off / Local / Remote Switch Fault Lamp and
- Features: AC Motor Starter
-
Supplier: WorldWide Electric Corporation
Description: remote operation Full three leg power starter Start rated bypass with x-line mode Overload rated 500% for 30 seconds Pump ramp down feature - eliminates water hammer Emergency stop pushbutton Illuminated reset pushbutton Run pilot light wwEPIC soft starts are suitable for all
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: CARLO GAVAZZI Automation Components
Description: starters with an integrated control transformer & disconnect switch. Available for motors up to 600 Hp / 600 VAC Single or three phase models IP65/NEMA 4 metallic enclosure Integrated class 10 overload (class 20 available on request) Available with start/stop, hand/off/auto, or
- Motor Voltage: 120 to 600 volts
- Single Phase Power: 0.1 to 15 HP
- Three Phase Power: 0.5 to 200 HP
- Number of Poles: 1 to 3
-
Supplier: Serfilco, Ltd.
Description: control. SPB4 MANUAL MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors, or pilot duty with all DRI-STOP switches. Will not allow automatic restart. Includes fused industrial control transformer
-
Supplier: Zurn Industries LLC
Description: Zurn 4-way mixing valve tempers water by mixing high temp supply with return water Features And Benefits 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with Zurn Pex mixing controls Reversible motor with fixed limit switches and
- Thermostat Type: Digital
-
Supplier: Radwell International
Description: MOTOR STARTING SWITCH, PUSH BUTTON, 3 POLE, FLUSH PLATE, START / STOP. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 3
-
Supplier: CiMa-Pak Corporation
Description: The Poly Motor Jaw Sealer is a versatile, motorized heat sealing machine that provides either continuous automatic or intermittent stop/start cycling with the flip of a switch. In the automatic mode, up to 30 packages per minute can be sealed. In the intermittent mode, the
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Demag Cranes & Components
Description: The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as
- Other Output Power: 32.16 HP
- Continuous Current: 47.5 amps
- Continuous Torque: 1,770.36 In-lbs
- Rotor Inertia: 109.850234490791 oz-in-sec²
-
Supplier: Cole-Parmer
Description: switch
maintain speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading - Maximum Inside Diameter / Size: 0.12204731 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: switch
maintain speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading - Maximum Inside Diameter / Size: 0.18897648 inch
- Pressure Rating: 35 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: Bodine Electric Company
Description: or above the operating range. Switches installed: Forward-Stop-Reverse, Start/Stop, and On/Off. cULus, RoHS. Drive intended for stand-alone operation. Application Information Our PACESETTER™ NEMA-4X/IP-65 AC motor speed control is designed to provide variable speed
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
- Maximum Output Voltage: 0 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Cole-Parmer
Description: switch
maintain speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading - Maximum Inside Diameter / Size: 0.03149608 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: switch
maintain speed setting when turning pump on/off • Remote start/stop via contact closure on back of pump This compact, stackable pump features a durable steel housing with chip resistant epoxy-based paint. The anodized aluminum occlusion bed swings open for quick loading - Maximum Inside Diameter / Size: 0.06299216 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator + holder +
- Features: CE Certified, Illuminated Switch, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact
-
Supplier: ABB Measurement & Analytics
Description: turbulent state. The MS50 will provide for the detection of start/stop trip points of either total or interface level in virtually any vessel. These trip points can be used for alarms or to activate a pump motor starter relay.
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Rated for Sanitary Applications, Single Pole, Double Throw (SPDT)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Danfoss A/S
Description: A comprehensive solution for soft starting and stopping of three-phase asynchronous motors that increases uptime and reduces maintenance requirements. By integrating soft starters with AC motors, you can save energy, space and costs and increase the lifetime of your system by reducing
- Motor Voltage: 200 to 690 volts
- Three Phase Power: 0.134022038490282 to 1,139.1873271674 HP
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the
-
Supplier: Omni Metalcraft Corp.
Description: A DC controller offers a cost effective solution to variable speed motor control. Standard drive includes armature and line fusing, overload protection, power on indicator, speed pot and an on/off switch. It also contains internal adjustments for soft start/stop and
-
Supplier: Infineon Technologies AG
Description: with inductive loads Flags a fail event (Status pin) Current limitation Very low standby current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main
- tON: 140,000 ns
- tOFF: 170,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications General purpose motor drive - variating frequency and voltage Designers who used this product also designed with IM523-S6A | Intelligent Power Modules (IPM)
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Body electronics and power distribution General purpose
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: current Thermal shutdown with restart ESD-Protection Potential Applications Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Automotive gateway Chassis control & safety
- tON: 140,000 ns
- tOFF: 170,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 3.93700787401575 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 3.93700787401575 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 3.93700787401575 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: American Control Electronics
Description: more precise control of motor speed. With a wide 1/20 - 5 horsepower range, this series can control almost any PM or shunt-wound motor. Features NEMA 4X Enclosure Field Supply 3-Wire Start/Stop Isolation LEDs: Current Limit, Power, Run Power Light on Case AUTO/MANUAL
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 100 to 1,500 watts
- Continuous Output Current: 10 amps
-
Supplier: ITOH Denki USA, Inc.
Description: over-current indication is active • Eliminates false over-current indication during motor start • External Direction control • When external DIR signal is changed while motor is running, the motor stops for 0.5 second, then runs again in opposite direction
- Number of Axes / Motors: 1
- Continuous Output Current: 4 amps
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Air Power Products Limited
Description: Attractively packaged units ready for service include: Swan rugged Oil-less Reciprocating Air Compressor Pump Motor and drive to your voltage specification Full Voltage Magnetic Motor Starter Air Cooled Aftercooler w/ Condensate Separator & Drain Air Pressure Switch for Auto
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, 160 SERIES, TORQUE CONTROL WITH START/STOP AND FORWARD/REVERSE SWITCHES, AND TORQUE POTENTIOMETER, 15 AMP IN, 115/230 VAC IN, 50/60 HZ IN, 10 AMP OUT, 0-180 VDC OUT. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 10 to 15 amps
- Supply Voltage (AC): 230 volts
- Supply Voltage (DC): 180 volts
-
Description: 60947-2, IEC 60947-4-1 and IEC 60947-5-1; however, when switches and fuse-combination units coming into the scope of this part are normally used to start, accelerate and/or stop an individual motor they shall also comply with the additional requirements given in Annex A.
Find Suppliers by Category Top
Featured Products Top
-
Product Brochure The latest in motor protection. From the leaders in motor protection. MTE’s Sine (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
) Across the line, motor starting - up to 75hp/600V (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
, RoHS, DEKRA, DFARS and Buy American Act compliant. Watch>>>Established Company with the Heart of Start Up ZAGO Sealing Products (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
The BARTEC switch?disconnectors 07?39E1 are designed for use in hazardous areas and are suitable for applications such as main switches, emergency?stop switches, and motor disconnectors in machines and equipment with rated currents up to 100 A. Thanks to their wide range of AC utilization (read more)
Browse Electrical Connectors Datasheets for BARTEC -
engineering complexities with advanced functional safety solutions and more refined motor starting capabilities.? Rockwell’s traditional motor starters lay a robust foundation for customizable motor control solutions including starting, stopping and protecting (read more)
Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation -
relays, solenoids, and contactors. Although all these components are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
power runs continuously the switch is designed to be simultaneously connected to two power supplies and an alarm through a standard industrial terminal block. If one power supply stops working the switch will start feeding its power on the alternative power supply and the alarm will go off to notify (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Low-noise operation for improved user experience Up to 200W output power Corrosion-resistant design for coffee machine environments Fast start/stop response Customizable voltage, shaft, and performance options (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
solutions Capability to withstand harsh environments Precise positioning and low inertia for quick start and stop Customization Options: Consultative design approach to meet exact performance requirements Capability to support integrated (read more)
Browse Brushless Motors Datasheets for Portescap -
What is a brushless DC motor? A brushless Direct Current electric motor (also known as an electronically commutated (EC) motor or ‘synchronous DC motor’) is a synchronous motor powered by a direct current electric power supply. BLDC (EC) motors require an electronic controller to switch DC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
Conduct Research Top
-
DC Motors: Principle of Operation
the motor to rotate. Holding torque - defines the maximum torque with which an energized motor can be loaded without causing rotary movement. Pull-In - performance defines the motor's capability to start or stop. This is the maximum frequency at which the motor can start or stop instantaneously
More Information Top
-
Process Monitor Control Panels | Fluke Biomedical
• Vacuum or Liquid Pump Motor Start / Stop switch .
-
Network Computing and Information Security
When client receives Modbus/TCP control instructions of these devices, server calls the appropriate driver to implement LEDs light switch, step motor and DC motor start / stop switch and buzzer switch.
-
Formation of butane hydrate leads to hydrocracker fire - issue 098
He locked the motor start / stop switch and opened the casing drain further.
-
Reverberations - The SCR-270 Radar
Azimuth Motors Start - Stop Switch .
Indicates content that may require registration and/or purchase.