-
Supplier: Radwell International
Description: STEP MOTOR, WITH DOUBLE SHAFT, NEMA 23, HIGH TORQUE, 2-PHASE HYBRID, TERMINATED WITH 8 MOTOR LEADS, SUGGESTED REPLACEMENT FOR HT23-397D. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermtrol
Description: to your specs Agency Recognition: UL ROHS compliant ratings available Applications High locked rotor current applications Air compressor Universal motors Industrial motors Blender motors
- High Temperature Set Point: 212 to 320 F
- Maximum Current: 1 to 60 amps
- Maximum DC Voltage: 115 volts
- Features: Automatic Reset, Other
-
Supplier: Fasco
Description: Fasco's PSC internal capacitor unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 1 - 9 watts. Mechanical Features: Type: 3.3” PSC aluminum or cast iron frame unit bearing
- Other Output Power: 0.00134022038490282 to 0.0120619834641254 HP
- Shaft Size: 0.25 to 0.3125 inch
- Shaft Speed: 1,300 to 1,550 rpm
- Diameter / Width: 3.3 inch
-
-
Supplier: Fasco
Description: Fasco's shaded pole aluminum frame unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 2 - 14 watts. Mechanical Features: Type: 3.3” shaded pole aluminum frame unit bearing
- Other Output Power: 0.00268044076980564 to 0.0187630853886395 HP
- Shaft Size: 0.25 inch
- Shaft Speed: 1,300 to 1,550 rpm
- Diameter / Width: 3.3 inch
-
Supplier: Thermtrol
Description: High locked rotor current applications Air compressor PTC • Universal motors Industrial motors Blender motors
- High Temperature Set Point: 212 to 320 F
- Maximum Current: 1 to 60 amps
- Maximum DC Voltage: 115 volts
- Features: Electrical Reset, Other
-
Supplier: Bodine Electric Company
Description: 42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C Permanently lubricated,
- Other DC Voltage: 130 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 3.8 amps
- Continuous Torque: 394 In-lbs
-
Supplier: Iris Dynamics Ltd.
Description: The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control
- Continuous Output Current: 0.004 to 0.02 amps
- Supply Voltage (DC): 0 to 10 volts
- Motor / System: DC Brushless Motor
- Configuration: DIN Rail
-
Gearmotors - Hypoid Series 42R6 3-Phase AC Inverter-Duty Right Angle Hollow Shaft Gearmotors -- 3061Supplier: Bodine Electric Company
Description: 42R6 AC 3-phase motor provides high starting torque, variable speed, and predictable performance. Compatible with many inverter drives (VFDs). TENV. Class "F" insulation and ratings; Rated ambient temp: +40°C. Permanently lubricated, noise-tested, sealed, ball bearings. Hardened steel gearts
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 0.76 to 1.5 amps
- Gearbox Ratio: 5 : 1
- Shaft Speed: 340 rpm
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Terminates To : Wire & Cable
- Type: Electrical Contact
- Applications: Motor
-
Supplier: TE Connectivity
Description: Contact Features Crimp Type : Indent Crimp Other Terminal Transmits : 41 - 100 A (High Power) Product Type Features Sealable : No Termination Features Product Terminates To : Busbar
- Type: Electrical Contact
- Applications: Motor
-
Supplier: H2W Technologies
Description: The LSS-060-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art
- Stroke or X-Axis Travel: 60 inch
- Carriage Load: 2 lbs
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
-
Supplier: H2W Technologies
Description: The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with
- Stroke or X-Axis Travel: 8 inch
- Y-Axis Travel: 8 inch
- Carriage Load: 0.85 lbs
- Bearing Type: Ball/Roller Bearing
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 40 AC Configured Drive, 480VAC, 3PH (D), 10.5 Amps (010), 4 kW, 5 HP,NEMA/UL Type 4X (C), Fixed Keypad on Drive (1), No CE Compliant Filter (0), EtherNet/IP (E), Drive Input Motor Circuit Protector (Incoming Power Wires Terminate on Bottom of Device) (P3), Local Speed Potentiometer
-
Supplier: H2W Technologies
Description: This revolutionary new series of single axis linear stepper stages, integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2 phase brushless linear motor, when coupled with state-of-the-art motion control electronics
- Stroke or X-Axis Travel: 12.25 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Gantry
-
Supplier: Moog Animatics
Description: CBLPWRCOM2 series is a power and communications cable consisting of a 7W2 main motor connector with communications internally shielded from power and a full shield over entire length terminating at a metal jacket inside the over-molded connector.
- Cable Length: 9.842525 to 32.808416666666666 ft
- Features: Bulk Cable, Cable Assembly, Other, RS232
- Application: Networking
- Product Type: Serial / RS-232/422/485
-
Supplier: H2W Technologies
Description: The LSS-025-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Supplier: Primatics, Inc.
Description: Primatics POF115 Series open frame X, Y stages are ideal for precision inspection and assembly applications. With its large central aperture, it affords top and bottom access to the payload. Higher Performance Open frame stages are most often used in applications requiring very accurate, flat
- Stroke or X-Axis Travel: 11.81103 inch
- Y-Axis Travel: 11.81103 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 165.375 lbs
-
Supplier: TE Connectivity
Description: Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 30 Reverse Gender : No Mechanical Attachment Connector Mounting Type : Motor Operation/Application Circuit Application : High Speed Data Shielded : Yes Product Type Features Assembly Type : Electrical Connector Circular
- Current Rating: 30 amps
- Number of Contacts: 15 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Type : Tab Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Material : Nylon 66 Mechanical Attachment Connector Mounting Type : Motor
- Current Rating: 6 amps
- Number of Contacts: 4 #
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire's Hermetic Motor Lead Wire is designed to replace DMD hermetic motor lead wire. The construction is UL Recognized for this application and meets all of the requirements for refrigeration compressors and offers ease of stripping and termination that DMD cables lack. Lead
- Temperature Range: 302 F
- Gauge Thickness: 4 Gauge
- Diameter: 0.29 to 0.299 inch
- Features: Other
-
Supplier: Tradeport Electronics Group
Description: An innovative,motor driven coaxial switch mechanism eliminates the need to manually plug and unplug coaxial connectors, allowing a preset test sequence to be carried out seamlessly including pulse width and coupling mode changes, automatic voltage ramp and others. As well as manual control,
-
Supplier: ValueTronics International, Inc.
Description: small motors, with either an internal or external power supply to automate processes The Keithley 7020 Digital I/O Interface Card provides high density digital input/output capabilities in an easy to control form. It provides a 96 pin mass terminated connector. They have 40 independent inputs
-
Supplier: Atlas Inspection Technologies, Inc.
Description: utility components including ceramic and non ceramic insulators, terminators, metal caps, shorted bells, etc. and in locating audio noise. Use at substations and distribution points, on transmission lines, motors and other power generators. Top of the Line Technology in UV Daylight
-
Supplier: Device Technologies, Inc.
Description: Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power density creating longer drive times or reducing the
-
Supplier: Littelfuse, Inc.
Description: The ARP Series is used in systems where equal run time for two motors is desirable. The selector switch allows selection of alternation of either load for continuous operation. LED’s indicate the status of the output relay. This versatile series may be front panel mounted (BZ1 accessory
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: ValueTronics International, Inc.
Description: Connectors: Precision 14mm (Maury MPC14) Based on 1/2 stepping the drive motors Length: 36.85 Inches Low Loss, Low VSWR With Probes Retracted Excellent Repeatability The Maury MT981A01 automated tuners are designed for use in automated applications requiring the ability to match the impedance
-
Supplier: ValueTronics International, Inc.
Description: construction provides superior protection. The ground lead is fed through the body of the probe and protrudes behind the safety barrier, keeping the ground connection away from the high voltage. Typical applications include PMT's, motor drives, high voltage switches, magnetrons and modern
- Bandwidth: 50 MHz
- Voltage Rating: 30,000 volts
- Probe Configuration: Alligator Clip, Hook
- Probe Type: Current, Voltage
-
Supplier: Kollmorgen Corporation
Description: motors and linear positioners to provide a single, high-performance solution for a wide variety of applications. Features CE, UL, cUL Operation directly from grounded 115 to 480 VAC, 3-phase, 50-60 Hz lines Output current: 1.5 to 10 Amps RMS/phase, continuous With integral AC line filter, all
- Continuous Output Current: 1.5 to 10 amps
- Supply Voltage (AC): 115 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Features: Brake Output, Digital, Other, Sinusoidal
-
Supplier: ValueTronics International, Inc.
Description: The 4500D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages,
-
Supplier: RS Components, Ltd.
Description: using associated SOLISTRAND crimping tools which can be purchased separately. These SOLISTRAND wire pin terminals are suitable for use in a wide range of applications including the following: materials handling equipment, motors, heavy equipment, pad and pole mount transformers, switchgear,
-
Supplier: Laurel Electronics LLC
Description: tank level has reached a lower level and is terminated when the level has reached an upper level. Narrow Hysteresis Mode Operation Hysteresis can be used to minimize the number of ON/OFF control cycles around a setpoint, thereby increasing the life of motors, relays, etc. A very narrow
- Operating Temperature: 32 to 140 F
-
Supplier: UL Standards & Engagement
Description: requirements for Ex cable glands Excluded Excluded Applies Annex B Requirements for Ex components Excluded Excluded Applies Annex C Example of rig for resistance to impact test Replaced by 5 Replaced by 5 Applies Annex D Motors supplied by converters Excluded Excluded Excluded Annex E
Find Suppliers by Category Top
Featured Products Top
-
reliability. Core Value Proposition: 1. High-Capacity Multi-Channel Architecture: The slip ring provides 25 distinct circuits, including 5 high-power channels rated for 50A at 400VAC, enabling the simultaneous transmission of motor power, control signals, and feedback signals. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Research on characteristics of common-mode voltage in PWM drive system and its cancellation
Then a novel inverter output active filter based on a single-phase inverter and a five-winding transformer is proposed, utilizing the reconstructed inverse CMV inserted into the motor leads to cancel CMV at motor terminator .
-
http://www.plantservices.com/wp_downloads/pdf/100910_ATP.pdf
Output filters are also referred to as motor terminators .
-
CR4 - Thread: Motor Insulation Failure
To solve the motor-winding-damage problem they suggest the use of their 1204 Motor Terminator , and the document gives details about selecting the right model, its installation and use.
-
Time domain simulation models for inverter-cable-motor Systems in Electrical drives
Moreover, an example is given where motor terminators are investigated “off-line” and then compared using the inverter-cable-motor model.
-
A Failure Mode for PWM Inverter-Fed AC Motors Due to the Antiresonance Phenomenon
… problem can be resolved by the following: 1) replacing the motor with another motor whose antiresonance point occurs at a relatively high frequency; 2) increasing the length of motor feeder cable; or 3) using a drive output filter or motor RC terminator .
-
A new configuration of drive system for high speed gearless elevator
To guarantee reliability of the whole system, RC terminator at motor side is designed for decreasing $ ratio at motor terminal and then preventing insulation failure of the motor.
-
Drive systems for high-speed gearless elevators
To guarantee reliability of the whole system, a resistance-capacitance (RC) terminator at motor side is designed for decreasing dv dt at the motor terminal and then preventing insulation failure of the motor.
-
Modelling and experimental studies of effects of steep fronted inverter waveforms on motor and supply cabling and their remedies
Installationof Line Terminator at motor terminal.
-
http://www.alliedelec.com/images/Products/mkt/pb/panduit/Pdfs/CMSCONT_040019.pdf
Line Terminator – Motor Power .
-
Welding End Prep Tool Performs Complex Preps On Large Pipe
Available with a 5 HP pneumatic or hydraulic motor , the Terminator MILLHOG Welding End Prep Tool has only 8 sets of clamps and 2 wedges for the entire tool range, is quick to set-up, and requires no special operator training.
Indicates content that may require registration and/or purchase.