-
Supplier: Radwell International
Description: PXF MOTORIZED VALVE CONTROL. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle.
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO’s CVS-6000 swing check valve. It is the valve you need when you want to
- Valve Type: Check Valves, Control Valves
-
-
Supplier: Conant Controls, Inc.
Description: Control Selector Valves - Solid Stainless Steel Rotor. Bar Stock bodies are usually recommended for more severe service applications. They are also available in the widest ranges of sizes and materials of all Conant Control Valves. They can also be adapted to
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 5
- Number of Ports: 5
-
Supplier: KZVALVE
Description: The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
Supplier: KZVALVE
Description: The KZValve EH5 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 7 seconds
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a complete
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: KZVALVE
Description: The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Supplier: Gefran
Description: online (local/remote manual/automatic commutation, internal timer control, direct control of outputs). Protocols available: MODBUS RTU and CENCAL (Gefran). Using these protocols it is possible to write to any of the instrument parameters. Specific parameters are present for the
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: VAT, Inc.
Description: DN 16 - 100. These products are subject to the Non Proliferation Treaty (NPT). Control and leaktight closing. Selection of flow range by replaceable needle/nozzle unit. Increased safety by evacuation of bellows interior.
- Operating / Bake-out Temperature: 248 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve
- Valve Actuation: Electric - Motorized, None / Manual
-
Supplier: DigiKey
Description: 2/2 Maintained Motorized Valve Free Hanging (In-Line)
- Pressure Rating: 145 psi
- Features: Other, Threaded
- Media: Water
-
Supplier: Quarktwin Technology Ltd.
Description: 2/2 Maintained Motorized Valve Free Hanging (In-Line)
- Pressure Rating: 145 psi
- Media Temperature: 14 to 122 F
- Features: Other, Threaded
- Media: Water
-
Supplier: VAT, Inc.
Description: Butterfly pressure control valves for downstream applications. Very fast and strong actuator. Powerful integrated controller. Automatic maintenance indication.
- Port Size / OD: 1.5 to 8 inch
- Operating / Bake-out Temperature: 302 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VAT, Inc.
Description: Pressure control and isolation valves with extended control range, based on the pendulum principle. For downstream applications. Compared to Series 650, Series 651 achieves considerably shorter pressure rise times at low gas flows. Compact design. Fast, virtually particle-free
- Port Size / OD: 4 to 16 inch
- Operating / Bake-out Temperature: 302 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Motorized
-
Supplier: Newark, An Avnet Company
Description: SINGLE LOOP MOTORIZED VALVE POSITION CONTROLLER, 1/16TH DIN, 85-264 VAC, TRIAC/TRIAC INPUT & OUTPUT MODULES; CT AND LOGIC INPUT OPTION BOARD
-
Supplier: NuAire, Inc.
Description: Motorized Control The automatic butterfly valve features the use of Belimo Actuators. Several varieties of Belimo® Actuators are available depending on the application. Consult NuAire engineering for assistance in choosing the correct butterfly valve and actuator. - 14
-
Supplier: ControlAir LLC
Description: The ControlAir Type-100M Motorized Air Pressure Regulator is designed to provide precise pneumatic control by use of an electrical signal. This highly accurate device is well suited for pneumatic control of a system from a remote location. Utilizing two tandem synchronous AC
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 0 to 140 F
- Media: Air
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't. Additional features and
-
Supplier: Gemu Valves
Description: Construction The GEMU 693 motorized 2/2 way diaphragm valve has a low- maintenance electric actuator incorporating a reversible synchronous motor and a low maintenance toothed belt drive. It is fitted with a manual override and an optical position indicator. Advantages Consistent
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Gemu Valves
Description: Construction The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve has an integrated optical position indicator as standard. GEMU 618 is also available
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Gefran
Description: possibility of custom linearization. A second isolated auxiliary analog input is available, with fully configurable functions for linear signals or input from potentiometer for valve position. Specific parameters are present for the valve control, such as actuator stroke time,
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
-
Supplier: KZVALVE
Description: KZValve provides engineering design and consulting service for all your actuator, valve, controller, and plumbing/piping needs. Our engineering and development team can design and/or build almost any actuated valve to your specifications. • KZValve has designed and manufactured quality
- Display Type: Digital Display
- Features: Other, Programmable
- Control Output: Switches / Relays
-
Supplier: Zurn Industries LLC
Description: Zurn 4-way mixing valve tempers water by mixing high temp supply with return water Features And Benefits 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with Zurn Pex mixing controls Reversible motor with fixed limit
- Thermostat Type: Digital
-
Supplier: Newark, An Avnet Company
Description: : 1/8TH DIN HORIZONTAL PID MOTORIZED VALVE POSITION PROGRAMMER WITH 4 RELAY OPTIONS AND SPANISH LANGUAGE
-
Supplier: Newport MKS
Description: cylinder’s motion on the performance of the XMS50 stage. With the proper adjustment of pressure, a perfect balance of the load can be achieved. When motor power is turned off, the air cylinder’s valve will enable a controlled descent of the carriage. Also available with more compact, but
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
-
Supplier: Newport MKS
Description: air cylinder’s motion on the performance of the XMS100 stage. With the proper adjustment of pressure, a perfect balance of the load can be achieved. When motor power is turned off, the air cylinder’s valve will enable a controlled descent of the carriage. Also available with a more compact,
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 11.81102362204725 in/sec
-
Supplier: Radwell International
Description: MICROPROCESSOR CONTROLLER, FOR MOTORIZED VALVES FORMAT 48X48, FACEPLATE PROTECTION IP65, UNIVERSAL INPUT, ACCURACY 0.2% FS, HEAT-COOL REGULATION, OPEN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IDEX Health & Science
Description: Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. It is a 2-position, 6-port motorized valve with a vertical port and a circuit
- Number of Ports/Ways: 6
- Pressure Rating: 6,000 psi
-
Supplier: ABB Measurement & Analytics
Description: customization features enable the display to be tailored to suit your process requirements Scalable in both hardware and software functionality to match your application requirements Flexible control functionality including on/off, time proportioning, analog PID and motorized
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Pulse / Frequency, Serial / Digital, Switch / Relay Output
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s Connected Metroflush® ZEMS-IS Piston Flush Valves provide consistent and reliable motorized operation. The ZEMS6203-IS-W1’s hardwired integral sensor accurately detects the user for hands-free urinal operation. The ZEMS6203-IS-W1 includes wireless
- Actuation: Automatic
- Application: Urinal
-
Supplier: Zurn Industries LLC
Description: Engineered for performance, Zurn’s Connected AquaVantage® ZEMS-IS Diaphragm Flush Valves provide consistent and reliable motorized operation. The ZEMS603AV-IS-W1’s hardwired integral sensor accurately detects the user for hands-free urinal operation. The ZEMS6003AV-IS-W1 includes
- Actuation: Automatic
- Application: Urinal
-
Supplier: IDEX Health & Science
Description: nano-scale motorized valve. This valve includes a circuit board. This board is referred to as the Motor Driver/Valve Controller Board and is programmed for 1-line level control. Our Rapid Replacement POD™ is also sold separately here.
- Number of Ports/Ways: 10
- Pressure Rating: 5,000 psi
-
Supplier: Fuji Electric Corp. of America
Description: contact, SSR/SSC drive output, current/voltage) and in option (motorized valve control output, analog re-transmission output [current/voltage], heater burnout alarm, operating days alarm etc.) CONTROL METHOD WITH AUTO TUNING : ON/OFF control PID control
- Temperature Set Point Range: 32 to 2,912 F
- Thermostat Type: Digital
-
Supplier: IDEX Health & Science
Description: Our TitanHP consists of a unique driver/actuator and removable liquid end in a space saving design. Our valve offers a removable and replaceable POD Liquid End which ensures zero downtime maintenance. DuraLife®II (coated titanium) 6-position, 7-port motorized selector valve with
- Number of Ports/Ways: 7
- Pressure Rating: 6,000 psi
-
Supplier: VAT, Inc.
Description: Area of application: Semiconductors, FPD and industrial processes, particularly CVD systems. Description: Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated controller Low minimum controllable conductance Nominal inside diameters
- Port Size / OD: 1.5 to 4 inch
- Operating / Bake-out Temperature: 248 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
Find Suppliers by Category Top
Featured Products Top
-
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Energy efficiency initiatives continue to drive product development in the HVAC industry and motorized solutions are playing an ever-growing role. Hansen Corporation, an ElectroCraft company, has been a world leader for decades in providing motor products for zone valve actuators in (read more)
Browse Brushless Motors Datasheets for ElectroCraft
More Information Top
-
Design of an analogue position control system of a motorized valve
The final calibration data for a motorized control valve are reported in the present paper, which reveal the linearity and reliability of the control system.
-
Effective Antireflection Coatings Of Transparent Polymeric Materials By Gas-Phase Surface Fluorination
Two linear mass flowmeters and an automatic flow controller, coupled to a motorized control valve allow safe and accurate blending of the fluorine gas mixture with make -up nitrogen to obtain 1 % -3% fluorine at 5 mL /min flow rates.
-
Algorithms and Architectures for Parallel Processing
Sensor set, S = {LIT101, LIT301} Actuator Set, A = {MV201} Status of the motor-pump set, C = {0, 1} Aggregated function, F: {S,A} → C where, LIT101 and LIT301 are level sensors, MV201 is a motorized control valve , 0 and 1 represent …
-
http://www.coleparmer.com/Assets/manual_pdfs/32660-xx32661-xx.pdf
The Motorized Valve: Connect pins [3] and [4] to OPEN the motorized control valve .
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Chillers
Most motorized control valves do not have a manual means to open and close them.
-
ZMETB1103P485
During these runs the control signals to the propane and air motorized control valves were monitored in order to determine how the inlet gas A / P changed with increasing flow rate.
-
ZASMHBA0001186
A normally closed on-off solenoid valve may be used instead of a motorized control valve .
-
Mechnical Vacuum Pump Selection Considerations for Ion Pressure Nitriding, Plasma Nitriding and Nitro Carborising (.pdf)
The process pressure is usually controlled at up to 200-300 mbar by throttling the vacuum pump system with a motorised control valve linked to the chamber pressure measurement.
-
CR4 - Thread: Motor Operated Valves and Flow Control Valves
MCV'S are motorised control valves this are generally used for steam and water service .
-
Parker Fluid Control Division
Parker Fluid Control Division, manufacturers of the Skinner and Gold Ring lines of solenoid valves and the Sinclair Collins line of process control valves, has introduced the 830 and 835 Series, two- and three-way motorized control valves (MCV) with integrated linear …
Indicates content that may require registration and/or purchase.