-
Supplier: Edmund Optics Inc.
Description: remotely using an RS-232 interface. The USB filter wheel requires a PC connection for motorized operation. Both Motorized Filter Wheels include a Windows®-based graphical user interface, filter wheel housing with integrated stepper motor, USB
- Filter Size: 1" (25 mm), 2"
- Number of Positions: 5, 8
- Indexing Control: Motorized via Computer Interface
- Number of Wheels: Single
-
Supplier: Edmund Optics Inc.
Description: remotely using an RS-232 interface. The USB filter wheel requires a PC connection for motorized operation. Both Motorized Filter Wheels include a Windows®-based graphical user interface, filter wheel housing with integrated stepper motor, USB
- Filter Size: 1" (25 mm), 2"
- Number of Positions: 5, 8
- Indexing Control: Motorized via Computer Interface
- Number of Wheels: Single
-
Supplier: Andover Corporation
Description: housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available:
-
-
Supplier: Andover Corporation
Description: housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available:
-
Supplier: Newport MKS
Description: The USFW-100 is a flange mounted filter wheel which holds up to six 1-inch [25.4 mm] diameter filters, sold separately. It may be used as a stand-alone model or it can be integrated with any motorized Oriel® monochromator or spectrograph. Select a filter position
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for
- Clear Aperture: 30 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for
- Clear Aperture: 23.500000000000004 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for
- Clear Aperture: 30 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for
- Clear Aperture: 23.500000000000004 mm
- Maximum Thickness: 6.5 mm
- Mount Type: Filter Holder
-
Supplier: Andover Corporation
Description: housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available:
-
Supplier: Apogee Imaging Systems
Description: for 50mm / 2" square filters, respectively. The filter wheel are controlled via USB 2.0. The filter wheel easily adapts to the Ascent bodies. Apogee was the first to provide a precision locking mechanism on all of our filter wheels, insuring accurate
- Number of Positions: 10
- Filter Size: 2"
- Number of Wheels: Dual, Single
- Indexing Control: Motorized via Controller
-
Supplier: Apogee Imaging Systems
Description: for 50mm / 2" square filters, respectively. The filter wheel are controlled via USB 2.0. The filter wheel easily adapts to the Ascent bodies. Apogee was the first to provide a precision locking mechanism on all of our filter wheels, insuring accurate
- Filter Size: 1?" (32 mm)
- Features: >12
- Number of Wheels: Dual, Single
- Indexing Control: Motorized via Controller
-
Supplier: Andover Corporation
Description: housing, filter wheel, and a 5 VDC power supply, and threaded rings to hold the optics in place. Manual Filter Wheels A simple, low-cost alternative to the motorized wheel, is our manual filter wheel. Two 4" dia, wheels are available:
-
Supplier: Apogee Imaging Systems
Description: The CFW25-6R and CFW31-8R filter wheels provide fast, compact filtering solutions for the Ascent series of imaging systems. The wheels plug directly into the front of the Ascent camera, using the integrated Ascent Peripheral Interface for power and control. A 2-inch slip fit
- Filter Size: 1?" (32 mm)
- Number of Positions: 8
- Indexing Control: Motorized via Controller
- Number of Wheels: Single
-
Supplier: Prior Scientific, Inc.
Description: 32mm (8 position) filters Filter wheel position and shutter status are controlled via either RS232 or an optional keypad. Magnetic covers over the filter load position on both sides of the filter wheel or easy access to change filters Visible
- Filter Size: 1" (25 mm), 1?" (32 mm)
- Number of Positions: 10
- Number of Wheels: Dual
- Features: Integral Color Filters, Integral ND Filters, Other
-
Description: IEC 60335-2-116:2019 deals with the safety of furniture with electrically motorized parts intended for household and similar purposes, their rated voltage being not more than 250 V. Furniture incorporating electrically motorised parts not intended for normal household use but which
-
Supplier: Prior Scientific, Inc.
Description: Key features: Integral slide holder for upright microscopes A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability Optional filter wheel and shutter capability The OptiScan™ IS103 Stage and focus system provides an
- Maximum X-Distance: 115 mm
- Maximum Y-Distance: 77 mm
- Minimum Step Size (Resolution): 1 µm
- Stage Type: Automated Stage, Motorized Stage
-
Supplier: Prior Scientific, Inc.
Description: Key features: Integral Slide Holder for upright microscopes A variety of sample holders such as for slides, petri dishes, 96 well plates and metallurgical samples. Plug & Play capability Optional filter wheel and shutter capability OptiScan™ ES103 Stage and Focus System provides an
- Maximum X-Distance: 115 mm
- Maximum Y-Distance: 77 mm
- Minimum Step Size (Resolution): 1 µm
- Stage Type: Automated Stage, Motorized Stage
-
Supplier: InfraTec GmbH
Description: The cooled infrared camera with the high resolution Detection of smallest details with detector of (640 × 512) infrared pixels High thermal resolution better than 20 mK for precision measurements Separable configuration of aperture and filter wheel for highest flexibility Integratable
- Measurement Range: -40 to 300 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: Visual Sound, Inc.
Description: unauthorized use. Filter-Free No filter required, resistant to dust and dirt, no clogged filters. Reduced maintenance fees. Digital Inputs DVI-D and HDMI inputs for true digital connections from both PC or video sources. Brilliant Color™ Allows for more vivid, rich colors while
-
Supplier: Visual Sound, Inc.
Description: projector from unauthorized use. Filter-Free No filter required, resistant to dust and dirt, no clogged filters. Reduced maintenance fees. Digital Inputs DVI-D and HDMI inputs for true digital connections from both PC or video sources. Brilliant Color™ Allows for more vivid,
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/38693/165103607-MIT.pdf?sequence=2
Fig. 62: Motorized filter wheel for switching fiber input.
-
Machine Vision Handbook
(f) Motorised filter wheels .
-
Automatic Systems For Spectroradiometric Measurements
A motorized filter wheel mechanism is required to insert the proper second order blocking filters in the optical path automatically with wavelength.
-
Color measurements with colorimetric and multispectral imaging systems
In this configuration the motorized filter wheel with the seven interference filters was used and therefore seven digital responses of the camera were provided.
-
Design of AMASING: a new aperture masking instrument for high-resolution imaging at optical wavelengths
A motorized filter wheel allows for one of five filter bands to be selected with central wavelengths ranging from 350-900 nm.
-
A compact soft X-ray spectrograph combining high efficiency and resolution
The spectrograph includes a motorized shutter to protect the optics from debris when not in use, motorized grating rotation with ±3 degree range of motion and a motorized filter wheel con- taining up to five filters (figure 2).
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/226748/Functional%20Heterointerfaces%20via%20Electromodulation%20Spectroscopy.pdf?sequence=1
ii 3.2.2 Monochromator ..............…………………………………………………….................64 3.2.3 Motorised Filter Wheel ….................................................................................................65 3.2.4 Optical Lens Systems…....................................................................................................66 3.3 Photodetection Setup and Electrical Excitation Source of Electromodulation System...……68 3.3.1 Photodetection Setup...…………………………...……………………………………..68 …
-
Romums ice, Microscopic technique
In particular the division of the fluorescence filters in different motorized filter wheels allows diverse fluoreszenzmikroskopische applications.
-
Lunar and Planetary Webcam User’s Guide
A slimline, lightweight, motorized filter wheel is, perhaps, the best system.
-
From Cells to Proteins: Imaging Nature across Dimensions
Motorized filter wheels Fast exchange of excitation/emission filters .
Indicates content that may require registration and/or purchase.